-
Supplier: Visual Sound, Inc.
Description: power multiple modules (see RDL ST-PD5 Power Supply Distributor for multiple module installations) or RDL audio power amplifiers (such as ST-PA2 or ST-PA6). A second low noise output is heavily filtered and provides 50 mA @ 24 Vdc specifically to power microphone
-
Supplier: Waytek, Inc.
Description: Eaton's Sure Power 21030C10 Converter Category: Converters & Equalizers Manufacturer: Eaton Sure Power Converter - Replaces Sure Power 21030C00 (Waytek 80107) Provides 24VDC to 12VDC power conversion for heavy duty applications
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
Supplier: Waytek, Inc.
Description: Eaton's Sure Power 21060C00 Converter Category: Converters & Equalizers Manufacturer: Eaton Provides 24VDC to 12VDC power conversion for heavy duty applications Utilizes parallel buck converters to step down input voltage in order
- Operating Temperature: -40 to 18 F
- Features: DC Voltage Input
-
-
Supplier: Waytek, Inc.
Description: The 21000 series of DC converters provide regulated 12V power from a 24V input. Featuring sealed connectors and an IP67 sealed housing, the 21000 series of DC converters provide dependable power in the most challenging environments. Eaton's Sure Power 21015C10
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
Supplier: Waytek, Inc.
Description: The 21000 series of DC converters provide regulated 12V power from a 24V input. Featuring sealed connectors and an IP67 sealed housing, the 21000 series of DC converters provide dependable power in the most challenging environments. Eaton's Sure Power 21020C10
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
Supplier: Allied Electronics, Inc.
Description: power source for sensitive loads in industrial process controls, factory automation and other equipment exposed to a critical industrial environment. Further applications for these converters are isolation of a specific load or refreshing the 24 V bus voltage. Easy installation
-
Supplier: Allied Electronics, Inc.
Description: 13.8 VDC +⁄- 0.5 VDC Output Voltage, 120 VAC Input Voltage, Precision Regulated AC to DC Converters Tripp Lite DC Power Supplies efficiently convert 120 VAC to 13.8 DC for CBs, ham radios, land-mobile operations and lab or maintenance bench use. Crowbar Overvoltage
-
Supplier: Allied Electronics, Inc.
Description: power source for sensitive loads in industrial process controls, factory automation and other equipment exposed to a critical industrial environment. Further applications for these converters are isolation of a specific load or refreshing the 24 V bus voltage. Easy installation
-
Supplier: Allied Electronics, Inc.
Description: power source for sensitive loads in industrial process controls, factory automation and other equipment exposed to a critical industrial environment. Further applications for these converters are isolation of a specific load or refreshing the 24 V bus voltage. Easy installation
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: 24 VAC to 12 VDC converter for AvaLAN radios.
- AC Input Voltage: 24 volts
- DC Output Voltage: 12 volts
- Number of Outputs: 1 #
- Features: AC/DC Converter
-
Supplier: Newark, An Avnet Company
Description: MEDICAL AC TO DC CONVERTER;OUTPUT 12 VDC. 4.0ININ X
-
Supplier: TDK-Lambda Europe GmbH
Description: range of up to -60% to +20%. All models feature remote sense and remote on/off and can be conduction cooled to a cold plate or mounted with optional heatsinks. The PH-A models have efficiencies of up to 94% and can operate with baseplate temperatures of up to -40
- DC Output Voltage: 24 volts
- DC Output Current: 50 amps
- DC Output Power: 1,200 watts
- AC Input Voltage: 200 to 425 volts
-
Supplier: Newark, An Avnet Company
Description: POWER SUPPLY DC-DC CONVERTER IN 16 8TO75VDC OUT
-
Supplier: Newark, An Avnet Company
Description: POWER SUPPLY DC-DC CONVERTER IN 84TO36VDC OUT 5
-
Supplier: Sealevel Systems, Inc.
Description: The TR105 is a wall wart style power supply for European countries and is rated for 230VAC input and 12VDC output at 500mA. The TR105 is ideal for powering DIN rail mount interface converters (1104 & 1105) and other 12VDC devices with screw terminals. The TR105 is a
- AC Input Voltage: 230 volts
- DC Output Voltage: 12 volts
- DC Output Current: 0.5 amps
- Form Factor: Wall Mount
-
Supplier: Tripp Lite by Eaton
Description: from noise on incoming AC power Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit Illuminated on/off switch Connectors: Hardwire terminals / Red positive (+), Black negative (-) Working Temperature Range: 0° C to 40° C (32° F
- Type: DC Power Supply
-
Supplier: Newark, An Avnet Company
Description: AC TO DC CONVERTER;OUTPUT 12 VDC. 4.0ININ X 6.5ININ X
-
Supplier: Sealevel Systems, Inc.
Description: The TR106 is a wall wart style power supply for the United Kingdom, Hong Kong, Singapore, and Malaysia. The TR106 is rated for 240VAC input and 12VDC output at 500mA and is ideal for powering DIN rail mount interface converters (1104 & 1105) and other 12VDC devices with
- AC Input Voltage: 240 volts
- DC Output Voltage: 12 volts
- DC Output Current: 0.5 amps
- Form Factor: Wall Mount
-
Supplier: Transcat, Inc.
Description: Product Highlights Pipe size range 2 to 79" (50 to 2000 mm) 24 VAC/VDC power supply Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set of Transducer Cables Set of High Temperature Interface Cables Type ‘A' to Type ‘B' USB
- Pipe Diameter: 2 to 79 inch
- Meter Technology: Ultrasonic Meter
-
Supplier: Acopian Power Supplies
Description: requirements. Efficiency is in the order of 65%, and is maintained down to low levels of output current. Input reflected ripple is reduced to less than 1% by means of a standard built-in pi filter, and electrostatic shielding on all six sides minimizes radiated energy. High
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -18 to 180 volts
- DC Output Current: 0.2 to 2.5 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: Daburn Electronics & Cable
Description: PR45-24S300 DC-DC converters are rated at 300 Vdc output at 15-watt output in a 1.98” x 1.58” x 1.25” package. They provide 85% efficiency at full load and operation down to no load, remote ON/OFF control, fixed switching frequency of 350 kHz (typ.) and output trim to 50 V dc.
- DC Input Voltage: 21.5 to 26.5 volts
- DC Input Current: 0.75 to 1.1 amps
- DC Output Voltage: 300 volts
- DC Output Power: 15.000000000000002 watts
-
Supplier: SFCable.com
Description: PC1500 is a 24V AC to 12V DC regulated voltage converter that is capable of powering the large IR cameras, PTZ cameras or other devices requiring 12V DC where only 24V AC is available. This converters' small size allows it to fit inside most typical camera housings, yet
- DC Output Voltage: 12 volts
- DC Output Current: 1.5 amps
-
Supplier: Magnum Energy, Inc.
Description: with customers to design and build some of the industry’s most reliable, advanced, and cost effective inverters. Offering both pure sine wave and modified sine wave models ranging from 300 to 12,000 watts – in single and 3-phase topology – and the ability to accommodate input
- DC Input Voltage: 39 to 50 volts
- DC Output Voltage: 12.6 to 25.2 volts
- DC Output Power: 1,800.0000000000032 to 3,599.9999999999986 watts
- Type: DC/DC Converter
-
Supplier: Transcat, Inc.
Description: Product Highlights Pipe size range 0.5 to 4.5" (13 to 115 mm) 24 VAC/VDC power supply Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set of Transducer Cables Set of High Temperature Interface Cables Type ‘A' to Type ‘B' USB
- Pipe Diameter: 0.5 to 4.5 inch
- Meter Technology: Ultrasonic Meter
-
Supplier: Tripp Lite by Eaton
Description: from noise on incoming AC power Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit Illuminated on/off switch Connectors: Hardwire terminals / Red positive (+), Black negative (-) Working Temperature Range: 0° C to 40° C (32° F
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: from noise on incoming AC power Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit Illuminated on/off switch Connectors: Hardwire terminals / Red positive (+), Black negative (-) Working Temperature Range: 0° C to 40° C (32° F
- Type: DC Power Supply
-
Supplier: Radwell International
Description: WAGO DC TO DC CONVERTER, 10-30 VDC INPUT, 5 VDC OUTPUT, 0.5A, 2.5W, PLASTIC HOUSING, 35MM DIN RAIL MOUNT, CAGE CLAMP.. FREE 2 YEAR RADWELL WARRANTY
- DC Output Voltage: 5 to 30 volts
- Features: AC/DC Converter
-
Supplier: XP Power
Description: 4:1 DC Input Range 3.3 V to 24 DC Outputs Low Profile Design Ambient Operation from -40 °C to +70 °C 1500 VDC Isolation Class B Conducted and Radiated Emissions High Efficiency – Up to 85% 3 Year Warranty The DDC series is a range of DIN Rail mounting DC/DC converters
- DC Input Voltage: 12 to 24 volts
- DC Input Current: 0.76 to 2.1 amps
- DC Output Voltage: 24 volts
- DC Output Current: 0.63 amps
-
Supplier: XP Power
Description: 4:1 DC Input Range 5 V to 24 V DC Output Low Profile Design Ambient Operation from -40 °C to +70 °C Remote On/Off 1500 VDC Isolation Class B Conducted and Radiated Emissions High Efficiency – Up to 85% 3 Year Warranty The DDC series is a range of DIN Rail mounting DC/DC
- DC Input Voltage: 9 to 36 volts
- DC Input Current: 1.48 to 4 amps
- DC Output Voltage: 24 volts
- DC Output Current: 1.25 amps
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Output Voltage (Volt): 12 volts
- Input Voltage (VIN): 9 to 36 volts
- Output Power: 12 watts
-
Supplier: Littelfuse, Inc.
Description: Converter to supply a 12V trailer from a 24V vehicle system as short adapter with a 7 contact connector and a 13 contact socket. ATTENTION: for bulbs and LEDs only! Simple plug and play between the connections Fulfills the law requirement for fail-safe by 100% separated lines
- Type: DC/DC Converter
-
Supplier: Tripp Lite by Eaton
Description: operation for continuous use and long life of the unit Illuminated on/off switch Connectors: Hardwire terminals / Red positive (+), Black negative (-) Working Temperature Range: 0° C to 40° C (32° F to 104° F), 0 to 95% humidity, non-condensing Storage Temperature Range: -15° C
- Type: DC Power Supply
-
Supplier: American Power Design, Inc.
Description: Temp. (Operating Case): -45 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
- DC Input Voltage: 9 to 36 volts
- DC Input Current: 0.95 to 3.9 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Power: 30.000000000000004 watts
-
Supplier: American Power Design, Inc.
Description: Temp. (Operating Case): -45 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
- DC Input Voltage: 9 to 36 volts
- DC Input Current: 0.33 to 1.3 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: 208 amps
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
The LTH 1K5-12/48-3U4 is a boost (step-up) DC-DC power supply that converts a 12Vdc input (10.5-16V operating range) to a stable, regulated 48Vdc at 30A. This unit is designed for 1500W loads. Two or more units may be parallel connected for higher output power. This DC-DC converter (read more)
Browse DC Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ BAP 5KR-72/24-3U7 DC-DC converter is designed for driving low voltage 24Vdc equipment in 5kW railway applications. The unit converts 72Vdc input voltage (43dc to 101Vdc range), to 24Vdc/200A. The input and output can be customized for other requirements (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
SCHURTER's UL approved IEC TS 62735-1 connector system, GS21 socket-outlet and GP21 plug are rated up to 400 VDC. The GP21 rewireable plug accommodates a cable cross-section of between (read more)
Browse DC Power Connectors Datasheets for SCHURTER Inc -
Oriental Motor is pleased to announce the launch of the BLS Series, designed as a simple speed control solution for users seeking better performance than traditional three-phase AC motors with inverters. Combining the simplicity of AC motors with the advanced features of brushless motors, the (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Today, we're delighted to introduce an upgraded version of our SurLok Plus series, now boasting an impressive voltage capacity of 1500V DC! What does this mean for you? It's simple – more power, less space! The SurLok Plus connector continues to revolutionize the industry by (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
possible charging times. Such applications require highly reliable fuses to safeguard such power. They are used, for example, in the Battery Management System (BMS), on- board and off-board chargers, DC-DC converters and other systems exposed to high voltages.. Fuses produced with solder (read more)
Browse Fuses Datasheets for SCHURTER Inc -
current, and superior temperature stability in high-frequency applications. Engineered for reliability from –55°C to 105°C, these capacitors withstand 2,000 hours at 105°C with full-rated voltage. Ideal for decoupling, noise suppression, DC–DC converters, and power (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
, rectifiers, inverters, DC drives, UPS systems, and reduced voltage motor starters while maintaining operational continuity in demanding environments. With voltage ratings of 1000VAC and 1000VDC, current ratings from 25A to 500A, and a 50kA interrupting capacity (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
Photovoltaic powered highway camera surveillance system
A 24 VDC to 12 V D C converter was used to supply power to a 12 VDC bus to power the camera and fiber optic transmitter.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/362/BrandonFrink2007.pdf?sequence=1
With the 24 VDC from the power supply, a 24 to 5 VDC converter , and a 24 to ± 12 VDC converter all of the sensors get their required supply voltage.
-
Light Form of Combined
Ultrasonic and Eddy Current Examination System
For Railway Infrastructure
The necessary 24 VDC power is required by the encoder and the digital to analog converter comes from two 12 VDC batteries.
-
Amorphous silicon bolometer for fire/rescue
An optional third, half-size 2x2 inch CCA (Power Converter CCA) provides DC to DC conversion for direct interface to commercial 9, 12 or 24 VDC power supplies and displays.
-
Low-cost explosive ordnance disposal robot using off-the-shelf parts
Two of these components are DC-to-DC converters , which convert the + 24 VDC to the + 12 VDC and +5 VDC that is necessary to power the components.
-
H-CANYON AIR EXHAUST TUNNEL INSPECTION VEHICLE DEVELOPMENT
The 48 V dc supply voltage powers the Inuktun drive tracks and is converted internally to 12 V dc and 24 Vdc through Astrodyne DC/DC converters .
-
Development of the Phantom III remotely operated vehicle
24 VDC , up to IOOW, isolated, used to power DC-DC converters for user sensors 2 x + 12 VDC, up to thruster control power 0 .
-
A Low Power, High Resolution, In Situ Fluorometer For Profiling And Moored Applications In Water
Since the power requirement for the fluorometer is reasonably low (< 2 watts), a 24 VDC to 12 VDC DC to DC converter capable of producing 300 milliamps is used.
-
Mid-Power 24Vin Micro Modules Combine Performance and Cost Advantages
Vicor had added seven mid- power Micro DC-DC converters to its high-density 24Vdc input family: 50W models at 3.3, 5, 12 , 15, 24, 28, and 48Vout.
-
Vicor Expands the Family of Mid-Power 24 Vin Mini Modules
Vicor Corporation announces the addition of nine mid- power Mini DC-DC converters to the 24Vdc input family: a 100W model at 3.3Vout, 150W models at 5, 12 , 15, 24, 28, 36, and 48Vout.
Indicates content that may require registration and/or purchase.