-
Supplier: Pentair, Inc.
Description: " STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 4 INCH 304.8 HEIGHT IN MM UL 50, CSA APPROVAL SURFACE MOUNTING NEMA 1, IP30 ENCLOSURE BUTT HINGE, SLOTTED FLUSH LATCH COVER TYPE 16/14 GAUGE MATERIAL
- Length / Height: 12 inch
- Width/Diameter: 12 inch
- Depth: 4 inch
- Height: 12 inch
-
Supplier: Enclosure Solutions, Inc.
Description: Poly-Guard™ Small Junction Boxes with Integral Flange Mount UL Listed Type 4X, 6P, 12, and 13 Enclosure Solutions, Inc. expands its unique enclosure offering with these high-quality dual-design junction box/hinged enclosures. Available in two sizes, these small boxes
- Features: Hinged Cover, NEMA / IP Enclosures, Other, Terminal and Junction Boxes
- Shape: Rectangular
- NEMA Rating: Type 12, Type 13, Type 4X, Type 6P
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Special sealing joint is adopted. High stability multi-turn potentiometer is used for compensation and adjustment. Multiple sensor signal calculation. Multiple sensor cables are connected in tandem. Prevent the sensor from being damaged by induced lightning and surge signals. Electronic scale
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 5, Type 6
-
-
Supplier: Newark, An Avnet Company
Description: 12 X 12 X 6 IN PVC JUNCTION BOX
-
Supplier: Newark, An Avnet Company
Description: JUNCTION BOX, 4" X 6" X 12", ALUMINUM; Enclosure Type:Junction Box; Enclosure Material:Aluminum; External Height - Metric:305mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: UL 508 Type 1, 2, 3, 4, 4X, 12 and 13 CSA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with IEC 529, IP66 Medium Gray Molded Fiberglass Polyester Enclosure with Matching Cover Standard JIC Sizes Under 18" × 16" Door Fasteners Include a Provision for
-
Supplier: Allied Electronics, Inc.
Description: ENCLOSURE, NEMA 12, 13, JUNCTION BOX, LIFT OFF, SCREW COVER4.5 X 3.56
-
Supplier: Newark, An Avnet Company
Description: WIREWAY 4 x 4 - N12 - Junction Box
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, IP66, JUNCTION BOX; Enclosure Type:Junction Box; Enclosure Material:Fiberglass, Polycarbonate; External Height - Metric:406.4mm; External Width - Metric:355.6mm; External Depth - Metric:203.2mm; IP Rating:IP66 RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Enclosure,Junction Box,Polypropylene,IP54,NEMA 12/13,HP150,6.46 x 4.69 x 3.03in
-
Supplier: Avery Weigh-Tronix
Description: Stainless steel NEMA 4X junction box
- Length / Height: 2.1 inch
- Height: 2.1 inch
- Features: Electronic and Instrument Enclosures, NEMA / IP Enclosures, Terminal and Junction Boxes
- Material: Stainless Steel
-
Supplier: RAWELT S.A. de C.V.
Description: Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground screw included. Cover screws placed outside sealed area.
- Material: Aluminum
- Features: NEMA / IP Enclosures, Screw-on Cover, Terminal and Junction Boxes
- Shape: Rectangular
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: DigiKey
Description: PULL BOX 12.00X8.00X4.00
- Features: Terminal and Junction Boxes
-
Supplier: RS Components, Ltd.
Description: RS PRO EXGRJ12 Junction Box
- Length / Height: 10.0393755 inch
- Width/Diameter: 9.842525 inch
- Depth: 4.724412 inch
- Height: 10.0393755 inch
-
Supplier: Allied Moulded Products, Inc.
Description: Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For
- Length / Height: 8.99 inch
- Width/Diameter: 3.93 inch
- Depth: 3.88 inch
- Height: 8.99 inch
-
Supplier: CANTEX, Inc.
Description: Round junction box, size 1/2 and 3/4 inch
- Features: Electronic and Instrument Enclosures, Knockouts, Other, Screw-on Cover, Terminal and Junction Boxes
- Shape: Round
- Mounting Type: Wall Mount
-
Supplier: OMEGA Engineering, Inc.
Description: The SBJ Series summing junction box electronically sums the outputs of bridge type load cells to form a single output equal to the sum of the loads on each load cell. Potentiometers in series with the bridge excitation are provided to match the outputs of the load cell. Commonly used in
- Analog Input Channels: 4 #
- Features: Data Acquisition Instrument / System, Other, Strain Gauge / Bridge Input
- Application: General Lab and Industrial
- Form Factor: Panel / Chassis Mount
-
Supplier: Allied Moulded Products, Inc.
Description: Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For
- Length / Height: 18.4 inch
- Width/Diameter: 16.4 inch
- Depth: 8.13 inch
- Height: 18.4 inch
-
Supplier: nVent Electric
Description: Steel panels are 14 gauge, finished with white polyester powder paint or with a conductive, corrosion-resistant coating. Stainless steel panels are 14 gauge Type 304 and have a commercial #2B finish which is protected on one side with a plastic film. Aluminum panels are 5052-H32 aluminum alloy
-
Supplier: CANTEX, Inc.
Description: Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P
- Length / Height: 12 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Hubbell Electrical Products
Description: 12 INCH L X 11 INCH W X 7 5/8 INCH D OVERALL SIZE 10 1/2 INCH L X 9 1/2 INCH W X 5 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND
- Material: Aluminum
- Features: Terminal and Junction Boxes
-
Supplier: Wiegmann
Description: " UNFLANGED TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 10 INCH 10 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 5 INCH 5 DEPTH IN INCH 304.8 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, CLAMP, SCREW ON, GASKETED COVER TYPE 0.08 INCH, GR
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
- Height: 12 inch
-
Supplier: Accuris
Description: Junction Box: Extension, Junction Box; Cover, Junction Box (Steel, Coated with Corrosion-Resistant Finish)
-
Supplier: RAB Lighting
Description: 4 INCH L X 4 INCH W X 3 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS 1 GROUP D ENCLOSURE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY EPOXY POWDER COATED BODY FINISH CAPACITY 20 CU INCH COVER TAP BLANK EXB MODEL
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 3 inch
- Material: Aluminum
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: IAC200 , Junction Box- 4 Channel , Nema 4 Rating , Material - Polyurethane , Standard
- Features: Electronic and Instrument Enclosures, NEMA / IP Enclosures, Other, Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 3 inch
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: ABB Inc.
Description: Enclosures & Junction Boxes Rugged Carlon® junction boxes and NEMA enclosures offer all the corrosion resistance and physical properties you need for applications ranging from the industrial floor to direct burial. Features NEMA Rated -Junction boxes are
-
Supplier: Hammond Manufacturing Company Inc.
Description: Provides extra depth to Type 1 screw cover junction boxes - for use with CS, CSG, CSKO, CSKOG Series. Keyhole shaped mounting holes for quick assembly. Easy install - Remove box cover, fix extender ring using cover screws, and attach cover to extender ring with hardware provided.
- Length / Height: 10 inch
- Width/Diameter: 10 inch
- Depth: 4 inch
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: O-Z/Gedney
Description: 10 1/4 INCH L X 8 1/2 INCH W OVERALL SIZE 9 1/4 INCH W X 6 INCH D X 7 1/2 INCH H INNER SIZE 2 INCH HUB SIZE UL 886, CSA APPROVAL CLASS I DIV 1 2 GROUP B C D, CLASS I ZONE 1 2 GROUP IIA IIB H2, CLASS II DIV 1 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE CAST ALUMINUM BODY MATERIAL
- Length / Height: 10.25 inch
- Width/Diameter: 8.5 inch
- Height: 10.25 inch
- Width or Diameter: 8.5 inch
-
Supplier: O-Z/Gedney
Description: CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 12 INCH 203.2 HEIGHT IN MM UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE HINGED, GASKETED, SCREW ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS HOSE DIRECTED WATER, RAIN,
- Length / Height: 8 inch
- Width/Diameter: 12 inch
- Depth: 12 inch
- Height: 8 inch
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect has added Konnect-It 1mm, 4mm, and 6mm push-in terminal blocks which are designed to simplify installation while ensuring secure connections. Intuitive push-in technology reduces wiring time and eliminates the need for specialized tools, making them ideal for high (read more)
Browse Terminal and Junction Boxes Datasheets for Automationdirect.com -
Festo introduces its rugged and versatile clean design MPA-C valve terminal. The MPA-C meets the requirements for protection class IP69K and CRC4 for high (read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation -
Hammond Manufacturing’s series of Eclipse Junior enclosures are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJ series enclosures offer NEMA Type 3R, 4, 12, and 13 protection and are (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
clamps Bonding provision on door External wall-mounting brackets for easy installation Oil-resistant gasket Weldnuts provided for mounting optional panels and terminal block kits in size 6.00 x 4.00 in. (152 x 102 mm) and larger (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
The Eclipse Junior series of enclosures by Hammond Manufacturing are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJSS series offers NEMA Type 3R, 4, 4X, 12 and 13 protection, ideal for (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Hammond's new CSPP series panels are designed to work with our CS, CHKO, and CSKO series junction boxes. 1/8" diameter holes on staggered 1/4" centers provide a quick and accurate measuring tool for installing components inside the enclosure. The panels mount into the enclosure (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
junction boxes is at a premium. The lever-operated CAGE CLAMP® spring technology delivers a gas-tight, corrosion-resistant connection without any tools, reducing installation time and minimizing errors. Key Features (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Protection: IP67 (in mated form) Color: Orange Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries Potential Applications: Inverters, power electric box, junction box, xEV battery (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
explosive atmosphere may be present. The connection is made through direct entry cable glands, indirect via Exe junction box or with CAT compliant Ex d connector. (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
the position to be installed is not limited. 4. High strength, compact: the box body is made of high strength cast iron. Gear and gear shaft adapts the gas carbonization, quenching and fine grinding process, therefore the bearing capacity of unit volume is high. 5 (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
new circuit questions - Self Help Forums
To add more circuits, I plan on running new PVC conduit from the panel into the crawlspace and end in a big PVC junction box , 12x12x4 .
-
Hammond Manufacturing - CHKO666 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Junction Box ;Panel Mount;Steel;Gray; 12x12x4 In;NEMA 3R;Hinged;CHKO Series .
-
Hammond Manufacturing - CHKO1284 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Junction Box ;Panel Mount;Steel;Gray; 12x12x4 In;NEMA 3R;Hinged;CHKO Series .
-
OK to run a pair of wires for a switchloop in conduit to Detached building? - Self Help Forums
I am putting in a 100amp sub panel, and am going to have a 12x12x4 pull box where the conduit enters the basement and where it enters the shop, and in the basement I am going to finish it off with 1 … … would break the #12s out of both pull boxes and run them to a seperate junction box.
-
Hammond Manufacturing Electrical Enclosures | Mouser
Junction Boxes Electrical Enclosures Wallmount wHingeDoor 12x12x4 " Type1 Steel .
-
Electrical Enclosures | Mouser
Junction Boxes Electrical Enclosures Wallmount wHingeDoor 12x12x4 " Type1 Steel .
-
Cast-in-Place Concrete Connections for Precast Deck Systems
Seigurant mentioned that they have used a similar detail to join wall panels in precast floating structures … Other materials to consider include self consolidating concrete (perform both U- box and L- box, filling and … They constructed 12x12x4 in. thick slabs with hole in middle filled with grout.
-
Pervasive Computing
ECOs are small ( 12x12x4 .5mm, no battery), relatively inexpensive (e.g., $57 production price each including a … A small plastic box (Fig. 2) has been fitted for our prototype with a collection of sen … … to set IP address for ad hoc: 3s • Discovering a peer after joining a network: 1s .
-
Proceedings of the advanced research and technology development direct utilization, instrumentation and diagnostics contractors' review meeting
cm ( 12x12x4 An aluminacruciblecontainingeither N_CO_, or _CO 3 was placed in a box furnace to be surroundedby test specimens. … at a high temperature) was generally found to be in the member that joined the hot tubesheet …
-
Thermal/chemical degradation of ceramic cross-flow filter materials
Morgantown Energy Technology Center P.O. Box 880 Morgantown, West Virginia 26507-0880 only on the surface of the particles, but also between a_ joining 3.19 _vere collected on the array of fifteen 12x12x4 inch alumina/mullit_ cross- flow filters in a …
Indicates content that may require registration and/or purchase.