-
Supplier: ABB Inc.
Description: Enclosures & Junction Boxes Rugged Carlon® junction boxes and NEMA enclosures offer all the corrosion resistance and physical properties you need for applications ranging from the industrial floor to direct burial. Features NEMA Rated -Junction boxes are
-
Supplier: DigiKey
Description: "Enclosure Metal, Aluminum White Hinged Door, Lid 15.000"" L x 14.000"" W (381.00mm x 355.60mm) X 12.000"" (304.80mm)"
- Material: Aluminum
- Features: Hinged Cover, NEMA / IP Enclosures, Terminal and Junction Boxes
- NEMA Rating: Type 4X
- Ingress Protection(IP) Rating Against Moisture: Type 5, Type 6
-
Supplier: R. STAHL, Inc.
Description: The junction boxes are therefore not only suitable as simple connection or distribution boxes but also for protecting electrical loads up to 6.3 A. In the standard version, plastic cable glands are used. If required, metal cable glands which can be installed in the
- Length / Height: 3.3464585 to 5.7086645 inch
- Width/Diameter: 3.3464585 to 5.7086645 inch
- Depth: 2.1653555 to 2.7952771 inch
- Height: 3.3464585 to 5.7086645 inch
-
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat.
- Length / Height: 5.8267748 inch
- Width/Diameter: 4.4488213 inch
- Depth: 2.2440957 inch
- Height: 5.8267748 inch
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat.
- Length / Height: 5.511814 inch
- Width/Diameter: 2.9527575 inch
- Depth: 2.2440957 inch
- Height: 5.511814 inch
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat.
- Length / Height: 5.8267748 inch
- Width/Diameter: 4.4488213 inch
- Depth: 2.2440957 inch
- Height: 5.8267748 inch
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat.
- Length / Height: 5.8267748 inch
- Width/Diameter: 4.4488213 inch
- Depth: 2.2440957 inch
- Height: 5.8267748 inch
-
Supplier: PHOENIX CONTACT USA
Description: Sensor/actuator box, application: Standard, connection method: M12-SPEEDCON-socket Metal, number of slots: 6, number of positions: 5, coding: A - standard, slot assignment: Double, status display: No, Universal; master cable connection: Pluggable screw connection 180°, shielding: no
- Features: Terminal and Junction Boxes
-
Supplier: PHOENIX CONTACT USA
Description: Sensor/actuator box, application: Standard, connection method: M12-SPEEDCON-socket Metal, number of slots: 6, number of positions: 5, coding: A - standard, slot assignment: Double, status display: yes, pnp; master cable connection: Pluggable screw connection 180°, shielding: no
- Features: Terminal and Junction Boxes
-
Supplier: PHOENIX CONTACT USA
Description: Sensor/actuator box, application: Standard, connection method: M12 socket Metal, number of slots: 6, number of positions: 5, coding: A - standard, slot assignment: Double, status display: No, Universal; master cable connection: M23 plug connection 90°, shielding: yes
- Features: Terminal and Junction Boxes
-
Supplier: PHOENIX CONTACT USA
Description: Sensor/actuator box, application: Standard, connection method: M12-SPEEDCON-socket Metal, number of slots: 6, number of positions: 5, coding: A - standard, slot assignment: Double, status display: yes, pnp; master cable connection: Fixed connection 180°, PUR/PVC, cable length: 0.5 m ... 50 m,
- Features: Terminal and Junction Boxes
-
Supplier: Integra Enclosures, Inc.
Description: solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Integra Enclosures, Inc.
Description: solar power, car washes, telecommunications, instrumentation, machine building, HVAC, and more. 16 Standard configurations including hinged or non-hinged lids in 2-screw, 4-screw, or stainless steel metal latched lids. Standard color-light gray with a gloss finish. Best material-bases, opaque
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: Allied Electronics, Inc.
Description: ENCLOSURE, METAL INSTRUMENT BOX, WXDXH,7.5X10.9X8.5
-
Supplier: Allen-Bradley / Rockwell Automation
Description: IP66 (Type 3/4/12) - Raintight, Dusttight, Metal Hinged Enclosure, 13-25/32 x 7-7/8 x 8-9/32 (350 x 200 x 210)
- NEMA Rating: NEMA / IP Enclosures
- Ingress Protection(IP) Rating Against Moisture: Type 4, Type 6
-
Supplier: UL Standards & Engagement
Description: luminaires intended for installation as described in 1; and c) Electric luminaires and submersible junction boxes for installation in fountains and similar water-containing vessels not intended to accommodate the complete or partial immersion of persons. 1.3 These requirements do not
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1192144-1422D12 Category: Boxes, Enclosures, Racks>Boxes Series: 1422 Color: Gray Features: Dual Door Package: Box Standard Package: 1 Material: Metal, Steel Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 567 lbs (257.2 kg) ECCN:
-
Supplier: Allied Electronics, Inc.
Description: This rugged 14 gauge sheet metal box, finished in a smooth gray powder coat, meets NEMA 1, 2, 4, 4X, 12, 13, and IP65 ratings. The durable steel hinges provide a watertight seal when cover is clamped to base. The SN-3700 is ideal for use in a broad range of applications, including power
-
Supplier: Allied Electronics, Inc.
Description: This rugged 14 gauge sheet metal box, finished in a smooth gray powder coat, meets NEMA 1, 2, 4, 4X, 12, 13, and IP65 ratings. The durable steel hinges provide a watertight seal when cover is clamped to base. The SN-3700 is ideal for use in a broad range of applications, including power
-
Supplier: Allied Electronics, Inc.
Description: accessible and washable metal filter Top front hood exhaust and door 16 and 14 gauge galvanized steel RAL 9003 white polyester powder texturized finish inside and out. Top front hood exhaust and door
-
Supplier: CSA Group
Description: nonmetallic junction boxes (of other than the swimming pool type); and b) pull boxes where the length does not exceed three times the width and the volume exceeds 1640 mL. 1.2 This Standard does not apply to a) junction and pull boxes that are made in accordance
-
Industrial Enclosures - Enclosure, Metal, 30 X 30 X 8, Grey; Enclosure Type Nvent Hoffman -- 39Y9677Supplier: Newark, An Avnet Company
Description: ENCLOSURE, METAL, 30" X 30" X 8", GREY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:762mm; External Width - Metric:762mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Atlantic wall box, metal, 200x200x120mm
- Width/Diameter: 7.87402 inch
- Depth: 4.724412 inch
- Width or Diameter: 7.87402 inch
- Features: NEMA / IP Enclosures, Other, Terminal and Junction Boxes
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, METAL, 24" X 42" X 10", GREY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:610mm; External Width - Metric:1.067m; External Depth - Metric:254mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes
-
Supplier: Hammond Manufacturing Company Inc.
Description: powder coated gray. Steel version available only in gray. Flanged aluminum versions available unfinished or powder coated in smooth black. Accessories Sheet Metal Screws
- Length / Height: 12 inch
- Width/Diameter: 7 inch
- Depth: 4 inch
- Material: Aluminum, Steel
-
Standards and Technical Documents - (eBook Version) Junction and pull boxes -- C22.2 NO. 40-17 eBookSupplier: CSA Group
Description: nonmetallic junction boxes (of other than the swimming pool type); and b) pull boxes where the length does not exceed three times the width and the volume exceeds 1640 mL. 1.2 This Standard does not apply to a) junction and pull boxes that are made in accordance
-
Supplier: Stahlin Enclosures
Description: Continuous polyurethane door gasket Lift off cover design Captive stainless steel screws Molded in panel mounting inserts Optional metal back panel available
- Length / Height: 9.87 inch
- Width/Diameter: 6.63 inch
- Depth: 3.19 inch
- Height: 9.87 inch
-
Supplier: Powell Electronics, Inc.
Description: METAL INST CASE 6X6X3
- Features: Terminal and Junction Boxes
-
Supplier: Legrand
Description: joist or on a joist cross member. Impact-resistant Noryl means no ground wiring as with metal boxes. Screw lock holds screws in box until needed. No lost hardware and no broken spiral saw bits.
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 2.75 inch
- Features: Other, Terminal and Junction Boxes
-
Supplier: Hubbell Electrical Products
Description: ARMORED/FLEX/METAL CLAD CABLE CLAMP TYPE HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION W-J-800, NEMA OS-1
- Depth: 2.5 inch
- Features: Knockouts, Terminal and Junction Boxes
- Material: Steel
-
Supplier: Radwell International
Description: JUNCTION BOX, METAL, 1/2IN NPT ENTRY, W/ NYLON ANGLE, H X W X D 4.65 IN X 4.65 IN X 4.45 IN. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Receptacle / Outlet
-
Supplier: Legrand
Description: Range and Dryer Box with Captive Mounting Nails on Each End. 1/2" offset for wood or steel stud mounting with metal cable clamp. 12 pack. FEATURES Auto/Clamps on each end eliminate the need for separate cable clamps. Easy installation, rectangular cutout. Location ribs enable the installer to
- Length / Height: 3.75 inch
- Width/Diameter: 4 inch
- Depth: 4 inch
- Shape: Rectangular
-
Supplier: Hubbell Electrical Products
Description: THREADED KNOCKOUT SIDES KNOCKOUT SIZE 10 KNOCKOUT(S) (1) BOTTOM, (9) SIDES KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE RACO[R], BOX-LOC[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 2.125 inch
- Features: Knockouts, Terminal and Junction Boxes
-
Supplier: Transtector Systems, Inc.
Description: Metal Oxide Varistor (MOV) circuits to protect electrical equipment from spikes in direct current power. Transient alternating current power from surges such as lightning or strong electrical changes are handled through Metal Oxide Varistor (MOV) protection circuits in the
- Length / Height: 29 inch
- Width/Diameter: 14 inch
- Depth: 5 inch
- Height: 29 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1058001-ESP1612 Category: Boxes, Enclosures, Racks>Box Components Series: Eclipse Type: Panel, Inner Color: White Features: Hinged Package: Box For Use With/Related Products: Eclipse Series Standard Package: 1 Material: Metal, Steel Dimension: 16.000" L x
Find Suppliers by Category Top
Featured Products Top
-
Hammond Manufacturing’s series of Eclipse Junior enclosures are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJ series enclosures offer NEMA Type 3R, 4, 12, and 13 protection and are (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
clamps Bonding provision on door External wall-mounting brackets for easy installation Oil-resistant gasket Weldnuts provided for mounting optional panels and terminal block kits in size 6.00 x 4.00 in. (152 x 102 mm) and larger (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
X-ray technology. View our brief demo video. Meeting ASTM standards Conax thermocouples and RTDs typically have either opaque metal or (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
0.1 to 40 µF, at 305 Vac and 50/60Hz. It can operate within a temperature range of -40° C to +110° C. The durable box-style plastic case and epoxy seal are both UL 94V-0 flame retardant. Additionally, the metalized polypropylene-film construction is self-healing, ensuring added (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
result. The 8C minimizes this problem because it gives a worker viable options for four specific applications. Durability is another plus for the 8C. The solid metal sockets grip nuts firmly. The stamped steel handle is 17" long and 1/2" thick. The ratcheting mechanism has few parts and the (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Design Tolerance to +/- .005 Brazing Sizes +30” X +17” Active Metal Sealing Molybdenum Manganese Thick Film Metallization Spring Energized & Glass Ceramic Hermetic Sealing Over 2,200 Standard Designs (read more)
Browse Electrical Feedthroughs Datasheets for MPF Products, INC. -
The Eclipse Junior series of enclosures by Hammond Manufacturing are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJSS series offers NEMA Type 3R, 4, 4X, 12 and 13 protection, ideal for (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
assemblies. Features Sheath Material: 300 Series SST, 4.5″ nominal length Temperature Range: -112? F to +250? F (-80? C to +120? C) Vacuum Rating: 5 x 10-6 mm Hg @ 68? F (20? C) Leak Rate: 1 x 10-9 scc/sec He @ 68°F (20°C), 1 (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
junction boxes is at a premium. The lever-operated CAGE CLAMP® spring technology delivers a gas-tight, corrosion-resistant connection without any tools, reducing installation time and minimizing errors. Key Features (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Protection: IP67 (in mated form) Color: Orange Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries Potential Applications: Inverters, power electric box, junction box, xEV battery (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc.
More Information Top
-
Hammond Manufacturing - 1414N4PHSSC4 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Junction Box ;Flanged;Stainless Steel;Gray; 12x12x6 In;NEMA 13;1414N4PHSS Series. .... connector comp,shell only, metal circular,str plug,solid bkshl,size 14s,olive dra .
-
Hammond Manufacturing - EJ12146 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Enclosure;Flanged;Panel Mount;Steel;Gray; 12x12x6 In;NEMA13;Hinged;Eclipse Junior. .... connector, metal circ,str plug,solid bkshl,size 10sl,2#16 solder socket,olive. .... Junction Box ;Panel Mount;Steel;Gray;8x8x6 In;NEMA 3R;Hinged;C3RHCR Series .
-
Contactor Enclosure Requirements? - Self Help Forums
I would install a nonweatherproof metal j- box with removable cover. making the box size 12" wide and 12" tall and about 10" deep. .... Join Date. .... I would go with 12x12x6 leaving 2" sticking out of the finished product using a trim around…
-
Hoffman - A1212CH - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Junction Box ; Panel Mount; Steel; Gray; 12x12x6 In; NEMA12; Hinged; Screw Clamp. .... connector comp,shell only, metal circular,str plug,solid bkshl,size 20,olive drab .
-
Advances in Visual Computing
For grinded metal surfaces some diffuse scattering component will be overlaid. .... 5x5 12x12x6 . .... test image and corresponding depth test image to do the sliding window detection, boxes filtered by score .... Each figure shows the two frames side by side with the lines joining the corresponding matches.
-
Applied Computational Materials Modeling
…such as where to "cut" the crystals of two phases, how to " join " them - interfacial .... The 12x12x6 and 8x12x8 Monkhost k points are used for (001) and (Oil) interfaces, respectively, to provide .... Metal Metalloved. .... and Cu is balance, as indicated by the number in the upper right comer of each box .
-
Acceptable knowledge document for INEEL stored transuranic waste -- Rocky Flats Plant waste. Revision 2
Filter sizes include 8 x 8 ~ 6inches, 8 4 x 4 inches, and 12x12x6 inches. .... ~ ~ ~ ~ ~ ~ ~ ~ ~The waste may also contain metal canisterfiltersthat were used … the waste was usually emptied from the originalpackaging (bottles, cans, or plasticbags) intoamortar box , mixed with dryPortland .... Chloroform was used in laboratory analysis and as a solvent for joining plastics.po53There is no documentationindicating…
-
Supplemental Material A1. 22011 Interview Summary
…is about, that you learn about materials, and that you will 110 use metal , etc., but that … my favorite commands, explode, and then since it was 346 mirrored, I can join these, now it’s .... Next week I want to see some attempts, not attempts, but 405 efforts at your cool box . .... to make a little bit of a design problem, they need to be 12x12x6 , then 25 need…
-
Technical Reports for Recommended Performance-Related Specification for Hot-Mix Asphalt Construction: Results of the WesTrack Project
UNR installed 260 strain gages (10 gages per test section, see figure 16) and 26 NEMA-rated junction boxes (75 mm x 125 mm x 75 mm – 3 in. x 5 in. x 3 in.) . .... approximately 34 kg (75 lb) and was stored in a sealed 5-gallon (19-L) metal bucket. .... 1 NWP ( 12x12x6 ) per section .
-
Hammond Manufacturing - 1414PHL6 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Enclosure; Flanged; Panel Mount; Steel; Gray; 12x12x6 In; NEMA13; Hinged; 1414 PH Series. .... Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. .... connector comp,shell only, metal circular,box recept,no bkshl,size 20,olive drab .
Indicates content that may require registration and/or purchase.