-
Supplier: Acme Chip Technology Co., Limited
Description: POWER TRANSFORMER CHASSIS
- Features: Power / Power System / Distribution Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 1,000 VA
- Transformer Type: Electronics Transformer, Power Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Data Device Corporation (DDC)
Description: Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 91 volts
- Maximum Secondary Current Rating: 0.099 amps
- Power Rating (VA): 9 VA
-
-
Description: XFRMR TOROIDAL 15VA THRU HOLE
- Maximum Secondary Voltage Rating: 18 to 36 volts
- Maximum Secondary Current Rating: 0.417 amps
- Power Rating (VA): 15 VA
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Triad Magnetics
Description: Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 7.5 volts
- Power Rating (VA): 1.5 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Newark, An Avnet Company
Description: POWER TRANSFORMER; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:360mA; Isolation Voltage:3.5kV RoHS Compliant: Yes
-
Supplier: DigiKey
Description: PWR XFMR LAMINATED 360VA CHAS MT
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 18 volts
- Maximum Secondary Current Rating: 20 amps
- Power Rating (VA): 360 VA
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 406 series transformers have been designed for power use including linear and switch mode applications. Gapped cores will support significant amount of DC so this series is ideal for flyback applications. Recommended frequency of operation is as low as 10 kHz and
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1033503-4000-78J15K999 Category: Transformers>Power Transformers Series: 4000, Products Unlimited Type: Laminated Core Termination Style: Wire Leads Package: Bulk Standard Package: 1 Power - Max: 75VA Weight: 2.4 lbs (1.1 kg) Voltage - Primary:
- Category: Signal / RF Transformer
-
Supplier: EDCOR Electronics Corporation
Description: Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 10V (5-0-5) at 2A, center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide
- Maximum Primary Voltage Rating: 240 volts
- Maximum Secondary Voltage Rating: 10 volts
- Maximum Secondary Current Rating: 2 amps
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: Radwell International
Description: POWER TRANSFORMER, 50\60HZ, LAMINATED TRANSFORMER, PRI 115/230VAC, SEC 120V CT/60V,. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Power Transformer, Power
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Aggreko
Description: 2500 kVA Transformer Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our transformers are precisely matched with our generator rentals. Features Custom-built
- Power Rating (VA): 2,500,000 VA
- Transformer Type: High-Voltage Transformer, Power Transformer
- Features: Other, Outdoor Use, Power / Power System / Distribution Transformer, Waterproof
-
Supplier: Aggreko
Description: 30 kVA Transformer Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our transformers are precisely matched with our generator rentals. Features Custom-built
- Power Rating (VA): 30,000 VA
- Features: Other, Outdoor Use, Power / Power System / Distribution Transformer, Waterproof
- Transformer Type: Power Transformer
-
Supplier: Aggreko
Description: 225 kVA Transformer Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our transformers are precisely matched with our generator rentals. Features Custom-built
- Power Rating (VA): 225,000 VA
- Features: Other, Outdoor Use, Power / Power System / Distribution Transformer, Waterproof
- Transformer Type: Power Transformer
-
Supplier: Aggreko
Description: 350 kVA Transformer Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our transformers are precisely matched with our generator rentals. Features Custom-built
- Power Rating (VA): 350,000 VA
- Features: Other, Outdoor Use, Power / Power System / Distribution Transformer, Waterproof
- Transformer Type: Power Transformer
-
Supplier: ODG (Origin Data Global)
Description: Transformer, for ADM2485, 5-6V,
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Win Source Electronics
Description: Secondary (Full Load): 10V Primary Winding(s): Single Secondary Winding(s): Single Center Tap: Yes Categories: Transformers Status: Active Maximum Power Dissipation: 200 VA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1W 5V SMD Power Transformer ROHS
- Maximum Primary Voltage Rating: 5 volts
- Features: Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 5V, 1W, 0.2A; SMPS Transformer Type:Converter; Current Rating:200mA; Frequency Range:500kHz; Power Rating:1W; Isolation Voltage:4kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount; DC Resistance Max:0.6ohm RoHS Compliant: Yes
-
Supplier: Triad Magnetics
Description: Triad chassis mount power transformers provide maximum performance when integrated into full wave center tap or bridge type circuits with silicon or selenium rectifiers. The secondary voltages are selected by primary taps. The secondaries of the Series F-90 transformers may be
- Maximum Primary Voltage Rating: 115 volts
- Operating Frequency Range: 50 to 60 Hz
- Output Type: AC
- Mounting: Chassis Mount
-
Supplier: Siemens Energy Sector
Description: versions. Even with ratings of more than 1,000 MVA and voltages up to 765 kV (800 kV), the feasibility limits have not yet been reached. We manufacture these Power Transformer units according to IEC 60076 as well as other international and national standards (e.g.,
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer, Step-Down Transformer, Step-Up Transformer
- Transformer Type: Power Transformer, Single Phase Transformer
-
Supplier: TelephoneStuff.com
Description: Most AI-900 features are available using the IS series system. Please contact Aiphone Technical Support for assistance. The Power Transformer Unit Transformer Features: - Two 20V, 2.5 A AC outputs- - One unit is required for every two AI-900RS cards installed in the main frame
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 401 series high frequency transformers are intended for use in switch mode power supplies including push/pull, flyback, and forward converter circuits. Output power as high as 7 watts can be achieved in push/pull circuits. All sizes are based on low profile
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: Standex-Meder Electronics
Description: TRPL Series Power Transformers are line frequency magnetics designed for printed circuit board (PCB) mounting and have low inter-winding capacitance and require no electro-static shield due to separated windings. Dual Primaries 115/230V, 50/60Hz and 2.5VA to48 VA. Industry standard
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 2.5 to 48 VA
- Primary Frequency: 50 / 60 Hz
- Standards / Compliance: CSA, UL
-
Supplier: TelephoneStuff.com
Description: 20V DC, 500 mA power transformer for the Digital Satellite Multi Switch (364228-01)
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: Utmel Electronic Limited
Description: Power Transformers Design Sample Kit for GDE25 Series
- Features: Power / Power System / Distribution Transformer
-
Supplier: Premier Magnetics, Inc.
Description: 115V Single -OR- 230V Primaries, 50Hz to 60Hz Low Capacitive Coupling Minimizes Line Noise 2.8VA 1500Vrms Isolation (Hipot)
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 12 volts
- Maximum Secondary Current Rating: 0.233 amps
- Power Rating (VA): 2.8 VA
-
Supplier: TelephoneStuff.com
Description: 10V DC, 400 mA power transformer for the Video Engine Module (364219-01)
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: Siemens Energy Sector
Description: Medium Power Transformers with a power range from 40 to 250 MVA and a voltage of over 72.5 kV are used as network and generator step-up transformers. Medium Power Transformers are also widely used to step up power from on- and
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer, Step-Up Transformer
- Transformer Type: Power Transformer, Single Phase Transformer
-
Supplier: Abbott Technologies, Inc.
Description: 60 Hz Industrial Transformers • High efficiency, excellent regulation and high isolation • Widely used in custom power supplies and industrial power controls • 10 VA to 1300 V A
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 5 to 120 volts
- Maximum Secondary Current Rating: 0.08 to 100 amps
- Power Rating (VA): 10 to 1,300 VA
-
Supplier: Newark, An Avnet Company
Description: POWER TRANSFORMER ROHS COMPLIANT: YES
Find Suppliers by Category Top
Featured Products Top
-
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 kV (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
feedthroughs with threaded copper studs, flanged housings, and heavy-gauge wires. Standard designs support 15kV, with custom options up to 30kV, providing durable, long-term performance for transformer assemblies. In addition, Douglas supports sensor-based condition monitoring by hermetically (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
high-speed applications up to 120 Hz output frequency, from 2.3…11 kV up to 680 A. The PowerFlex 6000T VFD offers expanded predictive maintenance capabilities enabled by (read more)
Browse AC Motor Drives Datasheets for Allen-Bradley / Rockwell Automation -
synchronous motor control for retrofits to existing installations. The MV1000 also features a compact modular design that facilitates transportation, installation, and maintenance. The design includes a transformer panel, power cell panel, control section, and cooling fans resulting in an industry (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
. (250 kg) Multiple taps if required Dielectric strengths (hipot) from 30kV AC to 20kV DC Grade 5 or 6 encapsulation to meet MIL PRF 27 Wire sizes ranging from 1-45 AWG or copper foil up to 0.050” (1.27 mm) with multiple layers for higher currents and (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
More Information Top
-
Identification of electromagnetic transients in power transformer system using artificial neural network
mnsient program(EM7’P) in a typical 11 kV/ 132 kV power transformer connected between an 1IkV generator and a 132kV transmission line, which is shown in Figure 1.
-
132kv current transformer lvqb 132,China 132kv current transformer lvqb 132 Manufacturers, Suppliers - ECOL
• 132kv transformer power .
-
Alstom Grid Provides Equipment Designed To Reinforce The Saudi Arabian Electricity Network
Alstom Grid's scope includes complete project management from initial design, procurement and logistics, to commissioning, as well as the supply of the 132 kV power transformers , capacitor banks, and automation solutions.
-
EHVAC substation reliability evaluation using simulation approach — Case study
It consists of 3 No’s 220Kv / 132 Kv power transformers , 6 No’s 220Kv feeders,2 No’s 132 /33KV power transformer ,7 No’s 132KV feeders and 7 No’s 33KV feeders to meet the above load catered over the district.
-
Effects of low amplitude oscillatory switching transients on EHV grid transformers
The investigation reveals that such oscillatory voltages could excite natural frequencies of a 400/220/ 132 kV power transformer which closely match with the terminal excitation frequencies.
-
Best paper awards
The investigation reveals that such oscillatory voltages could excite natural frequencies of a 400/220/ 132 kV power transformer which closely match with the terminal excitation frequencies.
-
The author's reply to the discussions on ¿Current summations with current transformers¿
DISCUSSION ON "MEASUREMENT OF THE WINDING RESISTANCES OF A 132 kV POWER TRANSFORMER IN SERVICE"* .
-
Evaluation of the moisture content in power transformer
Consider now a particular example of a 132 kV power transformer insulation.
-
On-line partial discharge monitor for high voltage power transformers
More recently another prototype monitoring system was installed in a 132 kV power transformer for field trials at a Pacific Power sub station.
-
Influence of measurement parameters on FRA characteristics of power transformers
To investigate this, FRA measurements were performed on a three-phase power transformer ( 132kV , 50MVA) using measurement cables of different lengths.
Indicates content that may require registration and/or purchase.