-
Supplier: DORMA Group
Description: The ITS96 series offers the optimum solution for applications requiring concealed door controls. It is suited for virtually any door and frame combination in a variety of leaf thicknesses and configurations. Cam and roller technology The ITS96 door closer’s unique cam and
-
Supplier: Sugatsune America, Inc.
Description: Stainless steel hydraulic door closer Bracket arm will catch the roller for self closing at about 10° Silent operation Hydraulic cylinder absorbs shock, preventing the door from slamming shut Easy surface-mount installation, ideal for retro-fit.
-
Supplier: DORMA Group
Description: The STA Series surface closers combine the versatility and flexibility of the 8900, 8600, or 7400 Series with maximum corrosion-resistance. Ideal for use in severe climate conditions, or where there is exposure to corrosive environments. Door closer certified for ANSI Grade 1.
-
-
Supplier: DORMA Group
Description: Aesthetic advantages Architects are often challenged to design buildings that are both beautiful and functional, down to the last detail. The DORMA RTS88 overhead concealed door closer offers the perfect solution for those who prefer the aesthetic advantages of a concealed door
-
Supplier: DORMA Group
Description: The 8600 door closer series is a non-handed surface applied door closer with adjustable spring power and backcheck positioning adjustment. It provides the flexibility needed to meet the many demands of commercial and institutional applications, including ADA barrier-free
-
Supplier: Accuris
Description: Test method for door fittings of buildings - Part 3: Floor concealed door closers, door closers and hinge closers
-
Supplier: HardwareSource, Inc.
Description: Automatic door closer device works by removing your existing hinge pin and replacing it with the "Hinge Pin Door Closer". Easy to install. Works for most doors that are 30 lbs. or less. For doors that are more than 30 lbs. use a second hinge pin door
-
Supplier: Accuris
Description: HARDWARE, BUILDER'S ; DOOR CLOSERS
-
Supplier: Hager Companies
Description: Certifications: - BHMA Certified ANSI A156.4, adjustable sizes 2 to 6 - Standard - ADA Compliant ANSI A117.1 Accessability Code only for adjustable sizes 1 to 4 - Optional - UL/cUL Listed for up to 3 hours - UL10C Positive Pressure Rated - UL10B Neutral Pressure Rated - Lifetime warranty Material:
-
Supplier: Accuris
Description: CLOSER, DOOR
-
Supplier: Security Camera Warehouse
Description: The The Turtle Back Gate Closer is perfect for applications where a simple to fit, fully featured gate closer is required. This is used on most any type of gate/door with self closing requirements. Meets most requirements for pool gate, tool crib gates, access gates for self
-
Supplier: Accuris
Description: Door Closing Sound Quality Evaluation using a Binaural Head
-
Supplier: HardwareSource, Inc.
Description: Dependable and versatile floor-concealed door closer made by Dorma. Model number is BTS80. For center hung doors (includes center hung door package B). Package B is for wood doors. It uses Dorma's spring #4. Door closer is double acting (opens in both
-
Supplier: Horton Automatics
Description: Designed to meet the requirements for negative pressure applications. Available in automatic and manual systems. Systems come standard with self-closing mechanisms in trackless configurations. Both systems are available with the smoke-rated option that incudes the UL 1784 label on door for
- Application: Commercial, Interior Doors
- Type: Sliding Doors
-
Supplier: HardwareSource, Inc.
Description: Center hung in the floor door closer. Made in USA For wood doors For exterior and interior doors up to 350 lbs. maximum weight, 4'0" maximum width and 8'6" maximum height. 90 degree hold open feature Built in stop prevents door from swinging beyond desired opening
-
Supplier: SAE International
Description: The door closing effort is a quality issue concerning both automobile designers and customers. This paper describes an Excel based mathematical model for predicting the side door closing effort in terms of the required minimum energy or velocity, to close the door from a small
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements apply to swinging door closers equipped with integral electromechanical or electromagnetic holders and which may be provided with integral smoke detectors. These requirements also apply to electromagnetic door holder units which are for use with a separate
-
Description: Description / Abstract This Standard contains requirements for door closers surface mounted, concealed in the door, overhead concealed and concealed in the floor. Also included are pivots for floor closers. Criteria for conformance include cycle, operational, closing
-
Supplier: SAE International
Description: door and the body of the vehicle. The study primarily focuses on distributing the door and body interaction as discrete multiple structural and acoustic phenomena. It also emphasizes on the structural and acoustic loads developed by the discretized interactions at the interfaces
-
Supplier: C & C Lift Truck, Inc.
Description: arrestors for external exhaust. Leakproof 2" H. door sill to contain spills. Locking handle with 3-point latch for securing contents. Sturdy 500 lb. capacity galvanized shelves adjust on 2-1/2" centers. Adjustable leg levelers to ensure stability in any environment. Self-Closing Door
- Height: 65 inch
- Width: 43 inch
- Depth: 18 inch
-
Supplier: Southland Equipment Service
Description: Features double wall all-welded construction. Keep flammable liquids close to the work area in a safe and organized way. Features 18 ga. all welded steel with double wall construction. Flush mounted locking handle and 3-point self-latching doors provide extra safety. Galvanized steel shelving
- Height: 37 inch
- Width: 24 inch
- Depth: 18 inch
-
Supplier: Horton Automatics
Description: glass and/or fire-rated panels. The doors comes standard with a UL 1784 label applied at the factory that certifies that the systems exceed the air infiltration requirements of NFPA 105.
- Application: Commercial, Interior Doors
- Type: Sliding Doors
-
Supplier: Chase Doors
Description: Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. The top mounted gravity-operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving energy. These doors are
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Window(s)
- Type: Impact Doors
- Material: Plastic
-
Supplier: Chase Doors
Description: The Chase NW 3011 has been engineered to cost effectively enhance traffic door functionality. Designed for easy two-way swing, this lightweight door opens manually with minimal resistance and gently closes by gravity. This door is an exceptional value for a variety of
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Window(s)
- Type: Impact Doors
- Material: Plastic
-
Supplier: Chase Doors
Description: Door Panel – It is lightweight, opens easily and closes every time. Overall panel thickness is 1-1/2”, skin thickness is 1/8” and the door can be sized up to a 8’ x 10’. Rotationally molded polyethylene outer skin retains its properties to –40°F. Insulated Core – High density, Non-CFC
- Width: 96 inch
- Height: 120 inch
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Insulated, Window(s)
-
Supplier: Allmark Door
Description: High-Speed Door will help your company save money. High-Speed Doors will allow your employees to be more productive, reducing the amount of time that they are waiting for doors to open and close. High-Speed Doors are up to 10 times as fast as a standard door moving
- Application: Commercial, Exterior Doors, Garage Doors, Industrial, Interior Doors
- Type: Roll Up Doors
- Features: Window(s)
-
Supplier: Chase Doors
Description: The ColdGuard vertical lift door is available with both manual and electric operation and is ideal in applications where little side room is available or when several door openings are close together, like you see with warehouse loading docks. The Chase ColdGuard vertical lift
- Application: Commercial, Garage Doors, Industrial, Interior Doors
- Material: Fiberglass
- Features: Insulated
- Type: Sectional Doors
-
Supplier: Simplex Isolation Systems
Description: Cleanroom Doorways - AirLock Doors and Venting Options AirLock Doors are pre-hung in their frames for quick and easy installation. They are available in the same materials as AirLock walls. Your selection of the proper AirLock Door for your doorway depends on your application,
- Material: Aluminum, Plastic
- Type: Cleanroom Doors
- Features: Double Doors, Window(s)
- Application: Industrial, Interior Doors
-
Supplier: Terra Universal, Inc.
Description: Automatic Sliding Door Systems These cleanroom sliding doors are available in Single Slide or Bi-Part (double sliding) configurations in a variety of sizes. Models meet the demands of research, healthcare and educational institutions. Touchless door pad allows hand-free
- Width: 36 to 72 inch
- Height: 84 inch
- Features: Automatic, Double Doors, Window(s)
- Type: Cleanroom Doors, Sliding Doors
-
Supplier: Terra Universal, Inc.
Description: Swing Door with Aluminum Door Frame Aluminum-framed cleanroom or lab door, complete with door frame, available with acrylic, static-dissipative PDV or polypropylene transparent panels. Doors are shipped pre-hung on aluminum frame, ready to install, and come with a
- Width: 36 to 76.5 inch
- Height: 81 to 83.25 inch
- Type: Cleanroom Doors
- Application: Industrial
-
Supplier: Steel Guard Safety Corp.
Description: escapes with them, and your energy bill shoots through the roof. Does the price of automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique
- Width: 36 to 96 inch
- Height: 84 to 120 inch
- Application: Commercial, Garage Doors, Industrial, Interior Doors
- Features: Double Doors, Window(s)
-
Supplier: Berner International Corporation
Description: move on an even plane for easy open and close movement. The USDA low temp PVC material is attached to brackets in such a way that the doorway opening is completely covered, even around the hinge parts. This revolutionary swinging door design allows the main cooler or freezer door to be
- Width: 60 inch
- Height: 108 inch
- Application: Exterior Doors, Industrial
- Features: Other
-
Supplier: Steel Guard Safety Corp.
Description: escapes with them, and your energy bill shoots through the roof. Does the price of automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique
- Width: 60 to 120 inch
- Height: 84 to 120 inch
- Application: Commercial, Garage Doors, Industrial, Interior Doors
- Features: Double Doors, Window(s)
-
Supplier: Terra Universal, Inc.
Description: cylindrical- or mortise-style locks Doors thermally insulated with honeycomb padding, giving them added structural strength Safety and security are part of your facility’s standard operating procedures, so get the best option for cleanroom entryways. Doors and frames are 16-gauge,
- Width: 32 to 36 inch
- Height: 80 inch
- Type: Cleanroom Doors
- Features: Fire Rated, Insulated, Window(s)
-
Supplier: Kussmaul Electronics Company, Inc.
Description: ON and OFF to create a signal. The Auto Current portion of this device senses current to permit use as an open door detector. The auxiliary input may be connected to any number of switches in parallel. Closing any switch will then operate the Auto Current A in addition to the current sensing.
Find Suppliers by Category Top
Featured Products Top
-
Southco R3 Push-to-Close Latch is designed to deliver a combination of style, security, and ease of use for entry and baggage doors in RV, trailer, and commercial transportation applications. Its push-to-close functionality allows for quick, intuitive operation, improving user convenience in (read more)
Browse Latches Datasheets for Southco -
need to open the door manually can make it easier for people carrying things or pushing prams or trolleys. Automated door system can also include the option of opening and closing the door manually as well. Energy Saving – Having doors that automatically close after a user has passed (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
installation. API 594 Face-to-Face dimensions Wafer RF ends Spring-assisted silent closing Sizes 2" thru 24" Horizontal or vertical installation ASME Class 150 and 300 Standard body materials: - A216 WCB - A351 CF8 (read more)
Browse Check Valves Datasheets for DFT Inc. -
The total weight of each door was 12,588 lbs with an opening/closing time cycle of 36.3 seconds. The door was equipped with a Brookfield operating system, fully compliant with UL 325 and ANSI 156.10 for swing doors weighing up to 20,000 lbs. Brookfield door operators and W150-HD Brookfield hinges (read more)
Browse Metal Casting Services Datasheets for MarsMetal -
for an inherent reversal system and either an electric eye or edge sensor to protect people and pets from entrapment under a closing door. This standard is referenced in the International Building Code, the International Residential Code, the International Fire Code, the National Electrical Code (read more)
Browse Codes, Standards, and Regulations Datasheets for UL Standards & Engagement -
controlled by a time delay, motion detector, position sensor or other suitable component. This solenoid interlock features a symmetrical housing and actuator approach of 180°, offering mounting flexibility on hinged or sliding guards which do not close at 90° or those that open (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
permanent installations with reliable performance. All EH hinge styles allow full 180° door rotation, ensuring maximum accessibility even in closely spaced applications. Thread-stud styles feature concealed hardware for enhanced vandal resistance and improved (read more)
Browse Hinges (industrial) Datasheets for Southco -
The R4-50 Dual Trigger is a heavy-duty rotary push-to-close latch engineered to provide secure, dependable closure for doors and panels on industrial equipment and commercial vehicles. Combining rotary-action security with push-to-close convenience, it delivers a rugged latching solution built (read more)
Browse Latches Datasheets for Southco -
Southco R4-EM Electronic Rotary Latches are designed to deliver secure, electronically controlled access in a compact and fully integrated solution. Built around a proven rotary latch mechanism, the R4-EM-05 offers robust performance while simplifying installation and maintenance (read more)
Browse Latches Datasheets for Southco -
are widely used in everyday scenarios, such as the opening and closing mechanisms of automatic doors and the joint drives of robotic arms. While the term “actuator” is used broadly, there are multiple types—including electric, pneumatic, and hydraulic—and their mechanisms and (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation
More Information Top
-
Back From The Past: The Helmet Integrated System Of Albert Bacon Pratt (1916)
…tube against movement axially of said shaft, it is provided with a flange 149a and a pin .... The shells may be removedfrom said chamber through a port in one side of the crown section ofthe helmet normally closed by a door 109 (Fig. 1).
-
Transactions of the medical society of the king and queen’s college of physicians
These ~our houses (148a~ 149a , 150a, 151) were then-raised some ,feet, as was the yard behind … the beginning of July cholera had attacked 2'5 per cent.~ at the close of the epidemic .... Front and rear we find in each house a door and a window ; there is con- sequenfly…
-
Molecular sputter depth profiling using carbon cluster beams
…general picture behind this observation is that a cluster projectile deposits its energy closer to the surface .... The data presented here open the door for many applications in thin film technology, biochemistry, and biology. .... (2005) Anal Chem 77:142A– 149A 4.
-
Advanced Microsystems for Automotive Applications 2006
149A new Approach for Obstacle Detection Based on Dynamic Vehicle Behaviour. .... obstacles often move and disappear again very quickly (For example animals, a car door that has been … to further verify, if there is an unusual behavior of vehicles at (or close to) the reported…
-
National Road Traffic Regulations 2000 - Published Under GN R 225 of 2000, March 17, 2000 (Extracts).
…operated on a public road, shall except for the provisions of Regulations 149, 149A , 151, 153, 154 … any seat of such vehicle exceeds the number of persons for whom seating accommodation is provided on such seat at the rate of 380mm per person measured at the widest part of the seat with the doors closed ; and the total number…
-
Imagine Math 2
Located in the village of Ponte Damo, just north of Gambarare and close to the Brenta Canal .... The fort is seventy-three metres long, with four 149A cannons set ten metres apart. .... of the explosion were felt in the most remote corners, had torn away doors and brought down…
-
The moment of William Ralph Emerson's Art Club in Boston's art culture
In 1950, within forty years of the Museum's exodus and through several struggles the Art Club closed its doors , ending a chapter that began with the need for art in Boston, that thrived within the culture of the Gilded Age and that .... Enneking, John J. 149A Tremont Street .
-
States > Michigan > State > Register > 2014 > 04/01/2014
(4) The fee is subject to forfeiture if the candidate for Test of English Proficiency fails to arrive or arrives after the testing door has closed . .... 423.145, R 423.146, R 423.147, R 423.149, R 423. 149a , R 423.151…
-
Reviews of Books
…an intrepid visitor to the Ashmolean Museum may find his way out of doors and round the .... filling the central areas of the main galleries and the Great Niche closing the view from the .... plates 149A and B show designs.
-
Information and society
And it is overshooting when the home and operation-WC doors of tenants and the immediate access regions of which to be monitored. .... image and tone transmission without knowledge of the Betroffenen is permissible only under closely limited prerequisites for … committed goes with more than six criminal action threatened to months custodial sentence ( 149a § § ff…
Indicates content that may require registration and/or purchase.