-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of
- Working Pressure Range: 1,500 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of
- Working Pressure Range: 1,500 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of
- Working Pressure Range: 1,500 psi
- Type: Gauge
-
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of
- Working Pressure Range: 1,500 psi
- Type: Gauge
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE, 1500PSI
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE, 1500 PSI
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE, 1500PSI OILFIL
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE,1500PSI OILFILL
-
Supplier: HydraCheck Inc.
Description: The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since it is
- Working Pressure Range: 8,700 psi
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.25 inch
- Display: Digital
-
Supplier: Cole-Parmer
Description: • Pressure ranges available from 10 inH2O to 15000 psi • Fully interchangeable with no need for set-up or calibration • Simple screw fit – no tools required • Ranges from 25 mbar to 1000 bar (10 inH2O to 15000 psi) • Accuracy from 0.005% FS The PM 620 is the latest development
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: HydraCheck Inc.
Description: Pressure gauge has a simple to operate 4 key menu. Pressure gauge range: 0 to 5800 PSI (0 to 400 bar) – Standard in all kits. 0 to 1500 PSI (0 to 103.4 bar) – Standard in 2 & 3 gauge kit. -14.5 to 230 PSI (-1 to 15.8 bar) – Standard in 3
- Working Pressure Range: 0 to 5,800 psi
- Display: Digital
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: HydraCheck Inc.
Description: Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital Pressure
- Operating Temperature: 14 to 122 F
- Accuracy: 0.5 ±% FS
- Display: Digital
- Type: Gauge
-
Supplier: Automation24, Inc.
Description: WIKA pressure gauge 232.53 - 9768637 operates in a pressure range from 0-1500 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 - 9768637 has a nominal size of 2.5 in.. It is
- Dial Size: 2.5 inch
- Operating Temperature: -40 to 140 F
- Features: Other
- Scale Units: psi
-
Supplier: Automation24, Inc.
Description: WIKA pressure gauge 233.53 - 9833175 operates in a pressure range from -0-1500 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure gauge 233.53 - 9833175 has a nominal size
- Dial Size: 2.5 inch
- Operating Temperature: -4 to 140 F
- Type: Liquid Filled
- Features: Other
-
Supplier: Automation24, Inc.
Description: WIKA pressure gauge 213.53 - 9699193 operates in a pressure range from 0-1500 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure
- Dial Size: 4 inch
- Operating Temperature: -4 to 140 F
- Type: Liquid Filled
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters PFQ2444 glycerin filled pressure gauge from Winters operates in a pressure range 0-1500 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2444 has a nominal size of 2 inches. The gauge
- Dial Size: 2 inch
- Operating Temperature: -4 to 149 F
- Type: Liquid Filled
- Features: Other
-
Supplier: American Sensor Technologies, Inc. - AST
Description: AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D for use in Hazardous Areas Constructed with a simple, yet rugged design, the factory-sealed AST4600 stands up to a variety of
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Cole-Parmer
Description: • Pressure ranges available from 10 inH2O to 15000 psi • Fully interchangeable with no need for set-up or calibration • Simple screw fit – no tools required • Ranges from 25 mbar to 1000 bar (10 inH2O to 15000 psi) • Accuracy from 0.005% FS The PM 620 is the latest development
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: SSI Technologies, LLC
Description: pressure gauge has an accuracy of +- .25% full scale for 75 to 3000 psi. The MediaGauge MG-MD digital pressure gauge is powered by an external 8 - 30 Vdc external power supply and comes standard with a wide variety of functions - multiple pressure unit
- Working Pressure Range: 0 to 1,500 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: SSI Technologies, LLC
Description: The MediaGauge™ Model MG-9V digital pressure gauge is a stand alone 9V battery operated multi-functional digital pressure gauge. The MG-9V digital pressure gauge contains a media isolated piezoresistive pressure sensing element, signal conditioning
- Working Pressure Range: 0 to 1,500 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: Pressure Washers Direct
Description: Versatile, Quiet, Emission-Free Cleaning •Electric pressure washers can be used indoors and outdoors Industrial 2.0 HP Baldor Electric Motor •Single phase, 110 volt; draws 17.3 amps •Includes 20 amp GFCI on a 23 foot, 12 gauge power cord Commercial Grade Comet Axial Pump
- Water Jet Pressure: 1,500 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Radwell International
Description: PRESSURE TRANSMITTER, EXPLOSION PROOF, STAINLESS STEEL BODY, 1/4 INCH MALE NPT, OPERATING PRESSURE = 0 PSI TO 1500 PSI, 1/4 INCH MALE CONDUIT W/ 6 FOOT INTEGRAL CABLE , CLASS 1, DIVISION 1. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: "Pressure Sensor 101.53PSI (700kPa) Vented Gauge Male - 0.19"" (4.83mm) Tube 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"
- Working Pressure Range: 101.53 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: Allied Electronics, Inc.
Description: Features at a Glance Measure pressure, 0.05% of full scale with internal sensor up to 5000 PSI/345 bar sensor (5000G model) Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power Measure pressure to 10,000 psi/700 bar using one of 29 Fluke
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR DIGITAL GAUGE 1500PSI LCD
- Working Pressure Range: 1,500 psi
- Operating Temperature: 14 to 140 F
- Measurement Type: Gauge
- Features: Other
-
Supplier: TE Connectivity
Description: Operation/Application Output Signal Details : 1.2 mV/V Pressure (PSI) : 500 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : 3/8-24 UNF Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Miniature
- Working Pressure Range: 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 428 F
- Measurement Type: Gauge
-
Supplier: Stellar Technology
Description: units with pressure ranges equal to or less than 2500 psi, have built in over pressure protection. These pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable to
- Working Pressure Range: 0 to 1,500 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Galco Industrial Electronics
Description: Gauge, 0-1500psi, 63mm, Lower Mount,
- Type: Gauge
-
Supplier: Stellar Technology
Description: mission. Additional design features include a wide compensated temperature range, long term stability, low sensitivity to shock and vibration, and infinite resolution. Standard pressures range from 15 psi to 40,000 psi. Series ST130 units with pressure ranges equal to or
- Working Pressure Range: 0 to 1,500 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: stainless steel. Standard pressure ranges are 15 psi to 40,000 psi in both gage and absolute references. All GT270 pressure transducers are shock and vibration resistant. Acomprehensive selection of pressure ports and electrical terminations are also available.
- Working Pressure Range: 0 to 1,500 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: The Series ST35XX pressure transducers and pressure transmitters are designed to meet the rigorous requirements of the aerospace industry. These pressure sensors combine compact size, rugged construction, high level outputs, and a special high pressure sensing diaphragm
- Working Pressure Range: 0 to 1,500 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Compound, Gauge, Sealed, Vacuum
- Signal Output: Analog Voltage, RS232 / RS485
-
Supplier: Swagelok Company
Description: Industrial Pressure Gauge, Adj Pointer, 63 mm, 0 to 1500 psi, bar secondary, Lower Mount, 1/4 in. MNPT
- Dial Size: 2.4803163 inch
- Mount: Bottom
- Media: Gas, Liquid
- Type: Gauge
-
Supplier: NOSHOK, Inc.
Description: working pressure to 3,000 psi, 1,500 psi with brass housing 2-1/2 and 4-1/2 inch sizes top & bottom, or back connected Sensor housing is cast in a black anodized aluminum, 316L Stainless steel or brass and comes standard with a weather-resistant NEMA 4X enclosure and
- Working Pressure Range: 1,500 to 3,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 2 ±% FS
Find Suppliers by Category Top
Featured Products Top
-
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
industry. For instance, a facility will have to rent two high-pressure "plant air" machines rated at 1,500 cfm to meet their low-pressure air demands for a 3,000 cfm project at 20 psi. The high rental equipment cost is only one of the many challenges that businesses will face when renting (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
DIFFERENTIAL PRESSURE SENSOR USD50 The differential pressure sensors USD50 with piezoresistive sensor and welded metal membranes are used in process and environmental industries. They (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
SensorCloud RTK is more reliable than ever. Point One’s precision location solutions are renowned for their accuracy across a wide range of fields, including vehicle automation. The collaboration, which begins on 1st June 2025, will also make SensorCloud RTK available at a significantly reduced cost: $650 per year for the software API, and $1,500 per year for the 3DM-RTK cell modem. (read more)
Browse Pressure Sensors Datasheets for Hottinger Brüel & Kjær A/S -
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible to use a 5000-PSI analog gauge to read (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 3000 psi (207 bar) Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. Consult (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Optional rollers: specify roller position when ordering. Pressures to 3000 psi (207 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures (read more)
Browse Hose Reels Datasheets for Hannay Reels -
stainless steel discs and sprocket with chrome frame cost extra. F and FL1500 reels pressures to 3000 psi (207 bar). FH1500 reels pressures up to 6000 psi (414 bar). Temperatures from +20°F to +400°F (-7°C to +204°C). (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
A Power Steering Valve for a Water Hydraulic Lawn Mower
Pressure into the steering valve from the throttling valve was measured by a WIKA 0- 1500 psi pressure gage .
-
Fiber-Optic Temperature Sensor Using a Fabry–Pérot Cavity Filled With Gas of Variable Pressure
For example, the fringe valley shifted toward the longer wavelength by 41.8 nm when the pressure increased from 0 to 1500 psi ( gauge pressure ) at 20 °C, corresponding to an increase of 0.027 in the air RI; while the fringe …
-
PM 620 Pressure Module 1500 psi gauge type from Cole-Parmer
PM 620 Pressure Module 1500 psi gauge type (Representative photo only .
-
Management of the Disastrous Underground Blowout in South of Iran
The wellhead pressure gauge initially showed 1500 psi .
-
Suggested Method of Test for Triaxial Compressive Strength of Undrained Rock Core Specimens with Induced Pore Pressure Measurements
Low- pressure gages 0 to 1500 psi (0 to 105.6 kgf/cm 2) graduated to read in units of not more than 10 psi (0.704 kgf/cm 2) may be used in place of the transducers when the in- duced pore pressure …
-
Characterization of Proteins
7) nitrogen inlet valve, (8) pressure gage , (9) 1500 psi relief valve, (10) precolumn selectibypass valve, (11) precolumn, .
-
Pressure Modules - Process Monitoring - Grainger Industrial Supply
• Pressure Module, Intrinsically Safe/ Gage , Pressure Range 1500 psi (10 MPa), Resolution 0.1 psi (0.001 MPa), Total Uncertainty 0.050%, High Side Compatible With 316 Stainless Steel, Fitting Material 316 Stainless Steel, Safety Rating Ex II 1G Eex Ia …
-
http://www.nasa.gov/centers/johnson/pdf/537371main_NNJ09JE44C%20Attachments.pdf
GAGE PRESSURE 0- 1500PSI 015-0310-000 .
-
FLUKE Calibrator,Intrinsically Safe - Handheld Multifunction Calibrators - 4GU10|FLUKE-725EX - Grainger Industrial Supply
Pressure Module, Gage , 1500 psi .
-
FLUKE Pressure Calibrator,-12 to 100 psi - Handheld Pressure Calibrators - 6KD38|Fluke-718 100 - Grainger Industrial Supply
Pressure Module, Gage , 1500 psi .
Indicates content that may require registration and/or purchase.