-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER, 1500PSI, 1/4"-18NPT; Operating Pressure Max:1500psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:28.5mA; Product Range:
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER, 1500PSI, 1/4" NPT; Operating Pressure Max:1500psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSDUCER, GAUGE, 1500PSI, CURRENT; Operating Pressure Max:1500psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:55VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX3005 Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DIFF TRANSDUCER, 1500PSI, CURRENT; Operating Pressure Max:1500psi; Sensor Output:Current; Pressure Measurement Type:Differential; Voltage Rating:55VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX3005 Series RoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: 1.2 mV/V Pressure (PSI) : 7500 Pressure Accuracy : Down to ± .25% FSO Pressure Range : 0 - 500 bar Proof Pressure Range : 1.5X FS Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Miniature Pressure
- Working Pressure Range: 7,500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 428 F
- Measurement Type: Sealed
-
Supplier: DigiKey
Description: "Pressure Sensor 101.53PSI (700kPa) Vented Gauge Male - 0.19"" (4.83mm) Tube 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"
- Working Pressure Range: 101.53 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: stainless steel. Standard pressure ranges are 15 psi to 40,000 psi in both gage and absolute references. All GT270 pressure transducers are shock and vibration resistant. Acomprehensive selection of pressure ports and electrical terminations are also
- Working Pressure Range: 0 to 1,500 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: units with pressure ranges equal to or less than 2500 psi, have built in over pressure protection. These pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable
- Working Pressure Range: 0 to 1,500 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: The Series ST350 pressure transducers are designed to meet the rigorous requirements of the aerospace industry. These pressure sensors combine compact size, rugged construction, and a special high capacity sensing diaphragm designed to give highly accurate dynamic and static
- Working Pressure Range: 0 to 1,500 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: sensitivity to shock and vibration, infinite resolution, and built-in over-pressure protection for ranges up to 2000 psi. Series ST150 pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point
- Working Pressure Range: 0 to 1,500 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR DIGITAL GAUGE 1500PSI LCD
- Working Pressure Range: 1,500 psi
- Operating Temperature: 14 to 140 F
- Measurement Type: Gauge
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1355637-SDP33-1500PA-TR-250PCS Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Sensirion AG Series: SDP3x Package: Tape & Reel
- Working Pressure Range: 0.22 psi
- Accuracy: 6 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Differential
-
Supplier: DigiKey
Description: SENSOR 1500 PSI 1/8 NPT 9V
- Working Pressure Range: 1,500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 14 to 140 F
- Measurement Type: Gauge
-
Supplier: American Sensor Technologies, Inc. - AST
Description: AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D for use in Hazardous Areas Constructed with a simple, yet rugged design, the factory-sealed AST4600 stands up to a
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Transcat, Inc.
Description: Product Highlights cUL and ATEX listed Choice of 0.25, 0.50 or 1.0% accuracy Pressure ranges from 5 psi through 10,000 psi CE mark 316L SS wetted materials, 17-4 PH optional 304 SS case Six output signals to choose from Optional absolute pressure ranges available
- Working Pressure Range: 1,500 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Gefran
Description: compensation 80% FSO calibration signal Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-30000 psi Extensimetric measurement principle with Wheatstone jumper Precision: < ± 0.25% FSO (H); < ±0.5% FSO (M) Hydraulic transmission system to guarantee temperature stability. Protection
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Features: Alarm Indicator, Temperature Compensation
- Measurement Type: Gauge
-
Supplier: Cole-Parmer
Description: • Pressure ranges available from 10 inH2O to 15000 psi • Fully interchangeable with no need for set-up or calibration • Simple screw fit – no tools required • Ranges from 25 mbar to 1000 bar (10 inH2O to 15000 psi) • Accuracy from 0.005% FS The PM 620 is the latest development
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Pressure ranges available from 10 inH2O to 15000 psi • Fully interchangeable with no need for set-up or calibration • Simple screw fit – no tools required • Ranges from 25 mbar to 1000 bar (10 inH2O to 15000 psi) • Accuracy from 0.005% FS The PM 620 is the latest development
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: OMEGA Engineering, Inc.
Description: • Inches of Water Differential at Line Pressure - up to 1500 psi • Stainless Steel/Inconel Construction for Harsh Industrial Environments • High Overpressure Capability High Operating Temperature • 5 Point Calibration Provided 0%, 50%, 100%, 50%, 0% • mV/V Output
- Working Pressure Range: 0 to 1,500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -30 to 225 F
- Signal Output: Analog Voltage
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1055853-DP-102 Category: Sensors, Transducers>Pressure Sensors, Transducers - Industrial Series: DP-100 Termination Style: Connector Package: Box Applications: Industrial Automation Standard Package: 1 Output Type: NPN - Open Collector Pressure
- Operating Temperature: -10 to 50 C
- Pressure Range: -14.5 to 145.04 psi
- Pressure Type: Gauge
- Applications: Industrial
-
Supplier: Cole-Parmer
Description: • Install in limited-space locations or manifold • 4 to 20 mA Input • Small footprint, compact size • Built-in volume booster • External zero and span adjustments Transducers are an electro-pneumatic device that reduce supply pressure to a regulated output pressure
- Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: • Install in limited-space locations or manifold • 4 to 20 mA Input • Small footprint, compact size • Built-in volume booster • External zero and span adjustments Transducers are an electro-pneumatic device that reduce supply pressure to a regulated output pressure
- Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Win Source Electronics
Description: Manufacturer: Melexis Technologies NV Win Source Part Number: 885170-MLX90809LXG-EAD-000-RE Operating Temperature Range: -40°C ~ 150°C Features: Pressure Sensor -15.23PSI ~ 0.73PSI (-105kPa ~ 5kPa) Differential - 0.5 V ~ 4.5 V 16-SOIC (0.295", 7.50mm Width) Exposed Pad Package: 16-SOIC
- Operating Temperature: -40 to 150 C
- Features: Other, Pressure Sensor
-
Supplier: SSI Technologies, LLC
Description: The MediaSensor™ (P51) family of bulk micro-machined, absolute, sealed and gage pressure sensors are for both harsh and benign media with superior accuracy over an operating temperature of -40°C to 105°C. These compact, robust sensors measure pressures from 3 PSI to 5,000
- Working Pressure Range: 0 to 1,500 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 221 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Dynisco
Description: Features and Benefits Better than ±0.5% accuracy Push - rod design Measures up to 750°F (400°C) All stainless steel, wetted parts Internal 80% shunt calibration Description Dynisco’s model EPR3 high - temperature melt pressure transducer is offered as an alternative to its PT420 and
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.5 ±% FS
- Pressure Measurement: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: Dynisco
Description: Features and Benefits HART™ digital communication Better than ±0.5% combined error 4 - 20 mA loop-powered output 0 - 1,500 to 0 -30,000 psi ATEX/Intrinsically Safe approved Meets PED and CE requirements Description The SPX4622 is a smart 4 - 20 mA pressure transmitter designed for use
- Working Pressure Range: 0 to 30,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -20 to 185 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Oil-Rite Corp.
Description: the system outlet, used to set system pressure, adjustable from 175 to 1100 PSI (set at 1070PSI). · An RTD probe for temperature detection. · A gauge pressure transducer in a Nema 4 enclosure. · A stainless steel pressure gage located near the system outlet,
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Scanivalve Corporation
Description: Features and Specifications +/- .12% full scale long term accuracy (15-300psig) 500Hz/channel/second sampling speed Multiple pressure ranges available per DSA Up to 1500 psi pressure range Auto zero offset correction "All Media" compatibility (wet/dry) Application The
-
Supplier: REED-Direct
Description: Push-button transducer selection Zero function for offset correction Data Hold and Min/Max recall Auto power off RS232 serial interface SPECIFICATIONS: Range / 30psi / 75psi / 150psi / 300psi / 725psi / 1450psi mbar / 0.002-2 / 0.005-5 / 0.1-10 / 0.2-20 / 0.05-50 / 0.1-100 psi /
- Working Pressure Range: 5,800 psi
- Display Type: Digital
- Pressure Measurement: Gauge
- Device Category: Instrument
-
Supplier: Waters Corporation
Description: The Solid Phase Monitor (SPM20) solubility system is an important tool for observing phase behavior and solubility of materials under high pressure conditions. The equipment features a variable volume viewcell body with a piston. The system is rated up to 689* bar (10,000 psi) and
-
Supplier: Gilson Company, Inc.
Description: confining pressures to the sample. Vertical loads are applied using two pneumatic pistons. A small, rolling diaphragm piston accurately applies light vertical loads of 4-100lbf (0.018-0.44kN) and the large diameter piston applies loads up to 1,500lbf (6.67kN). This design increases the
-
Supplier: Gilson Company, Inc.
Description: confining pressures to the sample. Vertical loads are applied using two pneumatic pistons. A small, rolling diaphragm piston accurately applies light vertical loads of 4-100lbf (0.018-0.44kN) and the large diameter piston applies loads up to 1,500lbf (6.67kN). This design increases the
Find Suppliers by Category Top
Featured Products Top
-
Piezo-Metrics MPT40 Dual Pressure & Temp Flush Mount Transducer Piezo-Metrics Model MPT40 is a flush mountable, miniature, low cost, general use dual pressure & temperature transducer. These transducers are made of corrosive (read more)
Browse Pressure Sensors Datasheets for Piezo-Metrics -
. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 3000 psi (207 bar) Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. Consult (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Optional rollers: specify roller position when ordering. Pressures to 3000 psi (207 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures (read more)
Browse Hose Reels Datasheets for Hannay Reels -
stainless steel discs and sprocket with chrome frame cost extra. F and FL1500 reels pressures to 3000 psi (207 bar). FH1500 reels pressures up to 6000 psi (414 bar). Temperatures from +20°F to +400°F (-7°C to +204°C). (read more)
Browse Hose Reels Datasheets for Hannay Reels -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
The Model GP 8700 is a single-stage, high-pressure regulator that is designed to operate on high-pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available One-piece encapsulated valve design with PCTFE (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
. It allows the user to read maximum, minimum, or average pressures from an ordinary gauge without the need for transducers. Lee Hydamps are available in Brass or CRES bodies with maximum pressures of 6,000 psi and 8,000 psi respectively. Lee (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
are system pressure energized, they require a high bolting load and have good spring back. Due to its special structure and material, Spring Energized Metal C-rings can be used in working conditions such as high temperature (up to 800°C), cryogenic (low to -270°C), high pressure (up to 1500 (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
pressure energized, they require a high bolting load and have good spring back. Due to its special structure and material, Spring Energized Metal C-rings can be used in working conditions such as high temperature (up to 800°C), cryogenic (low to -270°C), high pressure (up to 1500kgf/cm2), high (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
. PHPSU-4502 is designed for constant voltage excitation for pressure ranges from 4” H2O to 150 psi (10 mbar up to 10bar). Features include (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
Experimental analysis of plastic sheet extrusion
Finally, a Dy- nisco 0- 1500 psi pressure transducer is used to deter- mine the pressure at the die.
-
EXTECH INSTRUMENTS - TEST INSTRUMENTS(67)
1500 PSI PRESSURE TRANSDUCER .
-
DWYER INSTRUMENTS Pressure Transducer,0-1500psi,36In Lead - Pressure and/or Vacuum Transducers - 3DRG7|626-16-GH-P9-E1-S1 - Grainger Industrial Supply
Pressure Transducer , 0- 1500psi , 36In Lead .
-
A Systematic Approach to Building Highly Porous, Noninterpenetrating Metal–Organic Frameworks with a Large Capacity for Adsorbing H 2 and CH 4
The transducers could read the pressure to 1500 psi with 0.010% of accuracy.
-
Comparison of Analysis and Full-Scale Testing of Anti-Recoil System for Emergency Disconnect of Deepwater Riser
These pressures were initially near 1500 psi in both transducers which corresponds to the system pressure set in all tensioners.
-
Process control of profile extrusion using thermal method. Part I: Mathematical modeling and system analysis
Only data from the pressure transducer with the range 0- 1500 psi and mounted on the die were recorded for control purpose.
-
Nonintrusive FBG tube pressure transducers with high overpressure ability
In order to ascertain whether the FBG pressure transducers can survive an overpressure of 1500 psi , a tube with a bonded FBG on a titanium tube was subjected to a pressure of 1500 psi.
-
Marsh Bellofram 1500 Pressure Transducer I to P 3 15 PSI 4 20 mA 1 2 Con from Cole-Parmer
Marsh Bellofram 1500 Pressure Transducer , I to P;3-15 PSI , 4-20 mA; 1/2" Con .
-
DESIGN AND DEVELOPMENT OF GAS-LIQUID CYLINDRICAL CYCLONE COMPACT SEPARATORS FOR THREE-PHASE FLOW
… high pressure, real crude experimental investigation has been built at Colorado Engineering Experiment Station Inc. (CEESI) using steel pipes, so as to withstand pressures as high as 1500 psi , and is equipped with several temperature and pressure transducers to enable evaluation of …
-
Diagnostics for Developing Energy Efficiency Measures in Compressed Air Systems
… Pressures Specifications Operating pressure range: 0-300 psig (1 psi = 6.8948 kPa) Proof pressure: 900 psig (1 psi = 6.8948 kPa) Burst pressure: 1500 psig (1 psi = 6.8948 kPa) Other accessories needed for the pressure transducer and data logger are …
Indicates content that may require registration and/or purchase.