-
Supplier: CE+T Power
Description: Media will help you cope with mid-range output power needs, it includes : Wide AC input 150VAC-265VAC No need of external static Switch (all STS functions included in each module) 96% efficiency in EPC mode (AC to AC double conversion) No transfer time from AC to DC sources Unity power factor on AC
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 28 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 230 volts
-
Supplier: Analytic Systems
Description: The ITP 1K5 Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 1,500VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 208Vrms,
- DC Input Voltage: 36 to 250 volts
- AC Output Voltage: 208 to 400 volts
- AC Output Power: 1,500 VA
- Output Frequency: 0.00005 to 0.0004 MHz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: CE+T Power
Description: applications and all types of AC loads. The design is modular and scalable with hot swappable inverter modules which ensure low Mean Time to Repair (MTTR), a reduction in service costs and meet the changing needs for future expansion.
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 385 to 770 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 380 to 415 volts
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: SEC America, LLC
Description: Model SSV 1500-24 is a high efficiency inverter which converts 24 Volts DC power to 1500 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than 1.0 Amps. AC power is
- DC Input Voltage: 20 to 30 volts
- DC Input Current: 0.8 amps
- AC Output Voltage: 110 to 120 volts
- Output Frequency: 50 to 60 MHz
-
Supplier: Deodhar Electro Design P. Ltd.
Description: DE GREEN POWER SYSTEM, AGPS, is your renewable energy source from Sun, which generates DC power that includes a battery bank to store the DC power, and DE Sine Wave Power Inverter. Our inverter is at the centre of the intelligent renewable energy system, seamlessly converting DC power
- Features: DC/AC Inverter
-
Supplier: Dynapower Corporation
Description: GEN 4: LOWER COST. BETTER PERFORMANCE UTILITY-SCALE ENERGY STORAGE INVERTER Theis CPS®-1500 is a cost-effective, reliable, and efficient utility-scale energy storage inverters offered in both indoor and outdoor configurations. Featuring a highly-efficient three-level topology, Dynapower’s
- DC Input Voltage: 740 to 1,500 volts
- DC Input Current: 2,000 amps
- AC Output Voltage: 480 to 600 volts
- AC Output Current: 1,444 amps
-
Supplier: DigiKey
Description: COMPACT POWER INVERTER 1500W 3X
- DC Input Voltage: 12 volts
- AC Output Voltage: 110 volts
- Features: DC/AC Inverter
-
Supplier: Deodhar Electro Design P. Ltd.
Description: high input voltage, overload and short-circuit. An unique circuitry of these Inverters ensure that the Inverter draws current from the DC source only when there is some minimum load, to make it ideal for Solar PV applications. These Units can be offered in standard 19" rack enclosures
- Features: DC/AC Inverter
-
Supplier: PREMIUM S.A.
Description: tropicalized circuit and improved robustness. This inverter has been designed for chassis mounting and a rackmount kit is available as well. Cooling takes place through an internal fan and models offer up to 91% efficiency. At Premium we offer the possibility to modify the ODS-1500 DC/AC
- DC Input Voltage: 12 to 110 volts
- AC Output Voltage: 120 to 230 volts
- AC Output Current: 6.8 to 30 amps
- AC Output Power: 1,500 VA
-
Supplier: TelephoneStuff.com
Description: 600VA automatic voltage regulator power inverter. Features: - Automatic voltage regulation for protection against brownouts and over voltages - 4 outlets - Nominal input voltage: 120V - Input frequency:50/60 Hz - Surge energy rating: 680 joules - Operating environment: 32 - 104 °F (0 - 40 °C)
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: CE+T Power
Description: BRAVO will be the most adequate response to mid to large output power needs. It includes: Wide AC input 150VAC-265VAC No need of external static Switch (all STS functions included in each module) 96% efficiency in EPC mode (AC to AC double conversion) No transfer time from AC to DC sources Unity
- DC Input Voltage: 48 to 125 volts
- DC Input Current: 25 to 56 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 120 volts
-
Supplier: Unipower, LLC
Description: INVO is a 5kVA high frequency pure sinewave inverter/charger designed to be used in long-run UPS applications where the reliability or availability of the utility grid supply is poor. In normal operation INVO feeds the utility supply directly to the load while at the same time the 3 stage
- DC Output Power: 4,200 watts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Output Voltage: 230 volts
- Features: DC Power Supply, DC/AC Inverter
-
Supplier: CE+T Power
Description: NOVA the ideal solution for ICT rack integration, 230VAC and 48VDC inputs are converted to provide reliable and stabilized 230VAC full sinus from the 2 sources. Wide AC input voltage range : 150VAC – 265VAC No need of external static Switch (all STS functions included in each module) High power
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 12.5 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 230 volts
-
Supplier: Analytic Systems
Description: The ITP 3K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 3000VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 208Vrms, 380Vrms
- DC Input Voltage: 36 to 250 volts
- AC Output Voltage: 115 to 400 volts
- AC Output Power: 3,000 VA
- Output Frequency: 0.00005 to 0.0004 MHz
-
Supplier: Analytic Systems
Description: The ITP 6K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 6000VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 380Vrms or
- DC Input Voltage: 125 to 150 volts
- AC Output Voltage: 220 to 400 volts
- AC Output Power: 6,000 VA
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: TelephoneStuff.com
Description: Smart Pro Rack/Tower UPS. Rack/Tower UPS Features: - SMART 1500RM2U line-interactive UPS offers battery derived sine wave AC output during power outages, voltage regulation during brownouts and overvoltages, plus network grade AC surge suppression - 1500VA / 1000 watt power handling ability
- Volt-Amp Rating: 1.5 kVA
- Technology: Line-Interactive
-
Supplier: Accuris
Description: INVERTER 100/60 VA, 3/1 PHASE & 100 VA, 1 PHASE, CLASS B, MULTIPURPOSE
-
Supplier: TelephoneStuff.com
Description: Back-ups ES 8 Outlet 350VA 120V Power Inverter. Features: - Battery replacement without tools - Disconnected battery notification - Intelligent battery management - LED status indicators - USB connectivity
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Accuris
Description: INVERTER, 750 VA 3/1 PHASE, 750 VA 3 PHASE, & 1000 VA 1 PHASE CLASS B, MULTI-PURPOSE
-
Supplier: Accuris
Description: INVERTER, 5000VA, 3/1 PHASE, CLASS A 3500VA, 3/1 PHASE, CLASS B
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 12-110-1500M True Sine Wave Inverter Category: Power Inverters Manufacturer: Eaton For DC to AC power Approvals: UL 458 Listed Meets SAE environmental and EMC standards Remote mount user interface control panel Provides clean, reliable AC power in commercial
- DC Input Voltage: 12 volts
- AC Output Voltage: 115 volts
- Features: DC/AC Inverter, Pure Sine Output
-
Supplier: Accuris
Description: INVERTER, AIRCRAFT, DC TO AC, 750 VA 3-PHASE, 1000 VA 1-PHASE, AND 1000 VA 3-PHASE, MULTI-PURPOSE, CLASS B
-
Supplier: Tripp Lite by Eaton
Description: Features Mobile Power Inverter Charges and Powers Multiple Electronic Devices in Your VehicleYou don’t have to be near your computer or an AC power source to keep your mobile devices fully charged and your power tools and small appliances operating. This 1500W mobile inverter converts
- DC Input Voltage: 10 to 16 volts
- Input Frequency: 60 Hz
- Output Frequency: 0.00006 MHz
- DC Output Power: 1,500 watts
-
Supplier: Quarktwin Technology Ltd.
Description: Inverter IC 1 Channel Schmitt Trigger SC88A-B-PKG
- Number of Inputs: 1
- Operating Current: 8 mA
- Operating Temperature: -40 to 85 C
- Gate Type: Inverter
-
Supplier: Lingto Electronic Limited
Description: IC INVERT SCHMITT 1CH 1-IN SC88A
- Operating Current: 0.001 mA
- Low Level Output Current (Sink): 8 mA
- High Level Output Current (Source): 8 mA
- Gate Type: Inverter
-
Supplier: Newark, An Avnet Company
Description: 1500W Pure Sine Wave Inverter with Remote; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:2 Output; Output Voltage:115V; Output Power:1.5kW; Product Range:-; Length:310mm; Width:222mm; Height:88mm
-
Supplier: Tripp Lite by Eaton
Description: cooling fan protect the inverter from load and temperature related failures Grounding lug properly connects the inverter/charger system to earth ground or vehicle grounding system Automatic overload and thermal shutoff safely turns off inverter as excessive loads or overheating
- DC Input Voltage: 12 volts
- DC Input Current: 145 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Logic Gates - Logic - Logic - Gates and Inverters - S-75V14ANC-5VA-TFG -- 1093813-S-75V14ANC-5VA-TFGSupplier: Win Source Electronics
Description: Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1093813-S-75V14ANC-5VA-TFG Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max
- Number of Inputs: 1
- Propagation Delay: 10.6 ns
- Low Level Output Current (Sink): 8 mA
- High Level Output Current (Source): 8 mA
-
Supplier: Mountz, Inc.
Description: The EZ-Glider inverted telescoping torque arms securely keep electric or pneumatic torque tools in perpendicular or a level alignment to help prevent side loading or cross threading occurring during the assembly process. Crafted with lightweight durable carbon fiber the torque arm collapses like a
- Torque Measurement Range: 1,770 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Mountz, Inc.
Description: The EZ-Glider inverted telescoping torque arms securely keep electric or pneumatic torque tools in perpendicular or a level alignment to help prevent side loading or cross threading occurring during the assembly process. Crafted with lightweight durable carbon fiber the torque arm collapses like a
- Torque Measurement Range: 1,062 In-lbs
- Special Type: Battery Powered, Portable
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CSI 1K F31-HSA series DC-AC inverters deliver up to 1kVA output power with pure sine wave voltage. They operate from a 36Vdc, 48Vdc, 125Vdc or 250Vdc power source. A 24Vdc input version is available with derating to 750VA. The DC-DC input stage boosts the input voltage to a higher DC (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CTP 6K-48/600-2X3U7 series modular DC-AC inverter system uses field-proven microprocessor-controlled technology to deliver up to 6,000VA output power with pure sine wave output voltage. The inverter delivers a 3-phase continuous output of 600Vrms (L-L) from a 48Vdc input, 42 (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSI 1K-3U2 and CSI 1K-3U3 series rugged, modular DC-AC inverters deliver up to 1kVA sine wave output voltage. The use of the latest silicon carbide (SiC) semiconductor technology contributes to high conversion efficiency, high power density and a compact form factor (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CSI 200-XX/24F3 and CSI 300-24/24FX series of rugged, high-performance DC-AC inverters are designed for 24Vac industrial applications. The units deliver 200VA and 300VA respectively. The industrial quality inverters use field-proven, microprocessor controlled high-frequency PWM (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics RSI 1K-HSA-F31 series of railway quality DC-AC inverters deliver up to 1000VA pure sine wave output. They are an addition to the company’s line of power conversion products that are cooled by natural air convection; no forced air or attachment to a heatsinking (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
Wolfspeed has added a new family of 2300 V WolfPACKTM baseplate-less silicon carbide power modules which enable utility-scale grid-tied 1500 V inverters ranging from > 250 kW to 10 mW+. Utility-scale, grid-tied Inverters are more efficient and reliable with (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
The Vicfuse PV1085 is a high-reliability 1500VDC solar PV fuse engineered specifically for photovoltaic power generation systems requiring dependable DC overcurrent and short-circuit protection. As global solar photovoltaic (read more)
Browse Fuses Datasheets for VICFUSE
More Information Top
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
The rated power of the system is 560W from monocrystalline silicon photovoltaic modules, 1500VA inverter can provide sinusoidal alternating current in this system, and the capacity of battery is 600Ah.
-
Design and protection of A-C power systems for aircraft instruments
E-1737 INVERTER ( 1500 VA .
-
CR4 - Thread: Circuit Diagram for 1500-Va Inverter
Circuit Diagram for 1500 - Va Inverter .
-
CR4 - Thread: POWER GANRATION
Next in Forum: Circuit Diagram for 1500 - Va Inverter .
-
CR4 - Thread: Air Conditioner
Previous in Forum: Circuit Diagram for 1500 - Va Inverter .
-
Revitalization and analysis of operation of the autonomous photovoltaic system of the Uacari Floating Lodging House, Amazon‐Brazil
The circuits were divided into four groups, each one supplied by a 1500 - VA inverter , as shown in Figures 7–9.
-
EconPapers: Mobile solar and wind-powered generator (MSWPG)
… power generators (output 50 W at a wind speed of 9.8 m s-1), 20 deep cycle batteries [each of 12 V with 100 Ah (ampere-hours)], a charge controller, and a voltage inverter (Power 1500 VA , 6.5 A, frequency …
-
Rugged three-phase inverter delivers 1.5 kVA | Design Product News
DPN WEB EXCLUSIVE: Absopulse Electronics' CTP1500-R series DC-AC inverter delivers 1500 VA three-phase sinusoidal voltage at 50, 60 or 400 Hz.
-
CR4 - Thread: UPS/Inverter
Can anyone suggest a most economical, Uninterruptible Power Supply and Inverter system for home and office use for 1500VA with appropriate battery and charger system that will work for 11 hours a day?
-
HIGH EFFICIENCY, LOW EMISSIONS, SOLID OXIDE FUEL CELL SYSTEMS FOR MULTIPLE APPLICATIONS
Maximum inverter power output is about 1500 Watts and 2250 VA continuous.
Indicates content that may require registration and/or purchase.