-
Supplier: U.S. Plastic Corporation
Description: 2-1/2" SCH40 pipe has and ID of 2.445", and OD of 2.875" and a wall thickness of .203". The maximum working pressure is 150 PSI at 73.4F.
- Diameter: 2 1/2"
- Schedule: 40
- Material: PVC
-
Supplier: Newark, An Avnet Company
Description: Ratcheting PVC Pipe Cutter; Pipe Cutter Type:Plastic Tube; Overall Length:-; Pipe Dia Max:41.27mm; Product Range:- RoHS Compliant: NA
-
Supplier: GF Piping Systems
Description: value for many applications. PVC-U systems ensure the highest thermal stability and chemical resistance. PVC-U systems show very good characteristics in the temperature range of 0°C - 60°C (32°F - 140°F). The chemical resistance properties of PVC-U are excellent: it is resistant
- Temperature Range: 32 to 140 F
- Features: 100mm - 200mm, 10mm - 20mm, 200mm - 500mm, 20mm - 30mm, 30mm - 40mm, 40mm - 50mm, 50mm - 100mm
- Material: CPVC, PVC
- Shape: Round
-
-
Supplier: Newark, An Avnet Company
Description: CUTTER, PIPE/CONDUIT, PVC, 195MM; Pipe Cutter Type:Rigid PVC Conduit; Overall Length:195mm; Pipe Dia Max:28mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: CUTTER, CONDUIT, PVC; Pipe Cutter Type:Rigid PVC Conduit; Overall Length:220mm; Pipe Dia Max:32mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Cutting Capacity:32mm; Length:220mm RoHS Compliant: NA
-
Supplier: U.S. Plastic Corporation
Description: These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. All Schedule 80 threaded fittings are
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: Accuris
Description: Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water Distribution
-
Supplier: RS Components, Ltd.
Description: 16bar PVC-U pipe(x3),32mm ODx2m L
- Wall Thickness: 0.09448824 inch
- Features: 30mm - 40mm, Other
- Material: PVC
-
Supplier: ASTM International
Description: 1.1 This specification covers poly(vinyl chloride) (PVC) pipe made in Schedule 40, 80, and 120 sizes and pressure-rated for water (see Appendix). Included are criteria for classifying PVC plastic pipe materials and PVC plastic pipe, a system of nomenclature
-
Supplier: ASTM International
Description: 1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits with nominal diameters between 4 in. and 30 in. (100 mm and 750 mm) by the insertion of folded PVC pipe, which is heated, pressurized, and expanded against the interior surface of the existing
-
Supplier: RS Components, Ltd.
Description: PVC-U screen assembly,50mm pipe OD
- Metric Size: 50 mm
- Features: Metric
- Connection Type: Threaded
-
Supplier: ASTM International
Description: 1.1 This specification covers poly(vinyl chloride) (PVC) pipe made in standard thermoplastic pipe dimension ratios and pressure rated for water (see appendix). Included are criteria for classifying PVC plastic pipe materials and PVC plastic pipe, a
-
Supplier: ASTM International
Description: 1.1 This practice covers the procedures for the rehabilitation of sewer lines and conduits 4 in. (102 mm) to 18 in. (457 mm) in diameter by the insertion of a folded/formed PVC pipe that is heated, pressurized, and expanded to conform to the wall of the original conduit forming a new
-
Supplier: Pentair, Inc.
Description: " CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 10 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 152.4 MIN. PIPE SIZE IN MM 152.4 MAX.
- Pipe Size: 6 inch
- Maximum Load: 1,430 lbs
- Hanger Type: Clevis Hanger
-
Description: ISO 16149:2006 specifies the requirements for unplasticized polyvinyl chloride (PVC) piping, used to supply and to distribute low-pressure irrigation water through gates. It is applicable to PVC piping with diameters of from 50 mm to 315 mm, operating at low pressures and exposed to
-
Supplier: CSA Group
Description: ISO 16149:2006 specifies the requirements for unplasticized polyvinyl chloride (PVC) piping, used to supply and to distribute low-pressure irrigation water through gates. It is applicable to PVC piping with diameters of from 50 mm to 315 mm, operating at low pressures and exposed to
-
Supplier: Total Plastics, Inc.
Description: Generally there are two basic types of PVC available – rigid PVC and plasticized PVC (flexible). There are hundreds of formulations available for desired physical properties targeted to a specific application. Call Total Plastics for help in determining what will work best for
- Form / Shape: Flat / Bar Stock, Hollow / Tubular Stock
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: PHD Manufacturing, Inc.
Description: ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL COPPER, PVC COATED FINISH 4-1/8 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE -
- Pipe Size: 2 inch
- Maximum Load: 300 lbs
- Features: Coated
-
Supplier: Allied Electronics, Inc.
Description: 1.0 MPa (Max.) Operating Pressure, -5 to +60 °C Ambient Temperature, Series KQ2 Elbow Used to pipe at right angle to female threaded portion.
-
Supplier: Gray Tools Canada Inc.
Description: Description: Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 1-5/8 (42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene, and KEVLAR® pipe. Corrosion and wear resistant. Deburring tool included. Replacement blade Part No:
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: Radwell International
Description: PIPE NIPPLE, PVC, 5INCH, 3/4INCH THREAD, 1INCH DIAMETER, CONNECTION TYPE:THREADED, 145 MAX PSI, 150F DEGREE MAX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PHD Manufacturing, Inc.
Description: 2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 9-7/8 INCH OVERALL LENGTH 150 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 150 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.74 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED
- Clamping Force: 150 lbs
- Clamp Type: Pipe Clamp
- Body Material: Steel
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series MFR Normally-closed, hand or foot operated valve for vacuum through 150 PSI. Offered in 1/2″ and 3/4″ pipe sizes, threaded ends, in Geon PVC.
- Valve Size: 0.5 to 0.75 inch
- Number of Ports/Ways: 2
- Flow (Cv): 3 to 8
- Pressure Rating: 10 to 150 psi
-
Supplier: Kuriyama of America, Inc.
Description: rigid pipe. Phthalate Free Custom Molded Cuff - 1 1/2" Molded cuff (shown above) is designed for use with Tigerflex® Series MH150 marine hose. Drain lines Marine bilge discharge Marine plumbing Recreational vehicle (RV) plumbing
- Inside Diameter: 1.5 inch
- Outside Diameter: 1.77 inch
- Working Pressure: 40 psi
- Maximum Vacuum: 24 in Hg vac
-
Supplier: Gray Tools Canada Inc.
Description: Description: Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 15/64 1-5/8 (6mm - 42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene,and KEVLAR® pipe. Replaceable stainless steel blade. Incremental cutting action avoids
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: Grinnell
Description: The GRINNELL Figure 72916 G-MINE Flange Adapter provides a direct transition from flanged components to G-MINE PVC piping components.
- English Size: 2 to 12 inch
- Fitting Type: Adapter
- Features: English
- Connection Type: Flange
-
Supplier: CSA Group
Description: ISO 16422:2014 specifies the requirements of pipes and joints made of oriented unplasticized poly(vinyl chloride) (PVC-O), for piping systems intended to be used underground or above-ground where not exposed to direct sunlight, for water mains and services, pressurized sewer systems
-
Supplier: Cole-Parmer
Description: PVC and PP valves withstand up to 150 psi; PVDF up to 200 psi. Seats are made of PTFE and O-rings made of Viton
. Pipe thread connections. - Pressure Rating: 150 psi
- Valve Type: Needle Valves
- Primary Material: PVC
-
Supplier: Cole-Parmer
Description: PVC and PP valves withstand up to 150 psi; PVDF up to 200 psi. Seats are made of PTFE and O-rings made of Viton
. Pipe thread connections. - Pressure Rating: 150 psi
- Valve Type: Needle Valves
- Primary Material: PVC
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of O.D. variations.
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 6 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Stainless Steel, Steel
-
Supplier: RS Components, Ltd.
Description: Clear PVC Hose, ID 3mm x OD 6mm
- Inside Diameter: 0.1181103 inch
- Outside Diameter: 0.2362206 inch
- Working Pressure: 58.01508 psi
- Application: Food and Beverage Processing, Marine, Other
-
Supplier: LASCO Fittings, Inc.
Description: No Description Provided
- English Size: 3 inch
- Features: English, Flange
- Material: PVC/CPVC
Find Suppliers by Category Top
Featured Products Top
-
Originally introduced in INFUSION25, the updated ProFab ™ 400i, is a machine designed specifically for fabrication shops handling pipe sizes from 160 mm to 400 mm. While the machine may appear similar at first glance, the latest version includes a long list of refinements (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
The Acrobat™ is known worldwide for its small footprint, flexibility, and proven results fusing plastic pipe in a variety of configurations. From data centers and HVAC systems to gas installations and plumbing, the Acrobat is designed to make easy work of any fusion on pipe from 2 (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
full range of heat pipes from ø3 to ø10 mm, length from 80 up to 600mm. Flattened heat pipes are available from a minimum thickness of 2.0mm to any lager thickness and round type. You can choose the appropriate heat pipes in diameter, length and flattened thickness according to your design. Send us your drawing. Let's make it work! (read more)
Browse Heat Pipes Datasheets for Rego Electronics Inc. -
ATE testing faces extreme thermal challenges as 5G/AI chips generate >500W/cm² power density, leading to local hotspots and performance loss. Space constraints demand cooling solutions <15mm thick, while temperature fluctuations affect (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
manufacturer made safety improvements over time? Does the machine have hydraulic assist to do a job previously done manually? Is the machine well-marked for operator safety in accordance with industry standards? For machines that fuse larger pipes (12 inches/315 mm and above), does the machine (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
? Is the machine well-marked for operator safety in accordance with industry standards? For machines that fuse larger pipes (12 inches/315 mm and above), does the machine improve safety with hydraulic assist functions to help to lift the pipe and move the heater and the facer? In addition, a (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
integration, easy to install. Simple operation, maintenance and cleaning. 0.8mm thickened PVC material to ensure the strength and service life of the inclined pipe (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions *Exhaust Pressure Monitor *Door Sensor (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. 4. Connection Types ANSI Flange:Designed for high-pressure applications (150 PSI to 2500 PSI depending on flange class). Widely used in high-temperature applications, industrial and large-scale systems, large pipe diameters, and corrosive or harsh environments. BSP Female (read more)
Browse Filter Housings Datasheets for Harbory Filtration
More Information Top
-
Determining adequate trapping effort and species richness using species accumulation curves for environmental impact assessments
Data were collected during nine field trips between Septem- ber 2000 and January 2003, and again in January 2004 using alternating 20 L PVC buckets and 150 mm PVC pipes joined by flywire drift fences.
-
Dynamic Axial Stiffness of Typical Restrained and Unrestrained Underground Pipe Joints
150 mm PVC pipe .
-
Measuring Methane Production From Ruminants
The homogenizers are made out of 150 mm PVC pipe and end caps fitted with 6 mm barbed air fittings at each end.
-
http://dspace.mit.edu/bitstream/handle/1721.1/85739/52848780-MIT.pdf?sequence=2
A 150 mm iron pipe stretches 3,000 meters from Caboclo to Jabaquara, and a 150 mm PVC pipe transports water from Caboclo to the City's reservoir.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/53217/1/KJ00002498060.pdf
The collection trap unit was made ofpolyvinyl chloride ( PVC ) pipe ( 150 mm I.D. in various heights of200, 250, 350, 500,650,950 and 1250 mm) with a roll ofmoistened 150 mm height corrugated paper and a rubber wood stake (25 X …
-
Field and laboratory estimates of pore size properties and hydraulic characteristics for subarctic organic soils
10 m2 area near the middle of the slope, using 0Ð4 m lengths of clear PVC pipe ( 150 mm inner diameter) inserted in the ground ver- tically.
-
Invertebrate recolonization of small patches of defaunated hyporheic sediments in a Sonoran Desert stream
Trap entrances were constructed of 5-mm mesh stretched over rings of PVC pipe ( 150mm intemal diameter) attached to the fine mesh bags using thick rubber bands and aquarium sealant.
-
Uptake and phytotoxicity of soil-sorbed atrazine for the submerged aquatic plant,Potamogeton perfoliatus L.
Leaves were arranged in four rows on a rack consisting of a ring of PVC pipe ( 150 mm inside diameter, 43 mm high) with a black plastic mesh (2.75 mm) bottom with three supporting legs (15 mm high).
-
E. coli Persistence Associated with Liquid Swine Manure and Liquid Municipal Biosolids in Repacked Sand Columns with Artificial Macropores
Polyvinyl chloride ( PVC ) pipe ( 150 mm dia.) was used for packing and containing the sand in column form.
-
http://www.int-res.com/articles/meps/186/m186p283.pdf
In each tnal, 2 pairs of fish were removed from their holding tanks using a hand net and placed into 2 PVC pipes ( 150 mm diameter, 800 mm long) Set up within the experimental aquarium on either side of the test anemone …
Indicates content that may require registration and/or purchase.