-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Diode Arrays. This listing
- Tj: -55 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, Zener Diode Arrays. This listing supports clearer product
- ZZT: 30 ohms
- PD: 180 milliwatts
- Features: Other, Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Varicaps, Varactors. This
- Features: Other, Rectifier Diode
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifier Diode, Schottky, 1 Phase, 1 Element, 20A, 15V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, D2PAK-3 Product overview: 20L15TSTRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and
- Tj: -55 C
- Features: Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 13.8V~15.6V 500mW 15V LL-34 Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% Single 13.8V~15.6V 500mW 15V LL-34 Zener Diodes ROHS
- VZ: 15 volts
- ZZT: 30 ohms
- PD: 500 milliwatts
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Dual Zener Diode 13.8V to 15.6V 11mA
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Central Semiconductor Corp Win Source Part Number: 1162471-CMPZDA15V Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
- Diode Type: Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: RF DIODE, SCHOTTKY, 1PF 15V MINIPAK; Diode Configuration:Dual Isolated; Reverse Voltage:15V; Forward Current:1A; Forward Voltage:500mV; Diode Capacitance:1pF; Diode Case Style:UQFN; No. of Pins:4 Pin; Product Range:- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 150V 15A TMBS TO-277A (SMPC)
- Features: Other, Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 15V 24.4V SMB
- Tj: -55 to 150 C
- Peak Pulse Power: 600 watts
- Clamping Voltage (VC): 24.4 volts
- VBR: 19.2 volts
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 15V 30V SOD323
- Tj: -40 to 125 C
- Peak Pulse Power: 450.00000000000006 watts
- Clamping Voltage (VC): 30 volts
- CT: 100 pF
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, BIDIR, 15V, DO-15; Product Range:SA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-15 (DO-204AC); No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY BARRIER; 1 A; 15 V (MIN.); 340 V (MAX.); 100 NA @ 1 V; 15 V
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 150V 15A TO277A
- VF: 1.08 volts
- VR: 150 volts
- Features: Other, Rectifier Diode
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 15V 32.5V SMA
- IF: 40,000 mA
- VR: 15 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 400 watts
-
Supplier: DigiKey
Description: Diode Schottky 150V 15A Surface Mount TO-277A (SMPC)
- Tj: -40 to 175 C
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER, 3W 15V, AXIAL
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, 1.5KW, 15V, BIDIR, SMC ROHS COMPLIANT: YES
-
Description: DIODE SCHOTTKY 150V 15A TO277A
- VF: 1.08 volts
- VR: 150 volts
- Features: Other, Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV15 is small mold type zener diode for voltage regulation.
- VZ: 13.5 to 16.5 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ULTRAFAST 200V 1.5A SMB PKG
-
Supplier: Win Source Electronics
Description: Manufacturer: Central Semiconductor Corp Win Source Part Number: 866944-CMOZ15V TR PBFREE Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 15 V 300 mW ±5% Surface Mount SOD-523 Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Family Name: CMOZ15 Categories:
- Tj: -65 to 150 C
- Features: Other, Zener Diodes
- Package: SOD-523
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, ESD, Single, Bi-Dir, Ultra Low Cap, Polymer, 15V, 0201
- VWM: 15 volts
- Direction: Bidirectional
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-15
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, 1.5KW, 15V, UNIDIR, SMC ROHS COMPLIANT: YES
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 730543-DDZ9702T-7 15V Manufacturer Homepage: www.diodes.com Reference case: SOD523 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
- Features: Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: CDZV15B is the 100mW type compact (1006 size) diode for voltage regulation.
- VZ: 14.34 to 14.98 volts
- PD: 100 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 201781-BZG05C15TR3 15V Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 500 Ohm Categories: Discrete
- VF: 1.2 volts
- IR: 0.0005 mA
- Tj: -65 to 150 C
- VZ: 15 volts
-
Description: DIODE ZENER 15V 200MW SOD523F
- IR: 50 mA
- Tj: -55 to 150 C
- VZ: 15 volts
- ZZT: 30 ohms
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY, 70V 15MA, D0-35 PKG
-
Supplier: ROHM Semiconductor GmbH
Description: PDZV15B is a zener diode with small power mold package, suitable for voltage regulation.
- VZ: 14.7 to 16.5 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 15 volts
- ZZT: 1.2 ohms
- PD: 8,000 milliwatts
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: BZX84C15VLY is Zener Diode ideal for voltage regulation. Very common package SOT-23 and high productive efficiency help your design better.
- VZ: 13.8 to 15.6 volts
- PD: 250 milliwatts
- Pin Count: 3
- Features: Other, Zener Diodes
Find Suppliers by Category Top
Featured Products Top
-
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Voltage Multipliers Inc's latest High Voltage Surface Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc.