-
Supplier: Nex Flow Air Products Corp.
Description: 316L stainless drum adaptor and tool available on request at extra cost. Contact representative. Drum Pump and drum hand pump and barrel pump and electric drum pump: The Nex Flow™ Drum Angel is an effective drum or barrel pump and is a logical replacement
- Maximum Discharge Flow: 30 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: U.S. Plastic Corporation
Description: SS with PTFE internal parts and seals. The inlet size is 1 FNPT and overall length of this pump is 53. It fits 15, 30 and 55 gallon drums. Pump will discharge 10 GPM @ 135 RPM. It is self-priming and able to pump up to 5000 SSU. Maximum temperature is 140F.
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural, and automotive industries • Model 06511-00 is ideal for use with high-viscosity fluids • Stainless
- Pump Type: Drum Pumps
-
-
Supplier: Optimal Handling Solutions
Description: - Lifts drums up to 1,500 lbs. - Works with 30 and 55-gallon plastic, steel and fiber drums - Standard solid steel chute - Portable units have two rigid and two swivel casters with floor lock screws. - All steel construction - Standard features: - 56 frame -
-
Supplier: Optimal Handling Solutions
Description: - Lifts drums up to 1,500 lbs. - Works with 30 and 55-gallon plastic, steel and fiber drums - Standard solid steel chute - Portable units have two rigid and two swivel casters with floor lock screws. - All steel construction - Standard features: - 56 frame -
-
Supplier: EXAIR
Description: EXAIR's compressed air operated High Lift Reversible Drum Vac System attaches quickly to any closed head 30, 55 or 110 gallon drum. Its high powered vacuum is able to lift liquids up to 15 feet and fill a 55 gallon drum in less than 85 seconds. With the
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Optimal Handling Solutions
Description: Lift and Dump Hydraulic Drum Dumper -Dumps drums weighing up to 1,500 lbs. - Works with 30 and 55 gallon drums - All steel construction including chute chute - Portable units have two rigid and two swivel casters with floor locks - Standard features include: - 56"
-
Supplier: Optimal Handling Solutions
Description: Lift and Dump Hydraulic Drum Dumper -Dumps drums weighing up to 1,500 lbs. - Works with 30 and 55 gallon drums - All steel construction including chute chute - Portable units have two rigid and two swivel casters with floor locks - Standard features include: - 56"
-
Supplier: Cole-Parmer
Description: include a stainless steel discharge tube with a 3-piece stainless steel suction tube. Stainless steel pump (06510-10) with PTFE seal is suitable for pumping chlorinated or petroleum-based solvents. For larger flows with compatible liquids, there are now cast iron (06510-17) and
- Maximum Discharge Flow: 9.979199999999999 GPM
- Pump Type: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 12 oz. per Stroke, Wt. 7 lbs. For dispensing a wide variety of oil based liquids and anything compatible with steel Designed with 2" Npt bung adapter, to fit 15, 30, 55
- Pump Type: Drum Pumps, Hand / Foot Pumps
-
Supplier: DRUM-MATES Inc.
Description: Drum Lid Mounted Mixer Drives DM-200DAS, ¾ Hp, DM-400DAS, 1.5 Hp, DM-600DAS, 4 Hp Benefits Lid mount drive easily switches from drum to drum Blend most liquids in 30, 55, 85 gallon drums Handles a wide range of liquid types and viscosities Thoroughly & quickly mix
-
Supplier: DRUM-MATES Inc.
Description: (wetted parts) Teflon and 316 stainless steel. Designed to fit, 15, 30, 55 gallon drums.
- Pump Type: Drum Pumps, Hand / Foot Pumps
-
Supplier: DRUM-MATES Inc.
Description: Ryton body. Designed to fit, 15, 30, 55 gallon drums.
- Pump Type: Drum Pumps, Hand / Foot Pumps
-
Supplier: New Pig Corporation
Description: bottom of cabinet make it easier to move drums in and out Note: OSHA codes state that no more than 60 gallons may be Category 1, 2, or 3 flammable liquids, and no more than 120 gallons may be Category 4 flammable liquids
- Height: 65 inch
- Width: 59.4 inch
- Depth: 34.6 inch
- Features: Fire Proof
-
Supplier: Cleveland Bottle & Supply Co.
Description: Cleveland Bottle & Supply Co.™ stocks Open Head Steel Drums in black, 15 and 55 gallon sizes, however we can easily source other sizes and colors for you. Open Head Steel Drums work well with lubricants, inks, chemicals, detergents and other viscous
- Volume Capacity: 15 gallons
- Height: 25 inch
- Width / Diameter: 16.3 inch
- Container Type: Drum / Barrel / Keg
-
Supplier: U.S. Plastic Corporation
Description: Good for pumping stoddard solvent, minearl spirts, lacquer thinner, xylene, toulene, toluol, acetone, methyl ethyl ketone. Constructed of nylon, stainless steel and PTFE seals. Fits 15 thru 55 gallon drums with 2"NPT bung adapter. Dispenses approximately 8 oz. per stroke.
-
Supplier: U.S. Plastic Corporation
Description: For dispensing mild acids, detergents, antifreeze, windshield fluids, MEK, toluene, xylene, laquer thiner, acetone, and other mild chemicals. 316 stainless steel construction. Delivers 16 oz per lift of handle. Fits 15 to 55 gallon drums. PTFE packing and seals. 3/4" OD
-
Supplier: U.S. Plastic Corporation
Description: 1-1/2" and 2" bung for use on drums with either openings. Plated steel lever handle with cushioned vinyl grip for convenience. Wear resistant brass piston rings fitted onto zinc die cast piston. Comes complete with curved metal spout and telescopic suction tube for use on 15
- Features: Other
-
Supplier: Filter 1 Clean Air Consultants
Description: Heavy-Gauge Steel Construction with Industrial Blue Enamel Coating Direct Drive Backward Inclined Blower Options Safety After Filters: Bags Fitted for 55-Gallon Drums Removable Galvenized Panels for Weather Exposure Drop Out Bins Built to Your Specifications Rotary Valves Spark
- Airflow: 4,000 to 5,800 SCFM
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: VAC-U-MAX
Description: plug for 110V only.) Collection Container: (Supplied separately, see Optional Equipment) Cover unit fits any minimum 16 gauge, 55 gallon steel drum
- Airflow: 210 SCFM
- Vacuum Pressure: 102 in H2O vac
- Number of Inlets: 1 #
- Media Vacuumed: Dry, Wet
-
Supplier: Krueger Sentry Gauge Co.
Description: repairs. This liquid level chemical gauge is made specifically for standing and horizontal barrels. We can accomodate 55, 30, and 15 gallon drums, and we offer multiple materials of construction to accomodate nearly any type of liquid.
- Features: Analog Meter / Indicator, Built-in Alarm / Indicator
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Carlisle
Description: 2 gallon pressure tank (zinc plated shell) with stainless steel lid and SS wetted parts. This outfit is for waterborne fluids, and is ideal for all types of heavy viscosity materials such as latex, vinyls, epoxies gel coats, and adhesives applications. Outfit includes pressure tank
- Application: Adhesive / Silicone, Coatings / Paint, High Viscosity
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
- Dispensing Equipment Type: Dispense Only
-
Supplier: OMEGA Engineering, Inc.
Description: FMXD11 mixers efficiently mix from the top of a 55-gallon drum to the bottom, without requiring removal of the drum lid. The optional IPS drum bung adaptor allows fixed mounting of the mixer to the drum. Mixers draw approximately 14 gallons of liquid (750 cp
- Media Viscosity: 750 cps
- Capacity: 7.352430044970135 cubic feet
- Motor Speed: 300 to 3,450 rpm
- Motor Power: 0.25 to 0.75 HP
-
Supplier: CSA Group
Description: containers in which fuel is prepackaged, and those within the scope of CSA Standard Z102.15, Steel Drums. 1.2 This Standard includes requirements for materials, impact and burst strengths, permeability, and other safety factors. Mar king requirements are also included. 1.3 All
-
Supplier: Macnaught USA, Inc.
Description: Gear Oils up to SAE85W 2-inch Bung Adapter Universally fits 15, 30, and 55-gallon drums 25 GPM Flow Self Priming 60 Mesh Suction Filter Included Do not use with: Organic Solvents, Alkali or Acids or Water Based Fluids
- Maximum Discharge Flow: 25 GPM
- Media Temperature: 140 F
- Pump Type: Hand / Foot Pumps, Rotary Vane Pumps, Self-Priming Pump
- Power Source: Manual
-
Supplier: Mile-X Equipment, Inc.
Description: crushing one gallon paint cans or multiple automotive oil filters. Key Benefits • Electric/hydraulic - requires no shop air, is very quiet, and provides consistent crushing force • Legs accommodate a 55 gallon drum directly under the machine to catch the crushed filters •
Find Suppliers by Category Top
Featured Products Top
-
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
Tempco offers a variety heaters that can be used to speed the flow of solid and semi-solid materials within a drum including Blanket Drum Heaters, Drum Immersion Heaters, Heated Drum Dolly, Metal Jacketed Drum Heaters and Silicone Rubber Drum Heaters. (read more)
Browse Drum Heaters Datasheets for Tempco Electric Heater Corporation -
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of (read more)
Browse Drum Pumps Datasheets for Vortec -
solution from the “pool” using the Vortec model 2109 drum pump. The waste solution goes into a 55 gallon drum that the 2109 is mounted on, and is processed further. “The washing solution is non-hazardous” notes Kosanke. “But we have to collect it since it contains metals and (read more)
Browse Drum Pumps Datasheets for Vortec -
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
In the manufacturing industry, efficiency, safety, and accelerated production are not just goals; they are necessities. To help support this, Vortec offers a range of compressed air cleaning solutions designed to meet these critical needs while also providing a quick and reliable solution tailored to your unique facility. This blog post explores the four key solutions offered by Vortec a...
(read more)
Browse Drum Pumps Datasheets for Vortec -
handle batch sizes from 2 to 12 gallons, with a 15-gallon full holding capacity mix can. A 5 HP explosion-proof inverter-duty motor drives a pair of rectangular blades that operate with a powerful planetary kneading action suitable for thoroughly blending wet or dry materials, regardless of flow (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company -
producing air-free, high-quality pastes, slurries, gels and putties. It can also handle powder blending, granulation and vacuum drying requirements. This mixer processes up to 12 gallons per batch with a full holding capacity of 15 gallons. Independently controlled dual agitator drive (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
pastes. The pictured VersaMix has an 80-gallon working capacity with an 86-gallon full holding capacity. The vessel is fabricated with Type 316L stainless steel product-contact surfaces with <25 Ra finish, passivated, and electropolished for sanitary operation and simplified cleaning (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Heat Transfer in Cane Fiberboard Exposed to Hypothetical Accident Conditions
A typical fiberboard test fixture consists of a standard 15 gallon steel drum container, fiberboard model, stainless steel ( S S ) plate and insulation wrap (see Figure 2 ) .
-
Bookshelf and Unified Agenda > Department of Transportation > Office of Hazardous Materials Safety > Annual Penalty Actions Report > [FDBKF2003110515340843390]...
CORPORATION (Steel Drum Manufacturer) Manufactured, marked, certified, and sold 15 - gallon steel drums as meeting the UN1A1/Y1.6/200 standard, when the drums were not capable of passing the drop test.
-
BREWING OF KAFFIR BEER IN NORTHERN RHODESIA
About 65 lb. of this mixed grain are measured into a 44- gallon steel drum and 15 gallons of hot water are added.
-
Hand Pumps Lubrication - Grainger Industrial Supply
Viscosity SAE 60, For Dispensing Oils And 100 Percent Antifreeze From 15 To 55 Gallon Drums , Steel , Aluminum Zinc, Brass, Viton Seals, Zinc with Brass Piston Rings Piston, N/A, Includes 2 In And 1 1/2 In Drum Bung, Steel Discharge Spout, Telescopic…
-
Oil Pumps - Lubricators - Grainger Industrial Supply
Viscosity SAE 60, For Dispensing Oils And 100 Percent Antifreeze From 15 To 55 Gallon Drums , Steel , Aluminum Zinc, Brass, Viton Seals, Zinc with Brass Piston Rings Piston, N/A, Includes 2 In And 1 1/2 In Drum Bung, Steel Discharge Spout, Telescopic…
-
Liquid Transfer Pumps - Grainger Industrial Supply
Viscosity SAE 60, For Dispensing Oils And 100 Percent Antifreeze From 15 To 55 Gallon Drums , Steel , Aluminum Zinc, Brass, Viton Seals, Zinc with Brass Piston Rings Piston, N/A, Includes 2 In And 1 1/2 In Drum Bung, Steel Discharge Spout, Telescopic…
-
Lubrication Pumps - Grainger Industrial Supply
Viscosity SAE 60, For Dispensing Oils And 100 Percent Antifreeze From 15 To 55 Gallon Drums , Steel , Aluminum Zinc, Brass, Viton Seals, Zinc with Brass Piston Rings Piston, N/A, Includes 2 In And 1 1/2 In Drum Bung, Steel Discharge Spout, Telescopic…
-
Transfer Pumps - Grainger Industrial Supply
Viscosity SAE 60, For Dispensing Oils And 100 Percent Antifreeze From 15 To 55 Gallon Drums , Steel , Aluminum Zinc, Brass, Viton Seals, Zinc with Brass Piston Rings Piston, N/A, Includes 2 In And 1 1/2 In Drum Bung, Steel Discharge Spout, Telescopic…
-
Lever Action Pumps - Grainger Industrial Supply
Viscosity SAE 60, For Dispensing Oils And 100 Percent Antifreeze From 15 To 55 Gallon Drums , Steel , Aluminum Zinc, Brass, Viton Seals, Zinc with Brass Piston Rings Piston, N/A, Includes 2 In And 1 1/2 In Drum Bung, Steel Discharge Spout, Telescopic…
-
Waste management/waste certification plan for the Oak Ridge National Laboratory Environmental Restoration Program
55 Gallon Stainless Steel Drum (volume 15 ft3 , max. weight 400 lbs) .
Indicates content that may require registration and/or purchase.