-
Supplier: Teguar Corporation
Description: The TSP-2945-15 has an IP66/IP69K compliant front bezel, so when panel mounted, this PC is an ideal waterproof solution for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. The grade 304 stainless steel will never rust, and an
- Display Size: 15 inch
- Speed: 1,830 MHz
- RAM: 4 GB
- Processor: Intel®
-
Supplier: Computer Express L.L.C.
Description: • 100% water-proof front, IP-66, 65, 56, NEMA-4, 12 • Aluminum front bezel • Intel P-4 low power CPU • Panel-mount / Wall-mount • Meet VESA-75, VESA-100 • Remote brightness control knob • Ultra slim design
- Display Size: 15 inch
- IDE Disks Capacity: 80 GB
- Processor: Intel®
- Features: Other, Panel Mount
-
Supplier: Amongo Technology Co., Ltd.
Description: Amongo's ultra-slim designed 15.6 inch industrial touch screen panel computer is a low power-consumption fanless computer with the following benefits: Original famous brand LCD panels with perfect image quality and wide, LED backlight with long life span, energy-saving;
- RAM: 2 GB
- Features: Desktop / Tower, Panel Mount
- Processor: Intel®
- General Features: Touch Screen
-
-
Supplier: Advantech
Description: 15" Fanless Panel PC with Intel® Atom™ x6425E Processor 15" XGA TFT LCD with resistive (default) or projected capacitive (by request) touchscreen Intel® Atom™ x6425E quad-core, 2.0 GHz processor Fanless, slim design Supports 1 x 2.5" SATA and 1 x M.2 B key slot for
- Display Size: 15 inch
- Processor: Intel®
- Features: Other, Panel Mount
-
Supplier: Teguar Corporation
Description: The TP-3485-12 is a slim panel PC built to last in harsh settings such as factory floors, production areas and dusty manufacturing environments. This PC has an IP65 rated front panel and the fanless design protects the system's internal parts from dust. The
- Display Size: 12.1 inch
- Speed: 2,500 MHz
- RAM: 4 to 8 GB
- Processor: Intel®
-
Supplier: Advantech
Description: 15" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) True-flat touchscreen with Industrial-grade LCD panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front
- Display Size: 15 inch
- Processor: Intel®
- Features: Other, Panel Mount
-
Supplier: Advantech
Description: 15.6" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) Industrial-grade true-flat touchscreen with IP66-rated front panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure Supports
- Display Size: 15.6 inch
- Processor: Intel®
- Features: Other, Panel Mount
-
Supplier: Teguar Corporation
Description: This industrial panel PC was built to last in harsh settings such as factory floors, production areas or dusty manufacturing environments. The 15” high resolution touchscreen is available with P-cap or resistive touch, and the front side of this PC is IP65 rated. The
- Display Size: 15 inch
- Speed: 2,500 MHz
- RAM: 4 to 8 GB
- Processor: Intel®
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. A very stylish and versatile touch panel solution, the TPMC-V15 features an integrated graphics engine. Models available for tabletop, in-wall/lectern, and VESA mount applications. A Crestron touch screen offers an ideal user-interface for controlling all the
-
Supplier: SFCable.com
Description: Connects any VGA/QXGA video to any computer, switch or splitter with HD15 female port. Supports all monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It is fully-wired for maximum compatibility with both PC and HDTV applications.
- Cable Length: 15 ft
- Features: Cable Assembly, SVGA Cable
- Application: Computer Cable, Networking
-
Supplier: General Digital Corporation
Description: and performance. A vast assortment of commercial-, industrial-1 and military-2grade keyboards are available for integration, with or without integrated pointing devices. Multiple keyboard protocols are supported including PC (USB, PS/2, AT, XT) and SUN® (Type 5 [8-pin Mini-DIN], Type 6
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: and performance. A vast assortment of commercial-, industrial-1 and military-2grade keyboards are available for integration, with or without integrated pointing devices. Multiple keyboard protocols are supported including PC (USB, PS/2, AT, XT) and SUN® (Type 5 [8-pin Mini-DIN], Type 6
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: A vast assortment of commercial-, industrial-1 or military-2grade keyboards are available for integration with, or without, integrated pointing devices. Multiple keyboard protocols are supported including PC (USB, PS/2, AT, XT) and SUN® [Type 5 (8-pin Mini-DIN), Type 6 [USB]), as well as
- Diagonal Screen Size: 15 to 20.1 inch
- Screen Width: 11.97 to 16.06 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Aaeon Systems Inc.
Description: PCI/PCIe Slots make the Panel PC Easy-to-Expand. This unit also offers a Gigabit Ethernet and I/O Ports, such as two RS-232, one RS-232/422/485, six USB 2.0, one Line-Out/MIC-in/Line-in, and one DVI for flexible expansions. The SSD has two 3.5" SATA Hard Disk Drives, with an optional
- Display Size: 15 inch
- Processor: Intel®
- Operating System: Microsoft®
- Features: Panel Mount
-
Supplier: General Digital Corporation
Description: A vast assortment of commercial-, industrial-1 or military-2grade keyboards are available for integration with, or without, integrated pointing devices. Multiple keyboard protocols are supported including PC (USB, PS/2, AT, XT) and SUN® [Type 5 (8-pin Mini-DIN), Type 6 [USB]), as well as
- Diagonal Screen Size: 15 to 20.1 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: SFCable.com
Description: Connects any VGA/QXGA video to any computer, switch or splitter with HD15 female port. Supports all monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It is fully-wired for maximum compatibility with both PC and HDTV applications.
- Cable Length: 25 ft
- Features: Cable Assembly, SVGA Cable
- Application: Computer Cable, Networking
-
Supplier: SFCable.com
Description: Connects any VGA/QXGA video to any computer, switch or splitter with HD15 female port. Supports all monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It is fully-wired for maximum compatibility with both PC and HDTV applications.
- Cable Length: 10 ft
- Features: Cable Assembly, SVGA Cable
- Application: Computer Cable, Networking
-
Supplier: SFCable.com
Description: Connects any VGA/QXGA video to any computer, switch or splitter with HD15 female port. Supports all monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It is fully-wired for maximum compatibility with both PC and HDTV applications.
- Cable Length: 3 ft
- Features: Cable Assembly, SVGA Cable
- Application: Computer Cable, Networking
-
Supplier: Xoxide
Description: trademarks are the property of their respective owners. Compact Heatsink Design for Mini ITX, Micro ATX, ATX, HTPC, Panel PC, Car PC & 1U server Maximum heatsink height of 28mm only to fit most of the slim low profile case without any conflict to the chassis Optimized Fan
-
Supplier: Teguar Corporation
Description: The TS-4010-15 is a fully waterproof stainless steel PC designed for food and beverage manufacturing plants and similar types of settings. This IP69K rated PC can withstand airborne particles, hot water, and cleaning chemicals that are frequently used in sterile environments.
- Display Size: 15 inch
- Speed: 2,000 MHz
- RAM: 2 to 8 GB
- Processor: Intel®
-
Supplier: Ant Computer, Inc.
Description: Pentium® M High Performance 15" Panel PC FEATURES > Pentium® M / Celeron® M high performance platform > Ultra slim Panel PC > 15" LCD display with ELO 5-wire resistive or ELO surface capacitive touch screen > Supports CF Type I/II socket > VESA 100
- Display Size: 15 inch
- RAM: 0.512 GB
- Processor: Intel®
- Operating System: Linux
-
Supplier: AAEON Electronics, Inc.
Description: 15" Intel Atom Processor-Based Operator Panel PC Main Feature 15" XGA TFT-LCD Onboard Intel Atom Low Power Consumption Processor Anti-Vibration Disk Drive Bay Touch Screen Support Windows XP Pro For Embedded, Windows XP Embedded, Windows 7 Support Slim Type
- Display Size: 15 inch
- Speed: 1,600 MHz
- RAM: 2 GB
- Operating System: Microsoft®
-
Supplier: Visual Sound, Inc.
Description: ToteVision 15.1" with audio, S-Video, component, NTSC/PAL, RGB, BNC IN/OUT, 24-bit color, 1024 x 768, 500 Nit, AC adaptor included, hot key, PIP Composite, S-Video, and PC capability For color and B&W applications Slim space saving design Active matrix technology eliminates
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: DSE’s harsh-duty All Weather Monitor (AWM) is a ruggedized flat panel display, engineered to survive the most demanding applications. Designed to be rugged, the AWM sunlight readable monitor handles a wide-range of extreme environments making it the industry choice for mobile applications.
- Features: Flat Panel Monitor
-
Supplier: Small PC Computers
Description: The SD150F is an open frame 15" LCD with an integrated SAW touch screen. The SD150F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are
- Diagonal Screen Size: 15 inch
- Screen Width: 14.4488267 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: 120 Degrees
-
Supplier: Computer Express L.L.C.
Description: • Slim size industrial Panel PC • Intel P-4 Low Power Mobile CPU • 5 x USB 2.0 • 2 x COM • 1 x Giga LAN • 1 x PCMCIA • 1 x mini PCI • 3 more USB 2.0
- Display Size: 15 inch
- IDE Disks Capacity: 20 to 60 GB
- Features: Handheld / Portable, Other
- Processor: Intel®
-
Supplier: Allied Electronics, Inc.
Description: Features: Sunon Patented MagLev (Magnetic Levitate) Design Vapo Bearing Low Acoustic Noise Level High-Temperature Endurance and Longer Life Span Better Oil Protection Better Dust-Resistance Higher Reliability Auto-Restart Applications: Desktop PC Case, AIO, NB, UMPC, Slim PC,
-
Supplier: Visual Sound, Inc.
Description: resolution Panel brightness of 700 cd/m 2 highly visible even under outdoor ambient lighting Wide viewing angle,up to 178 degree (vertical/horizontal ) Ultra-slim 15mm bezel of permits Video Wall application Also vertically positionable Continuous operation 24 hours/ 7 Days a week Full
- Features: Flat Panel Monitor
-
Supplier: Visual Sound, Inc.
Description: resolution Panel brightness of 700 cd/m 2 highly visible even under outdoor ambient lighting Wide viewing angle,up to 178 degree (vertical/horizontal ) Ultra-slim 15mm bezel of permits Video Wall application Also vertically positionable Continuous operation 24 hours/ 7 Days a week Full
- Features: Flat Panel Monitor
-
Supplier: Huntec, Inc.
Description: version SSI EEB V3.0 extened Max to 12"x13" Fans: 1. 3 pcs x120x120x25mm(High rotation) Rated Speed: 2500 RPM ¡À 10% Air-flow: 98.6 CFMx3 2. 2 pcs x60x60x15mm(High rotation) Rated Speed: 4700 RPM ¡À 10% Air-flow: 20.0 CFMx2 Indicators: 20 LEDS ,for 16 Disk Drive status, 1xFan
-
Supplier: Huntec, Inc.
Description: Sensor, Fan Sensor Reset switch, HDD LED Indication control in Buzzer voltage. Mainboard: Supply version SSI EEB V3.0 extened Max to 12"x13" Fans: 1. 4 pcs x92x92x25mm(High rotation) Rated Speed: 2500 RPM ¡À 10% Air-flow: 98.6 CFMx4 2. 2 pcs x60x60x15mm(High rotation) Rated Speed:
- Board Function: Active Backplane, Passive Backplane
-
Supplier: Advantech
Description: 17" SXGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM Industrial-grade 17" SXGA TFT LCD with 50K lifetime and LED backlight 8th Gen. Intel® Core™ i3- 8145UE dual-core/ i5-8365UE quad-core/ i7-8665UE quad-core processor with built-in 8
- Display Size: 17 inch
- RAM: 8 GB
- Processor: Intel®
- Features: Other, Panel Mount
-
Supplier: PHOENIX CONTACT USA
Description: IP65-rated, 15-inch industrial panel PC (PPC) with resistive touch screen. Energy-efficient Intel ® Celeron ® dual-core processor. Ready for installation of mass storage device.
- Display Size: 15.0000081 inch
- Speed: 2,200 MHz
- RAM: 4 GB
- Processor: Intel®
-
Supplier: Acnodes Corporation
Description: Military-grade panel PC with a 15 inch 1024 x 768 1000-nit high brightness touchscreen monitor and a fully IP66 rated anti-corrosion aluminum housing with MIL-STD-810G compliance. The PC is powered by the 6th generation Intel Core i7-6600U 2.6GHz CPU and supports dual
- Display Size: 15 inch
- Features: Other, Panel Mount
-
Supplier: ELMA Electronic Inc.
Description: Elma’s Panel PCs are compact, highly integrated, network ready computer with the fullest I/O connectivity. The Panel PCs are fanless and comes with Intel processors. Each display features industrial grade LCD flat panel with brightness, making them much easier to
- RAM: 2 to 4 GB
- Display Size: 8 to 19 inch
- Processor: Intel®
- Features: Other, Panel Mount, SXGA (1280 x 1024), XGA (1024 x 768)
Find Suppliers by Category Top
Featured Products Top
-
Keystone Electronics Corp. has expanded its assortment of PC mount screw terminals to include new Slim-Line screw terminals in a vertical mounting configuration (read more)
Browse Terminal Blocks Datasheets for Keystone Electronics Corp. -
guard door controls. The BDF40 housing is a slim line design, matching our AZM40 solenoid interlock. It is designed to be mounted to standard guarding profile systems (40mm / 1.5 inch profile). The thermoplastic housing is IP65 rated to withstand normal dusty and humid industrial environments (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
Panel PC lineup are poised to establish new benchmarks in smart manufacturing, factory automation, and system access control. These products represent a valuable contribution to the Panel PC market. Featuring full HD 15 (read more)
Browse Network Gateways Datasheets for Advantech -
The PPC-306 EHL is a high-value, ultra-slim panel PC equipped with a 6.5" VGA TFT LCD, and low-power Intel® Celeron® N6210, processor to provide high-performance computing in a compact and fanless system. For high durability and functionality, the PPC-306 EHL features an IP66-rated front (read more)
Browse Panel Computers Datasheets for Advantech -
's smartPanel and Panel PC to monitor and interact with your machine flexibly and reliably. smartPanel is optimally designed for medium-sized applications. The slim design and rugged (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
ROSS VersaMix Multi-Shaft Mixers with Solids/Liquid Injection Manifold (SLIM) Technology enable fast and efficient large-scale powder dispersion into low-viscosity liquids (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
can accommodate a panel PC up to 21 inches. The 0.12” aluminum front plate is permanently connected to the enclosure with flush and virtually edgeless mounting. Each case features a lock and exterior hinge as standard. Each enclosure is manufactured from extruded aluminum (silver (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
equipment using the front panel push buttons. The SSI can convert units automatically for load, pressure and torque readings. Sampling rate is extremely fast at 15,360 samples per second for true peak and valley testing. Users can connect the SSI to a computer using the RS-232 port for data logging (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC
More Information Top
-
Medical Applications Product Catalog
There are distinct, slim , modularized and multi-function Panel PCs with 8.4" to 15 " LCD and support Pentium MMX or Celeron socket 370 or Pentium III model with Windows CE.
-
Built-on industrial PC | News | The Engineer
The PC is supplied fully configured for connection to a slim profile CP7100 control panel with a 10, 12 or 15 in display, which can be customised to suit each application.
-
Electric Drills Manufacturers, Electric Drills Product Catalogs Directory
VGA Panel Pc Industrial LCD Touch Screen Monitor 15 Inch High Resolution 15 inch touch screen industrial LCD open frame monitor with VGA DVI input , slim and thin design for 15’’ LCD with 4 / 5 wire resistive...
-
OLED Display Market Tracker - PowerPoint - Q3 2015
AMOLED can be a good option for set makers to realize slim and light designs due to .... However, in Q3’ 15 , we revised the total 2015 AMOLED panel forecast downward from 9M to 7M to reflect the current high cost issues and unclear tablet PC market forecast.
-
Displays Materials and Components Report - Thin Glass - 2013
Almost all of small- and medium-sized panels and tablet PC panels apply glass slimming . .... ratio of laptop panels applied with glass slimming is still low at only 15 –20% in 2012.
-
7-inch TFT-LCD module features PC / video input and single supply voltage
The interface board occupies the same footprint as the TFT-LCD panel and attaches to the rear of the display, creating a slim assembly only 24mm deep. .... The on-board video decoder accepts PC -VGA input as well as S-Video, composite video and YpPbBr component video, with connectors for CVBS, S-Video and YPbPR as well as a standard D-sub 15 connector for analogue VGA input.
-
Ultra-Slim 43 cm and 38 cm DSM Panel PCs with many interfaces
The Ultra- Slim Panel PCs that DSM Computer is presenting for the first time at the sps ipc drives 2012 in Hall 7, Booth 150 are available in two variants. .... with 5-wire single touchscreen; the PN15-A2 model has a similar 38 cm ( 15 inch) display.
-
Large Area Display Product Roadmap Tracker - Q3 2015
However, weak demand in 1H’ 15 forced panel makers to develop models with features like IPS, high color gamut, slim border, and new technologies like oxide and LTPS. .... The number of technologies and features for tablet PC panels are slowly decreasing because of cannibalization from…
-
Large Area Display Product Roadmap Tracker - 1st Quarter, 2015 - Part 1
However, weak demand in Q1’ 15 forced all panel makers to develop various models of IPS, color gamut, slim border, and new technology trends such as oxide. .... Technology and features of tablet PC panels are growing fast while prices continue to face downward pressure.
-
Adhesive bonding - successfully and accurately
The adhesive bonding of thermoplastic resins For the adhesive bonding of thermoplastic resins (ABS, PVC, PC PS PE, PP) applies following characteristics in comparison with metals: - The lesser heating capacity the application … deformations restricts (about 12 - 15 minutes) - For same reason … of its insolubility are duromere plastics (e.g., objects out bakelite, epoxy resin, plates with melamine-urea…
Indicates content that may require registration and/or purchase.