-
Supplier: Powell Electronics, Inc.
Description: FUSE HOLDER 30A, FOR 10X38mm
- Normal Operating Current: 30 amps
-
Supplier: Newark, An Avnet Company
Description: Fuse Holder; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:102071 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CARTRIDGE FUSE HOLDER, 1P, 200A, 1KV; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:200A; Fuse Size Held:-; Holder Terminals:Stud; No. of Fuses:1Fuses; Product Range:POWR-GARD LFJ1000 Series; Voltage Rating VAC:1kV RoHS
-
-
Supplier: Newark, An Avnet Company
Description: SEMICONDUCTOR FUSE HOLDER, 1KV, 1.2A; Fuse Holder Type:Semiconductor Fuse Holder; Fuse Current:1.2kA; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:1kV; Voltage Rating VDC:1kV
-
Supplier: Newark, An Avnet Company
Description: DIN RAIL FUSE HOLDER, 30A, 1KV, SCREW; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:CH Series; Voltage Rating VAC:- RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: Circuit Protection Fuses & Fuse Holders, Solar
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FUSE HOLDER, 200E, 14.4/15.5 KV. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Fuse Holders ROHS
-
Supplier: RS Components, Ltd.
Description: MINI Fuseholder 15A 32V
- Standard Fuse Size Accomodated: Other Fuse Type or Size
-
Supplier: Utmel Electronic Limited
Description: FUSE HOLDER BLADE 32V 15A PCB
- Operating Temperature: -40 to 185 F
- Features: Other
- Standard Fuse Size Accomodated: Other Fuse Type or Size
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Use AGF-144 fuse Max:15A Shell: Clear Plastic Plug-in Fuse Holder manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our Plug-in Fuse Holder products are popular all over the world with high quality, competitive price, fast delivery and efficient service.
- Normal Operating Current: 15 amps
-
Supplier: Eaton Corporation
Description: 600 V VOLTAGE RATING PANEL MOUNTING 13/32 INCH X 1-1/2 INCH CLASS CC REJECTION FUSE TYPE 15 AMPERE FUSE CURRENT RATING C320 MODEL
- Normal Operating Current: 15 amps
- Rated Operating Voltage: 600 volts
- Standard Fuse Size Accomodated: Other Fuse Type or Size
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3588-15 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT UL Recognized: Yes -
- Normal Operating Current: 20 amps
- Standard Fuse Size Accomodated: Automotive Blade
- Features: Other
- Approvals / Ratings: UL Approval
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 140 G [4.93 OZ ] Electrical Characteristics Fuse Current Rating (AMP) : 10, 6, 63, 4, 16, 32 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 020, EN 50483-4 Operation/Application Power Component Application Type
- Normal Operating Current: 4 to 63 amps
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4245 # of Fuses: 1 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Glass Epoxy Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.
- Normal Operating Current: 15 amps
- Standard Fuse Size Accomodated: 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
- Features: Other
- Approvals / Ratings: UL Approval
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3523 # of Fuses: 1 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: LCP, UL 94V-0 Mounting: Rivet UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.
- Normal Operating Current: 15 amps
- Standard Fuse Size Accomodated: 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
- Features: Other
- Approvals / Ratings: UL Approval
-
Supplier: VICFUSE
Description: Contact terminal material: Spring Brass Rated current: 15A MAX Applicable fuse: ATS Optional wire gauge:AWG14~20 Wire length: Per customer specifications
- Standard Fuse Size Accomodated: Automotive Blade
-
Supplier: VICFUSE
Description: Contact terminal material: Spring Brass Rated current: 15A MAX Applicable fuse: ATT Optional wire gauge:AWG14~20 Wire length: Per customer specifications
- Standard Fuse Size Accomodated: Automotive Blade
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3524 # of Fuses: 2 Current Rating: 15 Amps Fuse Entry: Horizontal Fuse Size: 3AG Material: LCP, UL 94V-0 Mounting: Rivet Special Order Only - Contact Customer Service for availablity
- Normal Operating Current: 15 amps
- Standard Fuse Size Accomodated: 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The 277 In-Line Series 32V 20A Blade Fuse Holder for FKS Fuses is an easy-to-install in-line fuse holder with a continuous current rating of 15A. This configuration of the 277 In-Line Series fuse holder (277.6106.0002) is compatible with FKS
- Normal Operating Current: 15 amps
- Rated Operating Voltage: 32 volts
- Mounting: In-Line Mount
-
Supplier: Chief Enterprises LLC
Description: Fuse Holders, LPM-01, In-Line MINI® Blade, #16AWG - 15A
- Normal Operating Current: 15 amps
-
Supplier: VICFUSE
Description: Material: Nylon Rated current: 15A MAX Applicable fuse: 6.3*32mm/6.3*30mm Optional wire gauge: 12#~22# Wire length: Per customer specifications 1, parameter: Type: Screw Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At 1A DC Dielectric strength:AC2000V Min 60Sec 2,
-
Supplier: Chief Enterprises LLC
Description: Fuse Holders, LPR-02, In-Line ATO/ATC® Blade, #16AWG-15A
- Normal Operating Current: 15 amps
-
Supplier: Chief Enterprises LLC
Description: Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #16AWG-15A
- Normal Operating Current: 15 amps
-
Supplier: VICFUSE
Description: Rated current: 15A Rated voltage: 500V Applicable fuse: 6.3*30/6.35*31.8mm Safety certifications: 1.Parameters: Type: Bayonet Knob Insulation resistance: 100MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC1500V Min 60Sec 2.Dimensions:
- Normal Operating Current: 10 amps
- Rated Operating Voltage: 250 volts
- Approvals / Ratings: UL Approval
-
Supplier: Allied Electronics, Inc.
Description: AC RECEPTACLE, POWER INLET WITH FUSE HOLDER, 1.5 mm PANEL THICKNESS
-
Supplier: Waytek, Inc.
Description: Eaton Panel Mount Fuse Holder Category: Fuse Holders Manufacturer: Eaton For AGC type fuses For fuses 1/4" diameter by 1 1/4"long 3/16" quick disconnect terminals for connection Threaded mount
- Normal Operating Current: 15 amps
- Rated Operating Voltage: 250 volts
-
Supplier: Littelfuse, Inc.
Description: center of the fuse holder, you will find a locking feature, which helps secure the housing to a PCB prior to soldering. The fuse holder's 1-pin soldering terminals are made from tin-plated copper alloy. 32 V fuse holder for ATO® blade-style fuses
- Normal Operating Current: 15 amps
- Mounting: In-Line Mount, PC Mount
-
Supplier: Littelfuse, Inc.
Description: Quickly add circuit protection for accessory lighting, panel displays, and electronics using the ATO® FHAC Series 32V Standard-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and
- Normal Operating Current: 20 amps
- Mounting: In-Line Mount
-
Supplier: Interpower
Description: N.A. Current Rating: See RemarksA Int'l Current Rating: 6.3A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: -55ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : ¼"x1¼" / 5x20mm Max. Panel Thickness: 3.18mm Terminal Style: Angled 6.3mm QD Terminal Material:
- Normal Operating Current: 6.3 amps
- Rated Operating Voltage: 250 volts
- Operating Temperature: -67 to 185 F
- Standard Fuse Size Accomodated: 5mm x 20mm
-
Supplier: Waytek, Inc.
Description: OptiFuse LPT 04B-16R Micro2 In-Line Fuse Holder Category: Fuse Holders Manufacturer: OptiFuse Waterproof Operating Temperatures: -4°F (-20°C°) to 185°F (85°C) Wire Type: Tinned UL1015 Material: PVC Contacts: Tin-plated brass Wire Colors: Red Body Colors: Black Wire
- Normal Operating Current: 15 amps
- Rated Operating Voltage: 32 volts
- Operating Temperature: -4 to 185 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1.5kV 15A Fuse Holder Cartridge 10x85mm Melamine Product overview: SPXV015.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and
- Voltage Rating: 1,500 volts
- Current Rating: 15 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 6A 1.5kV Fuse Holder Cartridge Melamine IEC/UL Product overview: SPXV006.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and
- Voltage Rating: 1,500 volts
- Current Rating: 6 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Holder, 32A, 1.5kV, Solder, Through Hole, 0505 Product overview: 0751.0505 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and
- Voltage Rating: 1,500 volts
- Current Rating: 32 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: DigiKey
Description: 15A AC 32V DC Fuse Automotive Holder Blade, Miniature
- Rated Breaking Capacity: 1,000 amps
- Fuse Type: Blade Type
- Approvals / Standards: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
automotive blade holders are available in Surface Mount (SMT) and Thru-Hole (THM) types. The unique color-coded bodies match those in use for actual automotive fuses: Red for 10Amps, Blue for 15Amps and Yellow for 20 (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
VICFUSE Class G Fuse Blocks offer a snap-to-release DIN rail mounting design and universal mounting holes for use with time-delay, current-limiting Class G fuses. The fuse blocks are intended for branch-circuit protection applications where a compact, easily serviceable Class G fuse (read more)
Browse Fuse Holders Datasheets for VICFUSE -
HS requirements. The VC22 series is built in a compact 22×58 mm cylindrical format, allowing installation in standard fuse holders and industrial electrical assemblies. Key Features (read more)
Browse Fuses Datasheets for VICFUSE
More Information Top
-
CR4 - Thread: Lightning Rod Usage
I have been thinking the past couple years here to set up a 60 ft rod suspended above the ground 6 feet, attach a wire to a fuse 15KV holder with 5KV 100A fuse and 4, 8 FT ground rods attached…
-
Fuses Selling Leads, Fuses Manufacturers, Fuses Exporters & Suppliers
Sell 15kv Fuse Cutout Porcelain Tube with Fuse Holder 100A .
-
Subcellular Proteomics
Quartz wheel Repeller plate ( 15 kV ). .... 20/150 µm fused silica capillary Probe Wheel holder Interface flange Glass window .
-
Lineman's and Cableman's Handbook, Twelfth Edition > Distribution Transformers
Each load-sensing and current-limiting fuse device shall be capable of withstanding 15 - kV system recovery voltage across an open fuse . .... • The Bay-O-Net fuse holder shall be of the Cooper Power Systems flapper design.
-
Kinetics of ultrastructural changes during electrically induced fusion of human erythrocytes
A 5- kV /cm, 15 -/zsec pulse across a specimen holder is illustrated in Fig. lB. .... DETERMINATION OF FUSION PROTOCOL .
-
Trends in Stem Cell Biology and Technology
– Micromanipulation setup (see below) – Glass capillaries (Clark Electromedical GC100-15 for holding, and Clark Electromedical GC100T- 15 for enucleation pipettes) – … fusion device – Cell fusion chamber: two parallel electrodes … strength of 1.5 kV /mm – HEPES-buffered … in pipettes, 2-μm syringes are attached to holding and enucleation pipette instrument holders via thick-walled…
-
Case studies on the origin of basalt
Samples were prepared for ma- jor element analysis by whole rock fusion in platinum capsules (1400~ for 30min; quenched in water); glasses were then mounted into microprobe sample holders . .... The analyses were made on the Geophysical Laboratory automated wavelength-dispersive microprobe for samples W1 through H3 (Table 1), at a beam cur- rent of about 125 ga and accelerating voltage of 15 kv .
-
Textbook of the social policy
Demands for überbetrieblicher co determination and corresponding devices have are a long Geschichte.15 in Germany In the Federal Republic several forms of überbetrieblicher co determination realize namely firstly in the devices of social security secondly in the working and social jurisdiction .... The employee representatives cooperate in the region of the devices of Social Security on the self government of the social devices through its representation in the organs of the Social Security carriers . .... The organs of the carriers of the RV, the KV and that ever gets UV to the…
-
Fuse (electricity)
The fuse holder swings down to the open position. .... In addition, current-limiting fuses are used for the protection of medium-voltage ( 15 - kV ) distribution transformers.
-
Electroceramics: Materials Properties Applications 2nd Edition
(i) a 10 kV insulator for outdoor use, (ii) the insulating parts of a precision adjustable power fuse holder . .... 15 .
Indicates content that may require registration and/or purchase.