-
Supplier: Nexperia B.V.
Description: The HEF4067B is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultiplexer applications. The switch features four digital select inputs (A0, A1, A2 and A3), sixteen independent inputs/outputs (Yn), a
- Operating Ambient Temperature: 85 C
- Features: On-Chip ESD Protection, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Texas Instruments
Description: CMOS Single 16-Channel Analog Multiplexer/Demultiplexer 24-TSSOP -55 to 125
- Supply Voltage (VS): 5 to 18 volts
- Max Ron: 125 ohms
- Min Operating Current: 0.00008 mA
- Operating Ambient Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: CMOS Single 16-Channel Analog Multiplexer/Demultiplexer 24-CDIP -55 to 125
- Supply Voltage (VS): 5 to 18 volts
- Max Ron: 125 ohms
- Min Operating Current: 0.00008 mA
- Operating Ambient Temperature: -55 to 125 C
-
-
Supplier: Utmel Electronic Limited
Description: CMOS Single 16-Channel Analog Multiplexer/Demultiplexer 24-CDIP -55 to 125
-
Supplier: Texas Instruments
Description: High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer 24-PDIP -55 to 125
- Supply Voltage (VS): 2 to 6 volts
- Max Ron: 80 ohms
- Min Operating Current: 0.008 mA
- Operating Ambient Temperature: -55 to 125 C
-
Supplier: Utmel Electronic Limited
Description: 74HCT Series 5 V 16-Channel Analog Multiplexer/Demultiplexer - TSSOP-24
- Supply Voltage (VS): 4.5 to 5.5 volts
- Min Operating Current: 0.008 mA
- Operating Ambient Temperature: -40 to 125 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: 74HC Series 5V SMT Dual 16-Channel Analog Multiplexer/Demultiplexer - SOIC-24
- Supply Voltage (VS): 5 volts
- Max Ron: 0.000006 ohms
- Bandwidth: 100 MHz
- Propagation Delay: 5 ns
-
Supplier: Texas Instruments
Description: High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer with TTL Inputs 24-SOIC -55 to 125
- Supply Voltage (VS): 4.5 to 5.5 volts
- Max Ron: 90 ohms
- Min Operating Current: 0.008 mA
- Operating Ambient Temperature: -55 to 125 C
-
Supplier: Utmel Electronic Limited
Description: HEF4052B - Dual 4-channel analog multiplexer/demultiplexer SOP 16-Pin
-
Supplier: Nexperia B.V.
Description: thresholds across supply operating range Ioff circuitry Enables wider latitude for power sequencing considerations Isolates backflow between supply rail and any biased digital/analog input when VCC = 0 V Prevents any biased digital/analog input from backpowering VCC when VCC = 0 V
- Supply Voltage (VS): 7 volts
- Operating Ambient Temperature: 125 C
- Features: On-Chip ESD Protection, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: The HEF4051B is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultiplexer applications. The switch features three digital select inputs (S1, S2 and S3), eight independent inputs/outputs (Yn), a common input/output
- Operating Ambient Temperature: 125 C
- Features: On-Chip ESD Protection, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: 16-CH JFET ANALOG MULTIPLEXERS
- Max Ron: 44 ohms
-
Supplier: Nexperia B.V.
Description: The 74HC4053; 74HCT4053 is a triple single-pole double-throw analog switch (3x SPDT) suitable for use in analog or digital 2:1 multiplexer/demultiplexer applications. Each switch features a digital select input (Sn), two independent inputs/outputs (nY0 and nY1) and a
- Supply Voltage (VS): 11 volts
- Propagation Delay: 60 ns
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Quarktwin Technology Ltd.
Description: 3 Circuit IC Switch 2:1 65Ohm 16-TSSOP
- Max Ron: 65 ohms
- Bandwidth: 180 MHz
- Operating Ambient Temperature: -40 to 125 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Analogue Multiplexer / Demultiplexer, 16:1, 1, 80 ohm, 12V, 15V, SSOP, 28 RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 5V, 16:1, SINGLE CHANNEL ANALOG
- Supply Voltage (VS): 4.5 to 5.5 volts
- Max Ron: 180 ohms
- Bandwidth: 89 MHz
- tON: 60 ns
-
Supplier: ODG (Origin Data Global)
Description: IC MUX/DEMUX 8X1 16SOIC
- Operating Ambient Temperature: -40 to 85 C
- Function: Demultiplexers
- Features: Other
- Package Type: SOIC
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: OMEGA Engineering, Inc.
Description: The DRA-MDM-11 is a mux/demux system which transfers analog information accurately via a single pair of wires. The multiplexer unit (DRA-M-11) accepts up to sixteen 4-20 mA process current inputs. The multiplexed inputs are transferred to the demultiplexer unit (DRA-DM-11) at a
- Analog Input Channels: 16 #
- Inputs / Channels: 16 #
- Features: Current Loop Converter, DC Current Input
- Outputs: Current Output, Relay Output
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, CMOS, TRIPLE 2-CHANNEL ANALOG MULTIPLEXER/ DEMULTIPLEXER, MONOLITHIC SILICON
-
Supplier: Allied Electronics, Inc.
Description: Analog Multiplexers/Demultiplexers, DP4T Switch, PDIP16, Pb-Free
-
Description: 16-CHANNEL ANALOG MULTIPLEXER
- TJ: 0 to 70 C
- Device Type: Sensor Interface
-
Supplier: RS Components, Ltd.
Description: 8-Channel High Speed Multiplexer SOIC16
- Pin Count: 16
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package: Tube Package / Case:
- Package Type: SSOP
- Device Type: Sensor Interface
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, CMOS, DIFFERENTIAL 4-CHANNEL ANALOG MULTIPLEXER/DEMULTIPLEXER, MONOLITHIC SILICON
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers Package: Tube Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width)
- Package Type: SSOP
- Device Type: Sensor Interface
-
Supplier: Newark, An Avnet Company
Description: Analogue Multiplexer / Demultiplexer, 16:1, 1, 50 ohm, 5V to 20V, LCC, 28 RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1261742-TMUX6211PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max):
- Bandwidth: 50 MHz
- Operating Ambient Temperature: -40 to 125 C
- Normal Condition: Normally Open (NO)
- Features: Other, SPST, Single Supply
-
Supplier: Win Source Electronics
Description: Manufacturer: Runic Technology Win Source Part Number: 892366-RS2252XTSS16 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99
- Operating Ambient Temperature: -40 to 125 C
- Configuration: 4x1
- Features: Other
- Package Type: SOP, SSOP, TSSOP
-
Supplier: Acme Chip Technology Co., Limited
Description: LINEAR, 16-CHANNEL/DIFFERENTIAL,
- Device Type: Sensor Interface
-
Supplier: Newark, An Avnet Company
Description: Analogue Multiplexer / Demultiplexer, 8:1, 1, 2.5 kohm, 3V to 15V, SOIC, 16 RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
, which results in excellent accuracy. This device is commonly used in precision analog circuits such as differential amplifier input stages, transmission gates, multiplexer applications, current sources, and more. One of the key features of the ALD1106 is its large current gain, which makes it (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ALD1115 MOSFET by Advanced Linear Devices is a monolithic complementary N-channel and P-channel transistor pair that is designed for a broad range of analog applications. It contains an N-channel and a P-channel MOSFET in one package. These chips are (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ALD1116 from Advanced Linear Devices is a dual N-channel enhancement-mode MOSFET array designed for precision in analog circuits. It excels in low-frequency and near-DC conditions, making it ideal for a broad range of analog applications. The device features (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
them suitable for use in many different applications. These include fast sample and hold circuits, computer peripherals, PCMCIA, low-level signal conditioning circuits, portable battery-operated systems, analog signal multiplexers, switched capacitor circuits, video/audio switches, and feedback (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
circuits, power failure detectors, sensors in security equipment and portable devices, high-side and sample-and-hold switches, discrete analog switches/multiplexers, and many other applications that require an always-available backup battery. This technology enables various industries, including (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc.
More Information Top
-
http://www.nxp.com/documents/data_sheet/74HC_HCT4067.pdf
The 74HC4067; 74HCT4067 is a 16 - channel analog multiplexer / demultiplexer with four address inputs (S0 to S3), an active-LOW enable input (E), sixteen independent inputs/outputs (Y0 to Y15) and a common input/output (Z).
-
http://www.nxp.com/documents/data_sheet/HEF4067B.pdf
The HEF4067B is a 16 - channel analog multiplexer / demultiplexer with four address inputs (A0 to A3), an active LOW enable input (E), sixteen independent inputs/outputs (Y0 to Y15) and a common input/output (Z).
-
HC173, 74HCT
16 - channel analog multiplexer / demultiplexer .
-
Page 9. Semiconductor parts with 406 in root number
CMOS SINGLE 16 - CHANNEL ANALOG MULTIPLEXER / DEMULTIPLEXER .
-
4067 datasheet : Datasheets for Electronic Components and Semiconductors
CMOS SINGLE 16 - CHANNEL ANALOG MULTIPLEXER / DEMULTIPLEXER .
-
CD4097BNSR Datasheet
CD4067B - CMOS Single 16 - Channel Analog Multiplexer / Demultiplexer .
-
CD74HC4067SM Datasheet
High Speed CMOS 16 - Channel Analog Multiplexer / Demultiplexer .
Indicates content that may require registration and/or purchase.