-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 1600V, Film Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 0.00047000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- Operating Temperature: -55 to 100 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ALUM ELEC, 1600UF; Capacitance:1600µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:23M Series RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitors - Axial Leaded 2uF 350V 9.5x20.5 85 C Axi Product overview: TVA1600 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 2 microF
- Electrolytic Capacitors: Aluminum Oxide
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 1011034-TVA1600 Packaging: Bulk Applications: Audio Mounting: Through Hole Polarization: Polar Categories: Capacitors Status: Active Dimension: Axial, Can Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
- Packing Method: Bulk Pack
- Features: Other
- Mounting Style: Through Hole Technology (THT)
-
Supplier: DigiKey
Description: 10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 150 C
- ESR: 1,600 milliohms
-
Supplier: DigiKey
Description: 0.66µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard
- Capacitance Range: 0.66 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 1,000 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, .1 µf 10% 1600V, Metallized Polypropylene, Axial Lead, Wrap & Fill
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- Lead Style: Axial Leads
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 1600UF, 40V, 20%, RADIAL; Capacitance:1600µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
- Capacitance Range: 3,300 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Capacitors - Silver Mica Capacitor 1600Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier -- 81F1109Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR 1600PF, 500V, 5%, RADIAL; Capacitance:1600pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.8mm RoHS Compliant: No
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Film Capacitors .1uF 1600V 5% PCM37.5 Product overview: FKP1T031007E00JYSD from WIMA is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- Operating Temperature: -55 to 100 C
-
Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR 1600PF, 1KV, 5%, RADIAL; Capacitance:1600pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, 1600V, Film Capacitors. This
- Capacitance Tolerance: 5 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: DigiKey
Description: 270µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 6mOhm 2000 Hrs @ 105°C
- Capacitance Range: 270 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 105 C
- ESR: 6 milliohms
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP TANT 10UF 20% 35V 2312
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 150 C
- Capacitance Type: Fixed
-
Supplier: ODG (Origin Data Global)
Description: 6.3V 6800uF ±20% Plugin,D12.5xL16mm Polymer Aluminum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 10UF 20% 35V 2312
- Capacitance Range: 10.000000000000002 microF
- ESR: 1,600 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: New Yorker Electronics Co., Inc.
Description: High Power Resonant Capacitors 0.66µF
- Capacitance Range: 0.66 microF
- Capacitance Type: Fixed
- Features: Other
- Applications: Power Capacitors
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 2UF 350V AXIAL
- Capacitance Range: 2 microF
- DC Rated Voltage Range (WVDC): 350 volts
- Lead Style: Axial Leads
- Packing Method: Bulk Pack
-
Supplier: Lingto Electronic Limited
Description: CAP FILM .0056UF 1600V ORG DROP
- Capacitance Range: 0.0056 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Utmel Electronic Limited
Description: ECWH (V) Series 1600 V 0.056 uF ±5% Metallized PP Film Capacitor
- Technology: Film Capacitors
-
Supplier: Win Source Electronics
Description: Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206847-MKP10-3300/1600/10 Packaging: Bulk Capacitance: 3.3 nF Categories: Film Capacitors Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand
- Capacitance Range: 0.0033000000000000004 microF
- DC Rated Voltage Range (WVDC): 1,600 volts
- Packing Method: Bulk Pack
- Technology: Film Capacitors
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Allied Electronics, Inc.
Description: Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 220pF -40°C~+85°C ±10% 1.6kV Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS
- Capacitance Range: 0.00022 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1212446-TR3C105K050C1600 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.110" (2.79mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 1 µF
- Capacitance Range: 1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: Allied Electronics, Inc.
Description: Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads
-
Supplier: Allied Electronics, Inc.
Description: Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads
-
Supplier: Utmel Electronic Limited
Description: In a Pack of 25, AVX Tantalum Capacitor 220µF 10V dc MnO2 Solid ±10% Tolerance TAJ Series
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.66UF 10% 600VAC CHASS
- Capacitance Range: 0.66 microF
- AC Rated Voltage (WVAC): 600 volts
- Operating Temperature: -40 to 85 C
- ESR: 0.8 milliohms
-
Supplier: Utmel Electronic Limited
Description: 470pF -40℃~+100℃ ±5% 1600V Radial Leaded,P=15mm Polypropylene Film Capacitors (CBB) ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Cornell Dubilier
Description: Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
- Capacitance Range: 0.66 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 600 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Capacitance Range: 0.66 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 600 volts
- AC Rated Voltage (WVAC): 600 volts
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
DC support with a voltage range of 450~1600VDC and capacitance from 1µF to 120µF. These capacitors feature low ESR, high ripple current tolerance, and robust thermal endurance, ensuring stable operation in demanding EV power systems (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
µF Lead spacing: 27.5–52.5 mm Modular structure supports flexible integration into compact (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
range: 0.00022 to 3.9µF, with tolerances of ±2% to ±20% Operating temperature range: -40°C to +105°C Dissipation factor: ≤10×10?? (20°C, 1kHz) Insulation resistance: ≥100,000MΩ (C≤0.33µF) or ≥30,000s (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.