Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sentech America
Description: The STC-CL500A is a full featured, cost effective QSXGA digital Camera Link ® cube camera. This camera delivers a full 5M Pixels resolution at 16 fps. It has a 2/3” monochrome CCD and also features partial scanning, triggering, and reset capabilities. Scanning
- Maximum Frame Rate: 16 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 1.60236307 inch
-
Supplier: KEYENCE
Description: XG-HL08M 16-speed 8192-pixel Line Scan Camera
- Horizontal Resolution: 8,192 lines
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.77 inch
- Height: 2.36 inch
-
Supplier: Sentech America
Description: The STC-POCLC500A is a full featured, cost effective, QSXGA, digital Power Over Camera Link ® cube camera. This camera delivers a full 5 megapixel resolution at 16 fps. It has a 2/3” color CCD with RGB Primary Color Filter and features partial scanning, triggering,
- Maximum Frame Rate: 16 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.60236307 inch
-
-
Supplier: Sentech America
Description: Bit Output <= 12 Digit (Gain 0 dB) - @ 12 Bit Output <= 48 Digit (gain 0 dB) Minimum Scene Illumination 0.58 Lux @ F1.2, 89.91172 Hz Sync System Internal Video Output Digital 8, 10 or 12 bit Raw Data Interface PoE: IEEE802.3af CLASS3 (1000BASE-T) Protocol GigE Vision® 1.2 and
- Maximum Frame Rate: 90 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.20078859 inch
-
Supplier: Sentech America
Description: The STC-SC83USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SC83USB features a 1/3" XGA color sensor, 30 FPS, Extended
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 0.82283509 inch
-
Supplier: Apogee Imaging Systems
Description: CCD chamber integrity. 1 to 16 MHz 16-Bit digitization USB and Ethernet interface Programmable cooling up to 70°C below ambient High reliability shutter (>5 million cycles) 32 MByte camera memory Subarray readout and fast sequencing modes Adjustable fan speed for
-
Supplier: Security Camera Warehouse
Description: Standards 4:3 / 16:9 Ratio Scaled Video Output CRT / LCD Selectable Video Output Optimization 10 - bit ITU DSP 4 Metering Zones for WDR Optimization Pixim Powered WDR Color CCD C-Mount Camera w/550TVL Vitek VTC-C750/WDR Additional Information Color Video Yes Infrared Yes
- Camera Function: Video
-
Supplier: Apogee Imaging Systems
Description: are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity. 1 to 8 MHz 16-Bit digitization 32 MByte camera memory Field upgradeable firmware Subarray readout and fast sequencing modes 32/64 bit ActiveX drivers included
-
Supplier: Apogee Imaging Systems
Description: 16 MHz 16-Bit digitization USB and Ethernet interface Programmable cooling up to 65°C below ambient High reliability shutter (>5 million cycles) 32 MByte camera memory Subarray readout and fast sequencing modes Adjustable fan speed for low/zero vibration General purpose
-
Supplier: Apogee Imaging Systems
Description: resolution. All Alta systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity. 500 KHz 16-Bit digitization 32 MByte camera memory Field upgradeable firmware Subarray readout and fast sequencing modes 32/64 bit
-
Supplier: Teledyne DALSA
Description: A New Definition of Speed The all new Linea HS™ delivers line rates up to 300 kHz at 16k resolution--over 5 Gpixels/sec via CLHS interface. The Next generationLinescan Imaging is here Building on Teledyne DALSA’s heritage in CCD TDI, the new CMOS TDI technology in our Linea HS is the most
- Horizontal Resolution: 16,384 lines
- Width / Diameter: 3.8188997 inch
- Height: 5.511814 inch
- Length: 3.0708678 inch
-
Supplier: Hamamatsu Photonics Europe
Description: The C12741-11 is a near-infrared camera which employs a 640 pixels × 512 pixels InGaAs sensor. -70 ˚C peltier cooling significantly reduces dark current which leads to improved image quality and allows imaging with long exposure time. Unlike CCD or CMOS cameras, the C12741-11
- Maximum Frame Rate: 7.2 fps
- Resolution: 16 bits
- Features: CMOS
-
Supplier: NorPix, Inc.
Description: For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Smartmore Corporation Limited
Description: camera resembles, but how they are going to be employed demonstrates a huge difference. Industrial camera requires external controller and professionals of software to perform programming in order to deal with all kinds of complex demands while smart camera requires easy and
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit,
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 43 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras is cost-effective, with pixels ranging from 300,000 to 10 million pixels, CCD, CMOS; supports PC linux system and ARM linux system, and can be integrated into embedded devices; there are various sizes to choose from, suitable for various complex workstations. -
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 2.362206 inch
- Height: 1.968505 inch
-
Supplier: Smartmore Corporation Limited
Description: USB 3.0 Area Scan Camera for inspections Area scan cameras are widely acknowledged as general-purpose imaging solutions as they use a direct matrix to capture images or objects, events or scenes. The USB 3.0 area scan camera is developed based on the USB Vision standard protocol
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 46 fps
- Width / Diameter: 2.362206 inch
- Height: 1.968505 inch
-
Supplier: Advance Security Products
Description: Outputs to TV or View Through Network or Internet Camera has a standard RCA video output to connect directly to TV, VCR, or DVR if desired. If you're looking for easy of installation, no messy wires, audio, and more, then this is the PTZ camera for you. Features Color Camera
- Camera Function: Video
-
Supplier: Santa Barbara Instrument Group
Description: The remote guiding head contains a cooled, 16 bit 657x495 TC-237H CCD indentical to internal self-guiding CCD in the STL camera body. The remote head is equipped with t-threads on the front cover and it will accept the eFinder assembly for guiding, a camera
- Features: CCD, Digital
- Camera Function: Video
-
Supplier: Basler Vision Technologies
Description: Ethernet to give you the highest flexibility Up to 12 bit depths and no bandwidth limitation on 8 bit data flow inside the camera Free drivers for FireWire and Gigabit Ethernet (GigE Vision) Small, rugged housing for easy integration Compatible with the newest vision industry
- Horizontal Resolution: 659 lines
- Maximum Frame Rate: 120 fps
- Length: 0.25 inch
- Vertical Resolution: 493 lines
-
Supplier: Santa Barbara Instrument Group
Description: ST-i COLOR PLANET CAM AND AUTOGUIDER Low noise, high sensitivity Color CCD Up to 21 frames per second in focus mode Internal mechanical shutter for automatic dark frames 16 bit A/D Eyepiece size body (1.25" diameter) Lightweight - only 2.2 oz. Front end threaded for standard
- Features: CCD, Digital
- Monochrome / Color: Color
- Camera Function: Video
-
Supplier: ZGC, Inc.
Description: JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens From live field recording to high-end studio production, the GY-HD250 is the cost-effective solution to today's demand for high-quality imaging. JVC GY-HD250U, 3-CCD ProHD Camcorder with 16:1 Fujinon Zoom Lens Includes: Fujinon
- Application / Industry: Broadcast
- Features: CCD, Digital, High Definition
- Performance: Progressive Scan
- Camera Function: Video
-
Supplier: Allied Vision Technologies GmbH
Description: 16 Megapixel CCD camera 3 fps The 16-megapixel GE4900 is a very high-resolution CCD camera with Gigabit Ethernet output. The 35 mm format sensor used in the GE4900 is the high-quality Kodak KAI-16000 CCD image sensor that provides exceptionally high
- Horizontal Resolution: 4,872 lines
- Maximum Frame Rate: 3 fps
- Shutter Speed: 0.00062499999999975 to 60 seconds
- Width / Diameter: 2.5984266 inch
-
Supplier: Basler Vision Technologies
Description: The A100 series includes 1.4 megapixel cameras suitable for a variety of applications. If you require superior image quality for industrial use, the A100 series is the right fit. You can choose from models featuring a Camera Link® or an IEEE 1394 interface.
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
-
Supplier: Allied Vision Technologies GmbH
Description: 8 Megapixel CCD camera - Dual GigE port - 240 MB/s The 8-megapixel GX3300 is a very high-resolution CCD camera with Gigabit Ethernet output. The GX3300 has a fast frame rate of 15 fps at 3296 x 2472 resolution. The sensor used in the GX3300 is the high-quality 8-Megapixel
- Horizontal Resolution: 3,296 lines
- Maximum Frame Rate: 15 fps
- Width / Diameter: 1.5354339 inch
- Height: 2.4803163 inch
-
Supplier: NorPix, Inc.
Description: High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras.
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Allied Vision Technologies GmbH
Description: 4 Megapixel camera with Kodak KAI4022 type 1.2'' sensor high resolution, low noiseThe Pike F-421B/C is equipped with a Kodak HAD CCD sensor type 1.2''. The reason for this large sensor format is the goal to achieve high resolution images with low noise. The sensor has a wide pixel
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 16 fps
- Shutter Speed: 0.00006999999999997201 to 67.0000000000002 seconds
- Width / Diameter: 1.7322844 inch
-
Supplier: NorPix, Inc.
Description: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop.
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 20 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Bio-Rad Laboratories, Inc.
Description: automatically corrected The ChemiDoc XRS+ system offers fast and sensitive chemiluminescence detection in addition to gel and blot documentation of fluorescent and colorimetric samples. The system includes a supersensitive 16-bit CCD camera that is supercooled for
Find Suppliers by Category Top
Featured Products Top
-
2 16K camera Software support ? Fully compatible with Teledyne’s (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
from different vendors Supported operating systems Microsoft Windows 7 SP1+, 8.1 and 10 (32-bit, or 64-bit) on x86 architecture Red Hat Enterprise LInux 7 (64- bit) and CentOS 7 (64-bit) on x86 architecture Ubuntu 14.04 LTS, 16.04 LTS and 18.04 LTS (32-bit (read more)
Browse Image Analysis Software Datasheets for Pleora Technologies Inc. -
High-Speed Camera and a Bronze Honoree award for the HSi Series of FASTEC Imaging Cameras. These awards celebrate the most innovative solutions in machine vision and imaging technology. The Iris MX™, known for its powerful combination of speed, sensitivity, and (read more)
Browse Digital Cameras Datasheets for RDI Technologies Inc. -
Hamamatsu Photonics proudly announces the addition of the ORCA-Halo, C17440-20U, to its renowned ORCA® family of scientific CMOS (sCMOS) cameras. Designed to meet the needs of academic researchers and Original Equipment Manufacturers (OEMs), the ORCA-Halo combines cutting (read more)
Browse CMOS Cameras Datasheets for Hamamatsu Photonics Europe -
patented video-based vibration measurements to ensure you never miss anything in your facility. Numerous cameras can be networked to capture simultaneous data and offer multiple views of a process, test, or piece of machinery. Leveraging a powerful 6 TB acquisition device, the Iris CM can acquire and store (read more)
Browse Video Cameras Datasheets for RDI Technologies Inc. -
thanks to the integrated web server, the camera can be set up in no time at all. The intuitive operation of the industrial scanner is supported by acoustic and visual feedback and creates security and self-confidence in everyday work. Learn More (read more)
Browse Video Cameras Datasheets for SICK -
SightSKY™ Series High-Sensitivity, Low-Noise, Fiber-Coupling CMOS Camera High-resolution TEM image and electron diffraction pattern of (read more)
Browse Digital Cameras Datasheets for JEOL USA, Inc. -
artifacts during in-situ dynamic observation studies. ?The SightSKY™ camera system offers integration with JEOL’s FEMTUS™ Integrated Analysis Platform, providing user-friendly operation and data acquisition. (read more)
Browse CMOS Cameras Datasheets for JEOL USA, Inc. -
The Iris MA™ is the world’s first industrial camera with Live Motion Amplification®, giving you the power to see, measure and solve your toughest problems on the spot. Getting clean, reliable data in harsh industrial environments has always been a (read more)
Browse Video Cameras Datasheets for RDI Technologies Inc. -
-based applications, and multi-camera systems. Paired with sensor options from Sony, onsemi and Teledyne e2v, Dragonfly® S is ideal for embedded or handheld device applications such as biometrics kiosk solutions, ophthalmoscopy, 3D scanning, automated optical inspection, and more. (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS
Conduct Research Top
-
Digitization
Digitization, also referred to as analog to digital conversion, is the process by which charge from the CCD is translated into a binary form used by the computer. The term binary refers to the base 2 number system used. A 12 bit camera system will output 2 raised to the 12th power or 4096 levels
More Information Top
-
Modern Developments in X-Ray and Neutron Optics
Screens with thicknesses down to 5 μm and a fast, high resolution, cooled 16 bit CCD camera have been used to achieve resolutions of 1 μm and comparative studies of sensitivity (for YAG:Ce and fine grain Gadox screen) were carried out.
-
Experimental investigation of identical wavelength short light pulses crossing in underdense plasma
A time integrated image of the focal spot after transmission through the plasma, was collected with a 16 bit CCD camera (with a 0.4µm per pixel resolution) in every shot giving informations on the energy and shape of the transmitted beam.
-
X‐ray microscopy of plant cells by using LiF crystal as a detector
Last but not least, the very high dynamic range in sensitivity of LiF, allows the acquisition of high dynamic images (by 16 bits CCD camera ) while record- ing in the LiF the fluorescent images.
-
PHYSICS OF HIGH BRIGHTNESS BEAMS, 2ND ICFA ADVANCED ACCELERATOR WORKSHOP
To measure the spot size (and position) of the electron beam at the IP, an image of the electron beam was obtained by relaying optical transition radiation (OTR) from a foil onto a 16 bit CCD camera or optical streak camera using …
-
Micron-scale Fast Electron Filamentation and Recirculation determined
from Rear Side Optical Emission in High Intensity Laser-Solid Interactions
target normal and ∼ 15◦ from laser axis in the horizontal plane onto two 16 bit CCD cameras equipped with 2ω0 interference filters and polarizers.
-
Fluorescence Imaging as a Non-Invasive Technology to Monitor the Performance of Glyphosate Adjuvants and Formulations
A cooled, integrating 16 bit CCD camera is used to record the fluorescence during the low level ͑Fo͒ and high level scan ͑Fm͒.
-
Factors to be considered for robust high-throughput automated DNA sequencing using a multiple-capillary array instrument
Considering the noise and dynamic range of a 16 bit CCD camera , the linear range of the instrument, estimated to be 3 orders of magnitude, was confirmed experimentally by injection oflabeled primers.
-
Approach of trans-rectal NIR optical tomography probing for the imaging of prostate with trans-rectal ultrasound correlation
The spread-spectral-encoding technique based on a single broad-band light source is implemented for simultaneous sampling of all 7 source channels at all 7 detector locations with a single 16 bit CCD camera [15].
-
Imaging and measurement of cell structure and organization with submicron accuracy using light scattering spectroscopy
L1, L2: collimating lenses; A1, A2: Iris diaphragms; F: narrowband filter; P1, P2: polarizers; M: Mirror, BS: 50:50 beam splitter, CCD: 16 bit CCD camera .
-
Femtosecond electron and x-ray generation by laser andplasma-based sources
by relaying optical transition radiation (OTR) from a foil onto a 16 bit CCD camera or optical streak camera using a small f-number telescope.9 The source characteristics measured in the experiments were the total flux, spatial profile of the x …
Indicates content that may require registration and/or purchase.