-
Supplier: Utmel Electronic Limited
Description: 16-bit Microcontrollers - MCU 16B MCU 92KB Fl 8KB RAM 12B ADC Dual DAC
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 3.3 volts
- Supply Current: 0.5950000000000001 milliamps
- Number of Timers: 2
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 16KB 10ADC 10DAC 768Ram MCU Lead Free
- Internal RAM Size: 0.768 KB
- Supply Voltage (Vcc): 3 volts
- Number of Timers: 4
- Pin Count: 20
-
Supplier: VAST STOCK CO., LIMITED
Description: 16-bit Microcontrollers - MCU 16kB Flash 512B RAM 12-Bit ADC/Dual DAC
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Single-chip 16-bit/32-bit MCU; up to 128 kB flash with ISP/IAP, Ethernet, USB 2.0 device/host/OTG, CAN, and 10-bit ADC/DAC Product overview: LPC2361FBD100 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices,
- Bits: 16 Bit, 32 Bit
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16-MHz 16-Bit FRAM MCU, OpAmp, TIA, Comp w/DAC, 10-bit AD, 16-TSSOP Product overview: MSP430FR2311IPW16R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and
- Clock Speed: 16 MHz
- Supply Voltage (Vcc): 1.8 volts
- Operating Temperature: -40 C
- Bits: 16 Bit
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16MHz 16-Bit FRAM MCU, Op-Amp, TIA, Comp w/DAC, 10-bit ADC, 20-TSSOP Product overview: MSP430FR2311IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board
- Clock Speed: 16 MHz
- Supply Voltage (Vcc): 1.8 volts
- Operating Temperature: -40 C
- Bits: 16 Bit
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power MCU, 32KB Flash, 2KB RAM, 16bit Sigma-Delta ADC, 12bit DAC, 128Seg LCD 80-LQFP -40 to 85
- Clock Speed: 8 MHz
- Internal RAM Size: 2 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 48
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power,
- Internal RAM Size: 0.256 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
- Operating Temperature: -40 C
- Bits: 16 Bit
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power MCU, 32KB Flash, 2KB RAM, 16bit Sigma-Delta ADC, 12bit DAC, OpAmp, 128Seg LCD 80-LQFP -40 to 85
- Clock Speed: 8 MHz
- Internal RAM Size: 2 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 48
-
Supplier: Lingto Electronic Limited
Description: 16-BIT MICROCONTROLLER
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC4800-F144K2048 AASupplier: Infineon Technologies AG
Description: EthernetMAC, USB-OTG, SD/MMC 6 channel USIC (configurable to SPI, UART, IIC, IIS) External Bus Unit 4 x 12-bit ADC, 26 input channels, 4 x parallel sampling and conversion 2 channel 12bit DAC 4 channel ∆Σ Demodulator 24 x 16-bit special purpose timers, dead time
- Internal RAM Size: 352 KB
- Serial Port Channels: 6
- Pin Count: 119
- Operating Temperature: -40 to 125 C
-
Supplier: Richardson RFPD
Description: The AD7398/AD7399 family of quad, 12-bit/10-bit, voltage output digital-to-analog converters (DACs) is designed to operate from a single 3 V to 5 V supply or a dual ±5 V supply. Built with the Analog Devices, Inc. robust CBCMOS process, these monolithic DACs offer the
- Resolution: 12 bits
-
Supplier: Microchip Technology, Inc.
Description: 12-channel Direct Memory Access Controller (DMAC) 12-channel Event System Up to eight 16-bit Timer/Counters (TC), configurable as either One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture
- Clock Speed: 48 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: increased design flexibility. Additional Features 28 KB Flash Program Memory 2 KB Data SRAM 128 B of Non-volatile Data Storage 36 I/O Pins Four 8-bit Timers / One 16-bit Timer 2 x High-Speed Comparators 2 x Op Amps 28ch x 10-bit ADC One 8-bit DAC and One
- Internal RAM Size: 2.048 KB
- Internal ROM Size: 28 KB
- Number of Timers: 4
- Number of A/D Converters: 28
-
Supplier: Acme Chip Technology Co., Limited
Description: 16-BIT MICROCONTROLLER
- Packing Method: Bulk Pack
- Features: Other
-
Description: 16-BIT MICROCONTROLLER
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Rochester Electronics
Description: MSP430F479 16-Bit Ultra-Low-Power MCU, 32KB Flash, 2KB RAM, 16bit Sigma-Delta ADC, 12bit DAC, 128Seg LCD
- Bits: 16 Bit
- Package Type: BGA
- ROM Type: Flash
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: a built-in bit-mapped OSD with 16-bit color depth and an acceleration function. It can also accept 18-bit external OSD inputs. In addition, TW8823C has a built-in high performance microcontroller with cache. Its SPI interface supports various serial flash types.
-
Supplier: Richardson RFPD
Description: Precision Analog Microcontroller: 16MIPS 8052 Flash MCU + 8-Ch 12-Bit ADC + Dual 12-Bit DAC
- Category: Development Board
-
Supplier: Win Source Electronics
Description: MHz Family Name: HD6417727 Device Core Size: 32(b) On-Chip DAC: 2-chx8-bit Total Internal Ram Size: 16KB(kB) Number of Timers - General Purpose: 4 Cpu Family: SuperH On-Chip ADC: 6-chx10-bit Instruction Set Architecture: RISC # I/Os (Max): 13 Alternative Parts (Cross-Reference):
- Number of Timers: 4
- Number of I/O Ports: 13
- Pin Count: 240
- Operating Temperature: 75 C
-
Supplier: Silicon Labs
Description: The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core
- Clock Speed: 25 MHz
- Number of Interrupts: 20
- Internal RAM Size: 4.352 KB
- Supply Voltage (Vcc): 2.7 to 3.6 volts
-
Supplier: Piezosystem Jena, Inc.
Description: series EDA interface boards universal AD/DA interface boards 4 channel DAC 8 channel ADC 16 bit resolution 8 bit µP, 64 k RAM, 128 k Flash on-board programmable applications: PC control of analog amplifiers automatic process control EDA 5 EDA 4 EDA 5 part no. E-202-40
- Voltage Range: 0 to 10 volts
- Number of Channels: 4 to 8
-
Supplier: ACCES I/O Products, Inc.
Description: analog current (4-20mA) and voltage outputs < Software selectable voltage ranges of 0-5V, 0-10V, ±5V Seven bits of digital I/O configured on a bit-by-bit basis as either inputs or high-current outputs. Field connections accomplished via 50-pin removable screw terminals. Onboard
- Analog Input Channels: 8 #
- Digital I/O Channels: 7 #
- Resolution: 12 bits
- Accuracy: 0.05 % FS
-
IC Interfaces - Power - Contactless power and sensing ICs - NFC tag controllers - NGC1081 -- NGC1081Supplier: Infineon Technologies AG
Description: includes standard peripherals like UART, SPI, I²C, and 32 kHz RTC. It is available in a VQFN-32 package. Summary of Features NFC interface compliant to ISO 14443 type A Arm® 32-bit Cortex®-M0 microcontroller core Two operation modes: passive or battery Memory: 16 kB ROM as
- GPIO Ports: 16 #
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: Multi-Voltage I/O system allows safe bi-directional communication with systems running at a different voltage. The Event System, Configurable Custom Logic (CCL), along with intelligent analog peripherals like 12-bit differential ADC, Zero-Cross Detect (ZCD), 10-bit DAC together
-
Supplier: Microchip Technology, Inc.
Description: communication with systems running at a different voltage. The Event System, Configurable Custom Logic (CCL), along with intelligent analog peripherals like 12-bit differential ADC, Zero-Cross Detect (ZCD), 10-bit DAC together with the ASC and MVIO makes the AVR® DB family well
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: data analysis in embedded system design. Embedded systems are virtually everywhere. They can contain many different types of devices including microprocessors, microcontrollers, DSPs, RAM, EEPROMs, FPGAs, ADCs, DACs, and I/O. These various devices have traditionally communicated with
- Bandwidth: 100 MHz
-
Supplier: DigiKey
Description: ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 240+25-TFBGA (14x14)
- Clock Speed: 480 MHz
- Internal RAM Size: 1,000 KB
- Internal ROM Size: 2,000 KB
- Supply Voltage (Vcc): 1.62 to 3.6 volts
-
Supplier: RS Components, Ltd.
Description: STM32MP157AAA3, 32Bit Microcontrollers
- Internal RAM Size: 256 KB
- Pin Count: 448
- Bits: 16 Bit, 32 Bit
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2MB 1.62V~3.6V ARM-MSeries 1MB 480MHz FLASH 140 LQFP-176(24x24) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
- Internal RAM Size: 1,000 KB
- Supply Voltage (Vcc): 1.62 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Bits: 16 Bit
Find Suppliers by Category Top
Featured Products Top
-
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
STM32 microcontrollers from STMicroelectronics provide engineers with a flexible and scalable platform for embedded system development, low-power operation, and intelligent device design. Built on the ARM Cortex-M architecture, STM32 (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
• 1 µs settling and 16-bit resolution ensure fine analog control • SPI compatibility simplifies MCU/DSP integration (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Win Source Electronics -
Here’s a quick comparison of three 16-bit DACs: AD5541: Ideal for precision (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Win Source Electronics -
its channels (16 voltage-output DAC channels), resolution (16 bits), and output capability (bipolar ranges to ±20 V or unipolar ranges to 40 V) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Analog Devices’ highly integrated mixed-signal front-ends (MxFE®) meet the demands of today’s most challenging high-speed, ultrawideband RF signal generation and transmit / receive applications AD9081: MxFE® with four 16-bit, 12 GSPS RF DAC cores and (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
output ranges from 0 to 10 V with a maximum current of 1000 A and a power range of 0 to 10000 W, equipped with flexible autoranging DC output stages for wide operating flexibility. The device adopts digital regulation with 16 bit ADCs and DACs, providing ≤0.05% FS voltage measurement accuracy (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
The W25Q128JVSIQ is a 128Mbit, equivalent to 16MB, serial NOR Flash memory manufactured by Winbond Electronics. It is designed to provide reliable, high-speed, non-volatile storage in systems where board space, available microcontroller pins (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
architecture, schematic, and component-review teams a common technical baseline. During integration, the ram (68 KB) and analog (16-channel 12-bit ADC) directly influence interface planning, PCB layout, power delivery, thermal design, and firmware configuration. Its processor, memory, peripherals, and (read more)
Browse Digital Signal Processors (DSP) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
MODBUS/TCP controller for the power supplies in als BTS beam line
The power supply controller is a 3U high, rack-mount chassis that contains the regulation control-loop amplifiers, 16 - bit DAC with microcontroller and a micro PLC (Programmable Logic Controller) for power-supply state- machine control.
-
Laser system for EIT spectroscopy of cold Rb atoms
MUX – 4 channels analog multiplexer; ADC – 16 bit analog to digital converter; CPU – ATmega32 microcontroller ; DAC – 16 bit digital to analog converter; DI/O – digital input/output lines; USB – universal serial bus; LCD – 2-lines PLED …
-
http://absimage.aps.org/image/PSF09/MWS_PSF09-2009-000097.pdf
Control of the x-y motion is done with a microcontroller con- taining two 16 - bit DACs (digital to analog converter).
-
A control system of the Proton Radiographic Complex at the U-70
The reference voltage is pro- duced by the external 16 - bit DAC connected to the microcontroller via a SPI port.
-
Atmel Launches new AVR32 Microcontroller with High Speed Communication for Digital Audio Solutions
The AVR32 microcontroller offers an integrated stereo 16 - bit bitstream DAC .
-
A novel speech recognition system-on-chip
Our speech recognition system-on-chip is composed of general purpose microcontroller , vector accelerator, 16 - bit ADC DAC , analog filter circuit, audio input and output amplifiers, and communication interface.
-
1kHz 2D silicon retina motion sensor platform
The motion sensor PCB (Fig. 1(b)) holds the custom MDC2D chip, a Microchip dsPIC33F 16 - bit microcontroller running at 40 MIPS, a DAC , and an FTDI UART to USB interface.
-
Eidothea open short test tool
Eidothea consists of a Freescale 16 - bit microcontroller , a Digital to Analog Converter ( DAC ), a Maxim Parametric Measurement Unit (PMU), an analog multiplexer (analog MUX) and a CMOS Programmable Logic Device (CPLD) as shown in figure 3.
-
A fiber sensor integrated monitor for embedded instrumentation systems
communication module, the microcontroller controls an external 16 bit digital to analog converter ( DAC ).
-
http://www.ijcsi.org/papers/IJCSI-9-6-3-18-23.pdf
12-bit DAC , 8- bit Microcontroller 8051, 8: 16 bit MUX/DEMUX switch and some extra supporting circuit blocks.
Indicates content that may require registration and/or purchase.