-
Supplier: Cole-Parmer
Description: • Ideal for most acid/base or ionic salt applications • Equipped with a 2" IPS bung adapter for pumping detergents, water, dilute alkalies, or waxes from drums • Cut inlet tube to fit your container
- Features: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Economical piston pumps are ideal for a variety of fluids • Adaptable to most pails and drums Models 06512-00 and -05 have adjustable strokes to allow for dispensing different amounts fo fluid with just one pump. Model 06512-00 pumps 64, 32, 22 and 16 strokes per
- Pump Type: Piston / Plunger Pumps
-
Supplier: Macnaught USA, Inc.
Description: the industry Drum Bung Opener on Pump Head Adjustable Pump Handle for light or heavy fluid operation Fits 16 Gallon to 55 Gallon Drums
- Pump Type: Hand / Foot Pumps
-
-
Supplier: Cole-Parmer
Description: • Ideal for most organic phase applications • Pump mild soaps, disinfectants, and other noncorrosive liquids (not recommended for high-pH solutions) • Sturdy carbon steel and HDPE construction ensures long life Steel hand-operated drum pumps feature a convenient 1⁄2" OD spout.
- Pump Type: Piston / Plunger Pumps
-
Supplier: Cole-Parmer
Description: • Economical piston pumps are ideal for a variety of fluids • Adjustable to most pails and drums Models 07079-50 and -55 feature an angled spout to help prevent dripping. Models 07079-60 and -65 are made entirely of PVC, including the piston and seal, making them an ideal option for
- Pump Type: Piston / Plunger Pumps
-
Supplier: Vortec
Description: The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily --
- Maximum Discharge Flow: 33 to 37 GPM
- Maximum Discharge Pressure: 50 to 100 psi
- Power Source: Air / Pneumatic
- Features: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: M3 Portable 50:1 Grease Pump for 16 Gallon Drums 7500 PSI 1.76 PPM Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and
- Maximum Discharge Flow: 26.929870129870167 GPM
- Maximum Discharge Pressure: 7,500 psi
- Features: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: M3 Heavy Duty 50:1 Grease Pump for 16 Gallon Drums Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty, High Volume 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and
- Maximum Discharge Pressure: 8,700 psi
- Features: Drum Pumps
-
Supplier: Nex Flow Air Products Corp.
Description: 316L stainless drum adaptor and tool available on request at extra cost. Contact representative. Drum Pump and drum hand pump and barrel pump and electric drum pump: The Nex Flow™ Drum Angel is an effective drum or barrel
- Maximum Discharge Flow: 30 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: Air / Pneumatic
- Features: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: M3 Portable 50:1 Grease Pump for 55 Gallon Drums 7500 PSI 1.76 PPM Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and Grease
- Maximum Discharge Flow: 26.929870129870167 GPM
- Maximum Discharge Pressure: 7,500 psi
- Features: Drum Pumps
-
Supplier: JohnDow Industries, Inc.
Description: Pneumatic oil system for 16 gallon open-end drum System Includes: JD-3610 3:1 oil pump, JD-3566A Drum cover, JDM-1038 10' oil delivery hose, JD-3930 oil delivery gun Drum and Caster Base (JDI-16B) not included
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 349 820 8:1 16 Gallon Pump with Bung Adapter PumpMaster 4 Oil Pump, Pressure Ratio 8:1 Double acting air operated high-pressure pump for dispensing lubricants in medium to large size installations including multiple dispensing points with no simultaneous
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 604 10:1 Fluid Pump for 55 Gallon Drum, Flange Mount 10 Year Warranty!!! Model 604 Pumpmaster-6 10:1 Ratio Pump only for 55 gallon drum, flange mount. Bung bushing mounting is optional. (see 360006) Extra Heavy Duty Pumps for Grease and Fluid
-
Supplier: U.S. Plastic Corporation
Description: Need temporary protection against incidental barrel spills? Our Drums-Up Jr. lets you control nuisance spills from 5-gallon pails and drums sized up to 16 gallons. A 7.5 gallon sump capacity catches liquid before it reaches your floor thereby reducing the
- Container Type: Drum / Barrel / Keg
-
Supplier: DRUM-MATES Inc.
Description: Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! 12 Oz. per stroke, Materials: AL, Viton, HDPE, Wt. 16 lbs. Designed for transferring non-corrosive & oil based liquids compatible with pump materials Self priming with Lightweight
- Features: Drum Pumps
- Pump Type: Hand / Foot Pumps
-
Supplier: Radwell International
Description: LEVER ACTION DRUM DISPENSING PUMP, LOW PRESSURE, INLET 37MM, OUTLET 22MM, FREQUENCY 55 STROKE PER MIN, FLOW RATE 16-18 LITER PER MIN, CAPACITY 320-350CC/STROKE, APPLICABLE DRUMS 15-55 GALLONS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: U.S. Plastic Corporation
Description: For dispensing mild acids, detergents, antifreeze, windshield fluids, MEK, toluene, xylene, laquer thiner, acetone, and other mild chemicals. 316 stainless steel construction. Delivers 16 oz per lift of handle. Fits 15 to 55 gallon drums. PTFE packing and seals. 3/4" OD
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow JDOL-16 3:1 Oil System - 16 Gal **(Shown with optional JDI-16B drum dolly) Pneumatic oil system for 16 gallon open-end drum System includes: JD-3610 3:1 Oil pump JD-3566A Drum Cover JDM-1038 10' oil delivery hose JD-3930 Oil delivery
-
Supplier: Mile-X Equipment, Inc.
Description: those of higher viscosity. Pump includes bung adapter. New Model 347 120 (Replaces Old Model 400) PumpMaster 4 5:1 ratio stub pump with bung adapter Optional: Model XXX XXX PumpMaster 4, 5:1 ratio 16 gallon keg pump with bung adapter. Model 348 120 PumpMaster 4,
-
Supplier: Magnalube, Inc.
Description: Advantages: Extended Protection Noise Reduction Will Not Migrate Perfect For Low Speeds Vibration Control High Temperature Stability Extreme Loads, Smoother Operation Mechanically/Chemically Stable Resistant to Oil Separation Exceptional Film Strength This well-constructed 16-gallon
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: steel drum is built based on industry standard dimensions. The optimal fill weight for this item is 120 pounds (54.5 kilograms). It offers more flexibility in storage and mobility than a full size 55-gallon drum. Pumps and other equipment are fully compatible.
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
Find Suppliers by Category Top
Featured Products Top
-
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of (read more)
Browse Drum Pumps Datasheets for Vortec -
solution from the “pool” using the Vortec model 2109 drum pump. The waste solution goes into a 55 gallon drum that the 2109 is mounted on, and is processed further. “The washing solution is non-hazardous” notes Kosanke. “But we have to collect it since it contains metals and (read more)
Browse Drum Pumps Datasheets for Vortec -
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
OVER 70% Heat-treated and hardened components Over 50 years experience Flows over 13,000 gallons per minute Discharge sizes from 3" to 16" Direct or belt-drive configurations available Non-clogging guarantee on all Chopper pumps (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
your plumbing system and drum or tote of concentrate. Adjusting the length of the piston stroke is how the concentration is adjusted. Markings can be found on the dosing pump to provide guidance on concentration settings. Consider installation kits. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5?3KW, leakage protection Purge (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
/evaporation cycle, the feed is shut off and the remaining liquid in the chamber is further concentrated. Once cook-down is complete, an optional discharge pump is activated for concentrate removal to a drum or waste receptacle for disposal. The chamber is then automatically refilled and the process (read more)
Browse Evaporators Datasheets for Filtertech, Inc. -
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
General Lubrication Products
oil pump to 16 gallon drum .
-
People, Capabilities and Systems to
Save Money and Increase Productivity
oil pump to 16 - gallon drum .
-
Lubrication tools and equipment
Adapts any series 25 or 40 oil pump to 16 - gallon drum .
-
Pumps
oil pump to 16 - gallon drum .
-
Pumps and accessories
Adapts any series 25 or 40 oil pump to 16 gallon (60 liter) drum 85755 55 gal.
-
Industrial Pumping Equipment
Model 81538 Standard 16 gallon drum cover for mounting PowerMaster III series drum pumps on full open drums.
-
Lincoln – The Brand the Pros Demand!
The pumps fit both 16 - gallon and 55-gallon drums with 2-inch bungs and transfer 10 Gal/Min at 120 RPM with low-viscous fluids and 7 Gal/Min at 80 RPM with heavier oils.
-
Oil & Grease Lubrication Pumps | Today's Trucking
The Falcon 3:1 oil pumps are available for use in 16 -, 55-, and 275 gallon drums .
-
Portable Equipment
Drum cover for 120 lb. or 16 - gallon open top refinery containers for all series 20, 25 and 40 pumps .
-
Nitrate and Perchlorate removal from groundwater by ion exchange
Based on 2 hp pump , operating for 25% of the time, Dick Woodward 8/ 16 /99 Disposal of regeneration waste (cost per 55 gallon drum ) .
Indicates content that may require registration and/or purchase.