Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chief Enterprises LLC
Description: Connector, Receptacle, 18 Pos, Key B
- Connector Type: Automotive Connector
-
Supplier: Mencom Corporation
Description: Standard, CDA series, Female Rectangular Insert, size 66.16, 16 pin, 16 amp, Screw
- Contact Size (AWG): 14 to 18 AWG
- Voltage Rating: 600 volts
- Current Rating: 16 amps
- Number of Contacts: 16 #
-
Supplier: Mencom Corporation
Description: Standard, CSE series, Male Rectangular Insert, size 77.27, 16 pin, 16 amp, Spring
- Contact Size (AWG): 14 to 26 AWG
- Voltage Rating: 600 volts
- Current Rating: 16 amps
- Number of Contacts: 16 #
-
-
Supplier: ODG (Origin Data Global)
Description: USB 3.1 3A 1 Horizontal attachment 16P Female -40℃~+85℃ Type-C SMD USB Connectors ROHS
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3A 1 Surface Mount,Right Angle 16P Female -40°C~+85°C Type-C SMD USB Connectors ROHS
- Current Rating: 3 amps
- Gender: Female / Jack
- Geometry: Right Angle
- Connector Type: USB Connector
-
Supplier: Waytek, Inc.
Description: Molex 33472-1601 Dual Row 16-Pin Connectors Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Female Terminal Receptacle Circuit Layout: 2x8 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water
- Current Rating: 22 amps
- Connector Type: Automotive Connector
-
Supplier: Reid Supply
Description: your choice of clevis pin. Stainless steel pins are corrosion resistant and durable, while titanium pins are lightweight and strong. If you're looking for an economical option, our zinc-plated pins are a great choice. Whichever material you choose, you can be sure that
- Diameter / Size: 0.188 inch
- Pin Type: Clevis Pin
- Features: Other, Search All Hitch and Linch Pins
- Material: Stainless Steel
-
Supplier: Waytek, Inc.
Description: Molex 33482-8601 MX150 Dual Row 16-Pin Connector Category: MX150 Connectors Manufacturer: Molex Component Type: Male Terminal Plug Circuit Layout: 2x8 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water conditions
- Current Rating: 22 amps
- Connector Type: Automotive Connector
-
Supplier: Allied Electronics, Inc.
Description: connector component,insert only,size 16s,5 #16 solder pin contact,rohs compliant
-
Supplier: Allied Electronics, Inc.
Description: connector component,insert only,size 16s,7 #16 solder pin contact,rohs compliant
-
Supplier: Allied Electronics, Inc.
Description: connector component,insert only,size 16s,3 #16 solder pin contact,rohs compliant
-
Supplier: Newark, An Avnet Company
Description: PIN CONNECTOR 16 WAY ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: SMC MALE CONNECTOR, 16-PIN, VERTICAL, SMT
-
Supplier: Allied Electronics, Inc.
Description: connector comp,size 16 machined crimp pin contact,for 20-16awg wire,gold plated
-
Supplier: VAST STOCK CO., LIMITED
Description: Pin & Socket Connectors 093 Wafercon PCB Con con PCB Conn MixTerm
- Voltage Rating: 250 volts
- Current Rating: 5 amps
- Product Type: IC Socket
- Features: Other
-
Description: CONN HDR MALE PIN 16POS GOLD
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: RS Components, Ltd.
Description: RS PRO PTNB16-13 Crimp Pin Connector
- Contact Size (AWG): 6 AWG
-
Supplier: Heilind Electronics, Inc.
Description: ICC IDJ61 ELEC CONTACT PIN
-
Supplier: Acme Chip Technology Co., Limited
Description: CONN HDR MALE PIN 16POS GOLD
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To
- Voltage Rating: 250 volts
- Frequency Range: 0 to 0.4 GHz
- Connector Type: Circular / Cylindrical Connector, Coaxial Connector, Military Connector, RF and Microwave Connector
- Gender: Male / Plug
-
Supplier: Powell Electronics, Inc.
Description: .100 Single Row
-
Supplier: DigiKey
Description: Wire Pin Terminal Connector 14-16 AWG - Crimp
- Contact Size (AWG): 14 to 16 AWG
-
Supplier: ODG (Origin Data Global)
Description: CONN WIRE PIN TERM 14-16AWG PIDG
- Contact Size (AWG): 14 AWG
-
Supplier: Mencom Corporation
Description: MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.
- Terminal Type: Connector Pin
-
Supplier: DigiKey
Description: CONN WIRE PIN TERM 14-16AWG PG
- North American (AWG): 14 to 16 AWG
- Material: Copper
- Features: Insulated, Other
- Terminal Type: Pin Terminal
-
Supplier: Utmel Electronic Limited
Description: Heavy Duty Power Connectors CONTACT PIN #16
- Current Rating: 35 amps
- Features: Other
- Geometry: Straight
-
Description: CONN HEADER VERT 16POS 2.54MM
- Current Rating: 3 amps
- Contact Pitch: 2.539998628400741 mm
- Connector Type: Board-to-Board Connector, Rectangular Connectors, Heavy Duty, Wire-to-Board Connector
- Features: Header Connector, Other
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR CIRCULAR CABLE PLUG 16CT PIN
-
Supplier: JC Cherry, Inc.
Description: Socket Pins Current Rate: 13A at 25℃ Acceptable Plug: Dia. 1.6/0.063" Acceptable Wire: AWG#16 1.25mm² Applied housing conforms to MIL spec MS connector AMS3106. Please contact us for more details.
- Current Rating: 13 amps
- Product Type: IC Socket, PCB Pins, Pin Receptacles
-
Supplier: Utmel Electronic Limited
Description: Automotive Connectors PIN HEADER, ASSY 2X16POS.
- Voltage Rating: 12 volts
- Connector Type: Automotive Connector
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Push-Pull,P=2.54mm Pin Headers ROHS
- Product Type: IC Headers
- RoHS Compliant: RoHS Compliant
-
Supplier: Mencom Corporation
Description: Turret Head for 16amp pins
- Application / Connector Type: General Application, Plugs and Receptacle
- Technology: Hand Tools
- Form Factor: Handheld
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: RELAY SOCKET, 16 PIN; Socket Mounting:DIN Rail; Socket Terminals:Quick Connect; No. of Pins:16Pins; Current Rating:5A; Voltage Rating:150V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: No
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Our 300-16 TAP-A-DIP is a 16-pin test connector that allows interconnection from the TAP-A-DIP to test points without the danger of popping off or causing shorts. Its Lock-on design has the end contacts lock under each of the end leads on the DIP in a wiping action
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Larson Electronics LLC
Description: 16 foot cord with 7 prong trailer prong. The cord is terminated with a 2 pin SAE connector that can be attached to any Magnalight magnetic light, Golight remote control spotlight and several direct connect and rechargeable HID lights
Find Suppliers by Category Top
Featured Products Top
-
Product Series - Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits - PCB space saving Many types available for selection Up to 45A DC per pin Target Market - Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
connector Part Number : Q080639HR072M501ZA 1X2 Port 6 & 12 Gb/s per channel Signal Pairs : 16 Pairs Pin Type : Press Fit (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
system. Gold plating over Beryllium Copper allows users the ability to exceed 2,000 mating cycles. By design, Omnetics flex-pin contact allows for greater flexibility and lower contact resistance than other contact types on the market. Omnetics standard circular insulators sizes come in: 5, 7, 12, 16, 27 (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
situations requiring high pin counts for use in controlled and/or uncontrolled environmental conditions. ARC Series Connectors are available as in-line plugs and flange mount receptacles. All plugs and receptacles are IP68/69K rated (in mated condition). (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
tested, just simple grab the wire you want to test and pierce it with the insulation needle or needles on the contact tip. With needle removal, there is only a small incision left behind to maintain wire integrity for long-lasting use. Many of our insulation-piercing connectors are sold on already (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Muli-Lead Assemblies Multi-lead assemblies are available with single or dual in-line interconnections with pin (PLA) or socket (PCB) connections. Assemblies may be customized by lead length, number of leads, color, as well as (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Designed for OEM and ODM projects Professional quality control and production capabilities Looking for an M16 connector with specific dimensions, cable length, pin configuration or connection requirements? Contact QH to discuss your project. (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
standards like CE, FCC, and ROHS for safe operation. Quick and Convenient Installation with Auto-negotiation 7013-16T-I responds instantly when it is connected and makes installation convenient. One 12~48VDC power supply connects to the 2-pin terminal block for power. The 10/100 Mbps ports (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The FSM3000 tilting mirrors are quick and easy to integrate both mechanically and electrically. In addition to the small size and low weight, the integrated cable of the sensor electronics with a 16-pin connector and the lateral fastening holes simplify mechanical installation. The sensor only needs 5 V of electricity and the actuator system only needs 115 mW of power (at maximum, nominal deflection of 1.5°). (read more)
Browse Laser Mirrors Datasheets for Micro-Epsilon Group -
. Industry standard form factors like OSFP & QSFP-DD. Integrated connector and cage press onto the host board. Auxiliary pins (power and low-speed lines) press onto board like a traditional receptacle. AdrenaLINE Slingshot (read more)
Browse Multiconductor Cables Datasheets for TE Connectivity
Conduct Research Top
-
Using a Timer to Interface Mid-Range PIC(R) MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
AN1196 (R) Using a Timer to Interface Mid-Range PIC MCUs with UNI/O TM Bus-Compatible Serial EEPROMs The main features of 11XXX serial EEPROMs are: Author: Samujjwal Dey * Single I/O pin used for communication Abhishek Jain * EEPROM densities from 1 Kbits to 16 Kbits Microchip Technology Inc
-
Interfacing Mid-Range PIC(R) MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
AN1188 (R) Interfacing Mid-Range PIC MCUs with UNI/O TM Bus-Compatible Serial EEPROMs The main features of 11XXX serial EEPROMs are: Author: Chris Parris * Single I/O pin used for communication Microchip Technology Inc. * EEPROM densities from 1 Kb to 16 Kb * Extremely small packages * Bus speed
-
Interfacing PIC18 MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
AN1183 Interfacing PIC18 MCUs with UNI/O TM Bus-Compatible Serial EEPROMs The main features of 11XXX serial EEPROMs are: Author: Chris Parris * Single I/O pin used for communication Microchip Technology Inc. * EEPROM densities from 1 Kb to 16 Kb * Extremely small packages * Bus speed from 10 kHz up
-
Interfacing Baseline PIC(R) MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
AN1174 (R) Interfacing Baseline PIC MCUs with UNI/O TM Bus-Compatible Serial EEPROMs The main features of the 11XXX devices are: Author: Chris Parris * Single I/O pin used for communication Microchip Technology Inc. * EEPROM densities from 1 Kb to 16 Kb * Extremely small packages INTRODUCTION * Bus
-
Using a Timer to Interface 8051 MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
AN1184 Using a Timer to Interface 8051 MCUs with UNI/O TM Bus-Compatible Serial EEPROMs The main features of 11XXX serial EEPROMs are: Author: Alexandru Valeanu * Single I/O pin used for communication Microchip Technology Inc. * EEPROM densities from 1 Kbits to 16 Kbits * Extremely small packages
-
Using C and a Timer to Interface 8051 MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
AN1185 Using C and a Timer to Interface 8051 MCUs with UNI/O TM Bus-Compatible Serial EEPROMs Some of the main features of 11XXX serial EEPROMs Author: Alexandru Valeanu are: Microchip Technology Inc. * Single I/O pin used for communication * EEPROM densities from 1 Kbits to 16 Kbits * Extremely
-
Using C and a Timer to Interface MSP430 MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
AN1186 Using C and a Timer to Interface MSP430 MCUs with UNI/O TM Bus-Compatible Serial EEPROMs Some of the main features of 11XXX serial EEPROMs Author: Alexandru Valeanu are: Microchip Technology Inc. * Single I/O pin used for communication * EEPROM densities from 1 Kbits to 16 Kbits * Extremely
-
Using a Timer to Interface PIC18 MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
AN1187 Using a Timer to Interface PIC18 MCUs with UNI/O TM Bus-Compatible Serial EEPROMs The main features of 11XXX serial EEPROMs are: Author: Pinakin K. Makwana * Single I/O pin used for communication Microchip Technology Inc. * EEPROM densities from 1 Kbits to 16 Kbits * Extremely small packages
More Information Top
-
obd2 connector 16 pin - offers from obd2 connector 16 pin manufacturers, suppliers, exporters & wholesalers
OBD2 16Pin Connector .
-
16pin connector - offers from 16pin connector manufacturers, suppliers, exporters & wholesalers
16pin connector .
-
obd connectors - offers from obd connectors manufacturers, suppliers, exporters & wholesalers
OBD2 16Pin Connector .
-
obd 2 connector - offers from obd 2 connector manufacturers, suppliers, exporters & wholesalers
OBD2 16Pin Connector .
-
http://dspace.mit.edu/bitstream/handle/1721.1/28419/56991227-MIT.pdf?sequence=2
The output 16 pin connector on any the AVR boards in the series can be connected back to the computer completing the data loop.
-
launch super 16 diagnostic connector - offers from launch super 16 diagnostic connector manufacturers, suppliers, exporters & wholesalers
Launch X431 Tool Super 16PIN Connector ,Launch Diagnostic 16 .
-
obd 2 connector exporter - obd 2 connector manufacturers, exporters, factories, suppliers, China obd 2 connector
OBD2 16Pin Connector .
-
diagnostic connector - offers from diagnostic connector manufacturers, suppliers, exporters & wholesalers
Launch X431 Tool Super 16PIN Connector ,Launch Diagnostic 16 .
Indicates content that may require registration and/or purchase.