Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU ADC 16/64Pin
- Internal RAM Size: 4.25 KB
- Supply Voltage (Vcc): 3.6 volts
- Pin Count: 64
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: IC,MICROCONTROLLER,16-BIT,CPU12 CPU,CMOS,QFP,48PIN,PLASTIC
- Bits: 16 Bit
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 16KB 24Pin MCU
- Internal RAM Size: 1.25 KB
- Supply Voltage (Vcc): 3 volts
- Number of Timers: 4
- Pin Count: 24
-
-
Supplier: Utmel Electronic Limited
Description: 16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 64Pin
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 3.3 volts
- Number of Timers: 5
- Pin Count: 64
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Pin Count: 80
- Bits: 16 Bit
-
Supplier: Newark, An Avnet Company
Description: IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,LLCC,16PIN,PLASTIC ROHS COMPLIANT: YES
-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 32 I/O Pins
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, Embedded
- Clock Speed: 16 MHz
- Supply Voltage (Vcc): 4.5 volts
- Pin Count: 68
- Operating Temperature: 0 C
-
Supplier: Allied Electronics, Inc.
Description: code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with
-
Supplier: Allied Electronics, Inc.
Description: code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with
-
Supplier: Allied Electronics, Inc.
Description: code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with
-
Supplier: Allied Electronics, Inc.
Description: code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16-bit RISC MCU, 16KB Flash, 49-Pin DSBGA, 16MHz Product overview: MSP430F2350IYFFT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for
- Clock Speed: 16 MHz
- Internal RAM Size: 2 KB
- Pin Count: 49
- Operating Temperature: -40 C
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 16 BIT, HCS12, 16MHZ, LQFP-48; Product Range:HCS12 Family S12C Series Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:48Pins RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 16 BIT, HCS12, 16MHZ, QFP-80; Product Range:HCS12 Family S12C Series Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:80Pins RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Mixed-Signal Microcontroller 16-Bit MSP430 16MHz 128 Kbyte ROM/8 Kbyte RAM 48-Pin VQFN Product overview: M451MLE6AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering,
- Bits: 16 Bit
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MCU 16BIT 64KB FLASH 44PLCC / MCU 16-bit 80C51 CISC 64KB Flash 5V 44-Pin PLCC Tube Product overview: PXAG49KBA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board
- Internal RAM Size: 2 KB
- Operating Temperature: 0 to 70 C
- Bits: 16 Bit
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 16 BIT, F2MC, 16MHZ, LQFP-48; Product Range:F2MC Family MB90F Series Microcontrollers; Architecture:-; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:48Pins; MSL:- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: 16-bit Microcontrollers - MCU M16C30P 96K/5K 100pin -20/85C
-
Supplier: Microchip Technology, Inc.
Description: The PIC16F181xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer a 12-bit differential ADC with computation in low pin count packages. The combination of advanced analog
- Internal RAM Size: 0.001 KB
- Internal ROM Size: 14 KB
- Number of Timers: 2
- Number of A/D Converters: 17
-
Supplier: Microchip Technology, Inc.
Description: The PIC16F181xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer a 12-bit differential ADC with computation in low pin count packages. The combination of advanced analog
- Internal RAM Size: 0.00051 KB
- Internal ROM Size: 7 KB
- Number of Timers: 2
- Number of A/D Converters: 17
-
Supplier: Win Source Electronics
Description: USB Peripherals: DMA, POR, PWM, WDT RAM Size: 16 kB Oscillator Type: Internal Access Time: 16 µs Number of Pins: 120 Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 16 MHz Popularity: Low Fake Threat In the Open Market: 75 pct. Supply
- Internal RAM Size: 0.016 KB
- Supply Voltage (Vcc): 3.3 volts
- Number of Timers: 2
- Number of I/O Ports: 68
-
Supplier: Win Source Electronics
Description: Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004121-S908GR16ACFAE Packaging: Bulk Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 16 kB Number of Pins: 48 Categories: Embedded -
- Pin Count: 48
- Operating Temperature: 260 C
- Bits: 8 Bit
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: 5V, 48MHZ CORTEX M0+ , 32 PINS,
- Bits: 32 Bit
- Features: Other
-
Supplier: Win Source Electronics
Description: 20 µs Number of Pins: 18 Categories: Embedded - Microcontrollers Case / Package: SOIC Max Frequency: 20 MHz Alternative Parts (Cross-Reference): PIC16F819-I/SOGPIC16F819-ISOG; PIC16F819I/SOG; PIC16F819ISOG; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand
- Internal RAM Size: 0.256 KB
- Number of Timers: 3
- Number of I/O Ports: 16
- Pin Count: 18
-
Description: SOC CY8CTST200 M8C 16PIN QFN EP
- Internal RAM Size: 2 KB
- Supply Voltage (Vcc): 1.8 volts
- Operating Temperature: -40 to 85 C
- Life Cycle Stage: Removed
-
Supplier: RS Components, Ltd.
Description: RL78/G22 ROM64KB, 48pin LFQFP
- Internal ROM Size: 64 KB
- Pin Count: 48
- Bits: 16 Bit
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The XC2365A is a new member of the XC2300 microcontroller family, with focus on safety-applications. The XC2365A contains, besides the well known standard peripherals, dedicated safety features like a memory protection unit (MPU), a memory checker module (CRC) and a new broken wire detection
- Internal RAM Size: 50 KB
- Serial Port Channels: 6
- Number of A/D Converters: 2
- Pin Count: 76
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Pin Count: 16
- Bits: 16 Bit, 32 Bit
- ROM Type: Mask ROM
- Features: Other
-
Supplier: Rochester Electronics
Description: Microcontroller, 32-Bit, MC68000 Family, 16MHz 144-Pin LQFP
- Bits: 32 Bit
- Features: Other
- Package Type: QFP, TQFP
-
Supplier: Silicon Labs
Description: generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB
- Internal RAM Size: 1.536 KB
- Internal ROM Size: 16 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of Timers: 2
-
Supplier: DigiKey
Description: RL78/F12 30PIN SSOP 16K -40 TO +
- Clock Speed: 32 MHz
- Internal RAM Size: 1 KB
- Internal ROM Size: 16 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Pin Count: 42
- Bits: 16 Bit, 8 Bit
- ROM Type: Mask ROM
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170149-S80C196MH Packaging: Bulk Frequency: 16 MHz Memory Type: ROMless Interface: UART, USART Peripherals: PWM, WDT RAM Size: 744 B Oscillator Type: External Access Time:
- Internal RAM Size: 0.744 KB
- Number of I/O Ports: 52
- Pin Count: 80
- Operating Temperature: 0 C
-
Supplier: Acme Chip Technology Co., Limited
Description: RL78/G15 ROM:8KB, 20PIN LSSOP
- Clock Speed: 16 MHz
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 5.5 volts
- Operating Temperature: -40 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
pin- and peripheral-compatible with other RA2 series devices, simplifying design reuse and scalability across product lines. Features 48 MHz Arm Cortex-M23 core Up to 128 KB Flash and 16 KB (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
with microcontroller and DSP. A dedicated pin for shut down functionality is also available. The package is SO16. STDRIVEG600 is offered both in package part (PN is STDRIVEG600) and in wafer for dice business (PN is STDRIVEG600w (read more)
Browse Gate Drivers Datasheets for DigiKey -
The W25Q128JVSIQ is a 128Mbit, equivalent to 16MB, serial NOR Flash memory manufactured by Winbond Electronics. It is designed to provide reliable, high-speed, non-volatile storage in systems where board space, available microcontroller pins (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
floating-point unit Performance: 150 MHz / 150 MIPS Flash memory: 512 KB RAM: 68 KB Analog: 16-channel 12-bit ADC Package: 176-pin LQFP with PWM, CAN, SPI, I²C, (read more)
Browse Digital Signal Processors (DSP) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Resistance and Capacitance Meter Using a PIC 16C622
. The internal voltage reference has two ranges, each capable of 16 distinct voltage levels. Typical applications such as appliance controllers or low-power remote sensors can now be implemented using fewer external components thus reducing cost and power consumption. The 18-pin SOIC or 20-pin SSOP packages
-
Four-Channel Digital Voltmeter with Display and Keyboard
The PIC16C71 is a member of the mid-range family of 8-bit, high-speed microcontrollers, namely, the PIC16CXXX. The PIC16C71 device's I/O ports have an improved sink/source specification. Each I/O pin can sink up to 25 mA and source 20 mA. In addition, total PORTB source current is 100 mA and sink
-
Multiplexing LED Drive and 4x4 Keypad Sampling
Many applications require driving LEDs along with an interface to a keypad. Implementing such designs usually involves using up significant amounts of the processors I/O lines. This application note describes a method which uses only 16 I/O pins of a PIC16C5X microcontroller to sample a 4x4 keypad
-
Using a Timer to Interface Mid-Range PIC(R) MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
AN1196 (R) Using a Timer to Interface Mid-Range PIC MCUs with UNI/O TM Bus-Compatible Serial EEPROMs The main features of 11XXX serial EEPROMs are: Author: Samujjwal Dey * Single I/O pin used for communication Abhishek Jain * EEPROM densities from 1 Kbits to 16 Kbits Microchip Technology Inc
-
Interfacing Mid-Range PIC(R) MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
AN1188 (R) Interfacing Mid-Range PIC MCUs with UNI/O TM Bus-Compatible Serial EEPROMs The main features of 11XXX serial EEPROMs are: Author: Chris Parris * Single I/O pin used for communication Microchip Technology Inc. * EEPROM densities from 1 Kb to 16 Kb * Extremely small packages * Bus speed
-
Interfacing Baseline PIC(R) MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
AN1174 (R) Interfacing Baseline PIC MCUs with UNI/O TM Bus-Compatible Serial EEPROMs The main features of the 11XXX devices are: Author: Chris Parris * Single I/O pin used for communication Microchip Technology Inc. * EEPROM densities from 1 Kb to 16 Kb * Extremely small packages INTRODUCTION * Bus
-
Interfacing PIC18 MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
AN1183 Interfacing PIC18 MCUs with UNI/O TM Bus-Compatible Serial EEPROMs The main features of 11XXX serial EEPROMs are: Author: Chris Parris * Single I/O pin used for communication Microchip Technology Inc. * EEPROM densities from 1 Kb to 16 Kb * Extremely small packages * Bus speed from 10 kHz up
-
Using C18 and a Timer to Interface PIC18 MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
AN1191 Using C18 and a Timer to Interface PIC18 MCUs with UNI/O TM Bus-Compatible Serial EEPROMs The main features of 11XXX serial EEPROMs are: Author: Chris Parris * Single I/O pin used for communication Microchip Technology Inc. * EEPROM densities from 1 Kb to 16 Kb * Extremely small packages
More Information Top
-
http://www.nxp.com/documents/data_sheet/P87LPC761.pdf
Low power, low price, low pin count ( 16 pin ) microcontroller with 2 kbyte OTP .
-
Stand-alone photovoltaic/wind energy hybrid generation system with MPPT for rural applications
LCD’s pins (7 – 14), (3-5) are connected with the microcontroller Pins ( 16 , 12, 8, 4, 48, 44, 40, 36) & (32, 28, 24) respectively.
-
Design of a Programmable Electrocardiogram Generator Using a Microcontroller and the CPLD Technology
The address bus and thewR control signal come from the P0:0-7, P2:0-7 and pin 16 ofthe microcontroller .
-
http://etd.auburn.edu/bitstream/handle/10415/3507/Thesis%20By%20Tian%20Huang.pdf?sequence=2
This MCU is a 28- pin 16 bits microcontroller with 24KB of flash memory and 24 .
-
http://www.nxp.com/documents/application_note/AN10338.pdf
The P89LPC916 is a 16 - pin microcontroller which has 2 kB of Flash memory.
-
High-Performance 16-bit Microcontroller and DSC Families from Microchip
The new 16-bit 28-pin starter board (part # DM300027) can be used for development with any of Microchipâs 28- pin 16 -bit microcontroller and DSCs.
-
Microchip Technology Adds More Flash Memory To Digital Signal Controllers
Finally, the 16-bit 28-pin starter board (part #DM300027) can be used for development with any of Microchip's 28- pin 16 -bit microcontrollers and DSCs, while the 44-pin family members are supported with a plug-in module for the …
-
HYNIX GMS81C1102 Series Datasheets. GMS81C1102, GMS81C1202, GMS87C1202, GMS87C1102 Datasheet.
ROM/RAM size: 2K/128 bytes, 2.2-6 V , 1-8 MHz,8-bit single-chip microcontroller in 16 - pin DIP package.
Indicates content that may require registration and/or purchase.