-
Supplier: Sealevel Systems, Inc.
Description: 40-Pin IDC Ribbon Cable to (2) DB25 Male Connectors, 30 inch Length. Terminates a 40-pin header to two DB25 Male connectors. Designed for the PC/104 16 port RS-485 board (Item# 3562), the CA338 takes the 40-pin connector on the 3562 and breaks it out to two
- Product Category: Bulk Cable
-
Supplier: TE Connectivity
Description: Body Features Connector Profile : Standard Daisy Chain : With Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions
- Contact Pitch: 1.27 mm
- Contact Size (AWG): 28 AWG
- Current Rating: 1.3 amps
- Number of Contacts: 6 #
-
Supplier: TE Connectivity
Description: Body Features Connector Profile : Standard Daisy Chain : With Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions
- Contact Pitch: 1.27 mm
- Contact Size (AWG): 28 AWG
- Current Rating: 1.3 amps
- Number of Contacts: 8 #
-
-
Supplier: TE Connectivity
Description: Body Features Connector Profile : Standard Daisy Chain : With Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions
- Contact Pitch: 1.27 mm
- Contact Size (AWG): 28 AWG
- Current Rating: 1.3 amps
- Number of Contacts: 4 #
-
Supplier: TE Connectivity
Description: : Connector Assembly Connector System : Board-to-Board Connector Type : Connector Assembly Ribbon Cable Connector Header Type : Shrouded Ribbon Cable Connector Type : Female-on-Board
- Connector Type: Board-to-Board Connector
- Current Rating: 1 amps
- Voltage Rating: 100 volts
-
Supplier: Harwin Plc
Description: Female-to-Female with UL2678 30 AWG ribbon cable, 300mm (12?) long – 32 contacts (16+16). Manufactured with the M55-8203242 female cable connector, featuring latching features, polarization and shrouding. Gold finish on mating contact area. For complete pin
- Cable Pitch: 0.0500 inch
- North American (AWG): 30 AWG
- Number of Conductors: 32 #
- Operating Temperature: -20 to 105 C
-
Supplier: Harwin Plc
Description: Female-to-Female with UL2678 30 AWG ribbon cable, 150mm (6?) long – 32 contacts (16+16). Manufactured with the M55-8203242 female cable connector, featuring latching features, polarization and shrouding. Gold finish on mating contact area. For complete pin
- Cable Assembly Gender: Female-Female
- Operating Temperature: -20 to 105 C
- Standards: RoHS
-
Supplier: IRISO U.S.A., Inc.
Description: 0.5mm Pitch SMT SLD ZIF Btm. Mass production possible for any number of pins. Automatic mounting (embossed package).
- Connector Type: FPC / FFC, Flat or Ribbon Cable Connector
- Contact Pitch: 0.5000 mm
- Current Rating: 0.5000 amps
- Gender: Female / Jack
-
Supplier: Harwin Plc
Description: Double row female connector with IDC cable connection – 32 contacts (16+16). Latching features, polarized and shrouded. Gold finish on contact area, Tin finish on termination. Suitable for 30 AWG ribbon cable, 0.635mm pitch, UL2678. For complete pin numbering or
- Connector Type: Wire-to-Board Connector
- Contact Size (AWG): 30 AWG
- Current Rating: 0.5000 amps
- Gender: Female / Jack
-
Supplier: Sealevel Systems, Inc.
Description: Relay rack can accept up to four QSSRs for a total of 16 channels. Features a 50-pin header connector for easy interface via 50-conductor ribbon cables.
-
Supplier: ACCES I/O Products, Inc.
Description: . In addition to protecting industrial applications from accidental contact with high external voltages, the isolation provided eliminates troublesome ground loops. Connections are available via 50-pin IDC type headers, ribbon cables, and a variety of screw terminal boards. A
- Application: General Lab and Industrial
- Application Software Included: Yes
- Digital I/O Channels: 16 #
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: DigiKey
Description: 16 Position Ribbon Cable, DIP Header Connector IDC Through Hole, Kinked Pin
- Number of Contacts: 16 #
-
Supplier: ACCES I/O Products, Inc.
Description: ribbon cable through an adjacent mounting bracket. COUNTER/TIMERS The card contains a 1 MHz crystal-controlled oscillator and a type 82C54 counter/timer chip that has three 16-bit programmable down counters. Counters 1 and 2 are concatenated to provide 32 bits count capability
- Analog Input Channels: 16 #
- Computer Bus: PCI
- Connection to Host: Direct Backplane Interface
- Differential Channels: Yes
-
Supplier: ACCES I/O Products, Inc.
Description: On-Card shields prevent accidental contact with user voltages Outputs at zero volts at power turn-on and computer reset Output connectors via on-card ribbon-cable headers Lower cost per point than externally-racked solid-state relay modules IDO-xx Series cards
- Differential Channels: Yes
- Digital I/O Channels: 16 #
- Form Factor: Printed Circuit Board (PCB)
- Interface: Direct Backplane Interface
-
Supplier: RAFI GmbH & Co. KG
Description: -mounted within seconds with the RAFI Click fastening technology. Also available is conventional fastening technology with threaded ring. The terminal is reverse-polarity secure using a male quick connector with ribbon cable. Alternatively, you can mount a plug-in socket as the
- Actuator Features: Keylocking Toggle
- Actuator Material: Plastic
- Actuator Specifications: Keylock
- Angle Between Positions: 90 degrees
-
Supplier: RS Components, Ltd.
Description: The C1800 is an 18 inch (450mm) long ribbon cable with two 37-pin female D-type connectors. Accessory Type = Cable For Use With = ERB-24, EXP-16, EXP-16/A, EXP-GP, KPCI-PIO24/96, KUSB-3116, PDISO-8, PDMA-16/32, PIO-12/24, PIO-HV, PIO-INT
-
Supplier: RS Components, Ltd.
Description: These connectors provide full access to all lines in a flat Speedbloc® ribbon cable system. Insert between main mating system connectors and provide external pin contacts that can be probed individually or connected to another cable assembly. Glass filled polyester with
-
Supplier: RS Components, Ltd.
Description: boards, using up to 12 inches of a 1mm ribbon cable. Analogue Function = Gyroscope Sensor Kit Classification = Breakout Board Featured Device = ADIS16IMU1
- Category: Development Suite / Kit
-
Supplier: Win Source Electronics
Description: Number of Positions: 16 Number of Rows: 2 Pitch: 0.100" (2.54mm) Row Spacing: 0.059" (1.50mm) Cable Termination: IDC Wire Type: Ribbon Cable
-
Supplier: Win Source Electronics
Description: Contact Type: Male Pin Number of Positions: 16 Number of Rows: 2 Pitch: 0.100" (2.54mm) Row Spacing: 0.059" (1.50mm) Cable Termination: IDC Wire Type: Ribbon Cable
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: RS Components, Ltd.
Description: made simple thanks to series-specific contact labelling. Flat ribbon cable supports an IDC / FLK pin strip with a 2.54mm pitch Gender = Male Wire Size = 28 - 16 AWG Number of Contacts = 14 Connector Type = FLK, IDC Body Orientation = Straight Mounting Type = DIN Rail
- Conductor Size (North American): 16 to 28 AWG
- Current Rating: 3 amps
- Number of Contacts: 14
- Orientation: 180 Degrees (Vertical)
-
Supplier: Allied Electronics, Inc.
Description: available. The outputs are TTL compatible. The variation in this series is in the terminal configuration: either pin leads or cable leads. Specifications. Input Power: 5 volts DC ±5% @ 30 MA max. plus external requirements. Output Rate 128 pulses/revolution per channel
- Encoder Technology: Optical
- Operating Temperature: Over -40 F
-
Supplier: Allied Electronics, Inc.
Description: available. The outputs are TTL compatible. The variation in this series is in the terminal configuration: either pin leads or cable leads. Specifications. Input Power: 5 volts DC ±5% @ 30 MA max. plus external requirements. Output Rate 128 pulses/revolution per channel
- Encoder Technology: Optical
- Encoder Type: Incremental
- Operating Temperature: Over -40 F
-
Supplier: Electro Standards Laboratories
Description: , a 25-pin EIA socket. To DTE, a 25-pin EIA plug. Cables and Patchcords: One 10" M/F EIA ribbon cable for connection to DCE or DTE. Three single (1-to-1) patchcords and one triple (3-to-1) patchcord for use with test points. EIA/CCITT Modem-Terminal Interface
- Operating Humidity: 10 to 90 %
- Operating Temperature: 0.0 to 50 C
- Serial Protocol: RS232
-
Supplier: ACCES I/O Products, Inc.
Description: cutout in the mounting bracket and plugged onto the keyed 50-pin male headers on the side of the card. A strain relief bracket securely holds the ribbon cables at the point of exit via the PCIe mounting bracket. Applications The PCIe-DIO-48S is excellent for use in a multitude
- Bus Interface: x1
- Number of ports: 48
- Product Type: Other
Find Suppliers by Category Top
Featured Products Top
-
Wire rope lanyards are used to attach quick release pins to a fixture or frame, preventing the pins from being misplaced while they are not in use. All the wire rope assemblies have a stainless steel cable lanyard and have optional vinyl covers available in either clear, black, or green (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
placed into compartments and are securely fixed to the frame during assembly. The KEL-U frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The KEL (read more)
Browse Cable Transits Datasheets for icotek Corp -
USB Type C Receptacle SMT Single Row 16Pin (read more)
Browse Audio and Video Connectors Datasheets for Amphenol Communications Solutions -
FCI Basics Quickie® is a complete solution for flat cable-to-board connections using 2.54mm pitch IDC technology. The highly durable and cost-saving connectors come with specialized features in polarization, plating, and structure. Headers are low (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
fixed to the frame during assembly. The KEL-ER-BL frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The KEL-ER-BL-B frame matches the cut (read more)
Browse Cable Transits Datasheets for icotek Corp -
lengths of 3ft, 6ft, 10ft and 16.5ft with HDMI-A 2.1 plugs. Jacketed in black PVC, the cable plug pins are gold flash plated with a tin over nickel shell with a black 55P PVC overmold and insulator. All assemblies must be 100% tested for shorts, open, continuity and physical (read more)
Browse Cable Assemblies Datasheets for Omni Pro Electronics, Inc. -
Current rating for stamped and formed signal pin is 3A and 7.5A for machined signal pin Dip and PF board termination, and various cable termination such as IDC, wire wrap, solder cup, wire screwed and crimping Tray standard packing and tube (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
signal Monolithic integrated ASIC for internally interpolated resolutions up to 16,384 cycles/rev (65,536 counts/rev) R119: f19-mm body; ribbon cable R120: f20-mm body; round cable with shielded twisted pairs (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
Drawing and Plating The foundation of our vertically integrated manufacturing structure is our ability to draw and plate our own conductor material. Starting with 5/16 inch blue ribbon copper rod, we (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation -
configuration tool helps OEMs quickly select the best option for the gas box application. All units are tested and ready to install on delivery. VTOC options include: configurable manifold rails (pneumatic and electric connections), multi-pin plug connection with sub-D plug or flat ribbon cable (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation
More Information Top
-
Design and development of a network architecture for a chemical sensor network
Figure 5.10 Rewiring of 16pin ribbon cable .
-
Physics division annual report 2005.
The silicon array required five individual high voltage supplies as well as a 16 pin ribbon cable output.
-
Design and implementation of a real-time, chemical sensor network
Since no existing cable could connect the digital 1/0 interface and Ethernet jack, a custom cable was made by soldering a 16 - pin ribbon cable to an Ethernet plug.
-
Measurement of probe displacement to the thermal resolution limit in
photonic force microscopy using a miniature quadrant photodetector
A 16 pin ribbon connector cable was used for supplying power to the photo IC as well as transferring the signals from the four quadrants to the amplifier board.
-
Inexpensive photodiode arrays for use in rocket plume and hot source monitoring
and diagnostics
The satellite board was connected to an EG&G Reticon RC1000 Mother Board via a 16 - pin ribbon cable for digital signals and a six lead cable for analogue signals.
-
The Dissertation Committee for Derek Anderson Haas Certifies that this is the
approved version of the following dissertation:
Production of β-γ Coincidence Spe...
A 16 - pin ribbon cable connects the (+-)-N/C, WST, REQ, CLR, GATE, WAK, GND, and DAQ-N/C connections on both the CMC203 and the AD413A.
-
Testing unmanned aerial vehicle airfoils
Terminal Box 16 Lines in 16 - Pin Ribbon Cable Out .
-
Programmable 10 Mhz Optical Fiducial System For Hydrodiagnostic Cameras
The 8 bit bytes are patched with flat ribbon cables with 16 pin DIP sockets, and serve as extended I /O.
-
A cost-effective approach for the development of an integrated PC-PLC-robot system for industrial engineering education
The etched board was then populated with relay sockets and a 16 - pin DIP ribbon cable connector.
-
A Real-Time Research Platform to Study Vestibular Implants With Gyroscopic Inputs in Vestibular Deficient Subjects
A 34- pin flat ribbon cable for 16 data, three address, one enable, and ready bits connected the three modules with the dRIB.