-
Supplier: ODG (Origin Data Global)
Description: 15.2V~16.8V 16V DO-214AC(SMA) Zener Diodes ROHS
- Diode Type: Zener Diodes
- RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 15.2V~16.8V 1W 16V SMA-FL Zener Diodes ROHS
- Diode Type: Zener Diodes
- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 1000mW Pd SOD-128 PMDTM 16Vz(V) Min
- Diode Type: Zener Diodes
-
-
Supplier: ODG (Origin Data Global)
Description: SMA 60V 1.0A Diodes Rectifiers
- Diode Applications: Rectifier Diode
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 16VWM 26VC SMA
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- Tj: -55 to 150 C
- VR: 16 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 16V 500mW 10mA
- Diode Type: Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 45V 16A
- Diode Type: Schottky Barrier Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 16 Volt 0.5W 10%
- Diode Type: Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 500mW LL-34 Zener Diodes ROHS
- Diode Type: Zener Diodes
- IR: 1.00E-4 mA
- RoHS Compliant: Yes
-
Supplier: Radwell International
Description: IXYS Semiconductors DSS16-01A
- Diode Type: General Purpose (PN Junction Diodes)
-
Supplier: ROHM Semiconductor USA, LLC
Description: TDZV16 is small mold type zener diode for voltage regulation.
- Diode Type: Zener Diodes
- RoHS Compliant: Yes
- Tj: -55 to 150 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 15.3V~17.1V 500mW LL-34 Zener Diodes ROHS
- Diode Type: Zener Diodes
- IR: 1.00E-4 mA
- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: ZENER DIODE
- Diode Type: Zener Diodes, Other
- RoHS Compliant: Yes
- Tj: 150 C
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Surface Mount (SMT) Switching Diodes
- Diode Type: RF Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Jinan Gude Electronic Device Win Source Part Number: 1251255-SMAJ16A Family Name: SMAJ16A Manufacturer Homepage: www.jgd.com.cn Alternative Parts (Cross-Reference): SMAJ16A/2F; SMAJ16A/63; SMAJ16A/61; Introduction
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: DigiKey
Description: TVS DIODE 16VWM 26VC SOD-123FL
- Diode Applications: Other
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- Tj: -50 to 150 C
- VR: 16 volts
-
Description: DIODE GP 1.6KV 100A ADD-A-PAK
- Diode Applications: Rectifier Diode
- VR: 1600 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE MODULE GP 1.6KV 250A
- Diode Applications: Rectifier Diode
- VF: 1.72 volts
- VR: 1600 volts
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and
- Diode Type: Zener Diodes
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot = 500 mW Low differential resistance Low leakage current Applications General regulation functions
- Diode Applications: Voltage Regulation
- Diode Type: Zener Diodes
- IF: 250 mA
- RoHS Compliant: Yes
-
Supplier: Rochester Electronics
Description: NZX16A - Zener Diode, 15.6V, 1.92%, 0.5W, Unidirectional, SC-40, 2 PIN
- Diode Type: Zener Diodes
- RoHS Compliant: Yes
-
Supplier: APITech
Description: in a Class H & K facility and tested to MIL-STD-883 and MIL-STD-202, API’s microwave diodes for space are amongst the most robust and reliable on the market.
-
Supplier: Richardson RFPD
Description: Power Bridge Rectifier|•Sturdy isolated metal baseplate|•Fast-on terminals with solder tips|•Suitable for wave soldering|•High surge current ratings|•UL recognized, file no. E 63 532|Typical Applications:|•DC power supply, e.g. for transistorized AC motor controllers|•Battery chargers|•Non-contro
- Diode Applications: Rectifier Diode
- IF: 31000 mA
-
Supplier: New Yorker Electronics Co., Inc.
Description: New Yorker Electronics is a franchised distributor providing the best in products and services in the electronic components industry since 1948. With AS9120B and ISO 9001:2015 certification and over 65 years of experience we pride ourselves on our ability to be responsive, knowledgeable
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Elite Semiconductor Products, Inc.
Description: Standard Recovery Rectifier
- Diode Applications: Rectifier Diode, Power Diode
- Diode Type: Other
- IF: 185000 mA
- VF: 1.38 volts
-
Supplier: Infineon Technologies AG
Description: Rectifier Diode 50 mm Power Block 1600 V, 380 A module for phase control in pressure contact technology using an isolated copper base plate. Summary of Features Pressure contact for high reliability Advanced medium power technology Best-in-class power
- Diode Applications: Power Diode
- RoHS Compliant: Yes
-
Supplier: PANJIT SemiConductor
Description: Low series resistance, low capacitance, available in ultra small packages
- Diode Applications: Switching
- Diode Type: General Purpose (PN Junction Diodes)
- IF: 10 mA
- IR: 1.00E-3 mA
-
Supplier: Littelfuse, Inc.
Description: The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ?VBR = 0.1% × VBR@25°C Glass
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- VR: 16 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Win Source Part Number: 1169806-DSEC16-02A Series: HiPerFRED Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Standard Reverse Recovery Time (trr): 25ns Current - Reverse Leakage
- Diode Type: Step-recovery Diodes, Other
- IR: 0.0500 mA
- Tj: -55 to 175 C
- VF: 1.3 volts
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode TVS Single Uni-Dir 16V 5KW 2-Pin Case P-6
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- IR: 0.0100 mA
- Tj: -65 to 175 C
- VR: 16 volts
-
Supplier: ROHM Semiconductor GmbH
Description: KDZVTF16B is Zener Diode for voltage regulation.
- Diode Type: Zener Diodes
- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 850217-TPSMD16A Series: Automotive, AEC-Q101, TPSMD Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct
-
Supplier: DigiKey
Description: Diode Array 1 Pair Series Connection Standard 1600V 28A Through Hole TO-247-3
- Package Type: TO-247, Other
- Tj: -40 to 180 C
-
Supplier: AVX Corporation
Description: Schottky Diodes SD series Schottky diodes offer a unique lead-less chip packaging technology which eliminates the lead frame wire bond to give the chip top-bottom symmetry for better heat transfer, current handling capability and forward voltage as low as 0.37 V.
- Diode Applications: Rectifier Diode
- Diode Type: Schottky Barrier Diodes
- VF: 0.3700 to 0.9000 volts
Find Suppliers by Category Top
Featured Products Top
-
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
capabilities. With a maximum DC blocking voltage of 40V and the ability to handle a forward current of 4A, it offers robust performance for various power management needs. Key Features: Type: Schottky Barrier Rectifier Diode (read more)
Browse Diodes Datasheets for Win Source Electronics -
The 1N4148W-7-F diode from Diodes Incorporated is a versatile and highly reliable component widely used in electronic circuits for its exceptional performance characteristics. Here are the key details: Manufacturer: Diodes Incorporated (read more)
Browse Diodes Datasheets for Win Source Electronics -
, tailored for high-speed consumer electronics interfaces. These TVS diodes offer compact protection for USB Type-C®, HDMI, DisplayPort, and Thunderbolt connections in smartphones, laptops, tablets, wearables, and networking devices. Each component comes in a 0201 chip-scale package (CSP (read more)
Browse Diodes Datasheets for DigiKey -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC