-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 2 x 9V, 30VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.66A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISO, 30VAC, 30VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 15V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, TOROID, 30V, 30VA; Power Rating:30VA; Secondary Voltages:15V, 30V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:32mm RoHS Compliant: Yes
-
-
Transformers - Isolation Transformer, 2 X 10V, 30Va; Pcb Transformer Type Triad Magnetics -- 37B9191Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 2 X 10V, 30VA; PCB Transformer Type:Dual Bobbin; Secondary Voltages:2 x 5V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:6A; Isolation Voltage:4kV RoHS Compliant: Yes
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 30,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our encapsulated transformers have their windings and core covered with epoxy resin in an enclosure to reduce noise and are impervious to water, moisture, and dust. They are available in a wide variety of primary and secondary voltage combinations.
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 24 volts
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: AC/AC class 2 plug-in transformer adapter is a low profile linear power supply that features low interference used for CCTV camera, IP camera, PTZ, DVR, access control, thermostat, and ring doorbell system. You can use this transformer to replace and upgrade the insufficient power
- Operating Temperature: -20 to 40 C
- Maximum Primary Voltage Rating: 110 to 120 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Power Rating (VA): 10 to 60 VA
-
Transformers - Transformer;30VA;Chassis;Pri:115/230V;Sec:16VCT;Sec:2A;Solder Lug;50/60Hz -- 70218272Supplier: Allied Electronics, Inc.
Description: The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small
-
Description: PWR XFMR SEMI-TORO 30VA TH
- Maximum Secondary Voltage Rating: 8 to 16 volts
- Maximum Secondary Current Rating: 1.9 amps
- Power Rating (VA): 30 VA
- Mounting: PC / PCB Mount
-
Supplier: Allied Electronics, Inc.
Description: Class 2 Transformer, 6, 12, 18 VAC Primary Voltage, 10, 15, 15 VA Power Rating The Edwards 590 Series is UL Listed and offers an easy-to-install, low voltage power source for residential, commercial and industrial applications. All transformers are listed for 50/60 Hz operation
-
Supplier: Allied Electronics, Inc.
Description: The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small
-
Supplier: Triad Magnetics
Description: Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 15 volts
- Power Rating (VA): 160 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 15 volts
- Power Rating (VA): 100 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 15 volts
- Power Rating (VA): 25 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: DigiKey
Description: PWR XFMR SEMI-TORO 30VA TH
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 8 to 16 volts
- Maximum Secondary Current Rating: 1.9 to 3.8 amps
- Power Rating (VA): 30 VA
-
Supplier: Allied Electronics, Inc.
Description: TRIAD toroidal chassis mount World Series transformers from Triad Magnetics are designed to meet most International Safety Agencies. The toroidal construction inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. These
-
Supplier: Acme Chip Technology Co., Limited
Description: PWR XFMR LAMINATED 30VA TH
- Maximum Secondary Voltage Rating: 8 to 16 volts
- Maximum Secondary Current Rating: 1.9 amps
- Power Rating (VA): 30 VA
- Features: Laminated Core, Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: AC/AC class 2 plug-in transformer adapter is a low profile linear power supply that features low interference used for CCTV camera, IP camera, PTZ, DVR, access control, thermostat, and ring doorbell system. You can use this transformer to replace and upgrade the insufficient power
- Operating Temperature: -20 to 40 C
- Maximum Primary Voltage Rating: 110 to 120 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Power Rating (VA): 10 to 60 VA
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1141111-IF-30-30 Category: Transformers>Power Transformers Series: IF Type: Semi-Toroidal Termination Style: PC Pin Package: Bulk Height - Seated (Max): 35.30mm Standard Package: 20 Power - Max: 30VA Weight: 1.3 lbs (589.7 g) Voltage - Isolation:
- Category: Signal / RF Transformer
-
Supplier: Powell Electronics, Inc.
Description: TOROID, 80VA, 50HZ, 30/30V
- Power Rating (VA): 80 VA
- Category: Signal / RF Transformer
-
Supplier: Tamura Corporation of America
Description: • 115V/230V Dual Primary • Power 2.5VA to 56VA • Class B (130°C) File No. E92957 • TUV File No. 20650818 (EN61558-1,-2 -6) • 3500Vrms HiPot (Pri:Sec) • UL1411 File NO. E138028 (Construction Only) • UL94V-0 Flammability • UL506 File No. E79781 • Non-Inherently Limited
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 16 volts
- Maximum Secondary Current Rating: 3.8 amps
- Power Rating (VA): 30 VA
-
Supplier: Hammond Manufacturing Company Inc.
Description: current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize
- Maximum Secondary Voltage Rating: 30 volts
- Power Rating (VA): 300 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Juno Lighting Group
Description: MAGNETIC TYPE 12 1/2 INCH L X 5 INCH W X 5 INCH H SIZE STEEL ENCLOSURE MATERIAL UL, CSA APPROVAL 480 VA POWER RATING BLACK ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE JUNO[R] BRAND
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 480 VA
- Standards: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU6000XFMR2U step-down, isolation transformer converts 208 or 240V input from any generator, utility or UPS high voltage source to 120V low voltage output. 208 or 240V 30A input connection supported via hardware or included L6-30P input plug. 8 5-15/20R and 4 5-15R output
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU5000XFMRT2U step-down, isolation transformer converts 208V input from generator, utility or UPS high voltage source to 120V low voltage output. 208V 30A input plug with 10 foot AC cord connects to L6-30R socket. 12 NEMA 5-15/20R output receptacles accommodate 5-15P or 5-20P
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Features 208V to 120V Isolation Transformer Converts High-Voltage Input to Low-Voltage OutputThe 5kVA 5kW SU5000XFMR2UTAA SmartOnline® Step-Down Isolation Transformer converts your UPS, utility or generator’s 208V high-voltage input to 120V low-voltage output. It features 12 NEMA
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Radwell International
Description: SIGNALING TRANSFORMER, 240V AC PRIMARY, 8V 20VA, 16V 30VA, AND 24V 30VA SECONDARIES.. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Tamura Corporation of America
Description: • 115/230V Dual Primary • 2.5VA to 24VA • Class B (130°C) Insulation • UL 506 (E145619) • 2,500Vrms HiPot (Pri:Sec) • CSA (LR61383-7) • UL 94V-0 Flammability (E92957) • Recognized Insulation System for custom designs.
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 30 volts
- Maximum Secondary Current Rating: 1.6 amps
- Power Rating (VA): 24 VA
-
Supplier: Radwell International
Description: TRANSFORMER, 200-230 VAC, 19V /19 V, 30 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TRANSFORMER, 380V / 460V, 30VA, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Eaton Cooper Power Systems
Description: Cooper Power Systems three-phase pad-mounted compartmental type distribution transformers are designed to withstand all environmental hazards. All transformers are newly manufactured and are produced expressly to meet exacting customer specifications. Many configurations and
- Maximum Primary Voltage Rating: 2,400 to 46,000 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Features: AC
-
Supplier: Airlink Transformers
Description: EL0056 - Halogen Lighting 30VA 230v to 6v Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours Low voltage lighting
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 6 volts
- Maximum Secondary Current Rating: 5 amps
- Power Rating (VA): 30 VA
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to
- Maximum Primary Voltage Rating: 190 to 240 volts
- Maximum Secondary Voltage Rating: 400 to 231 volts
- Power Rating (VA): 15,000 to 75,000 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
Supplier: Airlink Transformers
Description: CM0030230 - Standard Range Toroidal Transformers 30VA 230v to 2x30v Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 30 volts
- Maximum Secondary Current Rating: 0.5 amps
- Power Rating (VA): 30 VA
-
Supplier: Airlink Transformers
Description: primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 115 volts
- Power Rating (VA): 30 VA
- Mounting: Chassis Mount
Find Suppliers by Category Top
Featured Products Top
-
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 kV (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
EMF measuring device with LCD display Measuring range up to 1800 V/m / 3-axis measurement / for mobile and fast use
(read more)
Browse EMF Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
feedthroughs with threaded copper studs, flanged housings, and heavy-gauge wires. Standard designs support 15kV, with custom options up to 30kV, providing durable, long-term performance for transformer assemblies. In addition, Douglas supports sensor-based condition monitoring by hermetically (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Majestic Transformer Company's transformers for this application are AUTO-WOUND with a secondary voltage of 110 - 120V and will suit most American domestic appliances. The transformers are enclosed in portable silver grey cases with standard American socket outlets and UK (read more)
Browse Autotransformers Datasheets for Majestic Transformer Co. -
electrical rating from 1 ½ VA to 7 ½ VA. When used in a series, secondary voltage ranges from 8.0 V at 0.188 A to 116.0 V at 0.085 A between models; when used in parallel, secondary voltage ranges from 4.0 V at 0.376 A to 58 V at 0.130 A. Nominal secondary voltage ranges from between 4 (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
in electrical rating from 1 ½ VA to 7 ½ VA. When used in a series, secondary voltage ranges from 8.0 V at 0.188 A to 116.0 V at 0.085 A between models; when used in parallel, secondary voltage ranges from 4.0 V at 0.376 A to 58 V at 0.130 A. Nominal secondary voltage ranges from (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
transformers. Our transformers are available with power ratings ranging from 0.010VA–10kVA and frequency ratings from 20–500 kHz. Additionally, our custom transformers feature either series and parallel configurations and UL insulation systems from 130–200°C. Customers may also (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
power of comparable volt-ampere (VA) rated chassis mount power transformers, but with significant reductions in size and weight compared to standard models. Available in six different sizes — 1 ¾ in, 2 in, 2 3/8 in, 2 13/16 in, 3 1/8 in, and 3 9/16 in mounting lengths (read more)
Browse Power Transformers Datasheets for Triad Magnetics
More Information Top
-
Electrical Transformers - Grainger Industrial Supply
Hi I need to replace a transformer on a 4 unit apartment buzzer intercom system. The original shows 16V 30VA Class 2 Florence Mfg Co. Inc.
-
Solid-state switch modulator deck for the MIT-Bates S band transmitter
The second transformer is a 500 VA multi-tapped, step-down, isolation transformer , with primary to secondary voltage isolation of 30 kV, which is necessary because, when the SSS is open the cathodes of the BSTs float at a voltage near the … … the isolation transformer is tapped at 10.5, 11, 12 (nominal), 13, 14, 16 , and 18 VAC. The taps below the 12 V nominal tap are provided to operate the filaments cooler in order …
-
Proceedings of the XIX international Linac conference
The second transformer is a 500 VA multi-tapped, step-down, isolation transformer . This transformer provides isolation for up to 30 kV, which is necessary because when the SSS opens … … the isolation transformer is tapped at 10.5, 11, 12 (nominal), 13, 14, 16 , and 18 VAC. The taps below the 12 V nominal tap are provided to run the filaments cooler in order …
Indicates content that may require registration and/or purchase.