-
Supplier: Radwell International
Description: AIR FILTER, GOLD, INDUSTRIAL, 6" X 4.75" X 4.75". FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: DigiKey
Description: "FILTRETE POLLEN AIR FILTER 20""X"
- Length: 1 inch
- Height: 20 inch
- Width / Ring Size: 20 inch
-
Supplier: Radwell International
Description: AIR FILTER KIT, QTY 4, FILTER AIR 30%, 418X470X96MM. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
-
Supplier: RS Components, Ltd.
Description: Camfil 1062.51.28 HVAC Air Filter
- Height: 40.551203 inch
- Construction: Fan Filter
- Features: Other
-
Supplier: Festo Corporation
Description: Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
- Filter Size Rating: 4 microns
- Maximum Air Volume: 38.841807909604526 SCFM
- Maximum Inlet Pressure: 0 to 203.05278 psi
- Operating Temperature: 14 to 140 F
-
Supplier: HVACQuick.com
Description: 18x18x4 (17.5 x 17.5 x 3.625 Actual Size). Accumulair MERV 11 Filters. Accumulair Platinum Series MERV 11 Filters - 4 inch thickness. Supercharged pleated panel filtering media ideally suited for capturing fine airborne allergens such as dust, smoke, dander, mold, pet dander, and dust
-
Supplier: Accuris
Description: Air filters for general air cleaning \x96 Terminology
-
Supplier: HVACQuick.com
Description: 18x18x4 (17.5 x 17.5 x 3.75) Accumulair Diamond 4-Inch Filter (MERV 13) Accumulair 4" Diamond MERV 13 filters. - Electrostatically charged filter media captures airborne allergens smaller than 1 micron! - Great for helping reduce airborne allergens such as bacteria, particles
-
Supplier: Honeywell International, Inc.
Description: USED ON F50F/F300 SERIES 20 INCH X 25 INCH AND 20 INCH X 12-1/2 INCH RESIDENTIAL ELECTRONIC AIR CLEANER EXCLUDES SPRING CLIP
- Construction: Panel Filter
-
Supplier: ControlAir LLC
Description: The Type 320 Filter unit is a 40-micron depth filter that removes dirt, moisture and other particles from air and gas lines. Robustly constructed of die-cast aluminum with a baked epoxy finish, this unit stands up in corrosive operating conditions. This filter is an
- Filter Size Rating: 5 to 40 microns
- Maximum Air Volume: 20 SCFM
- Maximum Inlet Pressure: 250 psi
- Operating Temperature: -20 to 160 F
-
Description: Moduflex Extra Compressed Air Filters Moduflex Extra Compressed Air Filters provide air quality in accordance with ISO 8573.1:2001, the international standard for compressed air quality. Moduflex Extras coalescing filters are the first range of
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 233 SCFM
- Maximum Inlet Pressure: 232 psi
- Operating Temperature: 35 to 176 F
-
Supplier: Chicago Pneumatic and Pneumatech
Description: To protect your investment, equipment and processes, CP Compressors has developed a complete range of particulate, coalescing and adsorbing filters which efficiently reduce all types of contamination with minimal pressure drop. The innovative filtration solutions will suit the high quality
- Maximum Air Volume: 106 SCFM
- Maximum Inlet Pressure: 232 psi
- Operating Temperature: 151 F
- Connection: 3/4" NPT
-
Supplier: HVACQuick.com
Description: 18x30x4 (17.5 x 29.5 x 3.625 Actual Size). Accumulair MERV 6 Filters. Accumulair Emerald Series MERV 6 Filters - 4 inch thickness. Economical, high-capacity media makes this filter an ideal upgrade from standard fiberglass throwaways. Captures a wide variety of airborne
-
Supplier: Siemens Process Instrumentation
Description: The Model 2306 instrument air filter is used to remove dirt, oil, water, and other impurities from an instrument-air supply.
- Maximum Inlet Pressure: 1,000 psi
- Connection: 1/4" NPT
- Filter Type: Coalescing
- Features: Other Material
-
Supplier: Montalvo Corporation
Description: The Montalvo MPC-4ce electro-pneumatic converter provides accurate, dependable conversion of a DC current signal into a proportional pneumatic output. Operating on a 4 to 20 milliamp input, no additional AC or DC power is required. The MPC-4ce has a high flow rate, providing the rapid response
- Filter Size Rating: 5 microns
- Maximum Inlet Pressure: 2,175.5655 psi
- Operating Temperature: 40 to 140 F
- Bowl Size: 0.9 fl. ounces
-
Supplier: Reid Supply
Description: Heavy Duty Air Filters have a 40 micron sintered bronze filter element with a bayonet locking ring for easy bowl removal by hand. These filters have a high strength polycarbonate bowl and supplied bowl guard. . 2.938 inW x 6.000 inH Heavy Duty Compressed Air
- Maximum Inlet Pressure: 150 psi
- Connection: 1/4" NPT
- Material: Polycarbonate
-
Supplier: Universal Air Filter Company
Description: specially designed for equipment where space is limited. Order a free air filter prototype for your application today. Each foam air filter model performs with a high degree of dust arrestance when installed in medical, electronics and computer equipment where permanent
- Porosity: 10 to 80 ppi
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply
-
Supplier: Fab-Tex Filtration Inc.
Description: atmospheric dust from the air intake of compressors, blowers and engines. Our elements are carefully engineered to provide maximum air flow while offering high efficiency retention from. 3 to 200 microns. Thanks to our wide range of filter media, available for any installation,
- Height: 18 inch
- Width / Ring Size: 18 inch
-
Supplier: Universal Air Filter Company
Description: Rugged outdoor and industrial filters Metal Mesh air filters offer a semi-permanent, cleanable air filtration solution, suited for outdoor environments, with integrated EMI shielding capabilities.Metal Mesh filters are ideal for use in harsh environments where
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply, 2-ply, 3-ply
- Media Type: Aluminum Screen Wire
-
Supplier: Norgren LLC
Description: When it comes to air preparation Norgren has evolved its experience and products for over 80 years. Familiar product brands such as Excelon and Olympian have a proven history throughout industries globally. From stand alone units utilized in paint spraying applications to multiple
-
Supplier: Honeywell International, Inc.
Description: PLEATED TYPE 21.5 INCH OVERALL WIDTH 27.5 INCH OVERALL HEIGHT 6-3/4 INCH OVERALL DEPTH UL APPLICABLE STANDARD HEAT PUMP, GAS/OIL/ELECTRIC FORCED WARM AIR FURNACE, MEDIA AIR CLEANER APPLICATION -40 TO 140 DEG F TEMPERATURE RATING 25 PERCENT (E1), 62 PERCENT (E2), 85 PERCENT (E3)
- Efficiency: 25 to 85 %
- Length: 27.5 inch
- Height: 21.5 inch
- Width / Ring Size: 6.75 inch
-
Supplier: Beach Filter Products, Inc.
Description: Patented filter element, optional tandem dual-filter system
- Filter Size Rating: 0.85 microns
- Maximum Air Volume: 25 SCFM
- Maximum Inlet Pressure: 125 psi
- Operating Temperature: 150 F
-
Supplier: Fab-Tex Filtration Inc.
Description: atmospheric dust from the air intake of compressors, blowers and engines. Our elements are carefully engineered to provide maximum air flow while offering high efficiency retention from. 3 to 200 microns. Thanks to our wide range of filter media, available for any installation,
- Height: 16.75 inch
- Width / Ring Size: 13.5 inch
-
Supplier: Kaeser Compressors, Inc.
Description: For applications requiring pressures up to 1000 psig 530 to 28,380 scfm High pressure filters include seam welded stainless steel cores for greater durability and corrosion resistance. The HP filters are well suited for PET bottling systems and should be installed downstream of high
- Maximum Air Volume: 530 to 28,380 SCFM
-
Supplier: Newark, An Avnet Company
Description: AIR FILTER 28HP PROPACPRO
-
Supplier: Accuris
Description: Particulate air filters for general ventilation \x96 Standardised dimensions
-
Description: Balston Coalescing Compressed Air Filters protect your equipment and delicate instruments from the dirt, water, and oil usually found in compressed air. Balston filters remove these contaminants at an efficiency rate of 99.99% for 0.01 micron particles and droplets.
- Maximum Air Volume: 29 SCFM
- Connection: 1/4" NPT
- Material: Aluminum
- Drain: Automatic
-
Supplier: Spirax-Sarco
Description: examples include air bearings on machine tools, air gauging equipment, instrument air supplies, breathing air, etc. Principal features: Internal and external high quality black anodised finish. Maximum flow 15.57 dm 3 /s (33 scfm). Efficiency testing carried out in
- Maximum Air Volume: 33 SCFM
- Maximum Inlet Pressure: 145.0377 to 246.56409 psi
- Operating Temperature: 122 to 176 F
- Material: Aluminum, Polycarbonate
-
Supplier: Accuris
Description: High efficiency air filters (EPA, HEPA and ULPA) \x96 Part 4: Determining leakage of filter elements (scan method)
-
Supplier: Newark, An Avnet Company
Description: FILTER AIR REUSABLE QTY 4 ROHS COMPLIANT: YES
-
Supplier: ControlAir LLC
Description: The Type 330/335/340 Series of Instrument Air Filter Regulators and Air Regulators are designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment in a lightweight, compact housing. These quality instruments are
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 0.5 to 2.5
- Pressure Rating: 250 psi
- Media Temperature: -20 to 180 F
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech VT Carbon Tower is a high efficiency product designed to fit the most demanding industry applications. The VT is providing oil removal similar to that of the current V filter, but with a longer lifetime and better efficiency. Features & Benefits Provides Class 1 clean air
- Maximum Air Volume: 201 SCFM
- Maximum Inlet Pressure: 232 psi
- Operating Temperature: 14 to 122 F
- Connection: 1" NPT
-
Supplier: Newark, An Avnet Company
Description: FILTER AIR 20.44X8.50X.3 4pack RoHS Compliant: Yes
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: both sides by mesh supports. These filters are used for removing particles from liquids and gases (steam). Sartosteel filter cartridges offer the user maximum security along with low filtration costs.Product Benefits: – high dirt-handling capacity – high mechanical stability –
- Filtration Grade (Micron Rating): 3 µm
- Application / Industry: Biopharmaceutical
- Features: Housing and Filter Assembly, Other
- Configuration: In-line
-
Supplier: Newark, An Avnet Company
Description: 5 micron Air Filter 1500 BTU RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
filter, ceiling tile, and light fixture mounting ?" thread rod and turnbuckle adjustable or ?" eye bolt and 12 ga. ceiling wire Full 2" face Painted white polyester finish; more durable than powder coating Can be used with cleanroom lights made for 2" grid or teardrop light fixtures Easy assembly Zinc alloy castings Center Line of Grid - 24 ½" x 48 ½" (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
Choosing the appropriate air filter media efficiency level is a balance between filtration performance, pressure drop, energy consumption, service life, and application (read more)
Browse Air Filters (industrial) Datasheets for Harbory Filtration -
processing Key Benefits of MERV Air Filter Media 1. Optimized Indoor Air Quality Higher MERV ratings capture finer particles, including (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Cabin air filters and engine intake pre-filters. Medical & Healthcare: The core material for N95/KN95 (read more)
Browse Filter Media Datasheets for Harbory Filtration -
PP Air Filter Media Introduction PP Air Filter Media is a high-performance air filtration material made from 100% polypropylene (PP) fibers through advanced nonwoven manufacturing processes such as melt-blown, spunbond, and thermal bonding technologies. It is designed for efficient (read more)
Browse Filter Media Datasheets for Harbory Filtration -
fans with many options that protect against shock and vibration, EMI, salt fog, and extreme temperatures and humidity. Available in sizes from 56 x 38 mm to 320 x 214 mm, the fans deliver airflows and static pressures from 4 to 2,055 cubic feet per minute and 0.25 to 16 inches of static (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
: CDC guidelines for infectious disease control in health care facilities Minimum of 12 air changes per hour via HEPA filters Use portable units as needed to augment ACH – recirculating room air Maintains minimum pressure differential (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC -
Why Blower Maintenance? Paxton Centrifugal Blowers offer highly efficient solutions for drying, blow off, air rinsing, process air and vacuum applications, and much more. Because Paxton Products’ blowers spin (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company