-
Supplier: SFCable.com
Description: New Replacement Dell Mini 30W Netbook AC Adapter 19V 1.58A with 5.5x1.5mmB plug, USA 2-prong power cord. Hi-Quality Compatible Battery Charger works for Dell Inspiron Mini 9, Mini 10, Mini 12 Serise Netbook and more.
- DC Output Voltage: 19 volts
- DC Output Current: 1.58 amps
- DC Output Power: 30.000000000000004 watts
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: New Replacement Acer Aspire One PA-1300-04 Mini 30Watt Netbook AC Adapter 19V 1.58A with 5.5x1.5mmB plug, USA 2-prong power cord.
- DC Output Voltage: 19 volts
- DC Output Current: 1.58 amps
- DC Output Power: 30.000000000000004 watts
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: New Replacement HP 496813-001 Compatiblity 30Watt 19V 1.58A AC Adapter with 4.0x1.7mmB Plug, USA 2-Prong Power Cord, for HP mini 110-1120NR 1125NR 1130NR 1131DX 1134CL 1000 Series NetBook
- DC Output Voltage: 19 volts
- DC Output Current: 1.58 amps
- DC Output Power: 30.000000000000004 watts
- Features: AC/DC Adapter
-
-
Supplier: SFCable.com
Description: New Replacement Gateway Mini 30W Netbook AC Adapter 19V 1.58A with 5.5x1.5mmB plug, USA 2-prong power cord. Works for Gateway LT2100, LT3100 Series Laptop.
- DC Output Voltage: 19 volts
- DC Output Current: 1.58 amps
- DC Output Power: 30.000000000000004 watts
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 1 O/P, 19V, 11.58A ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 1 O/P, 19V, 11.58A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:220W; Output Voltage - Output 1:19V; Output Current - Output 1:11.58A; Output Voltage - Output 2:-; Output Current - Output
-
Supplier: TelephoneStuff.com
Description: AC Adapter for use with many Panasonic phones. Features: - Input - 120V 60Hz - Output - 9VDC 350mA - Color - Dark Grey
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 1 O/P, 48V, 4.58A ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 19V, 3.43A ROHS COMPLIANT: YES
-
Supplier: RS Components, Ltd.
Description: MEAN WELL GST90A19-P1M AC/DC Adapter
- DC Output Current: 4.74 amps
- Number of Outputs: 1 #
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: AC Adapter. Features: - Panasonic optional AC adapter - For use with network cameras KX-BB-HCM511/515/531/581 - Indoor use only - Input: 100 V - 240 V, 50/60 Hz - Output: 12 V DC, 0.75 A
- Features: AC/DC Adapter
-
Supplier: DoubleSight Displays
Description: Replacement AC Adapter for the following models: DS-1900, DS-1900S & DS-1900SA It will also work with: DS-1700 & DS-1700S This power adapter uses a standard power cord (not included). If you need a replacement Power Adapter for a DoubleSight Monitor not mentioned above,
- AC Input Voltage: 115 to 230 volts
- DC Input Voltage: 12 volts
- Features: AC/DC Adapter
-
Supplier: DigiKey
Description: 19V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
- AC Input Voltage: 80 to 264 volts
- AC Output Voltage: 19 volts
- DC Output Voltage: 19 volts
- DC Output Current: 4.74 amps
-
Supplier: TelephoneStuff.com
Description: Provides 10 Vdc and 500 mA to the Dterm cordless phone base unit. Requires 120V, 60Hz (14W) AC input from standard AC plug.
- Features: AC/DC Adapter
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Tele-Communication, Inc.
Description: Plantronics 47249-02 AC Adapter APLA 220V US Plug A20= Plantronics A20 Accessory Deck Adapter/Amplifier More Info | 112.46 | Add to cart
-
Supplier: TOP-electronics USA
Description: W&T 11027, AC adapter 24V/18W/750mA, US plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: TOP-electronics USA
Description: W&T 11025, AC adapter 24V/18W/750mA, EU plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: TelephoneStuff.com
Description: Footstands - (1) Ethernet Cable - (1) Programmable Keys Label - (1) Wall Mounting Kit - (1) Documentation CD
- Features: AC/DC Adapter
-
Supplier: Artesyn Embedded Power
Description: The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level V adapters. DCH3 series Efficiency Level V power adapters feature a compact, slim width
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 0.55 amps
- DC Output Power: 3 watts
-
Supplier: Allied Electronics, Inc.
Description: Load and Line Regulation Operating Temperature: 0-40°C Level B EMI Filter 100 μA Max. Leakage UL60601-1, CSA: C22.2 No. 601.1-M90, IEC60601-1 CISPR11 and FCC Part15 Class B, EN61000-3-2,-3 EN61000-4-2,-3,-4,-5,-6,-8,-11 CE Marked to LVD RoHS Compliant
-
Supplier: Artesyn Embedded Power
Description: The AD24 series of freestanding external 24 watt AC-DC power adapters provides a flexible power solution with a compact form-factor for a wide variety of portable and desktop applications including instrumentation, telecommunications, test and measurement systems and computer
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 12 volts
- DC Output Power: 24.000000000000014 watts
- Input Frequency: 47 to 63 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: Adafruit Industries LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163124-658 Length: 139.7 mm Approvals: cULus Height: 33.02 mm Weight: 420.026535 g Output Voltage: 5 V Width: 60.96 mm Cord Length: 1.1176 m Categories:
-
Supplier: Allied Electronics, Inc.
Description: ZVC30NP Series The New “ NP” Series of Wall Plug adapters are Energy Star IV Compliant With Inter-Changeble Connection. These Wall Plug Adapters Can be Used Globally and are Delivared with 4 Inter-Changeble Connection. Features: Universal AC Input 90 to 264V Output's From 11V to
-
Supplier: Win Source Electronics
Description: Category: Power Supply Units Win Source Part Number: 1387187-CISCO 34-0772-01 - CISCO AC ADAPTER 13.8V DC 1.53A Manufacturer: CISCO
-
Supplier: XP Power
Description: Features: Energy Efficiency Level VI Barrel Jack & USB Versions Fixed Mains Connectors Universal Input Output Voltages from 5.0 V to 12.0 V Class II Construction Low Cost A 'Green XP Power' product
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 5 volts
- DC Output Current: 1 amps
- DC Output Power: 5 watts
-
Supplier: Computer Network Accessories, Inc.
Description: UL listed universal 2500mA AC/DC power adapter with detachable plugs. Input: 100-240V AC 60/50Hz 30W; Output: 3, 3.3, 5, 6, 6.5, 7 and 8.4V DC. 6' cord.
-
Supplier: Computer Network Accessories, Inc.
Description: Output: 3, 4.5, 6, 7.5, 9 and 12V DC. 6' cord with universal plug and 9V battery clip. Polarity reversing switch and double insulation.
-
Supplier: DigiKey
Description: Silver Connector Backshell, Heat Shrink Adapter M28x1 19, F
- Coupling / Adapter: Coupling / Adapter
- Features: Other
- Geometry: Straight
-
Supplier: Allied Electronics, Inc.
Description: Overview ADAPTER; 2.5 Watt; 5 V; 0.5 A; 90 TO 264 VAC; USB socket; changeable AC plugs Features Power Supplies Do Not Have AC Plugs — Purchase AC Plugs Separately AC Input Voltage: 90-264 VAC AC Frequency: 47-63 Hz Efficiency: 58% Minimum Average Low Leakage
Find Suppliers by Category Top
Featured Products Top
-
requirements. Higher power systems can be achieved by paralleling multiple power supplies using the patented Advanced Parallel system that provides ripple/noise and dynamic load response characteristics similar to those of a single power supply. Three-phase AC Input options include 208VAC (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
The GOSPELL GP303E-050-300 is a solid wall-mounted AC/DC power adapter designed for use with multiple devices in a variety of situations.EU standard compliance, with a wide input voltage (100–240 VAC) and a steady output of 5 V DC at 3 A (15 W), gives this compact power adapter the (read more)
Browse AC-DC Adapters Datasheets for TPS Elektronik GmbH -
: 690V AC (IEC) 700V AC (UL) 500V DC / 450V DC Current Rating: 20A–100A (read more)
Browse Fuses Datasheets for VICFUSE -
-05 is a self-contained receptacle system which does not require an external power supply. Within the receptacle body is a power unit that converts the AC input to 5V 2A DC output power. Installation only requires the receptacle to be snapped into your panel or system and then wiring the (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
Custom Wall Plug-In Power Supplies Wall plug-in power supplies and transformers—also referred to as AC adapters, wall bumps, wall warts, and power cubes—are essential (read more)
Browse AC-DC Adapters Datasheets for Triad Magnetics -
ABSOPULSE Electronics’ PFC 4K5-3U19 Series modular, rack-mount AC-DC power supply system with PFC input delivers 4500W or 3000W with N 1 redundancy. This system is built with three heavy-duty 1500W PFC 1K5 power supply modules assembled on a 3U x 19” rack-mount cradle (the CR (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ATM 090T-A190 90W 19V Medical-Grade AC-DC Power Adapter with 2x MOPP and DoE Level VI Efficiency The ATM 090T-A190 is a high-performance medical power supply delivering 19V/4.74A (90W) from a universal 100-240Vac input. Designed as a reliable AC-DC adapter for medical equipment and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
offer: Almost any input/output electrical configuration N+1 redundant operation and hot-swap Multiple outputs Expandability – as power requirements increase, more modules can be added Breakers (AC, battery & load (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
including 2 ABB S 203-K32 breakers and 1x3V/V AC input terminal. Both versions include a 4.0mm grounded copper plate, with the 3U version having a net weight of 110 kg and gross weight of 135 kg, and the 4U version weighing 125 kg net and 145 kg gross, all packaged in a wooden box. As a heavy (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
The new ibaM-4AI-150V-AC module, iba AG expands the range of I/O modules for its modular measurement system ibaMAQS by offering a powerful solution for precise voltage signal acquisition in (read more)
Browse I/O Modules and Instruments Datasheets for iba America LLC
More Information Top
-
19v 1.58a - offers from 19v 1.58a manufacturers, suppliers, exporters & wholesalers
3 19v 1 . 58a Selling Leads Page 1 of 1 Sell 30W Laptop/notebook ac adapter for ACER 19V 1.58A with ...
-
CR4 - Thread: AC Adapter
Power: 100-240V/ 50-60Hz Frequency (Universal) Input voltage; DC 19V x 1 . 58A Output BTI® 19V /30W Universal Notebook Auto AC Adapter for Mini Laptop .
-
Bill of Materials - Motorola Atrix Lapdock Accessory
AC Adapter - 19V, 1 . 58A , w/ 7.8ft Cord … …, MODEL:MOT-A-0030ADU00-101, INPUT:100-240V~1.0A 50-60Hz, OUTPUT: 19V 1.58A LPS …
-
Bill of Materials - Dell Inspiron 1010 (Mini 10) Netbook
AC Adapter - 19V, 1 . 58A , w/ 8ft Cord & Velcro Strap & Labels & Plastic Bag AC ADAPOTOR, ADAPTADOR ca/cc, INPUT:100-240V--50/60HZ 1.0A, OUTPUT: 19V --1.58A, MODEL: AD6513, TYPE …
-
ASUS RT-N56U Dual-Band Wireless-N600 Gigabit Router - Page 1 of 8 - Bigbruin.com
» DC Power Adapter : » AC input: 100V-240V (50-60HZ » DC output: 19V / 1 . 58A .
-
for Acer 19V 1.58A Laptop AC Adapter (5.5*1.7mm) from AATUU Technology Co., Ltd., China
Acer 19V 1 . 58A Laptop AC Adapter (5.5*1.7 output: 19V 1.58A; 30W .
-
Mini Laptop - Mini Laptop Manufacturers, Suppliers
40W Universal MINI Laptop AC Adapter (Model:ES-C400) Input voltage range: AC100V-240V Input power : 50VA Input current :1.0AMP Output voltage :9.5V/12V/ 19V /20V (0/+0.8V NO LOAD) Output power : 40W Output current... 19V 1 . 58A Mini Laptop Adapter for Replacement .
-
notebook ac adapter - offers from notebook ac adapter manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : adapter, power charge, power supply, 19v 4.74A AC adapter ] Sell 30W Laptop/notebook ac adapter for ACER 19V 1 . 58A with ...
Indicates content that may require registration and/or purchase.