-
Supplier: Maryland Brush Company, Inc.
Description: K12016, 12 inch Knot Wheel, 12 inch x 7/8 inch x 1-1/4 inch AH, .016
- Outer Diameter (OD): 12 inch
- Width: 0.875 inch
- Mounting: Bore / Center Mount
- Brush Filament / Fill Material: Metal Wire
-
Supplier: Maryland Brush Company, Inc.
Description: K10014, 10 inch Knot Wheel, 10 inch x 1-1/8 inch x 1-1/4 inch AH, .014
- Outer Diameter (OD): 10 inch
- Width: 1.125 inch
- Mounting: Bore / Center Mount
- Brush Filament / Fill Material: Metal Wire
-
Supplier: Maryland Brush Company, Inc.
Description: K10011, 10 inch Knot Wheel, 10 inch x 1-1/8 inch x 1-1/4 inch AH, .0118
- Outer Diameter (OD): 10 inch
- Width: 1.125 inch
- Mounting: Bore / Center Mount
- Brush Filament / Fill Material: Metal Wire
-
-
Supplier: Maryland Brush Company, Inc.
Description: KS12020, 12 inch Knot Wheel, 12 inch x 7/8 inch x 1-1/4 inch AH, .020
- Outer Diameter (OD): 12 inch
- Width: 0.875 inch
- Mounting: Bore / Center Mount
- Brush Filament / Fill Material: Metal Wire
-
Supplier: David Round
Description: Cast hand wheels are used to turn shafts that open windows and actuate valves. Optional lifting chain guides prevent hand chain from skipping out of sheave pockets. Hand wheel sheaves and hand chains are not designed to support loads. David Round chain is calibrated to match David
- Bore Diameter: 2.25 inch
- Outside Diameter: 11.5 inch
- Cable or Rope Size: 1/4 Inch Rope or Cable
- Rope Type: Chain
-
Supplier: Radwell International
Description: MAGNETIC BRAKE WHEEL, 7INCH, 1.5INCH BORE, 3/8 X 3/16 INCH KEYWAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: David Round
Description: Often keyed to shafts, load wheels lift furnace doors, vents and other process equipment. Standard sheaves are not machined, but machining options for sheaves and guides (bores, keyways and setscrews) are available. David Round load chain is calibrated to match David Round load
- Lifting Capacity: 2,030 lbs
- Bore Diameter: 3 inch
- Outside Diameter: 7.75 inch
- Cable or Rope Size: 3/8 Inch Rope or Cable
-
Supplier: Timken Company (The)
Description: Timken® tapered roller bearings for landing wheels meet the stringent performance demands of these aircraft wheels – whether in large commercial transports or small private airplanes. Timken marks these bearings with “20629” (inch) or “N0629” (metric), signifying that they are
- Bore: 0.5 to 9.125 inch
- Outside Diameter: 1.375 to 10.5625 inch
- Features: Tapered Roller Bearing
-
Supplier: Quality Bearings & Components
Description: "V" Groove SUPPORT BUSHINGS ECCENTRIC & CONCENTRIC – INCH 303 Stainless Steel *Fits corresponding wheel bore. **All mounting information assumes a “central” position of the BA bushing, allowing an adjustment from plus “X” to minus “X”.
- Special Bearing Materials: Stainless
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing
- Outside Diameter: 1.093 inch
- Length: 0.875 inch
- Operating Temperature: -40 to 176 F
- Design Units: Inch
-
Supplier: WorldWide Electric Corporation
Description: 5:1 - 60:1 ratios Center distances ranging from 1.75 to 3.25 inches 304 stainless steel housing, covers and flanges Smooth, polished surfaces and etched nameplate Internal bladder functions as a breather and effectively dispels heat Double-lipped VITON oil seals (at output)
- Features: Other
- Gearing: Worm
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing
- Bore Diameter: 1 inch
- Housing Diameter: 2.75 inch
- Load Capacity: 584 lbs
- Design Units: Inch
-
Supplier: Radwell International
Description: NYLON BRUSH WHEEL, 12 INCH OD, 4-1/4 INCH BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: TAPER ROLLER WHEEL BEARING 1.788INCH BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: NationSkander California Corporation
Description: Bearings Closures: 2 rubber seals Dimensions: 5/8" x 1 3/8" x 7/16" English Size ID (inner diameter)/Bore: 5/8" inch OD (outer diameter): 1 3/8" inch Width: 7/16" inch Quantity: 10 Bearings Replaces: SKIDOO part number 405.4046.00 (499502H-2RS)
-
Supplier: Braun Brush Co.
Description: Made by The Braun Brush Co. molded 6.12 nylon teeth and threaded center locking device hold pads evenly and securely. EZ Rider facing is permanently attached to a lacquered plywood backing, 1 1/4" riser is included. Clutch plates are extra. Please specify your machine make, model and
- Outer Diameter (OD): 10 to 20 inch
- Mounting: Bore / Center Mount
- Applications: Cleaning / Surface Preparation, Cylindrical / Centerless
- Specific Product Type / Shape: End Brush, Strip Brush
-
Supplier: Omtec Corporation
Description: pad. 1/2 inch (13mm) hand drill required. If recessed flanges are desired, Omtec also has available the correct size carbide tipped rabbeting bits. 1/4 inch (6.35mm) trim routers. Minimum metal surface thickness: Steel 0.092 inches (2.34mm), Aluminum 0.125 inches
Find Suppliers by Category Top
Featured Products Top
-
Rosenberg's trestle-design GKHB 5.5kW backward curved fan module combines an electronically commutated (EC) motor with the high-efficiency, award-winning Rosenberg B-Wheel impeller for even greater (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
– Nominal bore 1 inch (25.4 mm) with a robust outer diameter, combined with the 160 mm bend radius, balances flow capacity and flexibility for large-bore hydraulic systems. Assembly length, fitting type, orientation, and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Precision Dimensions with Full Customization – Nominal bore 1/4 inch (6.3 mm) with a compact outer diameter, combined with the 50 mm bend radius, offers excellent flexibility for dense piping layouts (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Models ranging in sizes from 1.0 inch to 2.5 inch centerline bore distance. Configure your model with our 3D CAD configurator. (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Three model configurations of W.C. Branham Series 4 Right Angle Worm Gearboxes include: Hollow Bore, Single Shaft; Hollow Bores Only; and Hollow Bore, Double Shafts - all in 10:1 and 20:1 ratios. Select models with .625 inch diameter shaft x either .625, .750, 1.00 inch diameter hollow bores (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Introducing the new Mid Size Insert-A-Shaft® Series 15 Right Angle Gearboxes. They are available in 1:1 ratio. Choose from bore diameters of 5/8", 3/4" and 1" or combination thereof. How is the Series 15 different than our other gearboxes? The Series 15 is 4.0 inches tall and has a 1.5 inch (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Compact Automation Products rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. Available in standard inch Bore size(s): 1/2" Bore (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Japan Series Sprockets 1. American Series Sprockets Stock Sprockets, Finished Bore Sprockets, Stainless Steel Sprockets, Double Single Sprockets &Single (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
ROUND BORE SHAFT COLLARS 1. Inch Series (1)SC:Set Screw Style Collar (read more)
Browse Shaft Collars Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
than the standard GURU® Plug. With an almost 1.2-inch bore, the Magnum GURU® drains twice as fast as the standard GURU® Plug, guaranteeing rapid drainage of the locomotive. The (read more)
Browse Drain Valves Datasheets for ThermOmegaTech®
More Information Top
-
Single Inlet Blowers - Grainger Industrial Supply
• High Pressure Direct Drive Radial Blade Blower, Wheel Diameter 13 1/2 Inches , Wheel Bore 1 1/8 Inches, Inlet Diameter 8 Inches, Outlet Height 7 1/8 Inches, Outlet Width 5 3/4 Inches, Mounting Hole Diameter 3/8 Inch, Maximum Inlet Air Temperature 180 …
-
Radial Blade Blowers - Grainger Industrial Supply
• High Pressure Direct Drive Radial Blade Blower, Wheel Diameter 13 1/2 Inches , Wheel Bore 1 1/8 Inches, Inlet Diameter 8 Inches, Outlet Height 7 1/8 Inches, Outlet Width 5 3/4 Inches, Mounting Hole Diameter 3/8 Inch, Maximum Inlet Air Temperature 180 …
-
$500-$600 HVAC and Refrigeration - Grainger Industrial Supply
• High Pressure Direct Drive Radial Blade Blower, Wheel Diameter 13 1/2 Inches , Wheel Bore 1 1/8 Inches, Inlet Diameter 8 Inches, Outlet Height 7 1/8 Inches, Outlet Width 5 3/4 Inches, Mounting Hole Diameter 3/8 Inch, Maximum Inlet Air Temperature 180 …
-
Fans - Grainger Industrial Supply
• High Pressure Direct Drive Radial Blade Blower, Wheel Diameter 13 1/2 Inches , Wheel Bore 1 1/8 Inches, Inlet Diameter 8 Inches, Outlet Height 7 1/8 Inches, Outlet Width 5 3/4 Inches, Mounting Hole Diameter 3/8 Inch, Maximum Inlet Air Temperature 180 …
-
$500-$600 HVAC and Refrigeration - Grainger Industrial Supply
• High Pressure Direct Drive Radial Blade Blower, Wheel Diameter 13 1/2 Inches , Wheel Bore 1 1/8 Inches, Inlet Diameter 8 Inches, Outlet Height 7 1/8 Inches, Outlet Width 5 3/4 Inches, Mounting Hole Diameter 3/8 Inch, Maximum Inlet Air Temperature 180 …
-
A/C Blowers - Grainger Industrial Supply
• High Pressure Direct Drive Radial Blade Blower, Wheel Diameter 13 1/2 Inches , Wheel Bore 1 1/8 Inches, Inlet Diameter 8 Inches, Outlet Height 7 1/8 Inches, Outlet Width 5 3/4 Inches, Mounting Hole Diameter 3/8 Inch, Maximum Inlet Air Temperature 180 …
-
Drill Issue Could Threaten Mars Rover Curiosity's Mission
The percussive drill is a key part of this quest, allowing the six- wheeled robot to bore 1 inch (2.5 centimeters) into Martian rocks — deeper than any rover has been able to go before.
-
http://dspace.mit.edu/bitstream/handle/1721.1/56578/2-007Spring-2005/NR/rdonlyres/Mechanical-Engineering/2-007Spring-2005/5D9737A6-7054-4A27-8BF2-2DE4BF8BFAA9/...
A wheel is mounted 1 inch from bearing opposite the gear on the slow output shaft of the bevel gear-box.
Indicates content that may require registration and/or purchase.