-
Supplier: Radwell International
Description: FLEXIBLE METAL HOSE, 30 INCH LENGTH, STN STL, 1/4 FNPT X 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
- Product Form: Hose (including Duct)
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for annealed copper-alloy strip for the manufacture of flexible metal hose produced from Copper Alloy UNS Nos. C41100 and C50500. 1.1.1 The nominal compositions are as follows: 1.2 The values
-
Supplier: InspectorTools
Description: less than 1 second High Sensitivity -- detects leaks as small as 0.01 oz/yr Internal Leak Source -- enables calibrations to be made quickly and easily Logging -- enables the total leak rate of a system to be quantified 8 Inch Flexible Probe -- enables leak checking in
-
-
Supplier: InspectorTools
Description: less than 1 second High Sensitivity -- detects leaks as small as 0.01 oz/yr Internal Leak Source -- enables calibrations to be made quickly and easily Logging -- enables the total leak rate of a system to be quantified 8 Inch Flexible Probe -- enables leak checking in
-
Supplier: Flexaust
Description: • Light weight laminate of fiberglass & vacuum metallized polyester film • Heat reflective to 625°F • Light weight & flexible • Smooth bend radius • 2.64-inch compression per foot of hose • Designed for brake ducting & ventilation of drive compartments in racecars Standard Color
- Inside Diameter: 1.5 inch
- Working Pressure: 30 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -65 to 625 F
-
Supplier: InspectorTools
Description: less than 1 second High Sensitivity -- detects leaks as small as 0.01 oz/yr Internal Leak Source -- enables calibrations to be made quickly and easily Logging -- enables the total leak rate of a system to be quantified 8 Inch Flexible Probe -- enables leak checking in
-
Supplier: Flexaust
Description: • Inner Layer; Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix • Outer layer; Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Insulation; 1-inch fiberglass insulation (R-Value=4) •
- Inside Diameter: 1.5 inch
- Working Pressure: 30 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -40 to 250 F
-
Supplier: InspectorTools
Description: less than 1 second High Sensitivity -- detects leaks as small as 0.01 oz/yr Internal Leak Source -- enables calibrations to be made quickly and easily Logging -- enables the total leak rate of a system to be quantified 8 Inch Flexible Probe -- enables leak checking in
-
Supplier: UL Standards & Engagement
Description: and hose assemblies in sizes larger than 2 in (50.8 mm) are not intended for use on reels. 1.2 This standard does not apply to: a) Flexible hose connectors for LP-Gas that are investigated under the Standard for Pigtails and Flexible Hose Connectors for
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover hose with or without couplings attached, in sizes of 3/8 inch (9.5 mm) up to and including a nominal internal diameter of 1-1/2 inches (38.1 mm) for use on portable, wheeled, and stationary fire extinguishers, booster
-
Supplier: Newport MKS
Description: The 100316116 Thick Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW50 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 55 lb./in spring rate and a 5 1/4
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 50
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Newport MKS
Description: The 100316006 Thick Metal Wall Vacuum Hose is 19.69 inch (50 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 110 lb./in spring rate and a 5 1/4
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 50
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Newport MKS
Description: The 100315901 Thick Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 256 lb./in spring rate and a 2 1/8
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 16
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Newport MKS
Description: The 100315906 Thick Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW50 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 220 lb./in spring rate and a 5 1/4
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 50
- Features: Other
- Materials: Steel - Stainless
-
Supplier: U.S. Plastic Corporation
Description: chemical resistance of phenolic plastic and 316 stainless steel shaft these pumps are used to pump plating solution, lab solutions, pharmaceuticals, weak acids, alkalies, liquid fertilizers, and more. Limit model 97019 to liquids with viscosity less than 50 SSU. Ports: 3/4 inch garden
- Pump Type: Flexible Impeller Pumps
-
Supplier: CO2Meter.com
Description: The SV-1030: Safety Shut Off Valve automatically shuts off the gas supply in the room or at the tank for several of our devices in case of a high-gas alert. This 1/2 inch shut off valve uses one of the relays on our devices that trips when gas levels exceed the recommended minimums.
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 140 psi
- Valve Type: Shut Off Valves, Solenoid Valves
-
Supplier: UL Standards & Engagement
Description: Facilities and Repair Garages, NFPA 30A. 1.4 These requirements cover hose and hose assemblies (hose with couplings attached) in sizes up to and including 1-1/2 inches (38.1 mm). 1.5 Hose for conveying liquid fuel is intended for use at
-
Supplier: UL Standards & Engagement
Description: (hose with couplings attached) in sizes up to and including 1-1/2 inches (38.1 mm). 1.5 Hose for conveying liquid fuel is intended for use at a maximum working pressure of 50 psig (345 kPa). 1.6 These requirements cover hose and hose
-
Supplier: CSA Group
Description: Preface This is the second edition of ANSI Z21.101 • CSA 8.5, Gas hose connectors for portable and moveable gas appliances. It supersedes the previous edition published in 2012. Scope 1.1 This Standard applies to newly produced gas hose connectors for portable and
-
Supplier: Radwell International
Description: VIBRATION ELIMINATOR / ABSORBER, VAB SERIES, CONNECTION SIZE / 7/8 INCH ODF, FLEXIBLE HOSE / 3/4 INCH ID, OVERALL LENGTH / 11-1/2 INCH, MAX WORKING PRESSURE / 650, BURST PRESSURE (PSIG) / 3250. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Caplugs
Description: UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for
- Outside Diameter: 0.94 inch
- Length: 0.45 inch
- Design Units: Inch
- Bearing Surface: Plastic
-
Supplier: Macnaught USA, Inc.
Description: Grease Drums 400lb to 484lb Operating PSI: 70-150 Grease Flow: 1.76 Pounds Per minute Motor diameter: 2-1/2 inch CFM: 3.6CFM @150psi Maximum Pressure at Gun: 7,500 PSI Air Inlet: ¼ inch NPTF Outlet Port: ¼ inch NPTM Suction tube Diameter: 1-3/16 inch
- Maximum Discharge Flow: 26.929870129870167 GPM
- Maximum Discharge Pressure: 7,500 psi
- Pump Type: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: Grease Pails 44lb to 60lb Operating PSI: 70-150 Grease Flow: 1.76 Pounds Per minute Motor diameter: 2-1/2 inch CFM: 3.6 @ 150 PSI Maximum Pressure at Gun: 7,500 PSI Air Inlet: ¼ inch NPTF Outlet Port: ¼ inch NPTM Suction tube Diameter: 1-3/16 inch
- Container Size: 18,927.0589456601 cc
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
- Dispensing Equipment Type: Dispense Only
-
Supplier: Macnaught USA, Inc.
Description: Grease Drums 110lb to 132lb Operating PSI: 70-150 Grease Flow: 1.76 Pounds Per minute Motor diameter: 2-1/2 inch CFM: 3.6CFM @150psi Maximum Pressure at Gun: 7,500 PSI Air Inlet: ¼ inch NPTF Outlet Port: ¼ inch NPTM Suction tube Diameter: 1-3/16 inch
- Container Size: 60,566.5886261125 cc
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
- Dispensing Equipment Type: Dispense Only
-
Supplier: Macnaught USA, Inc.
Description: inch NPTF Outlet Port: ¼ inch NPTM Suction tube Diameter: 1-3/16 inch Pump Tube Length: 19 inch Kit Includes Pump - PN# PU104.14 Trolley - PN# M3TR5 Drum Cover - PN# M3GPC5 Follow Plate - PN# M3GPF5 Booster Gun w Swivel - PN# M3B3-01 Connection Hose - PN#
- Container Size: 18,927.0589456601 cc
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
- Dispensing Equipment Type: Dispense Only
-
Supplier: CECOR
Description: quick-disconnect coupler. Clean coolant dispensing hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Dimensions: 121" L 42" W 69" H Weight:
-
Supplier: CableOrganizer.com, Inc.
Description: performance Bulk pricing available The KS Series flexible cable carrier is ideal for travel lengths up to 300 ft. A trough system is recommended for travels exceeding 10 Ft. Heavy duty fiber-reinforced nylon is corrosion resistant. Integrated hinge bars open for easy access to cables or
-
Supplier: U.S. Plastic Corporation
Description: These suction line strainers are of flexible black plasticized PVC. Provides protection from costly sediment problems. They are great for inlet side of pumps, tank reservoirs, sprayers, and more. Features a molded PVC base, one-piece 304 stainless steel 30 mesh (1/64 inch holes)
- Pipe Connection: Threaded
-
Supplier: SAE International
Description: This recommended practice encompasses design, analysis, fabrication, and installation of pressurized plain metal tubing used in fluid power systems to provide relative motion. Specific data given are for MIL-T-6845 tubing ranging from 1/4 inch to 1 inch dia. used in 3000
-
Supplier: Watts
Description: turn full-on valves, 44 inch flexible stainless steel hose and spray head valve with 1.6 GPM action, and a 12 inch add-on faucet. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.
-
Supplier: CableOrganizer.com, Inc.
Description: protects cables for optimal performance Bulk pricing available The SP Series flexible cable carrier maintains proper bend radius of air hoses, hydraulic lines, and power and ribbon cables. Non-metallic, lightweight, high-strength link type design. Non-conductive. Suitable for
-
Supplier: Air Impurities Removal Systems, Inc.
Description: The innovative Extract-All® arm is made of heavy-duty, chemical-resistant, abrasion-resistant, and heat-resistant polypropylene, with flame retardant characteristics. It is highly flexible, can be flared at one end to form a hood or reduced to form a nozzle, and is expandable from 33 to 48
- Diameter: 3 inch
-
Supplier: Watts
Description: preventer, quarter turn full-on valves, 44 inch flexible stainless steel hose and spray head valve with 1.6 GPM action, and a 12 inch add-on faucet. The faucet components are certified to NSF/ANSI 61, section 9 and ASME A112.18.1.
- Mounting: Benchtop
- Material: Brass
- Applications: Commercial
- Service: Single
-
Supplier: Daburn Electronics & Cable
Description: DCT600 PTFE Convoluted Tubing, MIL-T-81914/2, AMS-T-81914/2 Daburn PTFE Convoluted Tubing offers excellent protection for wire harnesses, tubing, hose and cable. It is lightweight, very flexible, and provides excellent abrasion protection. Extra flexible convoluted tubing is
- Outside Diameter / Size: 1.539 inch
- Maximum Inside Diameter / Size: 1.21 to 1.25 inch
- Wall Thickness: 0.035 inch
- Minimum Bend Radius: 1.25 inch
-
Supplier: DME Company
Description: Pistol Type Pneumatic Grease Gun Compact trigger-release design for easy reach in to recessed and hard-to-reach fittings. Three way loading for versatility: o Standard 14-oz cartridge (not included) o Load with a pressure filler o Bulk load 24 inch flexible hose for extended
- Container Size: 414.0294144 cc
- Dispensed From: Barrel / Syringe, Gun Handle
- Dispensing Equipment Type: Dispense Only
- Mounting: Hand Held
Find Suppliers by Category Top
Featured Products Top
-
Precision Dimensions with Full Customization – Nominal bore 1/4 inch (6.3 mm) with a compact outer diameter, combined with the 50 mm bend radius, offers excellent flexibility for dense piping layouts (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
– Nominal bore 1 inch (25.4 mm) with a robust outer diameter, combined with the 160 mm bend radius, balances flow capacity and flexibility for large-bore hydraulic systems. Assembly length, fitting type, orientation, and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
, large press hydraulic stations, and longwall roof support systems, providing clear and conservative failure boundaries for precise maintenance scheduling. Flexible engineering customization options – Available in maximum I.D. of 2 1/2 inches (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Professional-Grade Hose Boosts Work Efficiency Reliable Durability for Harsh Environments: High-quality synthetic rubber inner tube (oil-resistant) + single-layer steel wire braiding + abrasion/corrosion-resistant wrapped (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
B-127 1.8" x 11.5", B-127 stamped aluminum pre-painted 12 inch textured hardboard corner. This profile is formed in pre-painted aluminum. The finish can be primed for re-painting, or color matched if quantities permit. Surfaces can be (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
(–40°C to 121°C), maintaining stable flexibility and seal integrity across Arctic cold and tropical heat. Your fleet operates reliably in diverse global job sites without seasonal hose changeouts. Abrasion- & Corrosion-Resistant Wrapped Cover (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
APSX-PIM MUD Base A universal MUD base designed to make 3D printed or metal mold inserts fast to mount, align, and swap on the APSX-PIM. Each side of the MUD features a dense ½" pitch mounting grid using 1/4-20 threaded holes—ideal for repeatable fixturing (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
EXAIR stocks 3/8" (10mm), 1/2" (13mm), 3/4" (19mm), 1" (25mm), 1-1/4" (32mm), 1-1/2" (38mm), 2" (51mm), 2-1/2" (64mm) and 3" (76mm) I.D. PVC hose in lengths up to 50' (15.2m). Ideal for conveying applications, the hose is very flexible and has a smooth internal bore that eliminates material (read more)
Browse Industrial Hose Datasheets for EXAIR -
, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor. Textile Yarn Reinforcement - Operator friendly, lighter weight versus wire reinforced hoses for easier handling while still providing extended service life in heavy (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
as concrete placement, tunneling and piling rigs. Abrasion Resistant Tube & Cover - The NR (natural rubber) tube resists the wear caused by the flow of abrasive concrete. The SBR/NR blend cover resists the wear caused by dragging over rough surfaces, as well as environmental (UV/ozone) damage. Cold Flex Materials - Hose remains flexible in sub-zero temperatures. (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc.
More Information Top
-
Slug Development/Dissipation in an Inclined Pipeline with Changing Pipe ID
Water flows through a 1 inch ID flexible hose be- fore entering the mixer.
-
Flow rate and pressure drop characteristics of an Inconel X-750 nozzle interface seal
vented to the stack by a 1 - inch flex hose .
-
Experience and Operational Improvements, Mixer Pump Performance
A high-pressure, 1 - inch flexible hose was then connected from the annulus to the discharge line of the pump, and the 1-inch center pipe was connected to the suction line of the pump.
-
A high power water cooled resistor for the high voltage power supply in the TRIUMF RF system
Water was supplied to the resistors via 1 inch flexible plastic hoses at 17 USG PM and 55 psig, with the water connectionsin series.
-
Parts for Process Hood Assembly PV-HOOD-1*12
H-1-82364, Item 148; Flex Hose , 1 inch I.D., Weld end 1 inch pipe, both ends, SST, teflon, Anti Kink Cover, 168 inch length H-1-82364, Item 168; Swivel Hoist Ring, 314 inch, 5000 Ib. capacity .
-
Parts for Process Hood Assembly PV-HOOD-1*12
… hose, ..72 inch length H-1.82364, Item 147; - Flex Hose, 1 112inch I.D., Malepipe NPT end, SST, both ends, teflon hose, Anti Kink Cover, 100 inch length H-1-82364, Item 148; Flex Hose , 1 inch I. D., Weld end …
-
International Astronautical Congress (IAF) > A microrobotic probe for monitoring ISS Thermal Control System lines
Fig. 8: Artistic view of the microrobotic probe inspecting a 1 - inch large flexible hose of the EATCS, anchoring with both the stages (left) and then advancing with the camera stage (right).
-
SPENT NUCLEAR FUEL (SNF) PROJECT CANISTER STORAGE BUILDING (CSB) MULTI CANISTER OVERPACK (MCO) SAMPLING SYSTEM VALIDATION (OCRWM)
The 120-psig-heliumsupply system is connected to the sample cart through a 1 - inch diameter flexible hose and quick connects near the sample/weld pits.
-
Shopping In Sprinkler & Watering Systems - Big Bruin
Flexible Metal Hose ( 1 1/2 Inch Dia) 36 Inch L. Model: G150SM360 2ZV65 .
-
The NOvA Technical Design Report
A 1 - inch diameter conductive flexible hose connects the wall-mounted quick disconnect to an extension pipe, which in turn connects to a fill machine through a length of 1-inch diameter flexible conductive hose.
Indicates content that may require registration and/or purchase.