-
Supplier: Precision Resistor Co., Inc.
Description: temperature. This change is expressed in either: parts per million (ppm), percent (%), or ohms/ohm ... per 1°C. For Example: A 1KΩ resistor with a TCR characteristic of 0±5 ppm/°C. (Std. on the Type RX/HR) ... is multiplied by 0.000005Ω or ±0.005 ohms change per
- Technology / Construction: Wirewound Resistor
-
Supplier: Precision Resistor Co., Inc.
Description: temperature. This change is expressed in either: parts per million (ppm), percent (%), or ohms/ohm ... per 1°C. For Example: A 1KΩ resistor with a TCR characteristic of 0±5 ppm/°C. (Std. on the Type RX/HR) ... is multiplied by 0.000005Ω or ±0.005 ohms change per
- Technology / Construction: Wirewound Resistor
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: with EN1000015-1 Grounded bit system standard (within a built-in 1 Mega ohm resistor)(DLC0350LU)
- Torque Range: 0.015 to 0.29166666666666663 Ft-lbs
- Rated Free Speed: 450 to 1,000 rpm
- Drive Style: Electric, Torque Controlled
- Drive Type: Fixed Size Drive
-
-
Supplier: Seaward Group USA
Description: The RM6-N is a space saving 6 decade resistance box, 3 models are available covering the range 1 ohm to 111,111 Mega ohm. An additional 1 kilo ohm resistor is available at the terminals enabling the user to make a simple divider. The RM6-N
- Decades: 6
- Temperature Coefficient: 100 ±ppm/°C
- Resistance Range: 10 to 100,000,000 ohms
- Resistance Accuracy: 1 +/- %
-
Supplier: ValueTronics International, Inc.
Description: to mega-ohm ranges by feeding a measuring current to the resistor, conductor or contact under test. The respective measuring current is determined by the rotary selector switch setting and lies within a range of 1 to 0.02 A in the milliohm ranges.
-
Supplier: DigiKey
Description: 1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
- Resistance Range: 1,000,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: DigiKey
Description: 1M Ohm ±5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
- Resistance Range: 1,000,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Number of Resistors: 4
-
Supplier: Win Source Electronics
Description: Resistance: 1 MΩ Power Rating: 1 W Number of Pins: 2512 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): CSS1R001JLFCSS-1-R001JLF; Popularity: Low Fake Threat In the Open Market: 72 pct.
- Resistance Range: 1,000,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972943-MCHP05W4F1004T5E Packaging: Cut Tape Voltage Rating: 150 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance:
- Resistance Range: 1,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 963712-EXB-V8V105JV Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1M
- Resistance Range: 1,000,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Number of Resistors: 4
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375361-BVB-M-R001-1.0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 170°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Isabellenhuette USA Series: BVB Package: Tape & Reel
- Resistance Range: 1,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 7.000000000000001 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Excellent heat resistance and weather resistance are ensured by the use of metal glaze thick film High stability and high reliability with the triple-layer structure of electrode Superior to RK73 series chip resistors pulse withstanding voltage and high power Applicable to various kinds of
- Resistance Range: 1,000,000 to 10,000,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.125 to 0.75 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Superior to RK73 series in maximum working voltage Suitable for flow and reflow solderings Products meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. Excellent anti-sulfuration characteristics due to using
- Resistance Range: 10,000 to 51,000,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 0.1 to 1 watts
-
Supplier: ASAP Semiconductor LLC
Description: Arrays",RES ARRAY 1Mohm 4 RES 1206
- Resistance Range: 1,000,000 ohms
- Mounting / Packaging: 1206
- Configuration: Resistor Chip Array
-
Supplier: ASAP Semiconductor LLC
Description: Resistor Networks & Arrays 10Pin 1Mohms 2% Isolated
- Resistance Range: 1,000,000 ohms
- Tolerance: 2 +/- %
- Configuration: Resistor Chip Array
-
Supplier: ASAP Semiconductor LLC
Description: Resistor Networks & Arrays 16pin 1Mohms 2% Isolated
- Resistance Range: 1,000,000 ohms
- Tolerance: 2 +/- %
- Configuration: Resistor Chip Array
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material/surge Superior to RK73 series chip resistors in surge withstanding voltage and high power SG73S (for surge) are able to select resistance tolerance is available from ±0.5%
- Resistance Range: 1,000,000 to 10,000,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 0.125 to 1.5 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Thick film resistor protected by liquid crystal polymer resin Excellent heat cycle characteristics Encapsulated with flame retardant resin molding. (UL94 V-0) High operating temperature range up to 180°C Products meet EU RoHS requirements. EU RoHS regulation is not intended for
- Resistance Range: 0.301 to 1,000,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: ASAP Semiconductor LLC
Description: Resistor Networks & Arrays 16pin 1Mohms 2% B Bussed
- Resistance Range: 1,000,000 ohms
- Tolerance: 2 +/- %
- Configuration: Resistor Chip Array
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Resistance Range: 1,000,000 ohms
- Configuration: Resistor Chip Array
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Isabellenhutte USA
Description: Small aluminum housed wire wound or thick film resistor. For use in test jigs, snubber circuits and power supplies. Features Wattage rating 5 W to 50 W Resistance range 22 mΩ to 2MΩ Chassis mount Available in Inductive or Non-Inductive configurations
- Resistance Range: 0.022 to 2,000,000 ohms
- Tolerance: 0.1 to 5 +/- %
- Power Rating: 20 to 25 watts
- Operating Temperature: -55 to 250 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Res Metal Film 1M Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1004FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 1,000,000 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.1 watts
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Bourns CRT0805-BY-1004ELF Resistor
- Resistance Range: 1,000,000 ohms
- Tolerance: 0.1 +/- %
- Power Rating: 0.125 watts
- Mounting / Packaging: 0805, Surface Mount (SMT / SMD)
-
Supplier: TE Connectivity
Description: Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 2 MM [.079 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : 1 Power
- Resistance Range: 1,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.33 watts
-
Supplier: Richardson RFPD
Description: Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for
- Resistance Range: 1,000,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): -700 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Trimmer Resistors - Through Hole CB10H 1M Product overview: CB10LH105M from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 1,000,000 ohms
- Tolerance: 20 +/- %
- Temperature Coefficient (TCR): 500 ±ppm/°C
- Operating DC Voltage: 200 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000 Product overview: 0603WAF1004T5E from Royalohm is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 1,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Operating DC Voltage: 75 volts
-
Supplier: TE Connectivity
Description: Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 26.5 x 3 Electrical Characteristics Operating Voltage (V) : 7500 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class :
- Resistance Range: 1,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Thick Film Resistors - SMD RMC 1206 1/4W 5% T/R-5000 Product overview: 1206W4J0105T5E from Royalohm is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 1,000,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Operating DC Voltage: 200 volts
-
Supplier: Newark, An Avnet Company
Description: CHIP RES, THICK FILM, 1M, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
-
Supplier: Riedon, Inc.
Description: Resistances from 25 Ohm to 10MOhms Power Rating to 1.35W Resistance Tolerances to ±1% Temperature Coefficients to ±100ppm/K TCR Matching to ±5 ppm/K Up to 9 Resistors
- Resistance Range: 25 to 10,000,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Number of Resistors: 9
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Resistance Range: 1,000,000 ohms
- Features: Other
- Configuration: Resistor, Capacitor (RC) Network
-
Supplier: ROHM Semiconductor GmbH
Description: The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200. This series lineup are from small 1005(0402) size to 3216(1206) size. () is shown by
- Resistance Range: 10 to 10,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.12499999999999964 watts
-
Supplier: ROHM Semiconductor USA, LLC
Description: Chip resistors are highly reliable due to metal-glaze resistive element. They are long-seller in the market for needs from consumer electronics to industrial/automotive. The packages are available from the ultra-compact size best matching mobile communication appliances and portable
- Resistance Range: 10 to 3,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 0.031000000000000003 watts
-
Supplier: EBG RESISTORS LLC
Description: EBG offers the SGP series to meet the requirements of high resistance values combined with very high voltage requirements, while utilizing EBG's patented non-inductive design complete with in-process digital trimming to exact value. This series employs our special METOXFILM which demonstrates
- Resistance Range: 10,000 to 10,000,000,000 ohms
- Power Rating: 30.000000000000004 watts
- Operating DC Voltage: 45,000 volts
- Operating Temperature: 225 C
Find Suppliers by Category Top
Featured Products Top
-
cladding resistors and encompass resistance ranges from 0.5 mOhm to 1 mOhm. Read more about how we help: Follow us on: (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
energy in joules/second. The utility company billing unit is the kilowatthour, or 3,600,000 joules. Wattage represents heating value. 100Volts DC into a 100Ohm resistor is 1Amp, and 100Volts x 1Amp = 100Watts. What AC value of voltage and current deliver 100Watts energy flow to the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
battery during charging. The use of current shunts — which are installed at the pack side of the battery and measure using a simple implementation of Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
battery during charging. The use of current shunts — which are installed at the pack side of the battery and measure using a simple implementation of Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a circuit equals current times resistance (V = IR), current therefore equals voltage divided by resistance (I = V/R). If the voltage drop is measured across a known (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
& PY When fitted with two 1k Ohm bridge completion resistors ( Does not provide analogue voltage linearisation for PY) Most LVDTs from any manufacturer About us RDP is a designer and manufacturer and distributor of LVDT displacement (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
terminating resistance is 1 ohm per turn, and the primary is inserted through-hole in the unit’s casting. CSE5 Series High-Frequency Current (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
http://theses.ucalgary.ca/bitstream/11023/213/4/ucalgary_2012_hagedorn_douglas_eleceng_report.pdf
We individually tested each of the 16 relays under a no-load condition by placing a 1 mega ohm resistor across each of the relay outputs and sequentially drove each relay with the appropriate microcontroller input.
-
Argonne National Laboratory, High Energy Physics Division, semiannual report of research activities, July 1, 1989--December 31, 1989
Also a 1 mega - ohm resistor is installed in the cathode circuit to protect the base from sparking damages.
-
Capacitors on organic modules: a new THB failure mode and method of detection
The method of measuring the capacitor under test is as follows; the voltage drop is measured across the current limiting resistor, which is typically a high precision 1 mega - ohm resistor .
-
Genetic Programming Theory and Practice II
This test fixture differs from Figure 8-2 only in that there is no signal source, there is no capacitor, and there is a 1 mega - Ohm resistor between ground and the inverting input.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/6470/Chan_Lok_Si.pdf?sequence=1
Moreover, each switch box was wired with a 1 mega - ohm resistor to limit the maximum current of the circuit.
-
Electrostatic discharge (ESD)
Each strap incorporates a large resistor (say 1 Mega ohm ) to protect the user from becoming a low-resistance path to ground—without reducing the protec- tion afforded for ESD.
-
http://dspace.mit.edu/bitstream/handle/1721.1/33291/62278175-MIT.pdf?sequence=2
An Op-Amp with a large (400 killo-ohms to 1 mega - ohm ) feedback resistor is sufficient to amplify the signal from a photodiode for use with a microcontroller.
-
Automated Data Acquisition System For FET Measurement and it's Application
The typical system hardware includes: HP8510 or HPS753 network an- alyzer, HPS515 S-parameter Test Set (modified to eliminate the 1 Mega - ohm shunt resistors ) HP 9000 375 computer running HP-UX, HP4142 DC source/monitor, and 8360 or 8340 synthesizer as the …
-
No panic before control technique!
By the LM324, the input resistance amounts more as 1 mega - ohm .
-
Electrogustometry—A physiological study
This also sel
Indicates content that may require registration and/or purchase.