-
Supplier: Qorvo
Description: Qorvo's TQP9107 is a high-efficiency two-stage power amplifier in a low-cost surface-mount package. The amplifier is able to achieve 31% power added efficiency at +27 dBm output power while operating with a low 84 mA idle current. The amplifier is designed
- Frequency Range: 600 to 960 MHz
- Output Power( P1dB): 31.4 dBm
- Minimum Operating Voltage: 4.3 volts
- Maximum Operating Voltage: 4.3 volts
-
Supplier: Skyworks Solutions, Inc.
Description: amplifiers, the device meets the extremely demanding needs of small cell infrastructure architectures. Designed for LTE, WCDMA and HSDPA air interfaces operating in the 860 MHz to 894 MHz bands, the AWB7225 delivers up to +27 dBm of LTE (E-TM1.1) power through an
- Frequency Range: 860 to 894 MHz
- Minimum Gain: 29.5 dB
- Maximum Gain: 29.5 dB
- Output Power( P1dB): 27 dBm
-
Supplier: Mini-Circuits
Description: Connectorized BNC, Medium Power, Linear Amplifier, 2 MHz to 500 MHz, 50Ω
- Frequency Range: 2 to 500 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 16 dB
- Output Power( P1dB): 28 dBm
-
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The AWB7138 is a highly linear, fully matched, power amplifier module designed for picocell, femtocell, and customer premises equipment (CPE) applications. Its high power efficiency and low
- Frequency Range: 791 to 821 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 24.5 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The AWB7124 is a highly linear, fully matched, power amplifier module designed for picocell, femtocell, and customer premises equipment (CPE) applications.Its high power efficiency and low
- Frequency Range: 728 to 768 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 24.5 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The AWB7129 is a highly linear, fully matched, power amplifier module designed for picocell, femtocell, and customer premises equipment (CPE) applications. Its high power efficiency and low
- Frequency Range: 925 to 960 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 24.5 dBm
-
Supplier: Mini-Circuits
Description: Connectorized SMA, Medium Power, Linear Amplifier, 2 MHz to 500 MHz, 50Ω
- Frequency Range: 2 to 500 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 16 dB
- Output Power( P1dB): 28 dBm
-
Supplier: Mini-Circuits
Description: Connectorized SMA, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω
- Operating Temperature: -20 to 65 C
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
-
RF Amplifiers - Connectorized BNC, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω -- ZHL-1-2WX+Supplier: Mini-Circuits
Description: Connectorized BNC, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω
- Minimum Operating Voltage: 25 volts
- Maximum Operating Voltage: 25 volts
- Operating Temperature: -20 to 65 C
- Nominal Impedance: 50 Ohms
-
Supplier: Texas Instruments
Description: 1.5A, 24V, 17MHz, Power Operational Amplifier 20-SO PowerPAD -40 to 85
- Supply Voltage (VS): 7 to 24 volts
- Input Offset Voltage (VOS): 20 millivolts
- Quiescent Current (IQ): 50,000.00000000001 microamps
- CMRR: 70 dB
-
Supplier: Richardson RFPD
Description: Driver or Pre--driver Amplifier for Doherty Power Amplifiers. The MMG20241H is a 1/4 W high gain amplifier designed as a driver or pre--driver for Doherty power amplifiers in wireless infrastructure equipment operating in the 450 to 3800 MHz
- Frequency Range: 450 to 3,800 MHz
- Maximum Gain: 17.8 dB
- Output Power( P1dB): 23.9 dBm
- Minimum Operating Voltage: 5 volts
-
Supplier: Qorvo
Description: The QPA9510 is a high-power, high-gain, high-efficiency power amplifier. The device is manufactured with Qorvo's advanced GaAs process. The amplifier provides 34dB of max gain and able to achieve +32dBm of P1dB along with flexibility in bias settings. QPA9510 is designed
- Supply Voltage (VS): 3.8 volts
- Bandwidth: 100 to 1,000 MHz
- Features: Other, Power Operational Amplifiers
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wide Band Low Power Amplifier, 6000MHz Min, 20000MHz Max, 1 Func, 5 X 5 MM, SMT, 8 PIN Product overview: AMMP-6220-TR1 from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful
- Bandwidth: 20,000 MHz
- Features: Other
- Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wide Band Low Power Amplifier, 0MHz Min, 1100MHz Max, 1 Func, BIPolar, PLASTIC PACKAGE-4 Product overview: MSA-2086-TR1 from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wide Band Low Power Amplifier, 0MHz Min, 700MHz Max, 1 Func, BIPolar, PLASTIC, SOT-143, 4 PIN Product overview: MSA-0611-TR1 from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wide Band Low Power Amplifier, 0MHz Min, 2500MHz Max, 1 Func, BIPolar, PLASTIC, SC-70, SOT-343, 4 PIN Product overview: ADA-4543-TR1 from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing.
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: MEDIUM POWER AMPLIFIER, 50 MHZ TO 1 GHZ
-
Supplier: Fairview Microwave Inc.
Description: specs on this medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our medium power amplifier is part of over one million RF, microwave and millimeter wave components in
- Frequency Range: 500 to 4,000 MHz
- Minimum Gain: 30 dB
- Output Power( P1dB): 30 dBm
- Maximum Operating Voltage: 12 volts
-
Supplier: Renesas Electronics Corporation
Description: The ICL761X series is a family of CMOS operational amplifiers. These devices provide the designer with high performance operation at low supply voltages and selectable quiescent currents, and are an ideal design tool when ultra low input current and low power dissipation are
- Supply Voltage (VS): 2 to 16 volts
- Supply Current (IS): 0.01 milliamps
- Input Offset Voltage (VOS): 4 millivolts
- Input Bias Current (IBIAS): 0.000001 to 0.00005 µA
-
Supplier: Qorvo
Description: Qorvo's TQP9218 is a high-linearity two-stage power amplifier in a low-cost surface-mount package with on-chip bias control and temperature control circuits. The amplifier provides 31 dB gain and +24.5 dBm linear power over the 1.805 – 1.880 GHz frequency
- Frequency Range: 1,805 to 1,880 MHz
- Minimum Gain: 31.5 dB
- Maximum Gain: 31.5 dB
- Output Power( P1dB): 33 dBm
-
Supplier: Fairview Microwave Inc.
Description: at 50 Watt. Our SMA high power RF amplifier design has a 47 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5056 is rated with a Psat of 47 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of
- Frequency Range: 1.5 to 100 MHz
- Maximum Gain: 47 dB
- Maximum Operating Voltage: 32 volts
- Amplifier Type: Power Amplifier
-
Supplier: Radwell International
Description: LOW POWER AMPLIFIER, 10-300 MHZ, 1.5/1.6 VSWR, 2.8 DB. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: AMPLIFIER; LOW POWER JFET INPUT OP AMP;+/- 18V; +/- 30V; 1MHZ; PDIP
-
Supplier: Utmel Electronic Limited
Description: Narrow Band High Power Amplifier, 1800MHz Min, 2200MHz Max, 1 Func, GREEN, PLASTIC, MO-166, 20 PIN
-
Supplier: AR Modular RF
Description: The Model KAW1050 is a general-purpose, wideband RF power amplifier for signals in the 1 MHz to 400 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 25 Watts into a
- Frequency Range: 1 to 400 MHz
- Minimum Gain: 45 dB
- Output Power( P1dB): 43.979400086720375 dBm
- Gain Flatness: 2 dB
-
Supplier: Krohn-Hite Corporation
Description: Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion
-
Supplier: Broadcom Inc.
Description: The ACPM-9301 is a fully matched 10-pin surface mount module developed for TD-SCDMA, TD-LTE Band34, Band39. This power amplifier module operates in the 1880-2025MHz bandwidth and features CoolPAM circuit technology that supports two power modes—low and high. Features Thin
- Frequency Range: 1,880 to 2,025 MHz
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS Compliant
-
Description: Features Circuitry: Class B Linear Input Power: 120V AC 60Hz or 230V AC 50Hz Input Signal: 0-2V rms. into 600 ohm load (50 ohm, 75 ohm optional) Frequency Response: 10Hz to 1MHz Output Volts: 0 – 25V rms. (inquire about available output transformers) Output Power: 50W, 250W, 500W and
- Frequency Range: 0.00001 to 1 MHz
- Output Power( P1dB): 46.98970004336019 dBm
- Minimum Operating Voltage: 120 volts
- Maximum Operating Voltage: 230 volts
-
Supplier: Wolfspeed
Description: 2-W; 20-MHz – 6000-MHz; GaN MMIC Power Amplifier Wolfspeed’s CMPA0060002 is a gallium-nitride (GaN) High Electron Mobility Transistor (HEMT) based monolithic microwave integrated circuit (MMIC). GaN has superior properties compared to silicon or gallium arsenide,
-
Supplier: NuWaves Ltd.
Description: The NuPower™ 12D05A is a small, highly efficient, connectorized solid state power amplifier that delivers up to 35 watts of RF power from 1700 to 2400 MHz to extend the operational range of data links and transmitters. The NuPower 12D05A accepts a nominal 0 dBm (1
- Frequency Range: 1,700 to 2,400 MHz
- Minimum Gain: 45 dB
- Maximum Gain: 45 dB
- Output Power( P1dB): 45.44068044350276 dBm
-
Supplier: Wolfspeed
Description: The PTMC210204MD is a wideband, two-stage, LDMOS integrated power amplifier. It incorporates internal matching for operation from 1805 MHz to 2200 MHz, and dual independent outputs with 10 W of output power each. It is available in a 14-lead plastic overmold
-
Supplier: Richardson RFPD
Description: 900 MHz 802.11g 1W Amplifier
-
Supplier: Fairview Microwave Inc.
Description: frequency of 820 MHz and a maximum of 960 MHz. Additional specs on this medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our medium power amplifier is part
- Frequency Range: 820 to 960 MHz
- Minimum Gain: 13 dB
- Maximum Gain: 15 dB
- Output Power( P1dB): 29.000000000000004 dBm
-
Supplier: Texas Instruments
Description: 10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier 10-VSSOP -40 to 125
- Supply Voltage (VS): 1.8 to 5.5 volts
- Input Offset Voltage (VOS): 2.5 millivolts
- Quiescent Current (IQ): 500.00000000000006 microamps
- CMRR: 76 dB
-
Supplier: Renesas Electronics Corporation
Description: The HFA1105 is a high speed, low power current feedback amplifier built with Intersil's proprietary complementary bipolar UHF-1 process.brbr This amplifier features an excellent combination of low power dissipation (58mW) and high performance. The slew rate,
- Supply Voltage (VS): 9 to 11 volts
- Supply Current (IS): 5.8 milliamps
- Input Offset Voltage (VOS): 5 millivolts
- Input Bias Current (IBIAS): 2 to 15 µA
Find Suppliers by Category Top
Featured Products Top
-
integrated bias card, which allows for convenience of operation, reducing electrical losses in the bias networks, and weight reduction over using a separate bias card. It provides individualized bias settings for each amplifier blade in the Spatium SSPA as well as drain pulsing up to 1 MHz PRF for superior power savings and noise performance. (read more)
Browse Power Amplifiers Datasheets for Qorvo -
SKY66318-11, a new addition to our family of high-efficiency power amplifiers (PA) designed for the stringent (read more)
Browse Power Amplifiers Datasheets for Skyworks Solutions, Inc. -
put, amplifiers are electronic devices that increase the power of a signal. In other words, they increase the amplitude of a signal, making it stronger than the given output. Though the operation of an amplifier is theoretically quite simple, there are a lot of factors they have to deal with. As such (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
45 MHz - 1794 MHz, 34V, 18W, 23dB Gain High Output Power Doubler CATV Hybrid The QPA3316 is a Hybrid Power Doubler amplifier module,with 23 dB of gain. The part employs GaAs/GaN die and has an operational bandwidth from 45 MHz to 1794 MHz. It provides excellent (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The QPL1840 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 17 dB of gain and low noise from 5 MHz to 1800 MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The QPP0025 Balun is designed for applications that require small, low-cost, and high reliable surface mount components. The units are built lead-free and RoHS compliant. This balun offers low insertion loss combined with a high RF power capability across a broad (read more)
Browse Signal Transformers Datasheets for Qorvo -
, or difficult to operate for small-scale dynamic testing applications. The VSA Series Mini Power Amplifiers are engineered specifically for compact precision vibration test systems, providing high (read more)
Browse Power Amplifiers Datasheets for ECON Technologies Co.,Ltd -
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
controlled RF power amplifier ideal for ISM band and industrial wireless communication. With excellent small-signal gain of 32 dB and superior noise performance, it supports reliable mid-power amplification with flexible output control (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
401 MHz / 432 MHz LC Diplexer (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc.
More Information Top
-
SPA-2118 datasheet - 850 MHz, 1 Watt power amplifier with active bias. : Datasheets for Electronic Components and Semiconductors
850 MHz 1 watt power amplifier with active bias.
-
Datasheet for SPA-2118, 850 MHz, 1 Watt power amplifier with active bias.. SPA-2118 .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
850 MHz 1 Watt Power Amplifier with Active Bias .
-
Vector drop-on-demand production of tungsten carbide-cobalt tooling inserts by three dimensional printing
[24] “Krohn-Hite Model 7500 1 MHz Wideband Power Amplifier ,” Krohn-Hite Corporation.
-
Page 9. Semiconductor parts with 118 in root number
850 MHz 1 watt power amplifier with active bias.
-
Mechanical forcing of the wake of a flat plate
Forcing waveforms signals were previously amplified by a HSA4011 (DC- 1 MHz ) power amplifier .
-
STANF SPA-1318 Datasheet.
2150 MHz 1 watt power amplifier with active bias. in 8-pin SOIC package.
-
Status of LLRF system development for European XFEL
…and four way power splitter at the output to eliminate phase drifts between outputs; low phase noise dividers in separate modules to minimize heating of individual modules due to their power dissipation , 9 MHz 1 W power amplifier and four way power…
-
Publications of LASL research, 1975
27- 1 100 MHZ POWER AMPLIFIER DESIGN AND CONTROL FOR A HEAVY ION ACCELERATOR. LASL.
-
Guided wave generation, sensing and damage detection using in-plane shear piezoelectric wafers
A wideband (DC- 1 MHz ) power amplifier (Krohn-Hite-7602) was used to amplify the excitation voltage.
-
Scattering of fundamental Lamb wave modes obliquely incident on a surface breaking crack in a plate
Further, the waveform is amplified with a 1 MHz bandwidth power amplifier (Krohn- Hite 7500) with 100x fixed amplification mode to obtain a 100V peak-to-peak excitation signal.
Indicates content that may require registration and/or purchase.