-
Supplier: Sullair Corporation
Description: 121.1°C), ISO 8573.1 quality classes, we offer filters for instrumentation, food processing, and pharmaceutical production. Sullair offers a family of superior filtration products from 1 micron to .003 micron. Durable element construction and an efficient
- Filter Size Rating: 0.003 to 1 microns
- Maximum Air Volume: 25 to 12,000 SCFM
- Filter Type: General Purpose
-
Supplier: Reid Supply
Description: Heavy Duty Air Filters have a 40 micron sintered bronze filter element with a bayonet locking ring for easy bowl removal by hand. These filters have a high strength polycarbonate bowl and supplied bowl guard. . 3.250 inW x 7.670 inH Economy Compressed
- Maximum Inlet Pressure: 150 psi
- Connection: 1/2" NPT
- Material: Polycarbonate
-
Description: Balston Coalescing Compressed Air Filters protect your equipment and delicate instruments from the dirt, water, and oil usually found in compressed air. Balston filters remove these contaminants at an efficiency rate of 99.99% for 0.01 micron
- Maximum Air Volume: 29 SCFM
- Connection: 1/4" NPT
- Material: Aluminum
- Drain: Automatic
-
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
- Filter Size Rating: 1 microns
- Maximum Air Volume: 2,331 SCFM
- Maximum Inlet Pressure: 232 psi
- Filter Type: General Purpose
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
- Filter Size Rating: 1 microns
- Maximum Air Volume: 2,331 SCFM
- Maximum Inlet Pressure: 232 psi
- Filter Type: Coalescing
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Threaded range unique? External ribs enable a firm grip to allow easy removal of bowl. Die cast aluminum housing with special
- Filter Size Rating: 1 microns
- Maximum Air Volume: 64 SCFM
- Maximum Inlet Pressure: 232 psi
- Connection: 1/2" NPT
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Threaded range unique? External ribs enable a firm grip to allow easy removal of bowl. Die cast aluminum housing with special
- Filter Size Rating: 1 microns
- Maximum Air Volume: 127 SCFM
- Maximum Inlet Pressure: 232 psi
- Connection: 1" NPT
-
Supplier: Serfilco, Ltd.
Description: Performance: Compressed Air Filters Features • Removes free water and oil • Removes water and oil vapors • Removes particles to one micron • Lowers dewpoint 25°F with dehydrated clay element 80°F with molecular sieve element • Pipe sizes from 1/4" to 2" NPT • Flow
-
Supplier: ControlAir LLC
Description: alternative for air supply line applications that don’t require a pressure reducing regulator. Available in 1/4″ and 1/2″ NPT porting, manual and automatic drain. Optional 5-micron filter. Options and features (see specification tab for full list): ¼” and ½” port
- Filter Size Rating: 5 to 40 microns
- Maximum Inlet Pressure: 25 to 250 psi
- Operating Temperature: -62 to 160 F
- Connection: 1/2" NPT, 1/4" NPT
-
Supplier: Radwell International
Description: COMPRESSED AIR FILTER, ULTRA FILTER ELEMENT, 120 MM X 60 MM, PUSH-IN CONNECTION, UF THREADED END, FILTRATION 0.03 MICRONS, (1C121740). FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Northwest Screen Systems
Description: Features: 1 Micron Filter 1 Micron Filter for Screen Washer Product Description This is the latest advance in automatic screen washing available anywhere. We feel that this is the safest system available for both the worker and the environment. The washer is
- Type: Cleaner / Cleaning Agent
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates the
- Filter Size Rating: 3 microns
- Maximum Air Volume: 1,856 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: Radwell International
Description: FILTER ELEMENT, 1 MICRON, COMPRESSED AIR COALESCING, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Fume and Smoke Collectors - Model 500 Heavy Duty Air Cleaner with Cleanable Filters -- SS-500-BU-MP1Supplier: Sentry Air Systems, Inc.
Description: filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3
- Airflow: 400 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: EXAIR
Description: EXAIR's Filter Separators remove water, dirt and rust from your compressed air system. They prevent these contaminants from plugging or damaging the compressed air products. A filter separator should be installed prior to an oil removal filter,
- Maximum Air Volume: 27 SCFM
- Connection: 1/4" NPT
- Filter Type: General Purpose
- Drain: Manual
-
Supplier: EXAIR
Description: EXAIR's Model 9027, 9005 and 9006 Oil Removal Filters remove oil particulate that is typical of many compressed air systems. A .03 micron element is used to trap submicron particles. An internal float automatically activates the drain when full.
- Connection: 1½" NPT, 1/4" NPT, 3/4" NPT, 3/8" NPT
- Filter Type: General Purpose
-
Supplier: Radwell International
Description: FILTER REGULATOR, PIGGYBACK, 1/4IN NPT, 47CFM, MANUAL DRAIN, POLYCARBONATE BOWL, COMPRESSED AIR, 140 PSI, 5 MICRON. FREE 2 YEAR RADWELL WARRANTY
- Media: Air, Compressed Air
- Valve Type: Drain Valves
- Features: Regulator (general)
-
Supplier: ALMiG USA Corporation
Description: to 5 micron, oil content up to 1 micron Microfiltration - particles up to 1 micron, oil content up to 0,1 micron Sub-Microfiltration - particles up to 0,1 micron, oil content up to 0,01 micron Activated carbon filtration - oil
- Filter Size Rating: 0.01 to 5 microns
- Maximum Air Volume: 1 to 2,000 SCFM
- Filter Type: General Purpose
-
Supplier: Central Air Compressor Co.
Description: Dryer / Filter Clay Desiccant Activated Carbon Combination Molecular Sieve Desiccant Separators Moisture Indicators Air Cooled/Aftercooler 35 to 750 SCFM 1 Phase and 3 Phase Metrafilter 5 Micron Filters Includes Differential Pressure Gauge And Auto Float Drain
- Filter Size Rating: 5 microns
- Maximum Air Volume: 35 to 750 SCFM
- Drain: Automatic
- Filter Type: Combination Filter
-
Supplier: ENMET Corporation
Description: P/N 03462-001, AFS-50 Air Filtration System for Supplied-Air Respirators The AFS-50 Air Filtration System by ENMET is designed to provide workers with high quality breathing air from a compressor, when equipped with an optional CO monitor. The AFS-50 system incorporates a
- Maximum Air Volume: 50 SCFM
- Maximum Inlet Pressure: 150 psi
- Connection: 1/2" NPT
- Filter Type: Coalescing
-
Supplier: ControlAir LLC
Description: Oil free air for critical applications The FA12 Filter Regulator/Coalescing Filter Combo comes in one convenient piggy-back assembly. The high performance regulator provides filtration to 5 micron while the coalescing filter provides further filtration of 0.3 or
- Filter Size Rating: 0.01 to 0.3 microns
- Maximum Air Volume: 46 SCFM
- Maximum Inlet Pressure: 150 psi
- Operating Temperature: 23 to 140 F
-
Supplier: Sentry Air Systems, Inc.
Description: filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3
- Airflow: 100 SCFM
-
Supplier: Airflow Systems, Inc.
Description: standard panel filters on all four sides. Efficient Filtration: Standard filter has MERV 11 efficiency (98% at 1.0 to 3.0 microns) with UL® Class 2 flame-retardant filters; other MERV and AD/carbon filter configurations are also available. Easy Maintenance:
- Air Flow Volume: 4,249.315860146517 to 6,798.905376234426 m³/hr
- Voltage: 115 to 460 volts
- Application: Industrial
- Technology: Portable
-
Supplier: BelAire
Description: is required and the space saving design incorporates an air cooled aftercooler, refrigerated air dryer, moisture separator, electronic water drain and coalescing filter. FEATURES: 180°F Max Inlet Temp 3 Micron Filter / Separator Inlet StrainerPrecooler / Reheater
- Drying Capacity: 25 to 125 SCFM
- Power Source: AC Single Phase
- Dryer Technology: Refrigerated
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates the
- Filter Size Rating: 0.3 microns
- Maximum Air Volume: 1,125 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates the
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 675 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: Accessorie Air Compressor Systems
Description: Downstream of Refrigerated Air Dryer Downstream of Heatless Desiccant Dryer Upstream of KOR/KOX Liquid Removal -100% of water Max. Liquid Loading - 2,000 ppm w/w Solid Particle Removal -1 micron Oil Carry-Over -1 ppm w/w Pressure Drop: Dry-1 psi; Wet-2 psi
- Maximum Air Volume: 375 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT
- Drain: Automatic
-
Supplier: Champion
Description: with optional oil removal pre-filter provides ease of installation to any system. Drying compressed air has never been easier. Single tower desiccant air dryers 5 – 30 scfm Stand along tower that dilers -40°F dew point for dry air 1/4" and 1/2"
- Drying Capacity: 5 to 30 SCFM
- Minimum Output Dew Point: -40 F
- Dryer Technology: Desiccant
-
Supplier: Accessorie Air Compressor Systems
Description: Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer Liquid Removal - 99.99+% of oil Max. Liquid Loading -1.000 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.01 ppm w/w Pressure Drop: Dry-1 psi; Wet-3 psi
- Maximum Air Volume: 170 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1" NPT
- Drain: Automatic
-
Supplier: Vortec
Description: cold air up to 70 F deg (39 C deg) below the inlet compressed air temperature Quiet operation; meets OSHA noise specifications Highly reliable with no moving parts Low pressure outlet air Uses only compressed air – no Freon System includes a magnetic base
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
-
Supplier: Sentry Air Systems, Inc.
Description: filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal.
- Airflow: 630 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Honeywell International, Inc.
Description: 1/4 INCH FNPT X 1/4 INCH FNPT END CONNECTION 45 TO 150 PSI INLET PRESSURE 0.01 MICRON FILTER RATING ADJUSTABLE STOP ADJUSTMENT TYPE 0 TO 25 PSI OUTLET PRESSURE PP902C MODEL
- Pressure Rating: 0 to 25 psi
- Media: Compressed Air
- Features: Regulators, Threaded
-
Supplier: FLSmidth
Description: both compressors and dust collectors, FLSmidth was able to develop and offer its new Compressor Intake Filter which delivers clean air to any type of compressor. This new filter traps particles smaller than 1/4 micron. Heavy-duty bags of spun polyester are the
- Filter Size Rating: 0.25 microns
- Maximum Air Volume: 4,000 SCFM
- Filter Type: General Purpose
-
Supplier: Vortec
Description: moving parts Low pressure outlet air Uses only compressed air – no Freon System includes a magnetic base and a 5 micron auto-drain compressed air filter Magnetic base allows for easy, close in positioning and easy portability
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
Find Suppliers by Category Top
Featured Products Top
-
have negligible, or no, effect on the kinematics of the machine. With its optimized design, the MS2 offers big flows in a very small package, delivering up to 350 l/min for the regulator and 310 l/m for the filter/regulator with standard 5 micron filtration. They are very compact and (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
The MS9 with 1-in. ports is the latest addition to the MS Series of air-preparation components. The modular units include pressure regulators, on/off and soft-start valves, filters, dryers, and lubricators, as well as modules with integrated sensors for remote adjustability and monitoring (read more)
Browse Compressed Air Dryers Datasheets for Festo Corporation -
to flow to the dryers and filters for efficient removal. Benefits of SmartPipe compressed air piping: Installs faster than other common piping No specialized trades needed No threading, welding, or brazing pipe Simple mounting (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
processing Key Benefits of MERV Air Filter Media 1. Optimized Indoor Air Quality Higher MERV ratings capture finer particles, including (read more)
Browse Filter Media Datasheets for Harbory Filtration -
99.999% filtration for sub-micron particles like PM2.5. Low Resistance (Energy Saving): PP media allows air to pass through with very (read more)
Browse Filter Media Datasheets for Harbory Filtration -
particulates and oil mist from compressed air and process gases. Oil?water separation – Special hydrophilic?treated melt?blown cartridges can be used for coalescing oil (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Harbory Filtration manufactures glass fiber air filter media using a wet-laid process that distributes glass microfibers uniformly. The media is available in a range of efficiencies and basis (read more)
Browse Filter Media Datasheets for Harbory Filtration -
the size of the contaminants (dirt, sediment, rust, microorganisms, etc.) you need to filter out. Micron (µm): Filters are rated by the size of particles they can effectively capture (e.g., 1µm, 5µm, 10µm, 25µm, 50µm, 100µm). Match to (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
top and sides of your conveyor will dry the entire can, while a combination of Air Knices and Paxton's Spyder Manifold are required for complete bottle drying. Vortec Air Knives Because Vortec Air Knives are compressed air driven, they require filtered (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
aluminum profiles and joined at the corners with Klip-Lok™ mechanism the DCM installs in any standard 1½ “ or 2” T-bar grid system. Seismic tabs are included. A 41-mm filter pack, completely encapsulated in polyurethane sealant that is thermally/chemically stable to ensure minimal (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco
More Information Top
-
Speedaire Speedaire Coalescing Filter Elements - Compressed Air Treatment - Grainger Industrial Supply
• Filter Carbon, Compressed Air Filter , 0.01 Microns , Fits 1 -1/4 in.
-
Grainger.com
• Filter Carbon, Compressed Air Filter , 0.01 Microns , Fits 1 in.
-
SPEEDAIRE products - Grainger Industrial Supply
• Filter Carbon, Compressed Air Filter , 0.01 Microns , Fits 1 -1/4 in.
-
Grainger.com
• Filter Carbon, Compressed Air Filter , 0.01 Microns , Fits 1 -1/4 in.
-
Investigation of Bio-Diesel Fueled Engines under Low-Temperature Combustion Strategies
Following the heater, the compressed and heated air enters a Hankinson 1 - micron air line filter (Model T850-24-5 G) where water, oil, and oil/water emulsions are removed.
-
Shopping In Generators & Air Compressors - Big Bruin
Speedaire 20Z905 - 20Z905 Compressed Air Filter Element G4545904 Compressed Air Filter Element, General Purpose, Media Type Microglass, Microns 1 , Flow Rate 1117, Max. Temp.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/19508/BCarroll_Dissertation1.pdf?sequence=1
Schematic of hardware and instruments for gas and liquid flow control: facility compressed air supply ( 1 ), desiccant dryer (2), sub- micron particulate filter (3), rough pressure regulator (4), pressure regulators with transducer feedback control (5), sealed liquid reservoir containing reactants to be …
-
$800-$900 Pneumatics - Grainger Industrial Supply
• Compressed Air Filter , Oil Removal, NPT 1 1/2 In, Max Flow 353 CFM, 0.01 Microns , Max Pressure 235 PSI, Max Temp 176 F, Bowl Type (Material) Aluminum, Height 26.4 In, Width 4.8 In, Auto Float Drain Type, Differential …
-
SPEEDAIRE products - Grainger Industrial Supply
• Compressed Air Filter , Oil Removal, NPT 1 1/2 In, Max Flow 353 CFM, 0.01 Microns , Max Pressure 235 PSI, Max Temp 176 F, Bowl Type (Material) Aluminum, Height 26.4 In, Width 4.8 In, Auto Float Drain Type, Differential …
-
$800-$900 Pneumatics - Grainger Industrial Supply
• Compressed Air Filter , Oil Removal, NPT 1 1/2 In, Max Flow 353 CFM, 0.01 Microns , Max Pressure 235 PSI, Max Temp 176 F, Bowl Type (Material) Aluminum, Height 26.4 In, Width 4.8 In, Auto Float Drain Type, Differential …
Indicates content that may require registration and/or purchase.