-
Supplier: Spanco, Inc.
Description: Wall Mounted Jib Cranes are an economical and efficient way to move material when floor space is not available and digging a foundation for the crane is not feasible. Tie rod jib cranes are affordable when there are no overhead obstructions. If overhead
- Load Capacity: 1 tons
- Horizontal Available Span: 20 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion, Rotating
-
Supplier: Spanco, Inc.
Description: Wall Mounted Jib Cranes are an economical and efficient way to move material when floor space is not available and digging a foundation for the crane is not feasible. Tie rod jib cranes are affordable when there are no overhead obstructions. If overhead
- Load Capacity: 1 tons
- Horizontal Available Span: 20 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion, Rotating
-
Supplier: Spanco, Inc.
Description: Freestanding Jib Cranes require a foundation anywhere from 3 ft deep to 4 ft square and up to 5 ft deep to 11 ft square. If columns or walls are not available, a Freestanding Jib Crane will provide an optimal range of capacity and span compared to a wall mounted or column
- Load Capacity: 1 tons
- Vertical Available Lifting Height: 10 ft
- Horizontal Available Span: 18 ft
- Type: Jib Crane - Floor Mount
-
-
Supplier: Spanco, Inc.
Description: Mast Style Jib Cranes are efficient because they do not require a foundation and the large base plate, but do require mounting at the top and bottom. Available in both a full and drop cantilever, with the drop cantilever providing additional clearance for any overhead obstructions.
- Load Capacity: 1 tons
- Vertical Available Lifting Height: 10 ft
- Horizontal Available Span: 20 ft
- Type: Jib Crane - Floor Mount
-
Supplier: Harrington Hoists, Inc.
Description: Harrington's FS free standing base plate mounted, WB wall bracket, WC wall cantilever and MT mast type jib cranes offer maximum versatility and performance. Harrington's FG fixed height and AG adjustable gantry cranes are your solution where mobility is required. All jib
- Load Capacity: 1 tons
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: pre-poured concrete footer. Once the jib crane is plumb and secured to the footer a second concrete pour finishes the jib crane foundation and embeds the jib crane column in the foundation. The remainder of the jib is the same as the base plate mount
- Load Capacity: 1 tons
- Vertical Available Lifting Height: 14 ft
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Floor Mount
-
Supplier: Ace Crane
Description: Wall Mounted Jib Cranes economically provide hoist coverage for individual use in bays, along walls or columns, or as supplements to an overhead crane or monorail system. Wall Bracket Jib Cranes are the Most Economical Style of Jib Crane Capacities
- Type: Jib Crane - Wall Mount
-
Supplier: Ace Crane
Description: Wall Mounted Jib Cranes economically provide hoist coverage for individual use in bays, along walls or columns, or as supplements to an overhead crane or monorail system. Provide more hook height than Wall Bracket Jib Crane Capacities from 1/4 to 5
- Type: Jib Crane - Wall Mount
-
Supplier: Dearborn Overhead Crane
Description: lowest ceiling obstruction. It is composed of a vertical mast mounted to 2 brackets on a wall or vertical building beam with a boom that cantilevers out, perpendicular from the wall at the top. Capacities from 1/4 ton to 5 tons Spans to 20' Requires very little head room and
- Load Capacity: 0.25 to 5 tons
- Horizontal Available Span: 8 to 20 ft
- Type: Jib Crane - Wall Mount
- Features: Rotating
-
Supplier: Dearborn Overhead Crane
Description: wall with a bracket toward the end that a tie rod is attached to. This is the least expensive jib, but it takes up the most head room and it exerts the most force on whatever it's mounted to. Capacities from 1/2 ton to 5 ton Spans to 30' 200 degree rotation on primary
- Load Capacity: 0.5 to 5 tons
- Horizontal Available Span: 8 to 30 ft
- Type: Jib Crane - Wall Mount
- Features: Rotating
-
Description: BENEFITS & FEATURES Capacities 1/2 Ton to 5 Tons. Boom Lengths up to 30 ft. on select capacities. SPECIFICATIONS Up to 200 degree rotation. Fabricated, steel wall bracket fittings with bearings. Threaded tie rods provide take-up for boom leveling. End stops at both ends of the
-
Supplier: Accuris
Description: BOOM, JIB, CRANE, 15 FOOT LONG, FOR 3/4 CUBIC YARD (12 1/2 TON CRAWLER MOUNTED, 20 TON WHEEL MOUNTED) CRANES
-
Description: BENEFITS & FEATURES Base Mount Pillar Jib Crane Capacities 1/4 Ton to 10 Tons. Boom Lengths up to 30 ft. on select capacities. Under Boom Height from 8 to 30 ft. SPECIFICATIONS 360 Degree Rotation on a Tapered Roller bearing providing full capacity vertical and
-
Supplier: Dearborn Overhead Crane
Description: Powered Chain Hoist are ideal for medium-duty service on jib and gantry cranes. Dearborn Overhead Crane provides many solutions to meet your Electric Chain Hoist needs. Dearborn Overhead Crane represents most every major electric chain hoist manufacturer available. We can
- Line Type: Chain
- Type: Electric
-
Supplier: Konecranes Inc.
Description: hazardous environments. The range includes industrial cranes, jib cranes and manual cranes as well as electric and manual hoists with lifting capacities from 125 kg to 100 tons. All the components are designed and manufactured to ensure high level of safety with
- Load Capacity: 4,410 lbs
- Line Type: Chain
- Type: Electric
- Load Hook: Single
-
Supplier: Gorbel Inc.
Description: A Gorbel Electric Chain Hoist is the perfect complement to your Gorbel Work Station Crane, Jib Crane, Gantry Crane, or Cleveland Tramrail System. Rely on the name that has meant superior performance at every level to provide you with a complete, reliable lifting system,
-
Supplier: Konecranes Inc.
Description: components. The range includes industrial cranes, jib cranes and manual cranes as well as electric and manual hoists with lifting capacities from 125 kg to 100 tons. All the components are designed and manufactured to ensure the highest safety level required for
- Load Capacity: 2,205 lbs
- Maximum Lift Speed: 19.685039370078748 ft/min
- Line Type: Chain
- Type: Electric
Find Suppliers by Category Top
Featured Products Top
-
the camera equipment in the shallow waters along the shoreline as well as out on the high seas. Onboard stabilization consisted of the Thetys platform, a 4.5 m jib crane and a stand to mount it on the boat. When attaching it to the bow, care had to be taken not to exceed the maximum allowable (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Series 653A is among the easiest hoists to operate, outmatching competitors in usability and reliability. Features & Benefits Capacities & Lift 3/4, 1, 1-1/2, and 2 ton capacities (new shorter handle). 3 & 6 ton (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Shaw-Box® SK™ electric wire rope hoists are now available with open loop vector control (OLV) in 460V and capacities up to 30 tons. Open loop vector control units (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
lifted, but we must also determine the Mean Effective Load ( MEL) and apply the MEL factor of .65. For more detail refer to ASME HST-1, Performance Standard for Electric Chain Hoists, Section 1-1.1 through Section 1-2.4.2 Selecting a Suspension Type Chain hoists can (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
http://repository.up.ac.za/bitstream/handle/2263/17888/Jonker_Workshops%282011%29.pdf?sequence=1
Medium transformer aisle They have ten 5 ton jib cranes in certain bays and five 1 ton jib cranes .
-
R Fabric - R Fabric Manufacturers, Suppliers (Page 5)
[ Related Keywords : jib crane, wall mounted crane, wall mounted jib crane, 1ton jib crane ] .
-
21st Century Telescope
This equipment is proposed to be of the gantry type with a bottom riding trolley and with a 5 ton auxiliary trolley supplemented by 1 ton jib cranes at each side.
-
Savannah River Plant engineering and design history. Volume 4: 300/700 Areas & general services and facilities
2 1 - ton Jib cranes .
-
Metal Building Systems: Design and Specifications, Third Edition > SPECIFYING CRANE BUILDINGS
The lifting capacity ranges from ¼ to 5 tons,3 with ½- and 1 - ton jib cranes being the most popular.
-
Savannah River Plant, Project 8980: Engineering and design history of power and electrical facilities. Volume 6
1 - Ton jib crane with structural .
-
AEC HOT CELLS AND RELATED FACILITIES
There is a 3-ton bridge crane and two 1 - ton jib cranes located in the high-bay area (Fig. 35).
-
Supplemental design requirements document enhanced radioactive and mixed waste storage: Phase 5, Project W-113
Electrical power supply for the 1 - ton jib crane shall be by a cable and plug connection to a power receptacle installed inside the trench enclosure building within which the overpacking takes place.
-
Material Handling - Grainger Industrial Supply
• Jib Crane , Capacity 1 Ton , Span 18 Feet, Hub 10 Feet, Diameter 14 Inches, Flange Width 8 Inches, Floor Mounted Pillar .
-
Jib Cranes - Portable Davit Cranes - Grainger Industrial Supply
• Jib Crane , Capacity 1 Ton , Span 10 Feet, Hub 12 Feet, Diameter 12 Inches, Flange Width 4 Inches, Floor Mounted Pillar .
Indicates content that may require registration and/or purchase.