-
Supplier: Utmel Electronic Limited
Description: Zener Diodes 51 Volt 1 Watt 10%
- IR: 0.0005 mA
- Tj: 175 C
- VZ: 51 volts
- PD: 1,000 milliwatts
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes 3.6 Volt 1.3 Watt
- VF: 1.2 volts
- Tj: 175 C
- VZ: 3.6 volts
- PD: 1,300 milliwatts
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes 62 Volt 0.5 Watt
- VF: 1.1 volts
- Tj: -65 to 175 C
- VZ: 62 volts
- PD: 500 milliwatts
-
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes 43 Volt 0.5 Watt
- VF: 1.1 volts
- IR: 0.0001 mA
- Tj: 175 C
- VZ: 43 volts
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 1.5W, 9.1V, SMA; ZENER VOLT; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA5924BT3 Series; RoHS
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 20 Volt 3 Watt 5%
- Features: Other, Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Zener Diodes 11 Volt 1 Watt 5% Product overview: 1N4741A from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing
- Tj: -65 C
- VZ: 11 volts
- ZZT: 8 ohms
- PD: 1,000 milliwatts
-
Supplier: Semtech Corp.
Description: ranging from - 55°C to + 175°C. The nominal Vz of our 1.5W Zener diode voltage regulators ranges from 6.2 volts to 200 volts. IZ(MAX) ranges from 230 mA to 7.2 mA. The nominal Vz of our 5W Zener diodes ranges from 6.8 volts to 220 volts.
- IR: 0.00005 to 0.15 mA
- VZ: 6.2 to 220 volts
- ZZT: 1 to 1,500 ohms
- Features: Voltage Regulation, Zener Diodes
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: ZENER DIODE 2.4 VOLTS
- Features: Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Radwell International
Description: ZENER DIODE, 12 VOLT, 1.0W 5%, 2.67X5.2MM. FREE 2 YEAR RADWELL WARRANTY
- Features: General Purpose (PN Junction Diodes)
-
Supplier: Newark, An Avnet Company
Description: VOLT REF, SHUNT, 3.3V, -40 TO 85DEG C; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:3.3V; Initial Accuracy:1%; Temperature Coefficient:± 15ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction
- VR: 145 volts
- Clamping Voltage (VC): 234 volts
- VBR: 162 to 179 volts
- PD: 1,500,000 milliwatts
-
Supplier: Littelfuse, Inc.
Description: many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 91 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µ A Above 10 Volts UL Recognition Response Time Is Typically Below 1 ns CASE:
- Features: Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 91 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µ A Above 10 Volts UL Recognition Response Time Is Typically Below 1 ns CASE:
- Features: Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 91 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µ A Above 10 Volts UL Recognition Response Time Is Typically Below 1 ns CASE:
- Features: Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: Tri-Tronics Company, Inc.
Description: 1.5in Family Specific Supply Voltage: 10 to 30 VDC @ 35mA Reverse Polarity Protected DC Models Output Devices: Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous Short circuit protected Zener Diode protected to 36
- Operating Distance: 1.5 inch
- Operating Temperature: -4 to 158 F
- Optical Technology Type: Convergent
- Electrical Output: Current
-
Supplier: Tri-Tronics Company, Inc.
Description: Range: 1in Family Specific Supply Voltage: 10 to 30 VDC @ 35mA Reverse Polarity Protected DC Models Output Devices: Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous Short circuit protected Zener Diode protected to 36
- Operating Distance: 1 inch
- Operating Temperature: -4 to 158 F
- Optical Technology Type: Convergent
- Electrical Output: Current
-
Supplier: Tri-Tronics Company, Inc.
Description: Polarity Protected DC Models Output Devices: Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous Short circuit protected Zener Diode protected to 36 volts Protected against falso chattering/pulsing during power up
- Operating Distance: 1 inch
- Operating Temperature: -4 to 158 F
- Optical Technology Type: Convergent
- Electrical Output: Current
-
Supplier: L-com, Inc.
Description: utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. The unit is compatible with both normal and reverse polarity voltage PoE equipment. 15 Volt and 24 Volt PoE Compatible Designed to be
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: see model AL-CAT5SJW24. High speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener
- Device Type: Lightning Arrestor
-
Supplier: ValueTronics International, Inc.
Description: mA Power: 18W AC Input: 115V ±10%, 57-63 Hz Load regulation constant voltage: 0.01% + 16 mV Line regulation constant voltage: 0.01% + 16 mV Temperature coefficient constant voltage: 0.02% + 2 mV Stability constant voltage: 0.05% + 5 mV Meter: 0-3500V 4-Digit thumbwheel, to 1-Volt
- DC Output Power: 18.00000000000003 watts
- Type: DC Power Supply
-
Supplier: Scientific Test, Inc.
Description: Test Data Capture into Excel High Speed ADC Single Test Measurement Fast Data Capture Capable of Testing Multiple and Mixed Devices Built-In Complete Self Test 1 kHz Zener Impedance Built-In Auto-Calibration RDSON to 0.1mOhm Resolution Autopolarity (diodes) Programmable Relay
-
Supplier: L-com, Inc.
Description: wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. The unit is compatible with both normal and inverted polarity voltage PoE
- Device Type: Lightning Arrestor
-
Supplier: ValueTronics International, Inc.
Description: simulates, at the option of the user, resistive loads (amps/volt) or may be switched to a constant current load characteristic (current regulated at a pre-selected value) or a constant voltage type of load (similar to a battery or a zener diode). Provisions are also made for
- Load Bank Type: DC
-
Supplier: ACCES I/O Products, Inc.
Description: from the output driver which switches the supply voltage to the output pin. The negative connection is made on the return pin and each output is isolated from every other output. When the opto-isolator is ON, the FET is activated by the Zener-diode-limited supply voltage. When the FET
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 140 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: from the output driver which switches the supply voltage to the output pin. The negative connection is made on the return pin and each output is isolated from every other output. When the opto-isolator is ON, the FET is activated by the Zener-diode-limited supply voltage. When the FET
- Analog Input Channels: 48 #
- Operating Temperature: 32 to 140 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Output
- User Interface: Computer Programmable
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 1V 500MW SOD80
- VF: 1.5 volts
- Tj: 175 C
- VZ: 1 volts
- Package: MELF, MiniMELF, SOD-80
-
Supplier: MACOM
Description: Designed for Use at Low Current Levels Low Leakage Low Impedance Low Noise
- IR: 0.00001 to 0.005 mA
- VZ: 0.9 to 29.7 volts
- Features: Other, Zener Diodes
Find Suppliers by Category Top
Featured Products Top
-
final type of diode, the zener diode, offers a stable reference voltage and can be configured to conduct backwards. Zener diodes are frequently used in conjunction with switching diodes and the two (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
Download PLT5 488C1C6 Laser Diode 60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam (read more)
Browse Lasers Datasheets for World Star Tech -
The manufacturer recommends a varistor or a diode combined with a Zener diode for suppressing reverse coil voltage. A conventional flyback diode used alone can slow the relay’s release and reduce its specified interruption performance. (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
EPAD technology was developed for low-voltage, low-power, high- precision linear applications. Stacking various SABMBOVP channels in series can realize different combinations of clamp voltages. Both the SABMBOVP and the Zener diode options monitor the input voltage and control the external (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
Microchip's SP6LI extremely low inductance silicon carbide (SiC) MOSFET power modules from Richardson RFPD feature phase leg topology ranking from 700 volts (V), 538A to 1200 volts (V), 394 amperes (A) to 754 A at a case temperature (Tc) of 80 degrees Celsius. Offering higher power density and a (read more)
Browse Power MOSFET Datasheets for Richardson RFPD
More Information Top
-
CR4 - Thread: Motor Bike Bulb Selection
What about a 15 volt 1 watt zener diode across the lamp to protect against spikes? and of course cathode to the + side of the circuit.
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Transistors, FETs, and Vacuum Tubes
• Two 12 volt zener diodes at 1 watt (1N4742A) or preferably zener diodes at 3 watts (1N5913B or 3EZ12D5) .
-
ZM4735A-GS08 Vishay Semiconductors | Mouser
Zener Diodes 6.2 Volt 1 Watt 5% .
-
ZM4730A-GS08 ROHS Compliance: Compliant By Exemption | Mouser
Zener Diodes 3.9 Volt 1 Watt 5% .
-
ZMY3V9-GS08 Vishay Semiconductors | Mouser
Description: Zener Diodes 3.9 Volt 1 Watt 10% .
-
Vishay Semiconductors Zener Diodes | Mouser
Zener Diodes 4.3 Volt 1 Watt 5% .
-
1N4745A\D9 Vishay Semiconductors | Mouser
Zener Diodes 16 Volt 1 Watt 5% .
-
Converters - Voltage Electronic Circuits, Page 3
A 6.8 volt / 1 watt zener diode is used in series with the ground connection of all the CMOS ICs (74HC14, CD4516 and 74HC138s) so that the total voltage across the CMOS devices will be about 5.2 volts and …
-
Electronics for engineers and natural scientists
For example, the ' 2,5- volts - Zener diode 1 N 5222 has a TK = - 100-volts-type 1 N 5271 shows = 0,11 %/K a positive temperature coefficient of TK maintaining 0,085 %/K.
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Diodes, Rectifiers, and Associated Circuits
For example, a 1 watt, 12 volt zener diode allows a maximum current of about 80 mA flowing into it.
Indicates content that may require registration and/or purchase.