-
Supplier: Thermon, Inc
Description: The 4X/7-350235JB, equipped with a double-pole switch, is designed for use as an adjustable control thermostat for freeze protection and temperature maintenance applications requiring pipe wall or tank wall sensing. The design of the thermostat permits its use as a junction box
- Temperature Set Point Range: 35 to 235 F
- Thermostat Type: Mechanical
-
Supplier: Honeywell International, Inc.
Description: PROPORTIONAL CONTROL THERMOSTAT TYPE 2.7 INCH W X 1 INCH D X 4.6 INCH H SIZE 24 VAC AT 50/60 HZ VOLTAGE RATING 25 MILLIAMPERE CURRENT RATING 32 TO 140 DEG F TEMPERATURE RATING TB6980A MODEL
- Temperature Set Point Range: 32 to 140 F
- Voltage: 24 volts
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7T.81 panel thermostats, compact size (17.5 mm wide), controls the ON/OFF operation of a panel heater Features include: Bimetallic contact Wide adjustment range Long electrical life 35 mm rail (EN 60715) mounting Available in version 7T.81.0.000.230x which activates ventilation.
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Thermostats TEMP SENSOR
-
Supplier: TPI Corporation
Description: ELECTRONIC PROGRAMMABLE LINE VOLTAGE THERMOSTAT TYPE 2.7 INCH W X 0.9 INCH D X 4.9 INCH H SIZE 208/240 V VOLTAGE RATING 15 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 40 TO 86 DEG F TEMPERATURE RATING DPST SWITCH TYPE
- Temperature Set Point Range: 40 to 86 F
- Voltage: 208 to 240 volts
-
Supplier: Watson McDaniel Company
Description: The FT Series float and thermostatic steam traps are used for HVAC and light industrial process applications, and can be applied to unit heaters, water heaters, pressing machines, heat exchangers, and coils. These traps have excellent air removal capability making them an excellent choice for HVAC
- Maximum Operating Pressure: 15 psi
- Maximum Capacity: 3,499.999999999998 lbs/hr
- Size of Connection: 1.5 inch
- Steam Trap Type: F&T Trap
-
Supplier: Radwell International
Description: THERMOSTATS, ET2011, PT100/RTD, 9-30VDC/7-24VAC, 8A RELAY, CELCIUS. FREE 2 YEAR RADWELL WARRANTY
- Thermostat Type: Mechanical
-
Supplier: Finder S.p.A. con unico socio
Description: Type 1T.01.0 room thermostats, 1 CO, white. Features include: Adjustable temperature (+ 7… + 30) ° C System functioning indicator light. Also available in the following versions: Type 1T.01.1 room thermostat ON/OFF, with ON/OFF switch, adjustable temperature (+ 7… + 30) °
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco BTM7 is a maintainable thermostatic steam trap designed to remove condensate from clean steam systems with minimal backing up. Applications include sterile steam barriers, process vessels and CIP/SIP systems. Manufactured in 316L stainless steel with minimal crevises and a typical
- Maximum Operating Pressure: 101.52639 psi
- Operating Temperature: 338 F
- Size of Connection: 1 inch
- Steam Trap Type: Balanced Pressure Trap
-
Supplier: Spirax-Sarco
Description: The AVM7 is a maintainable thermostatic air vent designed to remove air and other non-condensible gases from clean steam systems. Manufactured in 316L stainless steel with minimal crevices, and a typical internal surface finish of 1.6 - 3.2 Ra the AVM7 operates close to steam temperature. The
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 101.52639 psi
- Media Temperature: 14 to 338 F
- Number of Ports/Ways: 2
-
Supplier: Trane Company
Description: This is not just a thermostat. It’s an energy command center. Trane ComfortLink™ II is an easy-to-use, programmable control that gives you remote access, live weather and more, all on a beautiful color touch-screen display. 7” interactive touch-screen Live weather forecasts
- Thermostat Type: Digital
-
Supplier: Hydrofarm, Inc.
Description: Heat/Cool Temp H/C-3; 3° differential Temp H/C-7: 7° differential Temp H/C-r: 3° differential, 10' remote
-
Supplier: STEGO
Description: Compact, small mechanical thermostat offering a high response accuracy, small switching difference, and a very long service life (switching cycles). This thermostat of temperature class T6 (185 °F / 85 °C max.) is utilized for the regulation of heaters deployed in hazardous areas. The
- Temperature Set Point Range: 77 F
- Voltage: 250 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1352336-F20A095053600060 Category: Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical Series: F20 Termination Style: PC Pins Package: Tube Standard Package: 50 Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 203°F (95°C) Reset
- Temperature Set Point Range: 203 F
- Thermostat Type: Mechanical
-
Supplier: DigiKey
Description: LIMQ TEMPERATURE LIMITER 7,5K 12
-
Supplier: Honeywell International, Inc.
Description: NON PROGRAMMABLE THERMOSTAT TYPE 2 7/8 INCH W X 1 3/8 INCH D X 4 3/4 INCH H SIZE PREMIER WHITE COLOR 20 TO 30 VAC VOLTAGE RATING 0.02 TO 1 AMPERE (HEATING) CURRENT RATING 45 TO 95 DEG F TEMPERATURE RATING SPST, PRECISION SNAP ACTION SWITCH TYPE MOUNTING TYPE HORIZONTAL SENSOR ELEMENT
- Temperature Set Point Range: 45 to 95 F
- Voltage: 20 to 30 volts
-
Supplier: DigiKey
Description: THERMOSTAT SNT-6A
- Maximum Current: 0.0094 amps
- Mounting/Configuration: Surface Mount
-
Supplier: Parker Sporlan Division
Description: The Sporlan BQ series are replaceable cartridge style valves designed for small refrigeration systems, such as refrigerated cases, coolers, and freezers. The externally equalized versions of these valves are ideal for air conditioning and heat pump systems. BQ valves are balance ported, engineered
- Valve Size: 0.5 inch
- Pressure Rating: 696.18096 psi
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DISC THERMOSTAT SNAP ACTION CLOSE ON RISE 140 DEGREE F +/-7 LOOSE BRACKET 1/4 INCH QC TERMINALS
-
Supplier: Johnson Controls, Inc.
Description: The T-4100 Thermostat is a low volume output, single temperature thermostat. FEATURES AND BENEFITS Mounts vertically Provided with exposed or concealed set point adjustment Available as Direct Acting (DIR) or Reverse Acting (REV) model Includes standard Fahrenheit and Celsius
- Temperature Set Point Range: 55 to 85 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: Parker Sporlan Division
Description: The Sporlan Type S thermostatic expansion valves have a brass bar stock body. The S valve has ODF connections. It is available with adjustable superheat, long lasting replaceable power element and accessible internal parts. Each valve is factory tested to ensure positive leak-free performance. The
- Valve Size: 0.5 inch
- Pressure Rating: 449.61687 psi
- Media Temperature: 100 F
- Features: Other
-
Supplier: Chromalox
Description: Direct Mount for Freeze Protection (Ambient) 22 Amp Resistive Switch Single and Dual Output Models ± 1% Setpoint Repeatability Fast Response for Protection of Valves and Piping NEMA 4X, 7 and 9 Enclosures Third-party certifications: UL Listed, CSA, ATEX, FM
- Temperature Set Point Range: -58 to 160 F
- Thermostat Type: Mechanical
-
Supplier: STEGO
Description: The ZR 011 houses two separate thermostats, allowing the independent control of heating and cooling or other equipment. Thermostat NC (normally closed): Thermostat opens at temperature rise - for regulating heaters or for switching signal devices. Comes with red temperature
- Temperature Set Point Range: 14 to 176 F
- Voltage: 250 volts
- Temperature Hysteresis: 7.2 to 18 F
- Switch Type: Bi-Metal
-
Supplier: Cole-Parmer
Description: Heaters with Thermostatic Temperature Controller have a sensitivity of
2 F( 1 C) in an agitated bath. Heaters feature a coiled heating element to concentrate heat at bottom of vessel. A 6-ft, three-wire cord with plug is included. Voltage transformer listed below is required for - AC Voltage Required: 115 volts
- kWatts: 1.5 kW
- Heating Capacity: 1.5 kW
- Features: Electric
-
Supplier: Southwire Company, LLC
Description: CMH/FT1 TYPE 250 FT BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 26 LB/MFT WEIGHT 7 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RED, WHITE, GREEN, BLUE, YELLOW, BROWN, ORANGE COLOR CODE PVC JACKET MATERIAL
- North American (AWG): 20 AWG
- Rated Voltage: 0.15 kilovolts
- Operating Temperature: -20 to 60 C
- Number of Conductors: 7 #
-
Supplier: Johnson Controls, Inc.
Description: The T-4600 Thermostat is a low volume output, energy managing, heating-cooling thermostat. The independent setpoints can result in a deadband to encourage energy conservation by eliminating heating and cooling overlap. FEATURES AND BENEFITS Available in these models Dual Direct Dual
- Temperature Set Point Range: 55 to 85 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: Allied Electronics, Inc.
Description: 90 SERIES BLUE TOUCHSCREEN THERMOSTATS, Residential and Light Commercial - Single Stage, Multi-Stage and Heat Pump Applications. 90 Series Blue Touchscreen Thermostats are the Ultimate for Comfort, convenience and Performance and Visibility. Features: Larege 12 Square Inch Touchscreen
-
Supplier: Johnson Controls, Inc.
Description: The T-4110 Thermostat is a low volume output, single-temperature thermostat designed for mounting in ceiling terminal units. FEATURES AND BENEFITS Mounts in: Room air sampling chamber Return air grille Diffuser, when equipped with an optional protective cover which incorporates an
- Temperature Set Point Range: 66 to 82 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: Cole-Parmer
Description: Heaters with Thermostatic Temperature Controller have a sensitivity of
2 F( 1 C) in an agitated bath. Heaters feature a coiled heating element to concentrate heat at bottom of vessel. A 6-ft, three-wire cord with plug is included. Voltage transformer listed below is required for - AC Voltage Required: 115 volts
- kWatts: 1 kW
- Heating Capacity: 1 kW
- Features: Electric
-
Supplier: Newark, An Avnet Company
Description: Heater, PTC Fan without Thermostat, 230 V, 1.2 kW, 120 mm, 160 mm, 182 mm, 4.7 "
-
Supplier: Georgia-Pacific Corporation
Description: Thermostat® OSB radiant barrier sheathing reflects up to 97% of the sun's radiant heat from a home’s attic and can help lower attic temperatures and improve energy efficiency. With Thermostat sheathing you can increase indoor comfort while potentially reducing cooling energy costs.
-
Supplier: Process Technology
Description: Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES .3 inch (7.6mm), dual LED displays. Fluoropolymer (FEP) covered 10-foot 3m), 1000-ohm platinum RTD sensor included standard with the control. 1/16 DIN size with NEMA 1 (indoor), IP21, 3R and 12
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Number of Zones (if applicable): 1 zones
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
-
Supplier: Newark, An Avnet Company
Description: 1/2 DISC THERMOSTAT OPEN TEMP 110 DEGREES +/- 11 DEGREES F, CLOSE TEMP 140 DEGREES F +/- 7 DEGREES F
-
Supplier: Rittal North America LLC
Description: 94039910 EAN 4028177165649 ETIM 7.0 EC002014 ECLASS 8.0 27210707 Product description DK Patch-Panel, with digital enclosure internal , temperature display and thermostat, 1 HE, 482.6 mm (19"), Installation depth: 100 mm, RAL 7036
- Voltage: 115 VAC, 230 VAC
- Type: Enclosure
- Application: Industrial
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The 7T Series comprises a range of thermo-hygrostats and thermostats which ensure performance of components and instrumentation in control panels and enclosures, and can prolong product life. Features include (according to Type): Small, compact, 17.5mm wide Wide temperature setting range 35mm rail (EN 60715) mount (read more)
Browse Thermostats Datasheets for Finder S.p.A. con unico socio -
from Explosion Resistant or Flameproof, Liquid Tight or IP66, or General Purpose. Watt Density or Power Density: Depends on the medium to be heated, choose a watt density that avoids scorching and carbonization on the surface of the elements. Total Power (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
(500 Pa to 690 kPa) SPST, SPDT, DPST, or DPDT switching logic 1/4” male quick connect or #8 screw terminals for electrical connections A variety of mounting pan and pressure fitting materials; plated steel, stainless steel or injection molded plastic (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Falling temperatures can bring more than a bit of frost. For many facilities, even a temporary cold snap can result in frozen water-bearing pipelines, interrupted systems, and a hefty repair bill.To remedy this yearly weather-related danger, the thermostatic HAT/FP water line freeze (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. Ultra fast thermal response times due to the unique positon of the bimetal element. The ceramic case allows them to operate at temperatures up to 260°C. As single operation thermostates (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
outlets (individually on a generator, not the generator as a whole), require Class A (5mA +/-1) GFCI protection. 590.7(A)(3)(b): mentions that if the generator is being used in “Damp or Wet Locations”, the receptacles on the generator need to comply with NEC 406.9(A) & (B). That (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
XENSIV™ PAS CO2 sensor – disruptive CO2 sensor based on photoacoustic spectroscopy (PAS) The XENSIV™ PAS CO2 sensor is a real carbon dioxide (CO2) sensor in an unprecedented small form factor. Designed on the basis of the photoacoustic spectroscopy (PAS (read more)
Browse Gas Sensors Datasheets for Infineon Technologies AG -
available. The HAT/SP-105 will initiate flow when the thermostatic actuator senses 98°F (36.7°C) and will remain open as long as the discharge water temperature is above 95°F (35°C). In standard flow, the actuator will sense ambient temperature to initiate flow and (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where (read more)
Browse Datasheets for Hartzell Air Movement
More Information Top
-
$35-$40 HVAC and Refrigeration - Grainger Industrial Supply
Model # 1A22 - 7 • Attic Fan Thermostat , Switch Type SPST, Switch Action Close on Rise, Number of Switches 1, Control …
-
COLUMBUS ELECTRIC Attic Fan T-Stat,80 Deg to 130 Deg F - Attic Fan Thermostats - 2E340|1A22-7 - Grainger Industrial Supply
Model # 1A22 - 7 • ItemAttic Fan Thermostat .
-
Hanford Atomic Products Operation monthly report, May 1955
Service was interrupted to residents at 1_05 Putnam, 51_ Berkshire and 1A22 Stevens due to damaged service … 7 … made to heating and air cooling ducts in O.B. wing of hospital and thermostats were relocated.
-
INSULATING AND SEMICONDUCTING GLASSES
Asa convention I a33 - aiso I > 1a22 - Qiso I > I Ql l - Qiso I. lID + 7 LDhomo + lIDhetero A "Nose' thermostat " faithfully produces a trajectory which samples from the canonical distribution function.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/25134/Liu_washington_0250E_12614.pdf?sequence=1&isAllowed=y
:= B − A22B−1A11 − A11B− 1A22 C 7 To control the temperature of the simulation system, the Nos´e-Hoover thermostat is .
-
Monthly energy review: April 1996
… utilization, including less conditioned floor space per housing unit, occupantpreferences for more conservative thermostat set- tings, and … 1 2 3 4 5 6 7 8 9 1 0 1 1 1 2 1 3 - 1A22 -1.568 -1.738 -1.567 -1.401 -1.004 -1.702 -2.391 -2.918 …
-
Human Behavior Understanding
Gupta, M., Intille, S., Larson, K.: Adding GPS-control to traditional thermostats : An exploration of potential energy … Syst. Technol. 2, 7 :1–7:41 (2011 j=1A21,jX1(t − j) + Σp j= 1A22 ,jX2(t − j) + ξ2(t) .
Indicates content that may require registration and/or purchase.