-
Supplier: WorldWide Electric Corporation
Description: 1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque Shaft slinger to keep moisture and
- Other Output Power: 1 HP
- Continuous Current: 5.8 amps
- Gearbox Efficiency: 69.5 %
- Shaft Speed: 3,600 rpm
-
Supplier: WorldWide Electric Corporation
Description: Rigid Base: 1/2 - 2 HP; 1800 RPM 1/3-3 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Shaft slinger to keep moisture and contaminants from the drive-end bearing Inverter duty Suitable for 50 hz operation with 1.0
- Other Output Power: 1 HP
- Continuous Current: 1.5 amps
- Gearbox Efficiency: 77 %
- Shaft Speed: 3,600 rpm
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PHASE, 50HP; Motor Starter Type:Non-Combination Starter; Power Rating:50hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:90A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC RoHS Compliant: No
-
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PHASE, 75HP; Motor Starter Type:Non-Reversing Starter; Power Rating:75hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:270A; Supply Voltage Min:-; Supply Voltage Max:200VAC; IP / NEMA Rating:NEMA 5 RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3 PHASE, 1HP, 32A, 480V; Motor Starter Type:Non-Combination Starter; Power Rating:1hp; No. of Phases:Three Phase; No. of Poles:-; Current Rating:32A; Supply Voltage Min:380VAC; Supply Voltage Max:480VAC RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3 PHASE, 1HP, 9A, 480V; Motor Starter Type:Non-Combination Starter; Power Rating:1hp; No. of Phases:Three Phase; No. of Poles:-; Current Rating:9A; Supply Voltage Min:380VAC; Supply Voltage Max:480VAC RoHS Compliant: No
-
Supplier: Air Impurities Removal Systems, Inc.
Description: line of Extractor Arms. 1/2 HP Blower- Handles up to Six 2.5″ or 3” Diameter Extractor Arms, Or, One 4” Diameter Extractor Arm Included With Product Mounting Brackets Wiring Features & Benefits Helps ensure compliance with current and future OSHA regulations Heavy-Duty Construction Long
- Air Flow Rate: 600 SCFM
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Allied Electronics, Inc.
Description: Soft Stop): 1-5 Second Ramp Motor Voltage: 110, 230, 400, 460 V Three-Phase Motor: 1⁄2 to 7.5 HP Single-Phase Motor: 1⁄4 to 2 HP External Control Power: 24 VAC/VDC or 110-230 VAC
-
Supplier: Allied Electronics, Inc.
Description: Soft Stop): 1-5 Second Ramp Motor Voltage: 110, 230, 400, 460 V Three-Phase Motor: 1⁄2 to 7.5 HP Single-Phase Motor: 1⁄4 to 2 HP External Control Power: 24 VAC/VDC or 110-230 VAC
-
Supplier: Princess Auto Limited
Description: 1/3 HP Furnace Fan Motor
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 5 amps
- Shaft Size: 0.5 inch
- Shaft Speed: 1,725 rpm
-
Supplier: Air Impurities Removal Systems, Inc.
Description: line of Extractor Arms. 3/4 HP Blower- Handles up to Ten 2.5″ or 3” Diameter Extractor Arms, Or, One- 4” or, One 6”, or, One 8” Diameter Extractor Arm. *NOTE: If these items are ordered with 415V/3 ph/50 electrical, a $161.00 net extra charge, per unit, will be added to the
- Air Flow Rate: 800 SCFM
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Air Impurities Removal Systems, Inc.
Description: our line of Extractor Arms. 3/4 HP Blower- Handles up to Ten 2.5″ or 3” Diameter Extractor Arms, Or, One- 4” or, One 6”, or, One 8” Diameter Extractor Arm. *NOTE: If these items are ordered with 415V/3 ph/50 electrical, a $161.00 net extra charge, per unit, will be added to the
- Air Flow Rate: 800 SCFM
- Applications / Use: Air Handling Units / HVAC
-
Supplier: OMEGA Engineering, Inc.
Description: The WSS Series stainless steel motors are 3-phase industrial grade washdown duty motors made with 300 grade stainless steel housing. These fractional HP motors come in sizes from 1/3 to 2 H.P. and are available with a double reinforced welded 56H base or
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 0.7 to 5.9 In-lbs
- Shaft Speed: 1,725 to 3,460 rpm
- Diameter / Width: 0.86 inch
-
Supplier: Nidec Corporation
Description: Widely used in industrial applications Robust, with comparatively simple structures, and can run on industrial power. Our lineup features a wide-variety of motors from the standard series to the applied series to match with equipment in a wide variety of fields for industrial use.
- Other Output Power: 0.134022038490282 to 4,997.01036488978 HP
- Continuous Current: 1.8 to 440 amps
- Continuous Torque: 0.0884955752212389 to 486.725663716814 In-lbs
- Shaft Speed: 300 to 5,400 rpm
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V
-
Supplier: Accuris
Description: MOTOR, INDUCTION, A-C, 208 VOLT, 1-1/2 H.P., 3 PHASE, 60 CYCLE
-
Supplier: Princess Auto Limited
Description: 3 HP Farm Duty Motor
- Other Output Power: 3 HP
- Continuous Current: 14.5 amps
- Continuous Torque: 106.56 In-lbs
- Shaft Size: 1.25 inch
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static
- Input Voltage: 460 to 480 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Texas Instruments
Description: 3 Phase Brushless Motor Driver 80-HTQFP -40 to 125
- Supply Voltage (DC): 5.3 to 26.5 volts
- Operating Temperature: -40 to 125 C
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: 3Phase Brushless Motor Driver 48-HTQFP -40 to 125
- Supply Voltage (DC): 5.3 to 26.5 volts
- Operating Temperature: -40 to 125 C
- Configuration: IC / PCB-Mounted
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V
-
Supplier: WorldWide Electric Corporation
Description: designed for across the line starting of single phase and polyphase motors. These controls are available in NEMA size 00 through 4. All starters are supplied with a normally open holding interlock that in conjunction with an appropriate pilot device will provide low voltage protection
- Continuous Current: 90 amps
- Control Voltage (Separate Control): 200 to 208 volts
- NEMA Size: 3
- Features: AC Motor Starter
-
Supplier: CARLO GAVAZZI Automation Components
Description: The RSGD is an easy to use soft-starter for 3-phase induction AC motors, needing just three settings. The self-learning algorithm adjusts the soft starter parameters to work with different applications and varying load conditions. It is active at every start to ensure that the
- Continuous Current: 12 to 100 amps
- Motor Voltage: 24 to 110 volts
- Three Phase Power: 4 to 100 HP
- Operating Temperature: -4 to 140 F
-
Supplier: Texas Instruments
Description: Automotive 3Phase Brushless Motor Driver 48-HTQFP -40 to 150
- Supply Voltage (DC): 5.3 to 26.5 volts
- Operating Temperature: -40 to 150 C
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: 3Phase Brushless Motor Driver 48-HTQFP -40 to 150
- Supply Voltage (DC): 5.3 to 26.5 volts
- Operating Temperature: -40 to 150 C
- Configuration: IC / PCB-Mounted
-
Supplier: ROHM Semiconductor GmbH
Description: BD63006MUV is a 3-phase brushless motor driver with a 33V power supply voltage rating and a 1.5A output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply can use 12V or 24V and it has
- Peak Output Current: 1.5 amps
- Supply Voltage: 33 volts
- Operating Temperature: -40 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63006MUV is a 3-phase brushless motor driver with a 33V power supply voltage rating and a 1.5A output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply can use 12V or 24V and it has
- Peak Output Current: 1.5 amps
- Supply Voltage: 33 volts
- Operating Temperature: -40 to 85 C
- Screening Level: Commercial
-
Supplier: REED-Direct
Description: Motor rotation tester consumes approx. 14mA Complete with 40cm cables, colour-coded alligator clips and 9V battery SPECIFICATIONS: Frequency Range: 40 to 70 Hz Power Supply for Motor Rotation Tester: Single 9V battery Dimensions: 5.9 x 3.4 x 1.6" (150 x 85 x 40mm) Weight: 0.5 lb
- Form Factor: Handheld
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static
- Input Voltage: 460 to 480 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static
- Input Voltage: 230 to 240 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static
- Input Voltage: 230 to 240 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Bodine Electric Company
Description: 230VAC or 460VAC, Inverter-duty 3-phase, 60Hz Variable speed, maintenance free AC motor Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV For variable speed operation, an AC speed control (Inverter / VFD)
- Other Output Power: 0.25 HP
- Continuous Current: 0.49 amps
- Shaft Speed: 1,600 rpm
- Housing Length: 9.534 inch
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63005AMUV is a Three-Phase Brushless Motor Driver with a 33V power supply voltage rating and a 2A (3.5A peak) output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply can use 12V or
- Peak Output Current: 2 amps
- Supply Voltage: 33 volts
- Operating Temperature: -25 to 85 C
- Number of Outputs: 1
-
Supplier: ROHM Semiconductor GmbH
Description: BM64300MUV is the pre-driver IC of sine wave drive for three-phase brushless motor driver that supports 48 V power supply controlling the motor driver constructed in external FETs. It detects a rotor position by 3 Hall sensors. In addition, silent and low vibration
- Supply Voltage: 100 volts
- Operating Temperature: -40 to 105 C
- Number of Outputs: 1
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor GmbH
Description: This 3-phase Brushless Fan motor driver IC adopts PrestoMOS™ as the output transistor, and put in a small full molding package with the 150°/120?commutation controller chip and the high voltage gate driver chip. The protection circuits for overcurrent, overheating, under voltage
- Peak Output Current: 1.5 amps
- Supply Voltage: 600 volts
- Number of Outputs: 1
- Screening Level: Commercial
Find Suppliers by Category Top
Featured Products Top
-
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Torrance, CA – July 2, 2025 – Oriental Motor USA is pleased to announce the launch of its new 750 W (1 HP) Brushless Motors and Gear Motors, optimized for use with inverters and variable frequency drives (VFDs). Engineered to meet the growing demand for high-efficiency motion control (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
In home appliances and industrial tools, engineers often face challenges such as achieving reliable rotation, sufficient torque, and long service life within compact designs. The CW/CCW Single-Phase AC Motor provides an effective solution (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
AutomationDirect is proud to announce the addition of WEG brand motors to their existing motor portfolio. With this launch, several general-purpose 1- and 3-phase motors from ¼ to 3hp have been added, as well as certain high-performance inverter duty motors from ½ to 1hp, motors (read more)
Browse Motor Bases Datasheets for Automationdirect.com -
AutomationDirect has added more WEG Electric S series premium efficiency motors to their expanding portfolio of AC motors. This addition includes several general-purpose 3-phase motors from 1-1/2 to 20hp and 3-phase brake motors from 3 to 20hp. The new rolled steel motors (read more)
Browse AC Motors Datasheets for Automationdirect.com -
series of 3-phase permanent magnet AC (PMAC) motors, the Marathon SYMAX, can only be powered and controlled by a VFD but provide improved efficiency even at lower speeds and partial loads. These motors are offered in sizes from 1/2 up to 10hp and feature a smaller footprint when compared to standard (read more)
Browse AC Motors Datasheets for Automationdirect.com -
STELLAR SR35 soft starters are fully digital, offered in three frame sizes to control 1- and 3-phase AC induction motors, and provide overload and SCR failure protection (read more)
Browse AC Motors Datasheets for Automationdirect.com -
(SIL CL3, PLe, Category 3) Standard conformal coating helps resist contamination. The G800 drive is available in 240 VAC Three Phase (1 to 150 HP) and 480 VAC Three Phase (1 to 600 HP) models. The GA800 is designed for use around the world and carries agency certifications for all major geographical regions. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
A conventional 3-phase AC synchronous rotary motor uses a central rotor with magnets and a stationary rotary coil that generates a rotating magnetic field. A linear motor follows the same principles but with the coil typically being the moving part and the magnets being the stationary part. The (read more)
Browse Linear Motors Datasheets for HIWIN Corporation -
8 poles and 3-phase architecture, this motor provides stable and efficient operation in precision-driven applications. With a rated voltage of (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
Engineering Asset Management and Infrastructure Sustainability
Uncooled micro bolometer, 7.5–13 lm 3 phase 1 HP motor , 115/230 V, AC 60/50 Hz .
-
Power measurements of variable speed motors
It was driving a 1hp 3 - phase motor .
-
Particle deposition in ventilation ducts
The adjustable speed fan consisted of a 27 cm diameter direct-drive high-pressure blower (Dayton Mfg., Model 4C108) with a 1 hp 3 - phase motor (Dayton Mfg.) and an AC inverter (General Electric, Model AF-300) to provide adjustable speed control.
-
Power measurements in adjustable speed drives
It was driving a 1 hp 3 - phase motor .
-
CO-FIRING COAL, FEEDLOT, AND LITTER BIOMASS (CFB AND LFB) FUELS IN PULVERIZED FUEL AND FIXED BED BURNERS
The components of the grinder include: 2-hammer mills 2-10 hp 3 phase electric motors 1 -1 hp 3-phase electric motor 4-mm stationary screen The feed grinder was converted into a manure grinder.
-
More than $5000 Machining - Grainger Industrial Supply
• Geared Head Lathe, 3 Motor HP , 1 Phase , 230 VoltageSpindle Taper MT-5, Number of Spindle Speeds 12, Tailstock Taper MT-3, Number of Threads (In.) 40, Number of Threads (mm) 22, Cross Feed Rates 40, Longitudinal Feed Rates 40Overall Length…
-
Grainger.com
Inlet Temp 120 F, Motor Voltage 208-220/440, 3 Phase , Motor HP 1 1/2, 482 RPM, Propeller Dia 42 In, Application General Purpose .
-
A/C Blowers - Grainger Industrial Supply
15.7, Blower RPM 952, Max Inlet Temp 160 Deg F, Volts 208-230/460, 60 Hz, 3 Phase , Motor HP 1 , Height 32 In, Width 32 In, Max Depth 32 In, Outlet Height 27 7/8 In, Outlet Width 27 7/8 In, Inlet…
-
Roof Fans - Grainger Industrial Supply
Inlet Temp 120 F, Motor Voltage 208-220/440, 3 Phase , Motor HP 1 1/2, 482 RPM, Propeller Dia 42 In, Application General Purpose .
-
Roof-Mount Ventilators - Grainger Industrial Supply
Inlet Temp 120 F, Motor Voltage 208-220/440, 3 Phase , Motor HP 1 1/2, 399 RPM, Propeller Dia 48 In, Application General Purpose .
Indicates content that may require registration and/or purchase.