-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1kV, Diode and Rectifier, Single
- Tj: -65 C
- IO: 1 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1kV, Diode and Rectifier, Single
- Tj: -65 C
- IO: 3 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1kV, Diode and Rectifier, Single Diodes. This
- Tj: -65 C
- IO: 8 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1kV, Diode and Rectifier, Single
- Tj: -65 C
- IO: 60 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Zener 9.1v 200mW 5%
- Features: Other, Zener Diodes
- Package: SOD-523
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 1.16A, 40V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.16A; Forward Voltage Max:640mV; Forward Surge Current:36A; Operating Temperature Max:150°C RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 4.8V~5.4V 500mW 5.1V LL-34 Zener Diodes ROHS
- IR: 0.0001 mA
- VZ: 5.1 volts
- ZZT: 35 ohms
- PD: 500 milliwatts
-
Supplier: DigiKey
Description: Zener Diode 28V 1W ±3% Surface Mount SJP
- Tj: -40 to 150 C
- Peak Pulse Power: 50 watts
- VBR: 25 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY BARRIER; 70V; 1A; 1V
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 500mW 5.1V SOD-80C Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 500mW, 5.1V, SOD-123; Diode Case Style:SOD-123; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-55°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 200mW, 9.1V, SOD-523; Diode Case Style:SOD-523; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: The AQ3102 Series integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for automotive electronics equipment that may experience destructive electrostatic discharges (ESD). The AQ3102 Series can safely absorb repetitive ESD strikes
- VR: 5 volts
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
- Diode Type: Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: DIODE GEN PURP 800V 1A DO214AC
- VF: 1.1 volts
- VR: 800 volts
- IR: 0.001 mA
- trr: 1,800 ns
-
Supplier: Allied Electronics, Inc.
Description: Fast Switching Diodes Diode, Small Signal, 300 mA, 100 V (Min.), 1 V (Max.), 440 mW, 350 K/W, 100 V, Axial leaded Small Signal Switching Diode Silicon Epitaxial Planar Diodes Lead (Pb)-free component Extreme fast switches Case: DO-35 Glass case Weight: approx. 125 mg
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY RF 70V 1A SOT-363
- VF: 1 volts
- IR: 0.0002 mA
- Tj: 150 C
- CT: 2 pF
-
Supplier: Utmel Electronic Limited
Description: TVS Diodes - Transient Voltage Suppressors 5V 1uA 8kV BIDIRECTIONAL
- VR: 5 volts
- Tj: -40 to 125 C
- Clamping Voltage (VC): 14.7 volts
- VBR: 7 volts
-
Supplier: Allied Electronics, Inc.
Description: Diode; 16 A; 1.23 V (Max.); 1200 V; 1.6K/W DC Operation; DO-4; -65 degC; 175
-
Description: DIODE ZENER 5.1V 1W DO204AL
- VF: 1.2 volts
- IR: 1 mA
- Tj: -65 to 200 C
- VZ: 5.1 volts
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: DIODE, 100V, DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Operating Temperature Max:175°C RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: The SP3423 integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The SP3423 can safely absorb repetitive ESD strikes above the maximum contact
- VR: 5 volts
- VBR: 7 volts
- CT: 0.96 pF
- Features: Array, Bidirectional
-
Supplier: DigiKey
Description: Diode Standard 400V 1A Through Hole
- Tj: -40 to 150 C
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 5.1V 1W POWERDI123
- VF: 1.2 volts
- IR: 0.0025 mA
- Tj: -55 to 150 C
- VZ: 5.1 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Sanken Win Source Part Number: 932067-RK 16V1 Features: Diode Schottky 60 V 2A Through Hole Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT), Tape & Box (TB) Package: Axial Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products
- Features: Other, Schottky Barrier Diodes
-
Description: RF DIODE PIN 100V SOT363
- Tj: 150 C
- Features: Other, RF Diodes
- Life Cycle Stage: Removed
- Package: SOT363
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 9.1V 5% DO-41
-
Supplier: Acme Chip Technology Co., Limited
Description: SOD-523F, 200MW, 5%, SMALL SIGNA
- IR: 500 mA
- Tj: -65 to 150 C
- VZ: 9.1 volts
- ZZT: 15 ohms
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.1W, 9.1V, SOD-723
- VZ: 9.1 volts
- Features: Other, Zener Diodes
-
Supplier: PUI - Projections Unlimited, Inc.
Description: CZRU52C2-HF Surface Mount Device (SMD) Zener Diodes
- Features: Other, RF Diodes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1382277-HSMS-286K-TR1 Category: Discrete Semiconductor Products>Diodes>RF Diodes Package: Tape & Reel (TR) Standard Package: 3,000 pcs Diode Type: Schottky - 1 Pair Isolated Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 4V Package /
- Tj: 150 C
- CT: 0.25 pF
- Features: Other, RF Diodes
- Package: SOT363
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GEN PURP 400V 1A AXIAL
- VF: 1.4 volts
- VR: 400 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 718568-HSMS-282K-TR1 Packaging: Tape and Reel Current - Max: 1A Diode Type: Schottky - 1 Pair Isolated Categories: Discrete Semiconductor Products Supplier Device Package: SOT-363 Status: Obsolete Temperature Range - Operating: 150°C
- Tj: 150 C
- CT: 1 pF
- Features: Other, RF Diodes
- Diode Type: Schottky Barrier Diodes
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
- Tj: -55 to 150 C
- VZ: 8.85 to 9.23 volts
- PD: 200 milliwatts
- Pin Count: 4
Find Suppliers by Category Top
Featured Products Top
-
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
JANTXV1N6517US. 30nS reverse recovery times are also available in 2kV, 3kV and 5kV. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. Request a (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
forward voltage drop of just 0.32V at 10mA, the BAT54CLT1G ensures high efficiency in power-sensitive circuits. Its fast switching speed, coupled with low reverse leakage current, further enhances its suitability for high-frequency applications and minimizes power losses during operation (read more)
Browse Diodes Datasheets for Win Source Electronics -
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech