-
Supplier: TapeOnline.com
Description: Avastor SDX-400 1TB Combo External Hard Drive - SDX-4001000GBAvastor SDX-400 1TB external hard drives feature dual FireWire 400 ports as well as a USB 2.0 port. Data transfer rates with FireWire 400 can reach up to 40MB/s. 34MB/s when using the
-
Supplier: Verbatim Corporation
Description: 1TB USB Desktop Hard Drive The Verbatim external desktop hard drive delivers outstanding quality, performance, and reliability for both professional and home users. Available with USB 2.0 connectivity, the drive can store your music, photos, video,
- Capacity: 1000 GB
- Device Type: Hard Drive
- Interface: USB
- Mounting Options: Free Standing
-
Supplier: TapeOnline.com
Description: Glyph GT 050Q External Hard Drive 1TB - GT050Q1F-1000GT 050Q by Glyph features 1TB of storage space on a durable Seagate hard drive. Designed for audio and video professionals, GT 050Q is constructed to protect the internal drive yet be
-
-
Supplier: TapeOnline.com
Description: Glyph - 1TB GPT50 External Hard Drive - GPT50-1000-1102The next generation of Glyph's GT 050Q external hard drives, the GPT50 series, are now available at TapeOnline.com.The new drives are 33% smaller at 3.7 x 11.5 x 11.4 inches - 33% less
-
Supplier: TapeOnline.com
Description: Rocstor - Rocpro 900 1TB Black External Hard Drive - G267P2-B1The Rocpro 900 series from Rocstor offers a powerful, fast, portable solution for audio and video professionals.Equipp ed with USB 3.0 and Firewire 800 ports, this 1TB Rocpro 900 can reach
-
Supplier: M. Farris & Associates
Description: External
- Capacity: 1 GB
- Device Type: Hard Drive
- Interface: SCSI
- Mounting Options: Free Standing
-
Supplier: RS Components, Ltd.
Description: The StarTech USB 3.1 cable-style adapter lets you use the USB Type-C port to connect your laptop directly to a 2.5 Inch solid-state drive or hard drive. Use with the latest MacBook, Chromebook Pixel or other laptop to get quick access to your external drive
-
Supplier: RS Components, Ltd.
Description: The StarTech 2.5 in SATA to Mini SATA SSD Adapter Enclosure turns an mSATA mini-SSD into a standard 2.5 in SATA SSD. The SAT2MSAT25 converter can be installed into External Hard Drive Enclosures, Hard Drive Docking Stations or into desktop or laptop computers â?¢
-
Supplier: RS Components, Ltd.
Description: The StarTech SATDOCK2REU3 USB 3.0 Standalone Duplicator and Eraser Dock lets you connect your 2.5in/3.5in SATA HDDs or SSDs through SuperSpeed USB 3.0. The dock also functions as a standalone drive duplicator and eraser â?? an efficient and versatile solution for external drive
-
Supplier: RS Components, Ltd.
Description: Increase system performance by replacing your 2.5 Inch SATA hard drive with an M.2 solid-state drive, using the StarTech SAT2M2NGFF25 M.2 SSD to SATA adapter The M.2 to SATA adapter features an enclosed housing that adds protection to your NGFF (Next Generation Form Factor) SSD.
-
Supplier: I/OMagic Corporation
Description: Memory: 512MB RAM or higher Hard Drive: 30GB or higher available capacity 1 Available USB 2.0 port Blu-Ray Requirements for high definition playback: Pentium D 3.4GHz or faster CPU 1GB or higher RAM HDCP capable graphics card with
-
Supplier: Legrand
Description: side wire or external screw-pressure-plate back and side wire models capable of accepting #14 - #10 AWG copper or copper-clad wire. Cam designed for fast make with positive break action to minimize arcing and prolong switch life. Oversized silver alloy contacts for longer dependable switch
- Actuator Material: Thermoplastic / Plastic
- Base Material: Thermoplastic / Plastic
- Maintained Contact: Yes
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Tripp Lite by Eaton
Description: transfer files without having to install them first. With the U238-000-1, any SATA or IDE drive can be conveniently turned into an external USB 2.0 storage drive. J-Micron software is included to allow you to quickly backup and restore files. The backup button on the unit
-
Supplier: Tripp Lite by Eaton
Description: ), SATA II (3 Gbps) and SATA I (1.5 Gbps) drives, as well as USB 2.0 (480 Mbps) and USB 1.1 (12 Mbps) transfer speeds. It supports LBA-48 bit (Logical Block Addressing) and USB Mass Storage Class Bulk-Only Transport. No software, drivers or external power supply is
- Application: Computer Cable, Video
- Connector Type: USB Type A
- Operating Temperature: 10 to 50 C
- Product Type: ATA / SATA Cable, USB
-
Supplier: Tripp Lite by Eaton
Description: ), SATA II (3 Gbps) and SATA I (1.5 Gbps) drives, as well as USB 2.0 (480 Mbps) and USB 1.1 (12 Mbps) transfer speeds. It supports LBA-48 bit (Logical Block Addressing) and USB Mass Storage Class Bulk-Only Transport. No software, drivers or external power supply is
- Application: Computer Cable, Video
- Connector Type: USB Type A
- Operating Temperature: 10 to 50 C
- Standards: RoHS, CE Marking, FCC
-
Supplier: E-Z LOK
Description: -Z Knife threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. For harder woods, screwdriver installation isn't practical. Installation can be accomplished with the drive tool or using a bolt and jam nuts.
- Base Materials: Metal, Other
- Insert Length: 0.0246 inch
- Installation Method: Other
- Non-Metallic: Other
-
Supplier: Quiktron, Inc.
Description: Turn any IDE or SATA drive into a convenient external drive! Simply connect one IDE/ATAPI or SATA-based mass storage device through a USB port to easily transfer files from a computer or laptop, backup files or store large file archives on an external hard
- Cable Length: 2.75 ft
- Connector Type: USB Type A, Other
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped with its own encoder
- Control Signal Output: Analog Voltage
- Control Technique: Linear Control
- Controller Inputs: DC Voltage Input
- Number of Control Outputs: 4 outputs
-
Supplier: Advantech
Description: with 30MHz external crystal. Its capacity could provide a wide range up to 1TB. Moreover, it can reach up to 550MB/s read as well as 500MB/s write high performance based on Toggle 2.0 MLC flash (with 32MB SDR enabled and measured by CrystalDiskMark v5.0). The power consumption of
- Memory Size: 64 GB
- Memory Type: Solid State Drive
-
Supplier: Mountz, Inc.
Description: The MDH3211-A right angle electric screwdriver offers access for hard-to-reach fasteners in tight spaces. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. The MD-Series electric screwdrivers feature a high-performance Swiss DC servo motor design that
- Drive Size: 1/4" Hex
- Drive Style: Electric
- Drive Type: Fixed Size Drive
- Rated Free Speed: 50 to 690 rpm
-
Description: Intel Atom D945GSEJT +12V Operation 10.4" LCD 800x600 Resolution 400 nits brightness Resistive Touch Screen Removable 2.5" Hard Drive Tray 1GB 533MHz DDR2
- Applications: Computer
- CPU Speed: 1600 MHz
- Configuration or Mounting Style: Panel
- Display Type: Flat Panel Display (FPD)
-
Supplier: Renesas Electronics Corporation
Description: charged with a 10µA current source. Capacitors on each gate create a programmable ramp (soft turn-on) to control in-rush currents. A built-in charge pump supplies the gate drive for the 12V supply N-channel MOSFET switch. Two external current sense resistors and FETs provide
-
Supplier: Broadcom Inc.
Description: CacheCade® Pro Pro 2.0 software. Connect up to 240 SATA or SAS drives with eight external 6 Gb/s SATA and SAS ports Connect up to 32 solid state drives as front-end flash cache to accelerate performance of hard drive arrays Support scale-out architectures with low
- Disk Channels Interface: SATA, Other
- Host Interface: Other
- Maximum Data Transfer Rate: 6000 MB/Sec
- Product Type: Bus-based RAID Controller
-
Supplier: L-com, Inc.
Description: USB external hard drive cable that provides power and data. This 3-foot USB A to Micro B Y-Cable provides 2 USB 'A' Male connectors and 1 USB 'micro 'B' Male connector, providing a solution for supporting the additional power required by some Micro USB external
- Product Type: USB
-
Supplier: Synertron Technology, Inc.
Description: Half size Rackmount Chassis 19” 1U embedded system server Rack space with two embedded systems up to 8 LANs With bootable CF socket on board, PCMCIA slot and space for two 2.5" hard disk drive Description: 19" 1U system case
- Form Factor: Rack Mounted
- Hard Drives Supported: IDE Interface
- Server Type: Network Server
-
Supplier: VarTech Systems
Description: FEATURES 10.4” Sunlight Readable 800 nit LCD with LED backlighting Armor Touch ultra rugged touch screen (details) Intel® Atom™ N270, 1.6 GHz Processor with a 533 Mhz FSB 320 GB Hard Drive 1GB DDR2 533 SO-DIMM System Memory
- External Connections: Serial Interface, Parallel Interface, USB, Other
- Features / Applications: Integrated Keypad Interface?, Suitable for Extreme Environment Applications?
- Image Resolution (In Pixels): 800 x 600
- Operating Temperature: 113 F
-
Supplier: Tripp Lite by Eaton
Description: power. Typical Applications Charge and power a MacBook, Chromebook, tablet or other USB-C or Thunderbolt 3 device Connect up to 4 USB peripherals, such as an external hard drive, flash drive, power meter and printer Package Includes U460-T04-2A2C-1 USB
- Number of Ports: 4 #
-
Supplier: Amphenol Cables on Demand
Description: handling capacity for direct USB port powering of high-performance computer peripherals such as external hard drives, solid-state drives, optical drives and beyond. All Amphenol Premium Series USB 3.0/3.1 Gen1 Cables come standard with a protective
- Application: Computer Cable
- Cable Assembly Gender: Male-Male
- Cable Length: 3.28 ft
- Cable Shielding: Braid
-
Supplier: Mahr Inc.
Description: Product features Satin chrome finished operating and display units Hard lacquered steel frame Spindle and anvil made of hardened steel, carbide tipped Heat insulators Rapid drive with integrated ratchet Locking device Scope of delivery Instruction manual Setting standard (from
- Display: Dial / Analog / Direct Reading Scale
- Gage Type: External Micrometer
- Graduation / Resolution: 1.00E-4 inch
- Mounting / Loading: Handheld / Portable
-
Supplier: Intel Corporation
Description: datacenter. Key advantages Exceptional data protection: Supports data redundancy using SAS or SATA hard disk drives through mirroring, parity, and double parity (RAID levels 1, 5, and 6), plus striping capability for spans (RAID levels 10, 50, and 60) Excellent
- Disk Channels Interface: SATA, Other
- Host Interface: Other
- RAID Level Supported: RAID 0, RAID 1, RAID 5, RAID 10, RAID 50, Other
-
Supplier: Xoxide
Description: Dimensions: 19" x 17" x 8.5" Side Panel: Window Drive Bays: External: 4 x 5.25", 1 x 3.5" Internal: 3 x 3.5" Expansion Slots: 7 Slots I/O Ports
-
Supplier: Infineon Technologies AG
Description: High-frequency CoolGaNTM IPS half-bridge 600V evaluation board featuring IGI60F1414A1L This 600V gallium nitride (GaN) half-bridge IPS chipset evaluation board enables easy and rapid setup as well as a test of CoolGaN™ half-bridge IPS chipset. The generic topology can be
- Category: Development Board
- Supported System: Other
-
Supplier: Advantech
Description: cards for HF applications, for example GPS, WLAN, UMTS, GSM, or HSDPA which is connected to two external SMA antenna connectors; Option 2: Supports the hard disk drive carrier board and one USB connector on front panel. It is designed to carry a 2.5" SATA hard disk
- Form Factor: 3U
- Technology: CompactPCI® Compliant
-
Supplier: CableOrganizer.com, Inc.
Description: /RFI interference Designed for USB high speed v2.0 transmission USB has become the preferred connector technology for installing scanners, video cameras, and external hard drives to a computer. Connect various USB devices without purchasing multiple cables! The USB QuickConnect™
-
Supplier: Analog Devices, Inc.
Description: 1µA from the supercapacitors. The LTC3625/LTC3625-1 are available in a compact 12-lead 3mm × 4mm × 0.75mm DFN package. Applications Servers, RAID Systems, Mass Storage, High Current Backup Supplies Solid State Hard Drives Wireless Power Meters High Peak Power Boosted
Find Suppliers by Category Top
Featured Products Top
-
: 1 to 100 HP* 480 V: 1 to 250 HP* *UL Type 3R begins at 5 HP Flange Type (IP55/UL Type 12 Backside) Flange drives provide a dust-tight IP55/UL Type 12 backside solution for mounting drives in Type 12 enclosures with its heatsink external. Visit (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
associated with pulpers. The entire assembly is fully-split and serviceable onsite. How does the EP Type-1 Seal model work? The MECO EP Type-1 seal model is a precision machined, fully-split seal akin to a stuffing box and gland follower. The elastomer drive (read more)
Browse Mechanical Seals Datasheets for MECO Shaft Seals -
functional safety. It offers integrated CIP Safety and supports integrated and hardwired safe-torque-off (STO) or safe-stop-1 (SS1) safety functions. With integrated STO or SS1, no additional external safety monitoring or control components are required. Additionally, using the Armor PowerFlex drive with (read more)
Browse AC Motor Drives Datasheets for Allen-Bradley / Rockwell Automation -
MCST 3601 – Powerful New Drive Electronics for Stepper Motors Searching the multitude of available programmable motion controllers for one that is ideal for micro stepper motors with phase currents of sometimes less than 100 mA was once a real challenge. The new (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
the challenges were daunting. The drives had to survive: strong vibrations during the rocket launch, vacuum and cosmic radiation during the journey, a hard landing on Mars, dust storms and temperature fluctuations from -120 to +25°C. However, the mission was a success, and maxon became world (read more)
Browse DC Motors Datasheets for maxon -
& Drive Handles Metal Stack Up Challenges A metal fan manufacturer faced part alignment concerns when considering automating their sheet metal screw driving process. The Visumatic VLB-900 Locking Bit system was selected to overcome these ergonomic challenges (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
HIGH PRECISION LINEAR AXIS The TBS is a high precision linear axis with a 1 Degree Of Freedom. This is a mechanical bearing based indirect drive linear axis providing outstanding performance in term of accuracy and precision in its category. The axis (read more)
Browse Linear Slides and Linear Stages Datasheets for ETEL S.A. -
footprint by as much as 85% compared to existing 2.0 x 1.2 mm SMD quartz packages. Unlike XTALs, the SiT1534 oscillator output enables greater component placement flexibility and eliminates external load capacitors, thus saving additional component count and board space (read more)
Browse Oscillators Datasheets for SiTime Corporation -
Serial ATA (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. The Serial Attached SCSI (SAS) is a point-to-point serial protocol that moves data to and from computer storage devices such as hard drives and tape (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
, eliminating external gate drive auxiliary bias supply or high-side bootstrap. The bipolar output rails with adjustable and regulated positive rail improves dv/dt immunity, greatly simplifies the system design, and reduces EMI through reduced total common mode (CM) capacitance. It also allows the driving of (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc.
More Information Top
-
Hardware Repairs and Troubleshooting - Page 6 - Techist - All Things Tech
1T external hard drive crash!
-
three computers, one external hard drive - Techist - All Things Tech
… wont boot with external usb drive. ralphc Hardware Repairs and Troubleshooting 4 10-23-2007 01:57 PM access notebook external hard drive without formatting snoopyAU Microsoft Windows and Software 3 08-30-2007 11:37 PM 1T external hard drive crash!
-
my external hard drive wont turn on - MacRumors Forums
Similar Threads thread Thread Starter Forum Replies Last Post Extend built-in hard drive with external hard drive? booyahbooyah OS X Mavericks (10.9) 3 Dec 4, 2013 09:37 AM External hard drive G Drive 1T wont show up on desktop …
-
Uh Oh... external drive wont boot up - MacRumors Forums
NukeIT MacBook Pro 6 Jul 18, 2013 04:06 PM External hard drive G Drive 1T wont show up on desktop Anwizzel OS X 10.8 Mountain Lion 0 Jun 25, 2013 07:20 PM 2009 MacBook Pro wont boot from CD …
-
Why wont my monitor power up??? - Techist - All Things Tech
… X6 1095T, Asus M477TD, 8GB GSkill Ripjaws DDR3 1600 7-8-7-24 1T , 128GB Crucial M4 … « External Hard Drive PROBLEMS HELP!
-
2 dead terabyte external hds - data recovery? - MacRumors Forums
We seem to have the worst luck with external hard drives . It shows up in Disk Utility as an unformatted 1T drive.
-
CR4 - Thread: What's the Difference Between IDE and ATA Hard Drives?
My question is, are these different lettered hard drives interchangeable or is there a difference in how they are hooked into a system? I know that an external drive will work with any computer because it connects via USB. I'd like to upgrade it to at least a 500 gig or possibly a 1T .
-
The normal movements of the larynx mouth of the Eustachi'schen tube
The nasal septum, hard and soft palates intaet ~ nowhere Geschwiire ~ Tonsillen not The normal movements of the Rachenmllndung of the Eust. RShre. These foldings want to call 1t e the H a k e n-fa Wit. … so sight man~ like the bottom end of the tube bead naeh behind externally naeh the Triehteraxe …
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/41847/1/06-3847.pdf
The most extreme requirements are driven by optical structures where the visible wavelengths dictate the amount of … A set of hard pomts on the ceilmg and walls was designed to hold the range of … Feed-through holes to the external room are available for external test equipment, computers and data collectiOn … … shows both a CAD view of the fac1hty as well as a picture of 1t nearing-completlon.
-
ZASMHBA0005626
Projection welding can be used in a wide range of hard -to-weld metal applications. … example, pure copper can be resistance mash welded with a narrow material overlap ( 1T ) using a weld … … little heat outside the contacting interface, sulfur generally does not form extensive compositionally- driven melting within the … Embossed-projection welding can be used to avoid external marking of sheet surfaces.