-
Supplier: DigiKey
Description: FIBER OPTIC TRANSCEIVER, SFP, BI
- Wavelength: 1,310 to 1,550 nm
- Operating Voltage: 3.15 to 3.45 volts
- Data Rate: 1.25 Gbps
- Connector Type: LC
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Optoelectronics - Fiber Optic Transceiver Modules Part Status: Obsolete Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
-
Supplier: ODG (Origin Data Global)
Description: TXRX ETHERNET 3.3V SC 1X9
- Operating Voltage: 3.3 volts
-
-
Supplier: RS Components, Ltd.
Description: SCALANCE X accessory Plug-in transceiver
- Wavelength: 1,310 nm
- Features: Other
-
Supplier: L-com, Inc.
Description: platforms. The L-com FXC-SFP1G-31-10 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFP1G-31-10 SFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our
- Wavelength: 1,310 nm
- Data Rate: 1.25 Gbps
-
Supplier: L-com, Inc.
Description: platforms. The L-com FXC-SFP1G-85-SX features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFP1G-85-SX SFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our
- Wavelength: 850 nm
- Data Rate: 1.25 Gbps
-
Supplier: L-com, Inc.
Description: platforms. The L-com FXC-SFP1G-31-40 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFP1G-31-40 SFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our
- Wavelength: 1,310 nm
- Data Rate: 1.25 Gbps
-
Supplier: L-com, Inc.
Description: platforms. The L-com FXC-SFPP10G-31-2 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFPP10G-31-2 SFP+ transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact
- Wavelength: 1,310 nm
- Data Rate: 9.95 to 11.3 Gbps
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Fiber Optic Receivers Plugin Fiber Optical Transceivers ROHS
-
Supplier: Broadcom Inc.
Description: The Avago AFBR-S10TR001Z is a 650nm analog fiber optic transceiver device designed to provide system designers with the ability to implement an optical arc flash sensor over 1mm Plastic Optical Fiber (POF). The device has a very compact design with a form factor similar
- Wavelength: 639 to 685 nm
- Responsivity: 30 to 70 A/W
- Receiver Rise Time: 40 ns
- Spectral Width: 30 nm
-
Supplier: Fluke
Description: cause of failure, starts with inspecting the fiber optic connector end-face and eliminating any contamination before insertion into a bulkhead or piece of equipment. The FI-7000 FiberInspector Pro is a fiber optic inspection scope that allows you to inspect and certify
- Test Equipment Type: Hand Held
- Features: Other
-
Supplier: S.I. Tech, Inc.
Description: 51.84 Mbps) This fiber optic Bit-Driver product eliminates many disadvantages of T3, E3, or STS-1 especially EMI/RFI, ground loops (electrical isolation with fiber), high attenuation (high signal loss), limiting distance between nodes of system, and potential lightning damage
- Number of Ports: 2 #
- Data Rate: 0.05184 Gbps
- Network Equipment: Gateway, Transceiver
- Area Network Type: Local Area Network (LAN)
-
Supplier: Broadcom Inc.
Description: The Avago AFBR-83EVK evaluation kit is designed to provide designers with a convenient means of evaluating the electrical and optical performance of Avago CXP and CXP AOC fiber optic transceiver modules. A downloadable user guide is available upon request, which provides full
- Category: Development Suite / Kit
-
Supplier: Data Connect Enterprise, Inc.
Description: multi-mode fiber for FOIRL and 10BASE-FL links. The FT10 unit supports single mode fiber for very long fiber cable distances. Micro switches on the full-featured Magnum Mini-Transceivers simplify the job of network setup by supporting a variety of configurations. All
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Transceiver
-
Supplier: Delta Electronics (Americas)
Description: Compliant with IEEE 802.3u Full duplex operation Supports IEEE 802.3x flow control DDM diagnosis function enhances transmission quality Duplex LC connector interface Hot-Pluggable for maximum flexibility TTL signal detect indicator Class 1 laser product (compliant with IEC 60825-1 and IEC 60825-2)
- Wavelength: 1,310 nm
- Sensitivity: -31 to -34 dB
- Maximum Optical Output Power: -14.000000000000004 to 0 dBm
- Operating Temperature: 23 to 158 F
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-4235TRX is a compact fiber optic transceiver operating in the 1310/1550 WDM wavelength band. The MP-4235TRX is configurable with your choice of data protocol formats. The options include either RS-232, RS-422 or RS-485 digital interfaces. The MP-4325TRX is specified as a
- Wavelength: 1,310 to 1,550 nm
- Data Rate: 0 to 0.000128 Gbps
- Connector Type: FC
- Cable Type: Single Mode
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech 2351 Ethernet to fiber Bit-Driver ® is board level fiber optic communication product fully tested for compatibility with leading 16-Bit ISA bus computers including IBM AT's and compatibles, Providing complete compatibility to the widest variety of PC platforms though a
- Form Factor: Board
- Network: Multimode Fiber, Single Mode Fiber
- Features: Other
- Connector: ST Multimode, ST Single Mode
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Development Tools S-Light TRANSCEIVER FAMILY EVALUATON KIT
-
Supplier: Amphenol Fiber Systems International
Description: TACBeam® FOM Amphenol Fiber Systems International (AFSI) offers the TACBeam® Fiber Optic Modem (FOM) to provide optical-electrical (O-E) and electrical-optical (E-O) conversion for harsh environments. This stand-alone unit features ruggedized optical transceivers
- Maximum Output Power: 0.1 to 0.398107170553497 milliwatts
- Number of Channels: 4 #
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-2325 1PPS module is part of MPS’s comprehensive family of RF Photonic Transmitters and Receivers that are designed to transport critical network timing and broadband RF signals over single mode fiber. The Plug-In module is Form Fit and Function compatible with both the MPS 1910 and
- Wavelength: 1,310 nm
- Receiver Rise Time: 20 ns
- Maximum Optical Output Power: 0 dBm
- Operating Temperature: -40 to 185 F
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services This X2 fiber transceiver adds 10-GbE links to your ProCurve Switch.
-
Supplier: S.I. Tech, Inc.
Description: 51.84 Mbps) This fiber optic Bit-Driver product eliminates many disadvantages of T3, E3, or STS-1 especially EMI/RFI, ground loops (electrical isolation with fiber), high attenuation (high signal loss), limiting distance between nodes of system, and potential lightning damage
- Number of Ports: 2 #
- Data Rate: 0.044736 Gbps
- Network Equipment: Gateway, Transceiver
- Area Network Type: Local Area Network (LAN)
-
Supplier: Broadcom Inc.
Description: The Avago Technologies AFBR-83PDZ is a Twelve-Channel, Pluggable, Parallel, Fiber-Optic CXP Transceiver for 100 Gigabit Ethernet (100GbE) and 12 x 10G InfiniBand (IB) quadruple data rate (IB-QDR) applications. This transceiver is a high performance module for short-range
- Data Rate: 1 to 10.5 Gbps
- Operating Temperature: 32 to 158 F
- Features: Other
- Pigtail: Stand Alone
-
Supplier: Accuris
Description: Fibre optic active components and devices \x96 Performance standards \x96 Part 10: RoF (radio over fiber) transceivers for mobile fronthaul
-
Supplier: Broadcom Inc.
Description: The Avago AFBR-5805TZ / AFBR-5800Z family of optical transceivers provide the system designer with products to implement a range of solutions for multimode fiber SONET OC-3 (SDH STM-1) physical layers for ATM and other services. The transceivers are all supplied in the industry
- Wavelength: 1,270 to 1,380 nm
- Operating Voltage: 5.25 volts
- Receiver Rise Time: 2.2 ns
- Spectral Width: 137 nm
-
Supplier: Quarktwin Technology Ltd.
Description: 1 X 9 FIBER OPTIC TRANSCEIVERS F
- Features: RoHS
-
Supplier: Lingto Electronic Limited
Description: 1 X 9 FIBER OPTIC TRANSCEIVERS F
- Device Type: Transceiver
-
Supplier: Utmel Electronic Limited
Description: DC to 5MBd Versatile Link Fiber Optic Receiver for 1mm POF
- Supply Voltage: 3.135 to 5.25 volts
- Supply Current: 10 mA
- Features: RoHS
-
Supplier: Tripp Lite by Eaton
Description: launch to be offset away from the center of a multimode fiber. Features Use Singlemode Transceivers on Multimode Fiber Backbones 62.5/125 and 8.3/125 Offsets the Singlemode Laser/LED launch from the center of a Multimode fiber Available in a variety of connector
- Connector Type: LC, ST
- Cable Type: Patchcord
-
Supplier: GAO Tek, Inc.
Description: Finisar Compatible Transceiver
-
Supplier: Tripp Lite by Eaton
Description: patch cord eliminates these multiple signals by allowing the single-mode launch to be offset away from the center of a multimode fiber. Features Use SC GBIC Singlemode Transceivers on Multimode Fiber Backbones with LC patch bays 62.5/125 and 8.3/125 Offsets the Singlemode Laser
- Connector Type: LC, SC
- Cable Type: Patchcord
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: optical cables, defense, security, etc. Our advantage 1) Product advantage: Optical fiber slip ring uses optical fiber as the data transmission medium to provide reliable transmission and the best solution for connecting signals and data in the rotating parts of the equipment. Ingiant
- Operating Speed: 2,000 rpm
- Operating Temperature: -40 to 185 F
- Features: Military Grade, Moisture Proof
-
Supplier: New Yorker Electronics Co., Inc.
Description: SFP 1.25G Transceiver, 10km, 1310nm, SM
- Wavelength: 1,310 nm
- Data Rate: 1.25 Gbps
- Cable Type: Single Mode
Find Suppliers by Category Top
Featured Products Top
-
1310nm / 1550nm Fiber Mode Single Mode 9/125μm Pigtail Connector LC Duplex Metal Adapter, PC face (rotor & stator (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
with 9/125 single-mode fiber Low Insertion Loss: Max insertion loss <3.5dB, insertion loss fluctuation <1.5dB, return loss ≥40dB for stable signal transmission High Power Handling: Optical power resistance up to ≤23dBm, ensuring reliable operation (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
vendors, we offer a range of portable and handheld network cable testers and fiber optic testers, fusion splicing and fiber optic cleaning supplies, and advanced network and fiber optic test equipment. Our vendor partners provide leading communications solutions for PTP, SyncE, GbE, 10GbE, E1/T1 (read more)
Browse Fiber Optic Cables Datasheets for NWS -
communications. S.I. Tech fiber optic media converters (fiber modems) are available in various form factors depending upon the protocol selected. The media converter can be placed in a Mini, a Stand-Alone unit, a 1U High Rack, on a Euro Card, or board level (PCB). Most mini media converters can be Panel or DIN rail mounted. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
feature. Benefits: Rugged construction Fiber optic cable is protected inside the sheath Uses low outgassing materials Specifications: Helium Leak Rate: 1 x 10-6 scc/sec typical (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
Designed to interconnect fiber optic channels by providing precise alignment, tight contact and strong protection, this fiber optic solution is light weight for applications where total system weight is a factor; features an acceptable insertion loss when the distance is over 1KM; as well as (read more)
Browse Fiber Optic Cables Datasheets for Amphenol Communications Solutions -
The ODISI 6000 is a distributed fiber optic sensing solution for measuring temperature with very high spatial resolution. Using very small and flexible optical fiber sensors, the ODiSI 6000 can measure temperature either 1 cm or sub-millimeter intervals. Because the system uses (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
. Applications include Enterprise/Security/IP Video/Shield Rooms/Process Control/SCADA and Industrial. Model #2151 is small compact (4 x 3.6 x 1.2 Inches) size, Ruggedized Bit-Driver® with one Ethernet port (10/100 Mbps) and one Fiber Port. The Fiber Port can be Multi (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Profibus Lab Additional information can also be found at http://www.sitech-bitdriver.com/products/rs485multidrop.htm. S.I. Tech is a fiber optic systems company marketing products worldwide under Bit-Driver® and Fiber Cluster® trademarks. For additional information call Toll Free 866-SITECH-1, Phone 630-761-3640, or Fax 630-761-3644. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
Development of high frame rate CCD image remote acquisition system
1x9 Fibre Optic Transceivers for Gigabit Ethernet.
-
Micromachined microphone with optical interferometric readout
[8] HFBR-53D.5 Family 8.50nm VCSEL 1x9 Fiber Optic Transceivers for Gigabit Ethernet, Hewlett-Packard Inc. [9] T. Sulchek, R.J. Grow, G.G. Yaralioglu, S.C. Minne, S.R. Manalis, A. Kiraz.
-
Parallel-optical interconnect development at HP Laboratories
12 Hewlett-Packard 850 nm Gigabit Ethernet Fiber Optic VCSEL 1X9 Transceiver , HFBR-5305.
-
Electromagnetic shielding of plastic packaging in cost-effective optical transceiver modules
Conclusion: A low-cost plastic package of standard 1x9 type for the fiber - optic transceiver module having transmission speed up to 2.5Gb/s with effective electromagnetic shielding ability has been developed and fabricated.
-
NAVAL
POSTGRADUATE
SCHOOL
Because the transceiver is designed to be used with fiber optic cables, it is not suitable to be used in FSO communications. .... It was removed, as described in [1], and a 1x9 connector was left in place, to be…
Indicates content that may require registration and/or purchase.