-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #2
- Type: Hex, Locknut
- Material: Stainless Steel
-
Supplier: DigiKey
Description: "#2-56 Hex Nut 0.180"" (4.57mm) Nylon"
- Type: Hex
- Material: Nylon, Plastic
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #2
- Type: Hex
- Material: Nylon, Plastic
-
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass Characteristics: PG Thread
- Material: Brass
- Type: Hex, Locknut
- Finish: Nickel Plated
- Features: Other
-
Supplier: Imao-Fixtureworks
Description: Material: S45C steel Finish: Black oxide Heat treated to Rc33 - 39
- Finish: Black Oxide
- Type: Hex
- Thread Direction: Left Hand Thread, Right Hand Thread
- Size: M10, M12, M16, M20, M24, M5, M6, M8
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4709 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: 7mm Thread: M4
- Type: Hex
- Size: M4
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass Characteristics: PG Threads
- Material: Brass
- Type: Hex, Locknut
- Finish: Nickel Plated
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4343 Material: Nylon Thread: 8-32 T - .030 [.76], A - .500 [12.7] H - .406 [10.3], Sheet Thickness - .093 [2.4] Easy Assembly Dampens Vibration Eliminates Insulating Washer Hi-Dielectric Strength A unique reusable fastener made of nylon and a threaded brass
- Size: #8
- Material: Nylon, Plastic
-
Supplier: RS Components, Ltd.
Description: Wurth Elektronik 709940400 Hex Nut
- Type: Hex
- Size: M4
- Material: Nylon, Plastic
- Features: Other Plastic
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9608 Material: Nylon OD: .375 [9.5] Thread: 10-32
- Size: #10
- Material: Nylon, Plastic
-
Supplier: RS Components, Ltd.
Description: SKINTOP PG 16 Locknut l/grey RAL7035
- Type: Locknut
- Material: Nylon, Plastic
- Features: Other Plastic
-
Supplier: Altech Corp.
Description: Features: Polyamide 6 25 % Glass Fiber Reinforced PG Threads
- Material: Brass
- Type: Hex, Locknut
- Finish: Nickel Plated
- Features: Other
-
Supplier: BRIM Electronics, Inc.
Description: Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant. Continuous Operating Temperature: +300°F. Color: Natural (White). Std. Pkg.: 100, 1000.
- Type: Hex
- Material: Nylon, Plastic
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #8
- Type: Hex
- Material: Steel
- Finish: Zinc Plated
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L BMX LCK FLG Hex Lock Nut M8 x NA Flanged
- Type: Hex
- Size: M8
- Features: Other, Other Metal
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching. Features,
- Finish: Black Oxide
- Type: Hex
- Features: Other, Other Metal
- Material: Steel
-
Supplier: bisco industries
Description: Lock Nuts
- Type: Locknut
- Material: Nylon, Plastic
-
Supplier: National Bolt & Nut Corporation
Description: With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat
- Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Type: Anchor Nut, Castle Nut, Coupling Nut, Flange Nut, Hex, Jam Nut, Kep Nut, Locknut, Nylon Insert Nut, Square Nut, Wing Nut
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
-
Supplier: Newport MKS
Description: M2 x 0.4 Nut, Stainless Steel, Pack of 50
- Type: Hex
- Material: Stainless Steel
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Material: Brass
- Type: Hex, Jam Nut, Locknut
- Finish: Nickel Plated
- Features: Other, Vibration Dampening
-
Supplier: Harwin Plc
Description: Hexagonal Jackscrew nut, to use with male studs for board-mount strain relief. Use with: female vertical Screw-Lok connectors G125-FV1xx05F3x (Throughboard) and G125-FS1xx05F3x (SMT); male vertical Screw-Lok connectors G125-MV1xx05M2x (Throughboard) and G125-MS1xx05M2x (SMT). Also use with
- Type: Hex
- Size: M2
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9607 Material: Nylon 6/6 V-2 OD: .312 [7.9] Thread: 8-32
- Size: #8
- Material: Nylon, Plastic
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Type: Hex
- Size: M3.5
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: HEAVY HEX NUTS As part of our premium line of hex nut products, National Bolt & Nut offers a wide range of heavy hex nuts in various grades, finishes, threads, and sizes to meet your unique application requirements. Meeting ANSI B18.2.2
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other
- Standards: ASME / ANSI
- Type: Hex, Locknut, Nylon Insert Nut
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass Characteristics: Metric Threads
- Material: Brass
- Type: Hex, Locknut
- Size: M20
- Finish: Nickel Plated
-
Supplier: Waytek, Inc.
Description: Heyco M9142 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum
- Size: 1/4"
- Type: Locknut
- Material: Nylon, Plastic
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Type: Hex, Locknut
- Size: M10
- Features: Other, Other Metal, Vibration Dampening
- Material: Steel
-
Supplier: Newport MKS
Description: 1/4-20 Nut, Stainless Steel, Pack of 50
- Type: Hex
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings. Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings.
- Features: 3"
- Type: Hex
- Material: Stainless Steel
-
Supplier: Nord-Lock Group
Description: Superbolt Flexnuts are used in combination with Superbolt tensioners and are designed to flex out at the bottom and flex in toward the top of the nut. This distributes the bolt load along many threads, adds elasticity, and prevents stress concentrations in the first few threads. For through
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 7/8", M20, M24, M27, M30, M33, M36, M42, M48, M56, M64
- Features: 3", Other
- Standards: DIN
- Type: Hex
-
Supplier: National Bolt & Nut Corporation
Description: HEX JAM NUTS As part of our premium line of hex nut products, National Bolt & Nut offers a series of hex jam nuts that meet ANSI B18.2.2 dimensional specifications. Thinner than a conventional hex nut, our hex jam
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other
- Standards: ASME / ANSI
- Type: Hex, Jam Nut, Locknut, Nylon Insert Nut
-
Supplier: APM Hexseal Corp.
Description: made from high quality rubber, molded into a specially shaped cavity in the nut itself. With the threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section of the nut, as well as with the contact surface. Like our other
- Type: Hex, Locknut
- Features: Other, Vibration Dampening
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M8
- Type: Hex
- Standards: ISO
- Size: M8
- Features: Other, Other Metal
-
Supplier: Waytek, Inc.
Description: Heyco 8465 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum
- Size: 3/4"
- Type: Locknut
- Material: Nylon, Plastic
Find Suppliers by Category Top
Featured Products Top
-
. PEMSERT Type F4 self-clinching flush nuts are manufactured from 400 Series stainless steel in thread sizes #2-56 through ¼-20 / M2 through M6. They can perform as intended in stainless steel sheets with hardness up to HRB 88 on the Rockwell “B” (read more)
Browse Nuts Datasheets for PennEngineering® -
Keystone's standard Hex Male/Female Threaded Standoffs are available in RoHS compliant Aluminum, Brass, Stainless Steel, and Nylon materials. Aluminum spacers feature a Clear Iridite finish as per MIL-C-5541; while Brass Standoffs feature a Nickel finish as per QQ-N-290 and the insulated (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
. Lock nuts: Lock nuts are available in a range of shapes and are used to secure other nuts and prevent them from loosening. Types of lock nuts include all metal lock nuts with top or side locking features, serrated hex flange, and nylon inserts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
With its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x 1-1/16″ and 1-1/8″ x 15/16.” Their 12-point design makes (read more)
Browse Wrenches Datasheets for Lowell Corporation -
: Coupling Nuts Flange Nuts Hex Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Heavy Hex Nuts - 2H/A194 Hex Flange Bolts F436 Flat Washers (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
: 12 Point Bolts Heavy Hex Nuts - 2H/A194 (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
. Lock nuts: Lock nuts are available in a range of shapes and are used to secure other nuts and prevent them from loosening. Types of lock nuts include all metal lock nuts with top or side locking features, serrated hex flange, and nylon inserts (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
The cast malleable iron 40 Series wrenches are available from 24” to 43” long with square, hex, or round/keyed openings from 3/4” to 4-1/2”. They have reversing controls in the head and (read more)
Browse Wrenches Datasheets for Lowell Corporation -
, DS-2 & DS-3 Heavy-duty dedicated wrenches designed specifically for pipeline, maintenance, utility and construction workers: Ten socket size combinations for heavy, standard and metric hex nuts, as well as hydrant repair Sockets made of (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
KFN-853 GC Electronics | Nuts
Nuts Hex Hex 4.78mm 1.78mm Nylon 2 - 56 .
-
Application of SMA technology to auxiliary functions in appliances
from 0.013” thick 300 series stainless steel feller gauge stock6 and the mounted with a ½” long, # 2 - 56 socket head cap screws to the base. For the plunger, a ¾” long, 10-32, Type 6 nylon socket head cap screw was secured to the lid with two hex nuts .
-
TE Connectivity - 1-640513-0 - Rectangular/PCB Connectors - Connectors - Allied Electronics
AMPLIMITE Female Screw Locks, Thread Size 2 - 56 , w/ Lockwasher and Hex Nut Connector, Soft Shell; 250 V; 9 A (Max.); 15; Nylon ; Brick Red; Matrix; Plug .
-
https://www.sdp-si.com/ss/pdf/79010022.pdf
Nylon Hex Cap Nuts # 2 - 56 #4-40 #6-32 #8-32 #10-24 #10-32 1/4-20 .
-
GRAINGER APPROVED Locknut w/Nylon Insert,2-56,PK100 - Locknuts - 1FA26|1FA26 - Grainger Industrial Supply
Locknut, Nylon Insert, 2 - 56 , PK100 • Hex Nuts (2920 .
-
MICRO PLASTICS Mach Screw,Rnd,2-56 x 1/4 L,PK500 - Machine Screws - 2JB19|010256R025 - Grainger Industrial Supply
Hex Nut , Machine Screw, 2 - 56 , Nat., PK250 Flat Washer, Nylon , Fits #2, PK400 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/62357/50396476-MIT.pdf?sequence=2
#2 lock washers #2-56 x 5/8 slotted pan-head screw # 2 - 56 nut 1/8" acrylic 3/16 nylon spacers for #4 screw #4-40 nut #4-40 x 1"bolts #4-40 x 1/2" bolts #4-40 x 1" hex threaded standoffs #4-40 lock washer Rubber feet .
-
Fasteners - Grainger Industrial Supply
Hex Nut , Nut Type Machine Screw, Nylon , Black Finish, Thread Size 5/8-11, Thread Type UNC, Right Hand Thread... • Round Standoff, # 2 - 56 ,7/16 In, Pk100Round Standoff,#2-56,7/16 In,Pk100 .
-
Fasteners - Grainger Industrial Supply
Round Standoff, Female, Nylon , Screw Size 2 - 56 , Outside Dia 1/4 In, Length 1/4 In, Thread Length 1/4 In, ID... • Nylon Machine Screw, Hex , Hex HeadNylon Machine Screw, Hex, Hex Head • Nylon Hex Nut , Natural FinishNylon Hex Nut, Natural Finish .
-
3/16" Fasteners - Grainger Industrial Supply
Hex Standoff, Male/Female, Nylon , Male Screw Size 4-40, Female Screw Size 4-40, Hex Width 1/4 In, Length 3/8... • Acorn Nut , 10-24, PK5000Acorn Nut,10-24,PK5000 • Hex Standoff, Male/Female, 18-8 Stainless Steel, Male Screw Size 2 - 56 , Female Screw Size 2-56, Hex Width 3/16 In, Male Thread Length 5/32 In, Female Thread Length 3/16 In, Body Length 9/16 In, Length Tolerance +/-0.005 In …
Indicates content that may require registration and/or purchase.