Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Quarktwin Technology Ltd.
Description: Bluetooth Bluetooth v2.0 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
- Data Rate: 115.2 kbps
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.2 to 4.2 volts
-
Supplier: DigiKey
Description: Bluetooth Bluetooth v2.0 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
- Output Power: 3.999999999999999 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.2 to 4.2 volts
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVERS - 2.4GHZ & ABOVE RF IC . ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVERS - 2.4GHZ & ABOVE ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVERS - SUB 2.4GHZ ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVERS - 2.4GHZ & ABOVE. ROHS COMPLIANT: YES
-
Supplier: Texas Instruments
Description: Low Cost, Low-Power 2.4 GHz RF Transceiver Designed for Low-Power Wireless Apps in the 2.4 GHz ISM B 20-QFN -40 to 85
- Number of Transmitters: 1 #
- Data Rate: 500 kbps
- Bias / Operating Current: 13.3 mA
- Supply Voltage: 1.8 V, 3.6V
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TXRX MODULE BT CHIP SMD
- Data Rate: 115.2 kbps
- Output Power: 3.999999999999999 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: AT86RF215 is a dual-band sub-1GHz/2.4GHz transceiver compliant to IEEE 802.15.4-2011, IEEE 802.15.4g-2012, and ETSI TS 102 887-1. The AT86RF215 offers very high flexibility by supporting a variety of data rates with three modulation schemes: multi-rate and multi-regional
- Operating Frequency: 389.5 to 2,483.5 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: Feature rich, low-power 2.4GHz transceiver designed for industrial and consumer IEEE 802.15.4-2006/2011, zigbee, SP100, WirelessHART, ISM, and high data rate applications. It is a true SPI-to-antenna solution providing a complete radio transceiver interface between the
- Operating Frequency: 2,400 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Texas Instruments
Description: Second generation 2.4 GHz ZigBee/IEEE 802.15.4 RF transceiver 28-VQFN -40 to 125
- Operating Frequency: 2,400 MHz
- Data Rate: 250 kbps
- Bias / Operating Current: 18.5 mA
- TJ: -40 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Transceiver 2.4GHz to 2.5GHz, 802.11g RF Transceiver Product overview: MAX2832ETM+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5GHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHZ, 5GHZ, Interface Transceiver IC, RF
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4 GHZ, Interface Transceiver IC, RF
- Data Rate: 250 kbps
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHZ, Interface Transceiver IC, RF
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: DigiKey
Description: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 49-VFBGA, FCBGA
- Operating Frequency: 2,400 MHz
- Data Rate: 3,000 kbps
- Bias / Operating Current: 26 mA
- TJ: -30 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1354338-ESP32-S2FH4 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32 Package: Tape & Reel
- Sensitivity: -97 dBm
- Output Power: 19.5 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: ODG (Origin Data Global)
Description: IC RF TXRX ISM<1GHZ>
- Data Rate: 500 kbps
- TJ: -40 to 85 C
- Sensitivity: -130 dBm
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1381850-CYW20707UA2KFFB4G Category: RF and Wireless>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 980 pcs Frequency: 2.4GHz Protocol: Bluetooth v4.2 Power - Output: 12dBm Sensitivity: -96dBm Data Rate (Max): 3Mbps
- Sensitivity: -96 dBm
- Output Power: 12 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -30 to 85 C
-
Description: IC RF TXRX ISM<1GHZ>
- Data Rate: 64 kbps
- Output Power: 8 dBm
- Operating Frequency: 315 to 915 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Linx Technologies
Description: range of up to 1,600m (1.0 mile), depending on the antenna implementation. The 2.4GHz version outputs up to 1dBm, resulting in a line-of-sight range of 100m (300 feet). The HumRC™ Series remote control transceiver is available in a non-certified version and in pre-certified versions
- Data Rate: 9 to 60 kbps
- Sensitivity: -95 to -99 dBm
- Output Power: 0 to 0.9999999999999992 dBm
- Operating Frequency: 2.4 MHz
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TRANSCEIVER, 4X4, 2.4 GHZ, WI
- Operating Frequency: 2,400 MHz
- Features: Other
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: RF and Wireless RF Transceiver Modules and Modems Package: Tray Product Status: Active RF Family/Standard: Bluetooth Protocol: Bluetooth v5.0 Modulation: GFSK Frequency: 2.4GHz
- Operating Frequency: 2,400 MHz
- Features: Transceiver
-
Supplier: Utmel Electronic Limited
Description: RF Transceiver IC, 2.402 GHz to 2.48 GHz, GFSK, 1 Mbps, 24 dBm out, 2 V to 3.6 V, VQFN-40
- Data Rate: 1,000 kbps
- Sensitivity: -93 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 C
-
Supplier: Campbell Scientific, Inc.
Description: The RF416 spread spectrum transceiver has an operating frequency range of 2.45 to 2.46 GHz, which is used in many countries world-wide. The RF416 is a compact, rugged, low-cost transceiver intended for use in a variety of applications. The transceiver
- Maximum Output Power: 60 milliwatts
- Number of Channels: 25 #
- Form Factor: Desktop / Standalone
- Features: Point-to-Point
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.4GHz~2.5GHz Bluetooth,WiFi ADC, SDIO, SPI, PWM, UART, I2C, I2S, GPIO QFN-48-EP(7x7) RF Transceiver ICs ROHS
- Operating Frequency: 2,400 to 2,500 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 to 3.6 volts
- Power Source: DC (Battery) Power
-
Supplier: Utmel Electronic Limited
Description: IC RF TxRx Only 802.15.4, General ISM > 1GHz Zigbee® 2.4GHz 32-VFQFN Exposed Pad
- Data Rate: 250 kbps
- Sensitivity: -92 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 C
-
Supplier: Qorvo
Description: multiplexing to remove need for external switches for MIMO operation, and a high-power PA eliminating the need for an external driver IC. Consider AWMF-0236 Dual Polarization Quad 4x2 Beamformer IC for a full RF solution.
- Features: Other, RoHS, Transceiver
-
Supplier: Richardson RFPD
Description: tuning range of the AD9364, however, the RF performance expectations of this configuration must be tempered with the very wide band front end. It will meet the AD9364 datasheet specifications at 2.4 GHz, but does not over the entire RF tuning range that the board
- Category: Development Board
-
Supplier: Win Source Electronics
Description: 5dBm Sensitivity: -98dBm Current - Receiving: 18.5mA ~ 22.3mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 25.8mA ~ 33.6mA Family Name: CC2520 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate
- Frequency: 2,400,000,000 Hz
- Memory: 6,144 bits
- Read Rate: 250 kbps
- Operating Temperature: -40 to 125 C
-
Supplier: Xoxide
Description: frequency Specifications: * Range: 40ft * Power: 2 x AAA Batteries * Frequency: 2.4GHz ISM * Dimensions: 340 x 163 x 31.5mm (L x W x H) * Operating System Compatibility: Windows Me/2000/XP/Vista/7 - Mac OS X 10.2 and above
-
Supplier: Texas Instruments
Description: CC2400 Low-Cost and Low-Power Single-Chip 2.4 GHz ISM Band Transceiver with Extensive Hardware Features
- Device Type: Transceiver
-
Supplier: Qorvo
Description: remove need for external switches for MIMO operation, and a high-power PA eliminating the need for an external driver IC. Consider AWMF-0221 Dual Polarization Quad 4x2 Beamformer IC for a full RF solution.
- Features: Other, RoHS, Transceiver
-
Supplier: Texas Instruments
Description: 2.4 GHz Radio Transceiver, 8051 MCU and 8 kB Flash memory 36-VQFN -40 to 85
- Features: RoHS Compliant
- Device Type: Transceiver
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Find Suppliers by Category Top
Featured Products Top
-
transceiver RFIC. The module utilizes a USB 3.0 interface for data and control. The PRM2144X incorporates a 128-element phased array antenna. This antenna is integrated into the PCB and provides uniform performance over the entire IEEE 802.11ad band from 57 to 71 GHz. The Baseband (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
QPF5012 is a multi-die front-end module (FEM) designed for 8.5-10.5GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10 W saturated with 40 % PAE and transmitter large signal gain is 20.5 d (read more)
Browse RF Transceivers Datasheets for Qorvo -
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
Features 4 Independent RF Channels: Simultaneously transmit four separate 0–4GHz RF signals. Wide Frequency Band: 0 to 4GHz single-frequency coverage. High Power Handling: 50 watts maximum input (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High performance 2.0~8.0 GHz 4 way RF power divider & power splitter features stable performance, low VSWR, excellent power handling and compact structure, widely applied in base station, satellite communication, radar and microwave signal splitting projects. Model number:5o (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
Professional 2.0-8.0GHz broadband RF directional coupler, reliable microwave coupling component for signal sampling, power detection and RF engineering applications. Model Number:5o55552502820NK Frequency Range:2.0~8.0GHz Nominal Coupling(dB):20±1dB Flatness(dB):±1.0dB Insertion Loss:1.0dB Directivity:16dB VSWR:1.5 Connector Type:N Female Dimension:94*52*18mm (read more)
Browse RF Couplers Datasheets for 5o.com -
Model NO.: UIYBCC5049A135T27SF Type: RF Broadband Circulator Brand Name: UIY Freq. Range (GHz): 1.35 to 2.7GHz Insertion Loss (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
2–6GHz civil-military wideband RF devices, including wideband RF T/R modules, military radar & EW systems, airborne & space-borne RF subsystems, communication base station frontends, precision RF test instruments, RF power amplifier protection and antenna duplex circuits. It effectively suppresses crosstalk, self-oscillation and signal reflection to improve system stability and test accuracy. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Technologies: Eteily Technologies provides high-performance RF antenna systems through in-house research and development, precision production, and tight quality requirements. This 2.4 GHz and 5.8 GHz high-gain antenna illustrates our dedication to long-lasting, dependable, and efficient outdoor wireless communication solutions. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
The RF Coaxial Circulator 5o105972024NK is a high-power RF protection component designed for the 2.0~4.0GHz microwave frequency band, tailored to the protection needs of high-power RF systems, with outstanding core performance and practical features as follows: Excellent RF (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
Conduct Research Top
-
Application Note for Using Anaren 0404 BD2425NnRF Balun in Conjunction with Nordic Semiconductors nRF24L01 and nRF24L01+ Transceivers (.pdf)
This application note demonstrates the advantages of using a small and simple balun solution optimized for use with Nordic Semiconductors' nRF24L01 and nRF24L01+ chip. The nRF24L01 is a true single-chip 2.4 GHz Proprietary Ultra Low Power compliant RF transceiver chip, designed for low-power
-
Application Note for the Layout Packages for Texas Instrument's CC2420 & CC2430 Extended to CC2500 (.pdf)
ISM and IEEE 802.15.4 (ZigBee) compliant RF transceiver, designed for low-power wireless applications. The reference design presented in this application note uses only three components for the impedance matching: a 1mm square Anaren multilayer balun, a DC blocking capacitor and an inductor
More Information Top
-
Bill Of Materials - Logitech Wireless Touch Keyboard K400
$0.50 - RF SoC, 2.4GHz RF Transceiver Core, Enhanced 16MHz 8-Bit 8051 Compatible MCU, 16KB Embedded OTP Memory, 1KB + 256B RAM, 12-Bit ADC, 31 Generic I/O Pins - MFG: NORDIC SEMICONDUCTOR ASA - MPN: nRF24LE1-O17Q48 - (Qty: 1 .
-
Bill Of Materials - Logitech m317
$0.46 - RF SoC, 2.4GHz RF Transceiver Core, Enhanced 16MHz 8-Bit 8051 Compatible MCU, 32KB Embedded Flash Memory, 2KB SRAM, w/ Integrated USB2.0 Controller - MFG: NORDIC SEMICONDUCTOR ASA - MPN: nRF24LU1P-F32Q32 - (Qty: 1 .
-
Bill Of Materials - Gear Head MP2650BLU
$0.23 - RF SoC, 2.4GHz RF Transceiver Core, w/ Integrated MCU - (Qty: 1 .
-
C251 datasheet : Datasheets for Electronic Components and Semiconductors
Low-Power SoC (System-on-Chip) with MCU, Memory, 2.4 GHz RF Transceiver , and USB Controller .
-
Bill Of Materials - Samsung SEMCO G2.9 (ST-GM29SI1)
$0.92 - Wireless SoC, 2.4 GHz RF Transceiver - MFG: SAMSUNG SEMICONDUCTOR INC - MPN: SEM9110 - (Qty: 1 .
-
Bill Of Materials - Striiv Touch
$1.78 - MCU / RF Transceiver, 2.4GHz RF Transceiver , 32-Bit Processor, 256KB Flash Memory, 16KB RAM, w/ Integrated Power Management - MFG: NORDIC SEMICONDUCTOR ASA - MPN: nRF51822 - (Qty: 1 .
-
PDF - Logitech Wireless Touch Keyboard K400
$0.50 - RF SoC, 2.4GHz RF Transceiver Core, Enhanced 16MHz 8-Bit 8051 Compatible MCU, 16KB Embedded OTP Memory, 1KB + 256B RAM, 12-Bit ADC, 31 Generic I/O Pins - MFG: NORDIC SEMICONDUCTOR ASA - MPN: nRF24LE1-O17Q48 - (Qty: 1 .
-
PDF - Logitech m317
$0.46 - RF SoC, 2.4GHz RF Transceiver Core, Enhanced 16MHz 8-Bit 8051 Compatible MCU, 32KB Embedded Flash Memory, 2KB SRAM, w/ Integrated USB2.0 Controller - MFG: NORDIC SEMICONDUCTOR ASA - MPN: nRF24LU1P-F32Q32 - (Qty: 1 .
-
PDF - Logitech m325
$0.81 - RF Soc, 2.4GHz RF Transceiver , Enhanced 16MHz 8-Bit 8051 Compatible MCU, 32KB Embedded Flash Memory, 2KB SRAM, USB2.0 Compliant - MFG: NORDIC SEMICONDUCTOR ASA - MPN: nRF24LU1P-F32Q32 - (Qty: 1 .
-
CC2511 datasheet : Datasheets for Electronic Components and Semiconductors
Low-Power SoC (System-on-Chip) with MCU, memory, 2.4 GHz RF Transceiver , and USB (Rev. D .
Indicates content that may require registration and/or purchase.