-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% 2W 5.6V SMA(DO-214AC) Zener Diodes ROHS
- IR: 0.005 mA
- VZ: 5.6 volts
- ZZT: 2.5 ohms
- PD: 2,000 milliwatts
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 2.2V 500mW SOD-523 Z ener 2%
- Features: Other, Zener Diodes
- Package: SOD-523
-
Supplier: ODG (Origin Data Global)
Description: DIODE ZENER 5.6V 200MW SOD523
- VF: 0.9 volts
- IR: 0.001 mA
- Tj: -65 to 150 C
- VZ: 5.6 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2V, 0.5W, Zener
- PD: 0.5 milliwatts
- Features: Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery
- Features: Zener Diodes
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.25W, 5.1V, ±2%, DFN1006
- VZ: 5.1 volts
- Features: Other, Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: Zener Diode, 5.6V V(Z), 5%, 0.2W,
- Features: Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: Zener Diode
- Features: Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 2W, Single Zener Diodes. This listing supports clearer product
- Tj: -65 C
- VZ: 14 volts
- ZZT: 5.5 ohms
- PD: 2,000 milliwatts
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 6.2V 5% DO-41
-
Supplier: DigiKey
Description: DIODE ZENER 5.6V 200MW SOD523
- Tj: -65 to 150 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: BZX84C5V1L is Zener Diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 4.8 to 5.4 volts
- PD: 250 milliwatts
- Pin Count: 3
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 5.6V 5W 5% AXIAL LEADED
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1348492-DFLZ5V6-TP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Standard Package: 2,500 Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 2 V Mounting
- VF: 1.2 volts
- IR: 0.01 mA
- Tj: -55 to 150 C
- VZ: 5.6 volts
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes
- PD: 1,000 milliwatts
- Features: Other, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 24.0V 5W 5% AXIAL LEADED
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 500 mW Small plastic package suitable for surface-mounted design Wide working voltage range Low differential resistance AEC-Q101
- IF: 250 mA
- Tj: 150 C
- VZ: 7.29 to 7.67 volts
- PD: 500 milliwatts
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 2.5V, 0.5W, SOD-123; Zener Voltage Nom:2.5V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxxT1G Series RoHS
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 2.2V, 0.5W, SOD-123; Zener Voltage Nom:2.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ4xxxT1G Series RoHS Compliant: Yes
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 2.5 volts
- ZZT: 30 ohms
- PD: 500 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 2.2V, 0.5W, SOD-523; Zener Voltage Nom:2.2V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5Z4xxxTxG Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 5W, 6.2V, AXIAL; Zener Voltage Nom:6.2V; Power Dissipation:5W; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Axial Leaded Zener Diode, DO35 Package, 20 mA Test Current, 500 maw, -65 to +200°C ± 5% tolerance
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 5.6V 200MW SOD523
- VF: 0.9 volts
- IR: 1 mA
- Tj: -65 to 150 C
- VZ: 5.6 volts
-
Supplier: PANJIT SemiConductor
Description: Wide variety of surface mount and through hole packages
- VR: 2 volts
- IR: 0.002 mA
- Tj: -50 to 150 C
- VZ: 5.1 volts
-
Supplier: Utmel Electronic Limited
Description: Zener Diode, 7.5V V(Z), 6.04%, 0.2W, Silicon, Unidirectional,
- Features: Zener Diodes
-
Supplier: RS Components, Ltd.
Description: Zener Diode 3V 5% 500mW SOD27-2
- Pin Count: 2
- Features: Other, Voltage Regulation, Zener Diodes
-
Supplier: PUI - Projections Unlimited, Inc.
Description: 2.0 Microampere (µA) Maximum Reverse Current (IR) Surface Mount Zener Diode
- Features: Other, RF Diodes, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: QDZ5.6 is 0402(1006)-size Zener Diode ideal for high density applications such as smartphones and other portable devices.
- VZ: 5.1 to 6.1 volts
- PD: 200 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
Find Suppliers by Category Top
Featured Products Top
-
Download PLT5 488C1C6 Laser Diode 60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam (read more)
Browse Lasers Datasheets for World Star Tech -
have high leakage current and imprecise voltage ratings. Metal Oxide Varistors (MOVs), and most Transient Voltage Suppressor (TVS) devices, are also impractical to control voltage spikes as they breakdown when voltages drop below 5V. Compared to a Zener diode clamp, this circuit, at (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
115.2 Ω ±10% at 23°C Coil power consumption Approximately 5 W Must-operate voltage 75% maximum of rated voltage Must (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
DL5222 datasheet - Pd=500mW, Vz=2.5V zener diode : Datasheets for Electronic Components and Semiconductors
Pd=500mW, Vz= 2 . 5V zener diode .
-
DL5255B datasheet - 28 V glass silicon zener diode : Datasheets for Electronic Components and Semiconductors
Pd=500mW, Vz= 2 . 5V zener diode .
-
MMXZ5242B datasheet - Pd=200mW, Vz=12V zener diode : Datasheets for Electronic Components and Semiconductors
Pd=200mW, Vz= 2 . 5V zener diode .
-
Datasheet for 1N5222, Pd=500mW, Vz=2.5V zener diode. 1N5222 .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
Pd=500mW, Vz= 2 . 5V zener diode .
-
DL5222 datasheet - Pd=500mW, Vz=2.5V zener diode : Datasheets for Electronic Components and Semiconductors
Pd=500mW, Vz= 2 . 5V zener diode .
-
MCC DL5221 Series Datasheets. DL5251, DL5271, DL5278, DL5268, DL5238, DL5240, DL5223, DL5233, DL5222, DL5269, DL5232, DL5273, DL5221, DL5270, DL5281, DL5266, D...
Pd=500mW, Vz= 2 . 5V zener diode .
-
Minimally Invasive Retinal Prosthesis
Power from an inductive link is rectified and filtered using off-chip diodes and capacitors housed on the flexible substrate, with the ± 2 . 5V supply voltage regulated by an off-chip Zener .
-
Microelectronics
Switching symbol and schematic diode characteristic of a Z diode after the diffusion model with identification of occurring breakdown effects At low zener voltage (e.g., 2,5V
- Page 21. Semiconductor parts with 222 in root number
5% zener diode . Zener voltage Vz= 2 . 5V at Izt=20mA.- Practical regulating technique
For R 2 ® ¥, K p ® ¥ and U a ® ¥ go purely shrewdly … It already goes by about +13,5V and -12,6V on the setting limit, when the feeding voltages on Us1=+15V- and Us2=-15V- were adjusted (image 2.13). This is feasible with two Zener diodes in the negative feedback of the OPs. - Page 21. Semiconductor parts with 222 in root number
Indicates content that may require registration and/or purchase.