-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 500mW LL-34 Zener Diodes ROHS
- IR: 0.075 mA
- PD: 500 milliwatts
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes ZENER, 200mW 2.2V
- Features: Other, Zener Diodes
- Package: SOD-323
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial,
- Tj: -65 C
- VZ: 2.32 volts
- ZZT: 35 ohms
- PD: 500 milliwatts
-
-
Supplier: ODG (Origin Data Global)
Description: DIODE ZENER 6.2V 1W DO214AC
- VF: 1.2 volts
- IR: 0.005 mA
- Tj: -65 to 150 C
- VZ: 6.2 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.5W, 2.4V, SOD-123
- VZ: 2.4 volts
- Features: Other, Zener Diodes
- Package: SOD-123
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: ROHM Semiconductor USA, LLC
Description: BZX84C8V2L is Zener Diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 7.7 to 8.7 volts
- PD: 250 milliwatts
- Pin Count: 3
-
Supplier: DigiKey
Description: Zener Diode 2.2V 200mW ±5% Surface Mount 1005/SOD-323F
- Tj: -55 to 125 C
-
Supplier: Utmel Electronic Limited
Description: ZENER DIODE
- VF: 0.9 volts
- Tj: -55 to 150 C
- Features: Other, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes
- PD: 1,000 milliwatts
- Features: Other, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 180 W Low differential resistance Total power dissipation: ≤ 500 mW AEC-Q101 qualified Very
- IF: 250 mA
- Tj: 150 C
- VZ: 2.35 to 2.45 volts
- PD: 500 milliwatts
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 8.2 volts
- ZZT: 0.8 ohms
- PD: 8,000 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1367373-BZT52C2V0 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Diotec
- IR: 0.12 mA
- Tj: -50 to 150 C
- VZ: 2 volts
- ZZT: 100 ohms
-
Supplier: PANJIT SemiConductor
Description: Wide variety of surface mount and through hole packages
- VR: 1 volts
- IR: 0.02 mA
- Tj: -55 to 150 C
- VZ: 2.7 volts
-
Supplier: ROHM Semiconductor GmbH
Description: PDZV2.2B is a zener diode with small power mold package, suitable for voltage regulation.
- VZ: 2.2 to 2.45 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 2.2V, 1W, SOD-128; Zener Voltage Vz Typ:2.2V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 6.2V 5% DO-41
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 2.22 to 2.41 volts
- PD: 150 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 2.22 to 2.41 volts
- PD: 200 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 2.2V, 0.5W, SOD-123; Zener Voltage Nom:2.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ4xxxT1G Series RoHS
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 2.2V 200MW 1005
- IR: 100 mA
- Tj: -55 to 125 C
- VZ: 2.2 volts
- ZZT: 100 ohms
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 2.2V, 0.2W, SOD-323FL; Zener Voltage Vz Typ:2.2V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Features: Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE ZENER 3W 6.2V AXIAL
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV6.2 is small mold type zener diode for voltage regulation.
- VZ: 5.6 to 6.8 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: RS Components, Ltd.
Description: 8.2V Zener diode,BZX79C8V2 500mW
- Pin Count: 2
- Features: Other, Voltage Regulation, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: Axial Leaded Zener Diode, DO35 Package, 20 mA Test Current, 500 maw, -65 to +200°C ± 5% tolerance
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode Zener Single 8.2V 6% 500mW 2-Pin DO-35
- Tj: -55 to 175 C
- VZ: 8.2 volts
- ZZT: 7 ohms
- PD: 500 milliwatts
Find Suppliers by Category Top
Featured Products Top
-
have high leakage current and imprecise voltage ratings. Metal Oxide Varistors (MOVs), and most Transient Voltage Suppressor (TVS) devices, are also impractical to control voltage spikes as they breakdown when voltages drop below 5V. Compared to a Zener diode clamp, this circuit, at (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
The manufacturer recommends a varistor or a diode combined with a Zener diode for suppressing reverse coil voltage. A conventional flyback diode used alone can slow the relay’s release and reduce its specified interruption performance. (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.