Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Laser power meter is used to measure laser power and power stability. CNI as a world's designer and manufacturer of laser system, designed several laser power measurement instruments with the features of accuracy testing, easy operation, etc., which could fully
- Wavelength Range: 190 nm
- Sensor Diameter: 22 mm
- Operating Temperature: 5 to 45 C
- Power Range: 0.01 to 2 watts
-
Supplier: Boonton Electronics Corporation
Description: The 4530 series RF Peak Power Meter can make Peak, CW Power and RF Voltage measurements at high speed from 10 Hz to 40 GHz. Features: Frequency Range: 10 Hz to 40 GHz Dynamic Range: Peak Power >60 dB CW Power -90 dB Synchronous/Asynchronous Triggering Dual-channel
- Bandwidth: 50,000,000 to 40,000,000,000 Hz
- Maximum Channels: 2
- Operating Temperature: 0 to 50 C
- Features: 7 or More Digits, Other
-
Supplier: RS Components, Ltd.
Description: Yokogawa WT310E-Q-C2/G5/DA4 Power Meter
- Display Type: Digital
- Standards and Certifications: RoHS Compliant
-
-
Supplier: ValueTronics International, Inc.
Description: The 66204 is a Power Meter from Chroma. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Power
-
Supplier: Artifex Engineering
Description: The OPM150 is a versatile power monitor for use in the lab and for laser servicing as well as for OEM applications. Highlights Low cost: EUR 630!!! (Base module including one UV-Silicon detector head, software and carrying case) Easy to use Powerful Our optical power monitor OPM150
- Wavelength Range: 190 to 1,600 nm
- Sensor Diameter: 25 mm
- Power Range: 0.01 to 1 watts
- Optical Meter Type: Power Meter
-
Description: Features: Wavelength range: 0.19 -25µm Damage threshold: 15KW/cm2 Power measurement range: 2mW-15W Active area diameter: 22mm SMA905/FC fiber switch connector(Optional)
- Wavelength Range: 190 to 25,000 nm
- Sensor Diameter: 22 mm
- Operating Temperature: 5 to 45 C
- Power Range: 0.01 to 15.000000000000002 watts
-
Supplier: ValueTronics International, Inc.
Description: The 4300 is a used RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power
-
Description: Laser power meter is used to measure laser power and power stability. CNI as a world's designer and manufacturer of laser system, designed several laser power measurement instruments with the features of accuracy testing, easy operation, etc., which could fully
- Wavelength Range: 190 nm
- Sensor Diameter: 22 mm
- Operating Temperature: 5 to 45 C
- Power Range: 0.002 to 2 watts
-
Supplier: Ideal Industries, Inc.
Description: GALLIUM, ARSENIDE DETECTOR TYPE FIBERMASTER[R] BRAND KIT CONTENTS LIGHT SOURCE, 850/1300/1310/1550 LASER LIGHT SOURCE WITH ST, SC AND FC ADAPTERS, POWER METER, 4 WAVELENGTH WITH UNIVERSAL 2.5 MM AND FIXED FC ADAPTER, (2) SC-SC 50 MICROMETER MULTI MODE CABLES, (1) SC
- Wavelength Range: 850 to 1,550 nm
- Connector Type: FC
- Features: Fiber Optic Power Meter
-
Supplier: TelephoneStuff.com
Description: seconds. Two AA batteries power the instrument for over 100 hours. The ideal optical loss power meter for all premises wiring fiber optic applications. Features: - Palm Sized - 0.01 dB/dBm resolution - +3 to -60 dBM power range - Rugged, splash resistant - Set and store
- Optical Meter Type: Power Meter
-
Supplier: Chatsworth Products, Inc.
Description: WITH (2) IEC60309 2 POLE 3 WIRE PLUG, (2) IEC60309 2 POLE 3 WIRE RECEPTACLE
- Operating Temperature: 0 to 40 C
- Display Type: Digital
-
Supplier: Allied Electronics, Inc.
Description: Phone, CB Paging, Paging, Cable and Satellite TV Systems as well as performing antenna site measurements and maintenance. Features Battery-operated portability 100 KHz to 2 GHz measurement range with a maximum display span of 400 MHz Hand-held and battery operated portability Built-in
-
Supplier: TelephoneStuff.com
Description: seconds. Two AA batteries power the instrument for over 100 hours. The ideal optical loss power meter for all premises wiring fiber optic applications. Features: - Palm Sized - 0.01 dB/dBm resolution - +27 to -30 dBm and +30 to -27 dBm power range - Rugged, splash
- Optical Meter Type: Power Meter
-
Supplier: TE Connectivity
Description: Body Features Product Weight : .2 KG [.11 LB ] Configuration Features Panel Cutout Size : None MM [None INCH ] Wiring Configuration : Single Phase 2 Wire, Three Phase 3 Wire, Three Phase 4 Wire Electrical Characteristics Power Meter Outputs : SD Card Industry Standards
- Display Type: Digital
- Phase: Single Phase, Three Phase
-
Supplier: Simpson Electric Company
Description: Active, Reactive, Apparent Power, Import Export Energy and many more. All meters are 1/4 DIN (96 x 96mm) and have 3 lines 0.56" RED LED display. To provide more value to this series, Simpson offers: Easy ordering matrix, most options are already included with standard meters
- Width: 96 mm
- Height: 96 mm
- Depth: 55 mm
- Operating Temperature: 32 to 131 F
-
Supplier: Edmund Optics Inc.
Description: Plug and Play USB 2.0 Interface Available with High Sensitivity Photodiode or Thermopile Sensor Displays Beam Position with Position Sensing Quadrant Thermopiles The Coherent® PowerMax-USB sensors feature a plug and play USB 2.0 interface turning your PC into a laser power
- Wavelength Range: 325 to 1,065 nm
- Sensor Diameter: 10.000000000000002 mm
- Power Range: 0.1 watts
- Optical Meter Type: Power Meter
-
Supplier: Accuris
Description: Test Set, Radio Frequency Power (Power Meter, Digital) (50 MHZ to 26.5 GHZ)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Power Meter with one phase measurement for all parameters: voltage, current, etc. Supply voltage: 20 ... 40V AC (45 ... 65 Hz) or DC Analog output (0/4 ... 20 mA or 0 ... 10 V) RS485 interface Pulse output
- Operating Temperature: -25 to 55 C
- Display Type: Digital
- Form Factor: Rack-Mounted
-
Supplier: Newport MKS
Description: The 844-PE-USB Virtual Power Meter with a USB connection uses a computer as the instrument's monitor, allowing the user to access the full computational power of the computer. When equipment space is tight or you need to control multiple power meter channels,
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power / Energy Meter, Power Meter
-
Supplier: TE Connectivity
Description: Body Features Product Weight (KG) : .4 Configuration Features Panel Cutout Size : 68 MM [2.677 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM [2.84 INCH ] Product Depth : 64 MM [2.52 INCH ] Product Height : 72 MM [2.83 INCH ] Product Width :
- Display Type: Analog
- Phase: Single Phase
-
Supplier: OMEGA Engineering, Inc.
Description: The HHM98P multifunction clamp-on meter provides high accuracy and reliability in a low-cost, portable package. The built-in AC clamp makes this meter ideal for troubleshooting electric resistance heaters and other plant electrical systems. In addition, the HHM98P effectively measures
- Apparent Power Range: 0 to 60,000 VA
- Reactive Power Range: 0 to 60 kVAR
- Operating Temperature: 0 to 40 C
- AC Voltage Range: 0 to 600 volts
-
Supplier: Accuris
Description: TEST SET, RADIO FREQUENCY POWER (POWER METER, DIGITAL) (50 MHZ TO 26.5 GHZ)
-
Supplier: Newport MKS
Description: The 843-R low cost power meter is capable of measuring power level from pJ and pW to thousands of Watts, in a compact body. 843-R has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power / Energy Meter, Power Meter
-
Supplier: CableOrganizer.com, Inc.
Description: Optical Power Meter offers the end user a feature-packed fiber optic test solution for measuring power and loss in Premises
- Features: Fiber Optic Power Meter
-
Supplier: Edmund Optics Inc.
Description: Plug and Play USB 2.0 Interface Available with High Sensitivity Photodiode or Thermopile Sensor Displays Beam Position with Position Sensing Quadrant Thermopiles The Coherent® PowerMax-USB sensors feature a plug and play USB 2.0 interface turning your PC into a laser power
- Wavelength Range: 300 to 2,100 nm
- Sensor Diameter: 19 mm
- Power Range: 1 watts
- Optical Meter Type: Power Meter
-
Supplier: TEGAM, Inc.
Description: across its power range. It combines the sensor and meter into one convenient instrument, allowing technicians to read forward and reverse power, VSWR, and frequency simultaneously on the large, easy-to-read OLED display. It is powered by a standard USB 2.0 port, external
- Power Range: 3 to 10,000.000000000002 watts
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: Panel Components & Systems, Inc.
Description: most parameters in a MultiDin e.g. nominal current and voltage inputs, relay output etc. The reprogramming operations are covered in the manual. Features: Compact 96 x 96 mm Din cased Voltage and current measurements are true RMS 3 Phase 3 wire unbalanced load power meters Measure
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Zero set reference storage ability at each wavelength
- Optical Power Range: -65 to 4.999999999999999 dBm
- Wavelength Range: 1,310 to 1,550 nm
- Connector Type: FC, LC, MT-RJ, MTP, MU, SC, SMA, ST
- Features: Fiber Optic Power Meter
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: EEPROM memory. In power loss conditions, the data is retained. Four, easy to access, front control buttons are used for scrolling up or down through the parameters. Unique blue LED display is designed to be read in a variety of conditions, including bright sunlight over a very wide viewing
- Number of Digits: 12
- Analog Input Channels: 3
- Width: 96 mm
- Height: 96 mm
-
Supplier: Newark, An Avnet Company
Description: POWER FACTOR METER; Meter Function:Power; Meter Range:-; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.33" x 4.33" x 4.65"; Panel Cutout Diameter:102.36mm; Scale Length:175.26mm RoHS Compliant: NA
-
Supplier: TelephoneStuff.com
Description: Calibrated Wavelengths: 850, 980, 1300, 1310, 1490, 1550, 1625 nm - Power Range: -50 to +26 dBm - Display Range: -50 to +26 dBm - Maximum Input Power: +27 dBm - Available USB Download Capability Options: - Yes - No - Package Contains: - (1) OLP-38 SmartPocket Optical Power
- Optical Meter Type: Power Meter
-
Supplier: Panel Components & Systems, Inc.
Description: The MultiGen is designed to be user friendly and simple to use. All operations, including programming are performed by using the two push buttons on the front of the instrument. MultiGen units are pre-programmed by the factory and no further programming is necessary. However, a user can reprogram
-
Supplier: Red Lion Controls, Inc.
Description: 39 mm x 75 mm 3-1/2 Digit, 0.6" (15.2 mm) LCD Loop Powered Meter Reflective LCD NEMA 4X/IP65 Approved for use in Hazardous Locations
- Number of Digits: 2
- Width: 39 mm
- Depth: 75 mm
- Character Size: > 0.56" (14.2mm)
-
Supplier: CableOrganizer.com, Inc.
Description: FC interchangeable connectors provided, with a wide range of optional connectors sold separately, including popular LC connectors Compact design is small enough to fit into a shirt pocket, yet rugged enough to survive a 2 meter drop onto a hard surface KI 9600 Series pocket-sized
- Features: Fiber Optic Power Meter
-
Supplier: BinMaster, Inc.
Description: The DPM-400 loop-powered digital panel meter allows you to install a local display right where you need it. No power, no problem. This digital panel meter is powered by an existing 4-20 mA loop, making it an ideal display solution for any of your 4-20 mA sensors. It features a
- Number of Digits: 13
- Current Range: 0.004 to 0.02 amps
- Operating Temperature: -40 to 167 F
- Character Size: > 0.56" (14.2mm), 0.37" to 0.56" (9.4mm to 14.2mm)
Find Suppliers by Category Top
Featured Products Top
-
The Anritsu MA2410xA Inline Peak Power Sensors provide precise average power measurements ranging from 2mW to 150W over a frequency range of 25 MHz to 4 GHz. Utilizing a dual path architecture, they deliver True-RMS measurements across the entire frequency and dynamic range, accommodating CW (read more)
Browse Power Meters Datasheets for Anritsu Company -
, research, defense, SATCOM, education, and field services. Available in frequency ranges from 4 kHz to 75 GHz, LadyBug sensors deliver unparalleled value and versatility. The LB5900 series of patented no-zero no-cal before use USB RF Power Sensors offers coverage from 4 kHz to 75 GHz (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
09L small form factor power sensor covers a wide 4 kHz to 9 GHz frequency range. With its Tier 1 traceability to NIST or METAS, the sensor's high accuracy, combined (read more)
Browse Power Meters Datasheets for LadyBug Technologies LLC -
4 dBm (2.5 mW) Bluetooth Classic (Class 3) Lower power, short range 0 dBm (1 mW) BLE (LE Power Class 1 (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
40 GHz 2.92 mm male* 29M Compatible with 3.5 mm & SMA 54 GHz 2.4 mm male (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
-inspired software. 3. RF Engineer-Inspired Software Our included power meter software is fully featured, professional-grade, and designed by industry-experienced engineers to work exactly the way you expect (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
Eteily Technologies introduces the 2.4 GHz 5 dBi Rubber Duck Antenna, which is designed to provide strong, steady, omnidirectional Wi-Fi performance for indoor wireless applications. With a tilt-and-swivel SMA male moveable connector, this antenna provides for adjustable (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Northwire specializes in designing and manufacturing custom cables for the backup power market, including Vehicle-to-Home (V2H), Backup Power Transfer Switch (BPTS), and Backup Power Transfer Meter (BPTM) systems. Northwire’s Backup Power (read more)
Browse Cable Assemblies Datasheets for Northwire, Inc. -
without recalibration With torque ranges from 250 to 100,000 lbf-in (28.2 to 11,300 Nm), these mechanical power meters are ideal for automotive and aerospace testing, industrial machinery development, pump systems, powertrain and drivetrain analysis, and research and (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
KRYTAR product line covers DC to 110 GHz and includes directional couplers and detectors, 3 dB hybrids, MLDD power dividers/combiners, terminations, coaxial adapters, bias tees, beamformers and a power meter and power sensors. KRYTAR microwave components are manufactured in full compliance with the EU (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
Conduct Research Top
-
Key Priorities for Sub-GHz Wireless Deployment (.pdf)
To build an advanced wireless system, most developers will end up choosing between two industrial, scientific and medial (ISM) radio band options - 2.4GHz or sub-GHz frequencies. Depending on your priorities like range, power consumption, data rates, antenna size, interoperability, etc., which
More Information Top
-
Technological Innovation for Cloud-Based Engineering Systems
In this context, a 2.4GHz ZigBee based distributed power metering system is pro- posed as part of a wireless home network area.
-
Broadband Analyzer
ED-15SA - Electrosmog Field Strength Power Meter , Build-in 2.4GHz Band Spectrum Analyzer .
-
Enhancing RSSI Technologies in Wireless Sensor Networks by Using Different Frequencies
RSSI measurements at 2400MHz with using CC2431 show that it is not easy to separate RSSI values after 15 meters (0dBm output power at 2.4 GHz , Texas Ins. CC2431, Figure 3).
-
Development of a flexible public lighting system
The system consists of dimmable electronic ballast for high pressure sodium lamps (HPS) with power meter , and a control board with 2.4 GHz digital radios based on the IEEE 802.15.4 (ZigBee) protocol, and data transmission module using SMS.
-
Design of Ladder-Type and Multi-rate Power Meter Based on ZigBee
The energy meter uses low-power micro-controller MSP430FE427 to implement ladder-type and time-of-use pricing and to realize wireless meter reading through low- power chip CC2430 in 2.4GHz radio frequency system.
-
The Design of Tiered Pricing Meter Based on ZigBee Wireless Meter Reading System
… power meter based on ZigBee technology uses low-power micro-controller MSP430FE427 to achieve calculation and data storage of ladder-type and TOU pricing, and to realize wireless meter reading through low- power chip CC2430 in 2.4GHz radio frequency system.
-
Design of intelligent tiered pricing meter based on ZigBee
achieve calculation and data storage of tiered pricing, and to realize wireless meter reading through low- power chip CC2430 in 2.4GHz radio frequency system.
-
Cluster and Grid Based Performance Evaluation on Energy Consumption for IEEE 802.15.4/Zigbee Wireless Sensor Network
In this study we have kept data rate at 2 kbps, antenna gain at 1.2 dB, antenna height 3.0 meters , transmission power at 1.4, channel frequency at 2.4 Ghz to get best possible results.
-
Scalable multi-hop routing in wireless networks
The considered wireless nodes follow the IEEE 802.11g standard [41] at 2.4 Ghz , and have a maxi- mum range of 100 meters (Transmit Power of 3.7e−4W) which corresponds to the maximum obtainable range of common wireless cards [42,43].
-
How to sleep, control and transfer data in an energy constrained wireless sensor network
Off the shelf sensors today (802.15.4 at 2.4GHz , OdBm transmit power ) have a range of around 20 metres [3].
Indicates content that may require registration and/or purchase.