-
Description: Current Transformer
- Primary current (Ratio) Range: -200 to 200 amps
- Secondary Current (Ratio) Range: -100 to 100 amps
- Features: Current Transformer
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Model WP200 is a low ratio, wound primary, current transformer suitable for primary currents 1 to 50 amperes. Standard 5-amp secondary, others available. Terminals are No. 10-32 UNC, additional ratios available with an approximate weight of 12 lb.
- Primary current (Ratio) Range: 1 to 50 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 200 VA
- Insulation Voltage: 600 to 10,000 volts
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 200:5A
-
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 200:5; CT Construction:Split Core; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:2.5VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Screw RoHS
-
Supplier: WAGO
Description: Plug-in current transformer; Primary rated current: 200 A; Secondary rated current: 1 A; Rated power: 5 VA; Accuracy class: 1
- Primary current (Ratio) Range: 200 amps
- Secondary Current (Ratio) Range: 1 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 1 % F.S.
-
Supplier: WAGO
Description: Split-core current transformer; Primary rated current: 200 A; Secondary rated current: 1 A; Accuracy class: 1; Secondary connection with lever
- Primary current (Ratio) Range: 200 amps
- Secondary Current (Ratio) Range: 1 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 1 % F.S.
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 200:1, 20A, THT; Turns Ratio:1:200; Inductance:80mH; Primary Current:20A; ET Constant:-; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:-; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant:
-
Supplier: Littelfuse, Inc.
Description: Detects phase current or ground-fault current. (200-A primary)
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors Current Transformer
-
Supplier: Radwell International
Description: ACCUENERGY Transformers ACUCT-H100-200:333
- Features: Current Transformer
-
Supplier: RS Components, Ltd.
Description: LEM HAC 200-S Current Transformer
- Operating Temperature: -10 C
- Features: Current Transformer
-
Supplier: DigiKey
Description: Current Sense Transformer
- Features: Bulk Pack
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 200:5; CT Construction:Non-ANSI Rated Window Type; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount
-
Supplier: ODG (Origin Data Global)
Description: CURRENT TRANSFORMERS
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: CURR SENSE XFMR
- Category: Signal / RF Transformer
-
Supplier: Galco Industrial Electronics
Description: Solid Core Current Transducer With
- Features: Power / Power System / Distribution Transformer
-
Supplier: Littelfuse, Inc.
Description: The WKE Series of current transformers is a key component of the POWR-GARD ground fault detection product line. These CTs are highly accurate. They convert very small differential currents to an ac voltage and output this signal to the connected POWR-GARD ground fault relay. The
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 200 A AC primary current; 1 A AC secondary current; accuracy class 1; 5 VA rated power
- Primary current (Ratio) Range: 0 to 200 amps
- Secondary Current (Ratio) Range: 1 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Description: The Current Transformer for indoor use: Insulation category: CAT IV 250 or CAT IIl 600; CE & UKCA Certification: Compliant with EN 61869-1 and EN61869-2 for low voltage directive; Compliant with EN61000-6-3 and EN IEC61000-6-1 for electromagnetic compatibility. UL
- Primary current (Ratio) Range: 50 to 5,000 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 to 0.5 % F.S.
- Operating Temperature: -40 to 55 C
-
Supplier: PHOENIX CONTACT USA
Description: Bus-bar current transformer, 200 A AC primary current; 5 A AC secondary current; accuracy class 1; 5 VA rated power
- Primary current (Ratio) Range: 0 to 200 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin Current Transformers ROHS
- Other Transformer Types / Applications: Current Sense Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 200A. This listing
- Features: Other
- Category: Signal / RF Transformer
-
Description: CURR SENSE XFMR 5A CHAS MNT
- Mounting: Chassis Mount
- Category: Signal / RF Transformer
-
Supplier: Red Lion Controls, Inc.
Description: Measures current up to 200 amps Provides 5A AC output
- Primary current (Ratio) Range: 200 amps
- Secondary Current (Ratio) Range: 5 amps
- Features: Current Transformer
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 200 A AC primary current; 5 A AC secondary current; accuracy class 1; 5 VA rated power
- Primary current (Ratio) Range: 0 to 200 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers,
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Transcat, Inc.
Description: Product Highlights Measuring Range selectable per software: 0.2 A to 20 A 2 A to 200 A Peak current for sinusoidal currents: 74 A 300 A Intrinsic error: 0.5% Frequency Range: 40 Hz to 10 kHz Operating Voltage: 300 V CAT IV Phase Error: 0.5 ° Jaw Opening: < 15 mm diameter or 15 x
- Primary current (Ratio) Range: 0.2 to 20 amps
- Frequency Range: 0.04 to 10 kHz
- Features: Current Transformer
-
Supplier: Allied Electronics, Inc.
Description: 5 AAC Secondary
-
Supplier: Time Mark Corporation
Description: The Model 276B Current Transformer is a ring-type current transformer for currents from 50 to 1200 amps. The Model 276B has an accuracy rating of plus or minus 2% for 50-100 amp CT's, and plus or minus 1% over 100 amps at 60 Hz. This CT also features a
- Primary current (Ratio) Range: 50 to 1,200 amps
- Secondary Current (Ratio) Range: 0 to 5 amps
- Frequency Range: 0.025 to 0.4 kHz
- Features: Current Transformer
-
Supplier: CARLO GAVAZZI Automation Components
Description: Small AC current metering transformer with 7 knob selectable ranges. Output from the transformer is 4-20 mADC in accordance with IEC 60381-1. Can be used with relays DIB01, PIB01, DIC01 or PIC01 or directly connected to a PLC. Power supply ON is indicated by a green LED.
- Primary current (Ratio) Range: 0 to 50 amps
- Secondary Current (Ratio) Range: 0 to 0.02 amps
- Frequency Range: 0.04 to 1 kHz
- Operating Temperature: -20 to 50 C
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 1 KG [1 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 1.56 CT Ratio : 200/5 Product Depth (INCH) : 1.1 Product Height (INCH) : 3.56 Product Width (INCH) : 3.56 Electrical
- Secondary Current (Ratio) Range: 5 amps
- Features: Current Transformer
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Current Transformer, Trip Current Range 4.2...50A
-
Supplier: Galco Industrial Electronics
Description: Current Transformer, 100A, 1-Ph
- Features: Power / Power System / Distribution Transformer
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 603 series current sense transformers are an excellent choice for sensing current to 20 amps in a low profile SMD package. Designed for switching power supply applications, they will accommodate frequencies from 100 kHz to 1 MHz with excellent
- DCR: 0.015 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: Automation24, Inc.
Description: Current transformer Selec SPCT 50/ 30 200/5 A VA 3 CL 1-CU-RoHS
- Primary current (Ratio) Range: 200 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 0 to 50 C
Find Suppliers by Category Top
Featured Products Top
-
Sensed current up to 40 Amps For use between 400 Hz to 1 MHz Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding Ro (read more)
Browse Current Sense Transformers Datasheets for Coilcraft, Inc. -
: CST206/CST306 Series High-Frequency Current Sense Transformers – The CST206/306 series is extremely reliable for operations across a frequency range of 20 kHz to 200 kHz. These models are specifically designed for detecting the current passing through a (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
current. In current transformers, can the primary winding only has a few turns (one to three), and the primary current is controlled by an external load rather than dependent on the secondary load current. This design enables them to reduce currents of thousands of amperes down to 1 or 5 amperes reliably (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
input frequency range of 48-62Hz and an input current of 6A, delivering reliable power conversion for diverse applications . This transformer features an adjustable output voltage range of 0-300VAC, classifying it as a 0-300VAC Output Adjustable Transformer, with a maximum output current of 4.5A (4 (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Transformers Datasheets for Triad Magnetics -
ideal for use in many applications including test and measurement equipment, semiconductor fabrication, industrial printers and lasers. The high voltage, three-phase input avoids the requirement for step down transformers and assists phase load current balancing. (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and enhance performance. Available with single or dual secondaries, these transformers constructed of UL rated 130 (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
transformers. Our transformers are available with power ratings ranging from 0.010VA–10kVA and frequency ratings from 20–500 kHz. Additionally, our custom transformers feature either series and parallel configurations and UL insulation systems from 130–200°C. Customers may also (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
1 inch tall, the FP24-500 transformer has a 115/230V primary and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 Recognized with a 2000V (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics