-
Supplier: Win Source Electronics
Description: Package: 2,500 Tolerance: ±0.1% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.1W, 1/10W Composition: Metal Foil Number of Terminations: 2 Resistance: 7.2 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~
- Resistance Range: 7,200 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 0.2 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: TE Connectivity
Description: (OHM) : 150K Voltage Rating (V) : 20000 Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Product Type : Fixed Resistor Resistor Type : High Value/High Voltage Resistor Termination Features Number of
- Resistance Range: 150,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 6 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Beyschlag Win Source Part Number: 801139-MCU08050C1002FPW00 Packaging: Reel Features: Anti-Sulfur Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.2W, 1/5W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device
- Resistance Range: 10,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.2 watts
-
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Small size power type resistor Coated with UL 94 V-0 equivalent flameproof material Suitable for automatic machine insertion Surface mount style "N" forming is suitable for automatic mounting Various types of formings are available High reliability Products meet EU-RoHS requirements
- Resistance Range: 100 to 100,000 ohms
- Power Rating: 0.5 to 5 watts
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
-
Supplier: KOA Speer Electronics, Inc.
Description: Features KOA original bulk ceramic resistors Flame retardant coating (Equivalent of UL94V0) Excellent in in-pulse and inrush current characteristics Non-inductive resistors Products meet EU RoHS requirements Higher reliability against disconnection compared to wirewound
- Resistance Range: 3,300 to 390,000 ohms
- Power Rating: 0.5 to 2 watts
- Operating DC Voltage: 200 to 400 volts
- Tolerance: 10 to 20 +/- %
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Fixed metal film resistor available (specify "SPRX") Flameproof silicone coating equivalent to (UL 94 V-0) High reliability Suitable for automatic machine insertion Products meet EU RoHS requirements Automatic mounting machine is applicable by surface mounted device style lead
- Resistance Range: 100 to 110,000 ohms
- Power Rating: 0.25 to 5 watts
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 350 ±ppm/°C
-
Supplier: KOA Speer Electronics, Inc.
Description: Features High Power Resistor Use flame-retardant insulated ceramic case Products meet EU RoHS requirements. Excellent with anti-pulse and inrush current
- Resistance Range: 100 to 56,000 ohms
- Power Rating: 1 to 40 watts
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 100 to 300 ±ppm/°C
-
Supplier: RS Components, Ltd.
Description: RS PRO RSTNFN06BTCS2002 Resistor
- Resistance Range: 20,000 ohms
- Tolerance: 0.1 +/- %
- Power Rating: 2 watts
- Mounting / Packaging: 1206, Surface Mount (SMT / SMD)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: POT 20K OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-203L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Resistance Range: 20,000 ohms
- Power Rating: 2 watts
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ASAP Semiconductor LLC
Description: RES METAL 20Kohm 1/2W .05% 5PPM
- Resistance Range: 20,000 ohms
- Tolerance: 0.05 +/- %
- Power Rating: 2 watts
-
Supplier: ASAP Semiconductor LLC
Description: RES 20Kohm 2W 5% MELF
- Resistance Range: 20,000 ohms
- Tolerance: 5 +/- %
- Power Rating: 2 watts
-
Supplier: ASAP Semiconductor LLC
Description: RES 20.0Kohm 1/2W 0.1% 2512
- Resistance Range: 20,000 ohms
- Tolerance: 0.1 +/- %
- Power Rating: 2 watts
- Mounting / Packaging: 2512
-
Supplier: ASAP Semiconductor LLC
Description: RES 20Kohm 1/2W 1% AXIAL
- Resistance Range: 20,000 ohms
- Tolerance: 1 +/- %
- Power Rating: 2 watts
- Mounting / Packaging: Axial Leads
-
Supplier: RS Components, Ltd.
Description: Vishay PR02000202002JR500
- Resistance Range: 20,000 ohms
- Power Rating: 2 watts
- Standards and Certifications: RoHS Compliant
- Mounting / Packaging: Through Hole
-
Supplier: TE Connectivity
Description: Class : 1kΩ - 1MΩ Resistance Value (OHM) : 20K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 1206 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount
- Resistance Range: 20,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: DigiKey
Description: Metal Oxide Film Resistor Kit 8.2k ~ 1M Ohm ±5% 2W Through Hole 255 Pieces (51 Values - 5 Each)
- Resistance Range: 8,200 to 1,000,000 ohms
- Tolerance: 5 +/- %
- Power Rating: 2 watts
- Category / Application: General Use
-
Supplier: Richardson RFPD
Description: Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for
- Resistance Range: 20,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): -450 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Ohmite Manufacturing Co.
Description: High Voltage/High Resistance Precision Thick Film Surface Mount Ohmite’s MacroChip resistors bring precision high voltage capabilities to surface mount applications. Designed with thick film on alumina substrate technology, the resistors can be provided in precision tolerances, high
- Resistance Range: 100 to 5,000,000,000 ohms
- Tolerance: 0.5 to 20 +/- %
- Temperature Coefficient (TCR): 50 to 100 ±ppm/°C
- Power Rating: 0.7499999999999962 to 3.249999999999996 watts
-
Supplier: RCD Components, Inc.
Description: protection. Series LVF resistors are well-suited for current sensing applications including test instrumentation, power supplies, and power amplifiers. Specify option E when circuits require low thermal EMF. FEATURES: Industry’s widest range of 4-terminal power resistors! Standard
- Resistance Range: 0.0005 to 200,000 ohms
- Current Rating: 15 to 40 amps
- Power Rating: 2 to 20 watts
- Operating DC Voltage: 600 volts
-
Description: RES 20K OHM 5% 2W 2512
- Resistance Range: 20,000 ohms
- Tolerance: 5 +/- %
- Power Rating: 2 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Newark, An Avnet Company
Description: RES, 20K, 1%, 2W, 2512, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Qualification:-RoHS Compliant: Yes
-
Supplier: Riedon, Inc.
Description: Resistances from 0.02Ohm to 100kOhms Power Rating to 50Watt Resistance Tolerances to ±1% TCR to ±50ppm/K Load Stability to 0.5% TO-220 Housing Convenient SMD D2Pak Available
- Resistance Range: 0.02 to 100,000 ohms
- Power Rating: 1.5 to 30.000000000000004 watts
- Operating DC Voltage: 10 to 1,000 volts
- Operating Temperature: -40 to 155 C
-
Supplier: ROHM Semiconductor GmbH
Description: High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
- Resistance Range: 10 to 1,000,000 ohms
- Tolerance: 0.5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Newark, An Avnet Company
Description: RES, 20K, 1%, 2W, 2010, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes
-
Supplier: EBG RESISTORS LLC
Description: EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.
- Resistance Range: 0.1 to 10,000,000 ohms
- Power Rating: 2 watts
- Operating DC Voltage: 1,000 volts
- Operating Temperature: 275 C
-
Supplier: RCD Components, Inc.
Description: Exceptional perfomance and reliability is achieved via highest grade materials and processing. An all-welded wirewound construction is standard, featuring premium-grade wire for superior stability and surge capability. Opt. L low profile models feature a non-inductive metal plate element. The power
- Resistance Range: 0.0005 to 1,000,000 ohms
- Power Rating: 0.5 to 5 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 0.5 kilovolts
-
Supplier: Bourns, Inc.
Description: Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to meet
- Resistance Range: 0.001 to 1,000,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 20 to 600 ±ppm/°C
- Power Rating: 0.12499999999999964 to 11.999999999999972 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.22Ohm to 1MOhms Power Rating to 3Watts Resistance Tolerances to ±1% Max. working voltage to 750V Lead (Pb)-free solder contacts
- Resistance Range: 0.33 to 1,000,000 ohms
- Power Rating: 1.2000000000000002 to 2 watts
- Operating DC Voltage: 500 volts
- Operating Temperature: -55 to 155 C
-
Supplier: Trigon Components, Inc.
Description: SERIES RCRW DESCRIPTION High Power Chip RESISTANCE RANGE 0.02 ohm to 10 Mohm POWER RATING 1/8 to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0603 to 2512 FEATURE •Small and light weight •Small size with high power rating •Taping and bulk cassette are available for automotive
- Resistance Range: 0.02 to 10,000,000 ohms
- Power Rating: 0.12499999999999964 to 2 watts
- Operating Temperature: -55 to 155 C
- Mounting / Packaging: 0603, 0805, 1206, 1625, 1812, 2010, 2512, Surface Mount (SMT / SMD)
-
Supplier: ROHM Semiconductor USA, LLC
Description: High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
- Resistance Range: 10 to 1,000,000 ohms
- Tolerance: 0.5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.01 to 51K Ohms Power Rating to 20Watt Resistance Tolerances to ±0.05% TCR to ±5ppm/K TO-126 Housing Convenient SMD DPak Available Low Inductance ( <50nH )
- Resistance Range: 0.1 to 51,000 ohms
- Current Rating: 25 amps
- Power Rating: 0.5 to 5 watts
- Operating DC Voltage: 500 volts
-
Supplier: RCD Components, Inc.
Description: resistant and offers excellent moisture and solvent resistance. Excellent performance at economy prices Wide resistance range: 0.01 Ω to 25K Ω Standard tolerance is 5% (1%, 2% and 10% available) Available on exclusive SWIFT delivery program Choice of standard bulk pack, horizontally
- Resistance Range: 0.01 to 25,000 ohms
- Power Rating: 1 to 10 watts
- Operating DC Voltage: 700 volts
- Dielectric Strength: 0.5 kilovolts
-
Supplier: EBG RESISTORS LLC
Description: These are the low cost high voltage resistors that provide high density packaging in large volume applications.
- Resistance Range: 200 to 2,000,000,000 ohms
- Power Rating: 2 watts
- Operating DC Voltage: 17,000 volts
- Operating Temperature: 225 C
-
Supplier: Ohmite Manufacturing Co.
Description: 0.25-3.5 watts Resistance range up 20 megs, dependent on construction Tolerance as low as 1% Two mounting designs 5 power technologies
- Resistance Range: 0.005 to 1,000,000,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 50 to 400 ±ppm/°C
- Power Rating: 0.25 to 3.5000000000000004 watts
-
Supplier: RCD Components, Inc.
Description: POWER SM RCD’s MPF Series utilize special filming processes and highest grade materials to achieve high power density, yet the economical MELF package enables pricing well below rectangular counterparts. The multilayer coating offers excellent environmental protection and dielectric strength, and
- Resistance Range: 0.1 to 10,000,000 ohms
- Power Rating: 1 to 3 watts
- Operating DC Voltage: 400 volts
- Dielectric Strength: 0.5 kilovolts
Find Suppliers by Category Top
More Information Top
-
ROEDERSTEI 681K0-0805-100-1% - Loadparts Search Engine Results
… "Datasheet">Datasheet
Over novel vibrations der Wellenlange 1-70 of cms inorganic in the environment and organic substances as well as biological objects … rod of 2 mms diekem (Schenkellange 35 era) through a Biigel kurzgesehlossen of 2 mms strong silvered … Maritime hall tete one however in this ~ ufleren Kurzschluflbi ~ gel selbstinduktionsfreie turned down to 20000 ohms so resistance yon 5 Megohm his (Dralowid Poly watt ) the old Empfindiichkeit zuriick and the rod gave the normal look lage.- DRALORIC 51K0-0204-50-1%- - Loadparts Search Engine Results
… 1206
51K 1/8W 1% CHIP KOA 1206
51K 1/8W 1% CHIP KOA 1206
51K18W1CHIPKOA120620000   … … td> 51K 2 %
51K … … td colspan=6>Electronic Components51K OHM 025W 50PPM 1% M/F … … b>51K OHM 1/2 WATT RESISTOR
51K OHM …- Over the theory of the network tones (thermally, sonic vibrations excited)
The microphone (Kopfhorer 4000 a) works on a voltage divider of ohm schen resistance and verlustfreier Kapazitat. … one of same gro6e components of the microphone voltage that is twisted about n/2 against each other … Widerstiinde, that other J2 consists of a capacitor Stopselwiderstand of 1 pF and one until 20000 . … drove iiber a switch to the input of a dreistufigen Verstarkers with an 18 watt -final stage.- A new method for the determination of the temperature of filaments
The figure 11 shows the circuit that itself of derin of the radio technology as, thereby only distinguishes, da13derGitterableitungswiderstandvon, 20000 ohm that EinfluB is important on the Stabilitatsehr, made of wire i.e. belastungsunabhiingig, Negadyn of " known arrangement and was nachwirkungsfrei. The used double grid tube, RE 26 with tungsten cathode vort tele spark ( 2 watts heating power by 4 volts), is a Busgesprochene low voltage and oscillator tubes fur Uberlagerer. … happened as fixed point by means of the very finely adjustable heating circular resistance R,. The reproducibility …- Halbring‐Elektromagnet
… ttber Tiechebene base diameter of the pole pieces Maximum Induction total winding number total resistance Selbstinductionscoefficient Maximalhlaxationsdauer … Maximum electromotive Braft Maximum verhrauchtc power 25 kg 250 mm 40 m m 20000 C.G.S … 4 ohms 16000 Amp.-Wind. 32 Volt 256 Watt … Ampbrewindungen will behave therefore the grosseren at all points as provided latter yon 2 x is excited …- A redundant electrical braking system for wind turbine generators
X: Dump load resistance ( Ohm ); Y: Braking power ( Watt Fig. 2 : Maximum braking power (at rated generator speed) Vs. different dump load resistance. 20000 … of capacitors could be used to increase the terminal voltage of dump load resistor and therefore improve …- Optek (TT Electronics) - OPB960T51 - Sensors, Switches & Relays - Sensors - Allied Electronics
Lamp; 6.3 V; 0.2 A; Wedge; 20000 hr; 0.6 in .(Max.) H x 0 … Power Supply;AC-DC;12V@ 2 .5A;90-265V In;Enclosed;DIN Rail Mount;SP Series Variable Resistors > Potentiometers Potentiometer, Precision, Push Button, Digital, 2 Watt , 1%, 10K Ohm .- Electronic Component Parts Failure Rates and Failure Mechanism Research in the United Kingdom
20000 RESISTORS I. 100 OHMS , f WATT . 2 .- Over the new, purely electronic gain utilizing counting method for corpuscular beams
As it itself, high anode resistance used according to that (3 Megohm) only about very weak acts … Your Gleichetromwiderstinde amount to 20000 or 14000 ohm . 20 S Watt transmitter ear. 2 Ziihlkammer. - DRALORIC 51K0-0204-50-1%- - Loadparts Search Engine Results
Indicates content that may require registration and/or purchase.