-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Single Diodes. This listing
- Tj: -50 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50A, 200V, Diode and Rectifier,
- Tj: -40 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100A, 200V, Diode and Rectifier,
- Tj: -40 C
- IO: 100 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 200V, Diode and Rectifier,
- Tj: -40 C
- Features: Rectifier Diode
-
Supplier: Newark, An Avnet Company
Description: DIODE, SMALL SIGNAL, AEC-Q101, 200V; Diode Configuration:Single; Repetitive Peak Reverse Voltage:200V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:5A; No. of Pins:2Pins RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: high-power application requirements, ranging from fast recovery for continuous conduction mode power factor correction to low conduction loss for output rectification. FRED-200V is a family of 200V Ultrafast Soft Recovery Rectifier Diode available in a variety of current and
- Features: Other, Rectifier Diode
-
Supplier: ODG (Origin Data Global)
Description: 200V 1 pair of common cathodes 10A 700mV TO-220AB Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: Microchip Technology, Inc.
Description: The Schottky-Rectifier-200V is a family of 200V high voltage schottky diodes available in various package options Additional Features Ultrafast recovery times Soft recovery Low leakage current Avalanche energy rated Higher switching frequency Low switching losses Low noise (EMI)
- Applications: High Voltage
- Features: Other, Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 200V 324V SMB
- VR: 200 volts
- Tj: -55 to 150 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 770732-BYV255V-200 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: ISOTOP Mounting: Chassis Mount Diode Type: Standard Reverse Recovery Time (trr): 80ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating
- VF: 0.85 volts
- VR: 200 volts
- IR: 0.1 mA
- trr: 80 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 770744-BYV54V-200 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: ISOTOP Mounting: Chassis Mount Diode Type: Standard Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 50μA @ 200V Diode
- VF: 0.85 volts
- VR: 200 volts
- IR: 0.05 mA
- trr: 60 ns
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 200V 200MA SOD80
- VF: 1.25 volts
- IF: 200 mA
- VR: 200 volts
- IR: 0.1 mA
-
Description: DIODE MODULE GP 200V 50A ISOTOP
- VF: 0.85 volts
- VR: 200 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Newark, An Avnet Company
Description: SWITCH DIODE, 200V, 200mA, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:200V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA; No. of Pins:3PinsRoHS Compliant: Yes
-
Supplier: DigiKey
Description: Diode Array 2 Independent Standard 200V 50A Chassis Mount ISOTOP
- Features: Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Newark, An Avnet Company
Description: SMALL SIGNAL DIODE, 200V 200mA SOT-23; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:-; Diode Case Style:SOT-23 RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Diode, Small Signal; 200 mA (Continuous); 50 V (Min.); 0.900 V (Max.); 200 mW
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 200mA, 40V, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:1.5A; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 40V 200MA 1005
- VF: 0.55 volts
- IF: 200 mA
- VR: 40 volts
- IR: 0.001 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE, ZENER, 200V, 3W, SMA
- VF: 1.2 volts
- IR: 0.001 mA
- Tj: 150 C
- VZ: 200 volts
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ULTRAFAST 200V 1.5A SMB PKG
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY, 30V 200MA, DO-35 PKG
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 200 volts
- ZZT: 250 ohms
- PD: 8,000 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: DigiKey
Description: 274V Clamp 5.5A Ipp Tvs Diode Through Hole DO-201AD
- VR: 171 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 274 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 905808-1V5KE200A Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 274V Clamp 5.5A Ipp Tvs Diode Through Hole DO-201AD Package: Bulk Package: DO-201AD, Axial Mounting: Through Hole Categories: Circuit Protection Case /
- Tj: -55 to 175 C
- Package: DO-201
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ROHM Semiconductor GmbH
Description: BAS21VM is Switching Diode for general rectification.
- VF: 1 volts
- IF: 100 mA
- VR: 200 volts
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: General Purpose (PN Junction Diodes)
- Package: SMB
-
Supplier: Allied Electronics, Inc.
Description: 250MW 200MA 250V SMALL SIGNAL DIODE, SOT-23
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 200V Single 1.07V@3A 2A SOD-57 Avalanche Diodes ROHS
- VF: 1.07 volts
- VR: 200 volts
- IR: 0.1 mA
- trr: 25 ns
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 1.0W 200V 20%
- Package: DO-41
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: BAS21VMFH is the high reliability automotive switching diode, suitable for General rectification.
- VF: 1 volts
- IF: 100 mA
- VR: 200 volts
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage: VF ≤ 400 mV Low leakage current: IR ≤ 2 µA Reverse voltage VR ≤ 30 V Low capacitance
- IF: 200 mA
- VR: 30 volts
- IR: 2,000 mA
- Features: Other, Schottky Barrier Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 8A Single 1.3V@20A 200V TO-220AC-2 Diodes - General Purpose ROHS
- VF: 1.3 volts
- VR: 200 volts
- Features: General Purpose (PN Junction Diodes)
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
C junction temperature = safely operate at higher temperatures Multiple configurations and package options available at 700V and 1200V and current ratings of 50A, 200A and 600A. (read more)
Browse Diodes Datasheets for Richardson RFPD -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.