-
Supplier: Radwell International
Description: INLET WITH RELIEF VALVE,12SAE,1-1/16" -12 UN, TOP PORT AND RELIEF VALVE SET AT 2,175 PSI,150 BAR, STANDARD INLET WITH STANDARD RELIEF VALVE,RV ADJUSTMENT RANGE:1,175 - 2,900 PSI,81 - 200 BAR. FREE 2 YEAR RADWELL WARRANTY
- Features: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Clark Solutions
Description: The 1/4" to 3/4" relief valves are suitable for pressure settings up to 100 PSI. Higher pressure settings are possible by changing the spring. The 1" relief valve is suitable for pressure settings up to 200 PSI.
- Valve Size: 1 inch
- Controlled Pressure Range: 200 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Victaulic Co. of America
Description: Pressure safety solution for a pressure reducing valve (PRV) station Protects downstream piping from experiencing unsafe excess pressures Sizes from 1 ½ – 8” | DN40 – DN200 Pressures up to 400 psi | 2758 kPa | 28 bar
- Valve Size: 1.5 to 8 inch
- Pressure Rating: 400 psi
- Primary Material: Ductile Iron, Stainless Steel
- Actuation: Pilot Operated
-
-
Supplier: Victaulic Co. of America
Description: Pressure safety solution for a pressure reducing valve (PRV) station Protects downstream piping from experiencing unsafe excess pressures Sizes from 1 ½ – 8” | DN40 – DN200 Pressures up to 250 psi | 1724 kPa | 17 bar
- Valve Size: 1.5 to 8 inch
- Pressure Rating: 250 psi
- Features: Control Valves, Pressure Relief Valves
- Primary Material: Ductile Iron, Stainless Steel
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins P4000A Pressure Relief Valve prevents pressure buildup in a fire protection system or other closed type system whenever the line pressure exceeds the setting of the spring caused by pumps, elevated piping and thermal expansion. To view all options,
- Features: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
- Media: Water
-
Supplier: Watts
Description: Series 100XL Temperature and Pressure Relief Valves are used in water heater and hot water storage tank applications to provide automatic temperature and pressure protection to hot water supply tanks and hot water heaters up to 105,000 BTU/hr. They feature a bronze body
- Valve Size: 0.75 inch
- Features: Pressure Relief Valves
- Media: Water
-
Supplier: Almo Manifold & Tool Co.
Description: - Adjustable relief setting from 150 psi to 6000 psi - Standard screw adjustment for relief setting. - Removable NPT orifice plug options - SAE O-ring port for gauging - Pressure at Y is directly additive to relief setting
- Valve Size: 2 inch
- Pressure Rating: 150 to 6,000 psi
- Number of Ports/Ways: 2
- Features: Angle Valves, Pressure Relief Valves
-
Supplier: Watts
Description: Series 342, 342X Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to domestic hot water supply tanks and hot water heaters. They feature a bronze body with
- Valve Size: 2 inch
- Features: Pressure Relief Valves
- Media: Water
-
Supplier: Watts
Description: Series LF100XL Temperature and Pressure Relief Valves are used in water heater and hot water storage tank applications to provide automatic temperature and pressure protection to hot water supply tanks and hot water heaters up to 105,000 BTU/hr. They feature a Lead Free*
- Valve Size: 0.75 inch
- Features: Pressure Relief Valves
- Media: Water
-
Supplier: Almo Manifold & Tool Co.
Description: - Adjustable relief setting from 150 psi to 6000 psi - Standard screw adjustment for relief setting. - SAE O-ring port for gauging - Pressure at Y is directly additive to relief setting
- Valve Size: 2 inch
- Pressure Rating: 150 to 6,000 psi
- Number of Ports/Ways: 2
- Features: Angle Valves, Pressure Relief Valves, Single Solenoid, Solenoid Valves
-
Supplier: Zurn Industries LLC
Description: Water pressure regulator valve P4000A from Zurn Wilkins prevents pressure build-up whenever the line pressure exceeds the setting of the spring caused by pumps in a fire protection system or other closed type system. This water pressure relief valve
- Media: Water
-
Supplier: Watts
Description: Series LF340, LF340X Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to hot water supply tanks and hot water heaters. They feature a bronze body with NPT
- Valve Size: 1.5 inch
- Features: Pressure Relief Valves
- Media: Water
-
Supplier: ISC Sales, Inc.
Description: This valve is a compact relief valve that is suitable for high pressures up to 200 psi. Utilizing compressed air this valve Eliminates surges, and prolongs pipe life. Product Information: Relieve pressure, Sustain differential pressure,
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Features: Control Valves, ISO, Pressure Relief Valves
- Media: Water
-
Supplier: Qualitrol Company, LLC
Description: Mechanical over pressure protection device provides pressure relief on transformers during over pressure conditions, automatically resealing once pressure has fallen. Available with a stainless steel pull ring to allow for manual operation. Optional port protection
- Media: Gas
-
Supplier: Radwell International
Description: RELIEF VALVE, 200 GPM, 5000 PSI, 10 MS RESPONSE, 1-5/8 INCH HEX. FREE 2 YEAR RADWELL WARRANTY
- Features: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Radwell International
Description: SAFETY RELIEF VALVE, SERIES 900, MALE X FEMALE NPT, 3/4INCH INLET SIZE, VITON SEAT/SEAL MATERIAL, THREAD CAP WITH GAG, 20.0 SET PRESSURE, 3/4PSI SIZE. FREE 2 YEAR RADWELL WARRANTY
- Features: Pressure Relief Valves, Safety Valves, Vacuum Relief / Anti-siphon Valves
- Connection Description: Threaded
-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Kohler Diesel 10 HP 3,200 PSI @ 4.0 GPM (Gen) Ele. start *This picture is a representation only. These Hot Shot Series Gasoline Honda and Diesel powered models include electric start, and battery with marine battery box. All Units are completely factory
- Water Jet Pressure: 3,200 psi
- Water Flow: 240 GPH
- Power: 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Honda GX200 Series 196CC Engine •Commercial grade engine is durable, starts easy, & runs quiet •3 year warranty through Honda service network CAT 3DNX Commercial Triplex Plunger Pump •Ceramic pistons run cooler, last longer, & can be rebuilt •Thermal relief valve protects the
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: PressureParts.Com
Description: protection and recoil start Direct drive triplex ceramic piston pump with forged brass manifold Thermal relief valve Stainless steel and brass unloader valve Low pressure detergent injection Complete system diagnostic board Pressure and high limit safety controls
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. 4 Gallon Fuel Tank
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. Float tank Polyethylene
-
Supplier: PressureParts.Com
Description: manifold Thermal relief valve Stainless steel and brass unloader valve 35 foot power cord High pressure detergent injection Complete system diagnostic board Electric cord hanger Solid state electronic ignition Float tank Pressure and high limit safety controls No.
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure
- Media: Air, Gas, Water
- Features: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: Harwood Engineering Company
Description: Features Service for liquids and gases for pressures up to 200,000 psi. Hydraulically-operated. Replaceable seat and packings. Hydraulic control pressure of 1,000-1,500 psi. Hydraulic control ports are ¼NPT. Options Stainless steel valves for water service.
- Pressure Rating: 200,000 psi
- Media: Air, Gas, Water
- Actuation: Mechanical Device
- Features: Other, Pressure Relief Valves
-
Supplier: Higher Power Supplies, Inc.
Description: achieve a "Totally Self Contained" 100 or 200 gallon tank feed system. Available pressures of 2400 to 4000 PSI and up to 5.5 GPM in belt and direct drive configurations. Add the model with those features and options below to design a custom built Honda powered unit built to your
- Operation: Cleaning / Surface Preparation
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 3,000 gauge Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit connection system
- Environmental Properties: Pressure / Vacuum
-
Supplier: Armstrong International
Description: installation. Supplied with 25' (7.6 m) white 300 psi (20 bar)/200°F (93°C) rated washdown hose with “live” swivel adaptors. Rubber cushioned 10 gpm (37.8 lpm) rated water saver spray nozzle and nozzle hook supplied as standard. Unit is supplied fully assembled and pressure
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Valve Type: Bellows Valves, Metal Seated Valve, Mixing Valves, Shut Off Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Oxygen Nitrogen Argon Helium Hydrogen Co2 It is suitable for high pressure gas cylinders and pressure relief gas supply on both sides, through the automatic changeover to realize continuous gas supply, with the function of purging. The maximum input pressure of 20.7 Mpa
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Oil-Rite Corp.
Description: outlet, each displaying 0-200 PSI. A stainless steel vacuum gage located at the pump suction inlet. A bypass relief valve located near system outlet, used as safety relief and to set system output pressure, set at 150 PSI, adjustable from 60 to 175
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: to 250 ° F. Additional controls include: · A bronze check valve located at the system outlet ensures fluid flows in only one direction. · A bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. · A stainless steel pressure gage
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: MAXPRO Technologies, Inc.
Description: regulated output pressure. Storage tank is per A.S.M.E. Code and CRN (Canada) and comes with a safety relief valve, drain valve and pressure gauge. Each 200 psi and 250 psi system is also equipped with an inlet air filter and outlet
- Maximum Output Pressure: 200 psi
- Fluid Compatibility: Air
- Technology Type: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: enclosures. · Dual pressure switches in Nema 4 enclosures are located near the system outlets, adjustable from 60-400 PSI. · A pressure gage displaying 0 – 400 PSI is located near each system outlet. · Spring loaded bronze check valves are located after each pump
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Zurn Industries LLC
Description: Water pressure regulator valve ZW205 is designed for applications where it is critical to maintain a pre-determined upstream pressure. High capacity pressure relief or upstream pressure control is the function of the modulating ZW205 Pressure
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Sheet - ZW205E Features And Benefits Serves as either a relief or sustaining valve Pressure gauge, wye strainer, isolation valves, and epoxy coating come standard to simplify start-up and maintenance Standard relief range is 50 to 200 psi, other
- Media: Water
-
Supplier: Oil-Rite Corp.
Description: located at the system outlet to ensure fluid flows in only one direction. A pressure switch located near the system outlet, adjustable from .5 to 80 PSI, and housed in a NEMA 4 enclosure A bypass relief valve used to set system output pressure, adjustable from 30
- Features: Adjustable Volume
- Feed Type: Circulating Oil
Find Suppliers by Category Top
Featured Products Top
-
and pressure spikes are too severe for conventional relief valves. Such conditions can lead to instability, erosion and structural damage of conventional relief valves. Both valves are available in a range of cracking pressures for system pressures up to 5,000 psi (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
The Type SR, SRH, H High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Safety Relief Valves should be used to protect each (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
inlet pressure exceeds the set value. It differs from an over-pressure relief valve in that the over-pressure valve is only intended to open when the contained pressure is excessive, and it is not required to keep upstream pressure constant. They differ from pressure reducing regulators in that the (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
and excellent flow characteristics, making them ideal for high-flow applications. The panel integrates pressure regulators, gauges, and flow meters to maintain consistent output under varying pressures, often exceeding 3000 psi. Safety is prioritized with features like pressure relief valves (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. Pressure rating for ¼-inch to 1-inch models is 2000 psi, while 1-1/4-inch to 2-inch models are rated 1000 psi or 150 psi steam. The operating temperature range is -4 degrees F to 450 degrees F. For more information on Bonomi 600/700LL Series valve packages or other (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
-lasting two-piece stem is designed for critical automation applications. They are rated for 200 PSI working pressure with high flow coefficient (Cv). All Bonomi butterfly valves are tested to 100 percent of their rated pressure before shipping. The new Bonomi NSF butterfly (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
easily removed from the system for servicing. The S4 valves are pilot operated and require a minimum 0.21 bar (3 psi) pressure drop to fully open. The S4AD is a spring closing, pilot operated, dual-position solenoid valve which is crucial for evaporator control groups that use hot gas (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
to area difference, when flow is restricted at the rod-end of a double-acting, single-rod cylinder, the forces can cause the pressure to increase to a hazardous level – as much as two times the pressure relief valve setting! Flows up to 150 GPM (568 Lpm (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
FEATURES Ease of use with patented design Automatic safety shut off valve prevents overflows Relief valve limits internal drum pressure to 8 psig (1.6 bar (read more)
Browse Drum Pumps Datasheets for Vortec
More Information Top
-
Solar powered hydrogen generating facility and hydrogen powered vehicle fleet. Final technical report, August 11, 1994--January 6, 1997
The 200 psi pressure relief valve , downstream of the main pressure regulator, did not have an extended vent.
-
CR4 - Thread: Why Not Use Kinetic Energy to Generate Steam
We use 200 psi pressure relief valves .
-
Experimental investigation of the thermal-hydraulics of gas jet expansion in a two-dimensional liquid pool.
Three threaded 0.635 cm diameter holes are provided on the top edge of the frame for a fluid intake port, a 13.8 bar ( 200 psi ) safety pressure relief valve , and an instrumentation port.
-
Experimental tracking of the evolution of foam in porous media
There is also a pressure relief valve calibrated to 200 psi , which protects the core from over pressurization.
-
Journal of Energy > Wind Turbine Speed Control by Automatic Yawing
The governor produced in response to rpm errors oil pressure limited by a relief valve to 200 psi .
-
Methods of Protein Microcharacterization
…0.8 mm id/1.5 mm od) Cross (Tefzel), 0.031 in. id/ (243.195) Fitting (for 1/16 in. od)/ (235.260) Tee (tefzel), 0.031 in. id/ (233.193) Pressure gages (0- 200 psi ) Relief valve (150 psi) Four-way…
-
Coiled-Tubing Drilling of Horizontal Sidetrack in House Mountain Field, Alberta
For safety during the underbalanced drilling, two 2 in. safety relief valves set at 200 psi ͑1380 kPa͒ provided pressure release on top of the vessel.
-
Analysis of HFIR pressurizer pump overspeed transients and relief valve performance
A new flow conductance was calculated based on the new rated flow (about 200 gpm) at 682 psi pressure drop through the relief valve .
-
Coiled Tubing Drilling of Horizontal Sidetrack in House Mountain Field, Alberta
For safety during the underbalanced drilling, two 2-in. safety relief valves set at 200 psi (1380 kPa) provided pressure release at the top of [he vessel.
Indicates content that may require registration and/or purchase.