-
Supplier: Accuris
Description: TRANSFORMERS, POWER, 200 VOLT-AMPERES, 60 HERTZ
-
Supplier: Accuris
Description: Transformers, Power, 200 Volt-Amperes, 60 Hertz
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up
- Maximum Primary Voltage Rating: 190 to 240 volts
- Maximum Secondary Voltage Rating: 400 to 231 volts
- Power Rating (VA): 15,000 to 75,000 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
-
Supplier: Accuris
Description: TRANSFORMERS, POWER, 150 NAD 200 VOLT-AMPERES, 400 HERTZ
-
Supplier: Accuris
Description: TRANSFORMERS, POWER, 200 VOLT-AMPERES, 60 HERTZ, TF4S03YY
-
Supplier: Triad Magnetics
Description: Triad prepackaged medical plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 20 volts
- Maximum Secondary Current Rating: 1.2 amps
- Operating Frequency Range: 50 to 60 Hz
-
Description: The transformers in the section are autotransformers designed to change a wide range of voltages to the standard motor voltages for domestic appliances, air conditioners and related equipment. Correcting high or low supply voltage conditions to match the voltage requirements of appliances and
- Maximum Primary Voltage Rating: 200 to 240 volts
- Maximum Secondary Voltage Rating: 115 volts
- Maximum Secondary Current Rating: 1.74 to 17.4 amps
- Power Rating (VA): 20 to 2,000 VA
-
Supplier: Triad Magnetics
Description: Triad prepackaged medical plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 20 volts
- Maximum Secondary Current Rating: 2.5 amps
- Operating Frequency Range: 50 to 60 Hz
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2 enclosures
- Maximum Primary Voltage Rating: 190 to 440 volts
- Maximum Secondary Voltage Rating: 110 to 220 volts
- Power Rating (VA): 1,000 to 7,500 VA
- Features: 50 / 60 Hz, AC, NEMA Enclosure, Other
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2 enclosures
- Maximum Primary Voltage Rating: 190 to 440 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 1,000 to 100,000 VA
- Features: 50 / 60 Hz, AC, NEMA Enclosure, Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HALL CURRENT TRANSFORMER, 200AMP, 3.52 VOLT. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Supplier: Radwell International
Description: CONTROL TRANSFORMER, 200VA, 240/480-120 VOLT. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TRANSFORMER, 200/220 VOLTS PRIMARY, 115 VOLTS SECONDARY, 5 AMPS, 575 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Maximum Secondary Current Rating: 5 amps
- Category: Power / Power System / Distribution Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1370684-1013C Category: Transformers - Pulse Transformers Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: 1000 Package: Tube Product Status: Active Base Product
- Operating Temperature: 0 to 70 C
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: Features: 10% Output Voltage Tolerance 1500 Volts RMS Isolation Lead Wire Termination Meets NAFTA Requirements
-
Supplier: Radwell International
Description: LAMINATED TRANSFORMER, MPI SERIES, 100/115/200/215/230 VAC, 50\60 HZ, PARALLEL 12 VOLTS / SERIES 24 VOLTS SECONDARY FULL LOAD, PARALLEL 20.8 AMP / SERIES 10.4 AMP CURRENT OUTPUT, DUAL / MULTIPLE TAPS PRIMARY, DUAL SECONDARY, 250 VA, 4000 VRMS ISOLATION. FREE 2 YEAR
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Current Rating: 10.4 to 20.8 amps
- Category: Power / Power System / Distribution Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1341421-CST306-1A Category: Transformers - Current Sense Transformers Series: CST Type: Non-Invasive (Solid Core) Termination Style: PC Pin Package: Bulk Size / Dimension: 0.690" L x 0.385" W (17.53mm x 9.78mm) Inductance: 3.5 mH Height - Seated (Max): 0.915"
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: hole, channel bracket, chassis mount. Minimum 5" long leads. Convenient 6.3 or 12.6 volt filament/auxiliary winding. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - VA - A.C. - A.C.
- Power Rating (VA): 12 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: RoMan Manufacturing, Inc.
Description: transformers feature: KVA Range: 50 KVA to 200 KVA (rated at 50% duty cycle) Primary Voltages: 480 Volts, 60 Hz 575 Volts, 60 Hz Secondary connections to accept low reactance (kickless) welding cables Parallel Bars installed – optional Series Bars included Integral
- Maximum Primary Voltage Rating: 480 to 575 volts
- Maximum Secondary Voltage Rating: 4 to 25.8 volts
- Power Rating (VA): 50,000 to 200,000 VA
- Features: 60 Hz, AC, Other, Single
-
Supplier: RoMan Manufacturing, Inc.
Description: temperature thermoswitch and 1/4 – 18 NPT water connections. The size and capability of our Fixture Transformer units can be designed to meet your application’s requirements. Our standard Fixture type transformers feature: KVA Range: 25 KVA – 200 KVA (rated at 50% duty cycle)
- Maximum Primary Voltage Rating: 400 to 575 volts
- Maximum Secondary Voltage Rating: 2.58 to 30.96 volts
- Power Rating (VA): 25,000 to 200,000 VA
- Features: 50 / 60 Hz, AC, Other, Single
-
Supplier: RoMan Manufacturing, Inc.
Description: requirements. Our standard DC/Low Frequency type transformers feature: KVA Range: 10 – 3,000 KVA Primary Voltages: 200 – 800 Volts Frequency: 50 – 60 Hz Secondary Voltages: 0.5 – 50 Volts Secondary Current Output: 1KA – 1,000KA Fully encapsulated to ensure long life
- Maximum Primary Voltage Rating: 200 to 800 volts
- Maximum Secondary Voltage Rating: 0.5 to 50 volts
- Maximum Secondary Current Rating: 1,000 to 1,000,000 amps
- Power Rating (VA): 10,000 to 3,000,000 VA
-
Supplier: Eaton Cooper Power Systems
Description: Cooper Power Systems, a key innovator and supplier in this expanding market, is proud to offer Envirotran™ transformers specifically designed for Solar Photovoltaic medium-voltage applications. Cooper Power Systems is working with top solar photovoltaic developers, integrators and inverter
- Maximum Primary Voltage Rating: 15,000 to 35,000 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Features: AC
- Other Transformer Types / Applications: High-Voltage Transformer, Power Transformer
-
Supplier: Abbott Technologies, Inc.
Description: 60 Hz MIL-PRF-27F Power Transformers • Military Designation No. TF4S03YY • Hermetically sealed, rugged MIL-PRF-27F* transformers • Standard output voltages: 5 to 486 volts • Threaded inserts for versatile mounting • Wide range of power ratings: 5,10,15, 20, 30, 40, 80,120, 160,
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 5 to 200 volts
- Maximum Secondary Current Rating: 0.036 to 20 amps
- Power Rating (VA): 5 to 300 VA
-
Supplier: RoMan Manufacturing, Inc.
Description: transformers feature: KVA Range: 10 – 3,000 KVA Primary Voltages: 200 – 800 Volts Frequency: 50 – 60 Hz Secondary Voltages: 0.5 – 200 Volts Secondary Current Output: 1,000KA – 100,000KA Fully encapsulated to ensure long life
- Maximum Primary Voltage Rating: 200 to 800 volts
- Maximum Secondary Voltage Rating: 0.5 to 200 volts
- Maximum Secondary Current Rating: 1,000,000 to 100,000,000 amps
- Power Rating (VA): 10 to 3,000 VA
-
Supplier: Eaton Cooper Power Systems
Description: industry standards. FEATURES Fluid conforms to ASTM D6871-03 and to pending IEEE® PC57.147, “Guide for Acceptance and Maintenance of Natural Ester Fluids in Transformers”. Tank coating exceeds ANSI® C57.12.28 Full compliance with ANSI® C57.12.28 enclosure integrity requirements Interior
- Maximum Primary Voltage Rating: 15,000 to 35,000 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Features: AC
- Other Transformer Types / Applications: High-Voltage Transformer, Power Transformer
-
Supplier: Interpower
Description: Input Options: 100, 120, 200, 220, 230, 240V Output Options: 100, 120, 200, 220, 230, 240V Volt Amps: 2000VA Frequency: 50/60HzHz Thermal Switch Rating: 140ºC Insulation Switch Rating: Class H (180ºC) Circuit Protection: no CE Marking: yes REMARKS: Thermal switch protection
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 100 to 240 volts
- Power Rating (VA): 2,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: TelephoneStuff.com
Description: Rack Mount Transformer Units for use with the SMB-200 Power Amplifier. Uses 3 rack spaces. 2 power options available: Dual Channel 100 Watt 25/70/100 volt transformer, or 1 channel 200 Watt 70/100 volt transformer.
-
Supplier: Visual Sound, Inc.
Description: Each channel of the CPS-2T delivers more than 330 watts of continuous average power into eight ohms and 600 watts into four ohms. In its transformer-isolated dual mode, it can deliver more than 580 watts into 70.7-volt or 100-volt lines. In the bridged mode at one kHz, the
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230 Volt Input Dual
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230 Volt Input Dual
-
Supplier: Eaton Cooper Power Systems
Description: Envirotran™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective
- Maximum Primary Voltage Rating: 34,500 volts
- Maximum Secondary Voltage Rating: 208 to 14,400 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Features: AC
-
Supplier: Coilcraft, Inc.
Description: The ZG365x series is a group of surface mount gate drive transformers built using our chip-style construction and features lower DCR and higher volt-time capability than the original DA23xx series. With 3500 VDC isolation voltage, 4.9 mm / 5.9 mm creepage and clearance, Material Group
- Operating Temperature: -40 to 125 C
- DCR: 0.525 ohms
- Cooling Method: Dry-type / Air Cooled
- Other Transformer Types / Applications: Isolation Transformer, Trigger / Gate Drive Transformer
-
Supplier: TelephoneStuff.com
Description: Wall or Shelf Mount Transformer Unit for use with the SMB-200 Power Amplifier. 2 power options available: Dual Channel 100 Watt 25/70/100 volt transformer, or 1 channel 200 Watt 70/100 volt transformer.
- Type: Shelving
-
Supplier: Coilcraft, Inc.
Description: Developed to work with Analog Devices ADuM347x Quad Digital Isolators with Integrated Transformer Driver For AEC-Q200 qualified parts, please click here. The Coilcraft ME3220-104KL is also selected as a recommended component Center tapped primary and secondary Power rating: 2 Watts;
- Operating Temperature: -40 to 125 C
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other, Toroidal Core
- Category: Power / Power System / Distribution Transformer
-
Supplier: Garage Equipment Supply
Description: handle provide ease and 40 high, 15 medium and 2 amp low charging rates for use on a variety of batteries. 200 amp engine starting assistance Automatic-reset circuit breaker technology protects against overloads. Heavy-duty transformer and multi-diode rectifier for long life in
- Charger Type: Automotive / Electrical Vehicle
Find Suppliers by Category Top
Featured Products Top
-
200 to 277 Volt, single phase in 50-60 Hz frequency. Like all Rosenberg EC motors, the new motor runs cooler and more efficiently, while increasing airflow. CE-approved and ErP compliant with an excellent FEI, it offers easy speed control, long life and low operating costs. For more (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
thermal management. Standard input voltage is 200 to 277-Volt single phase in 50-60 Hz frequency. In addition to standard products, Rosenberg builds fans and motors to specific customer needs such as special finishes, voltages or frequencies. Rosenberg’s electronically commutated (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
are 115 Volt or 200/208 Volt 400 Hz, and 28 Volt DC applications. ETRI brand fans are manufactured by Rosenberg and are 100 percent inspected before shipping. Consult the factory for high and low airflow requirements. Rosenberg also offers customized products made specifically to meet customers (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
/airflow model is also available. Constant pressure and constant airflow blowers automatically adjust to maintain optimum performance levels in changing conditions. The new forward-curved centrifugal blowers, designated the GDSV8 Series, are powered by 230-Volt (actually 200 to 277-Volt), 1 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
designed for either 200-230-VAC or 380-480-VAC input power which required manufacturers to inventory both. Our new motor automatically adjusts to the actual input power across the entire range, allowing reduced inventory cost. (Airflow is always maximized at 460-Volt input voltage (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Modelling and mapping ferroresonant states in series compensated distribution and subtransmission lines
The 200 volt transformer winding was used in the circuit with no connected load.
-
Naval applications of electrical remote-positional controllers
… the fullest possible use of the grid swing of the output valve, whilst remaining on the straight portion of the characteristic, the grid voltage under balanced conditions is suppressed by a voltage in anti-phase, supplied by the 200 - volt transformer winding.
-
A simple emergency recording device
The relays shown diagrammatically with knife switches was of the Isenthal mercury Qpe and the “battery” a 200 ’12 volt transformer .
-
Use of a thermic flasher in a relay circuit
The relays shown diagrammatically with knife switches was of the Isenthal mercury Qpe and the “battery” a 200 ’12 volt transformer .
-
Understanding the correlation between dielectric response measurement results and equivalent circuit pole locations of a transformer oil paper insulation system
Polarization and depolarization tests at different temperatures are performed with a charging DC voltage of 200 volts keeping the transformer tank inside a temperature controlled furnace.
Indicates content that may require registration and/or purchase.