-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 200A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 200A, Diode and Rectifier, Single Diodes. This
- Tj: -40 C
- Features: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 200A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 200A, Diode and Rectifier,
- Tj: -55 C
- IO: 120 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 200 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 200 A, Diode and Rectifier,
- Tj: -65 C
- IO: 100 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200mA, Diode and Rectifier, Single
- Tj: -65 C
- IO: 0.2 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 200VWM 324VC DO214AC
- VR: 200 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 324 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Win Source Part Number: 1098011-SMCJ200A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Family Name: SMCJ200A Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ)
- Tj: -55 to 150 C
- VWM: 200 volts
- IPPM: 4.6 amps
- Clamping Voltage (VC): 324 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1251265-SMAJ200A Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
- Features: Avalanche Diodes, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Meritek Win Source Part Number: 896047-SMDJ200A Series: SMDJ Operating Temperature Range: -55°C ~ 150°C Features: 324V Clamp 9.26A Ipp Tvs Diode Surface Mount Package: Reel - TR Package: DO-214AB (SMC) Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99
- Tj: -55 to 150 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ODG (Origin Data Global)
Description: 2.3V@200A 57ns 1 pair common anode 200A 1.2kV F5 Fast Recovery / High Efficiency Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Step-recovery Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 20A 200V
- Features: Other, Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Rectron USA Win Source Part Number: 896067-SMF200A Series: SMF Operating Temperature Range: -65°C ~ 175°C (TJ) Features: 350V Clamp Ipp Tvs Diode Surface Mount SOD-123FL Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Categories: Circuit Protection Case / Package:
- Tj: -65 to 175 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SOD-123
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors 200volts 1uA 1 Amps Uni-Dir
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: DigiKey
Description: TVS DIODE 200VWM 321VC SOD-123FL
- VR: 200 volts
- Tj: -50 to 150 C
- Peak Pulse Power: 200 watts
- Clamping Voltage (VC): 321 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 200V 60A SPD-2A
- VF: 0.95 volts
- VR: 200 volts
- Features: Other, Rectifier Diode
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 200 volts
- ZZT: 250 ohms
- PD: 6,000 milliwatts
- Features: Other, Zener Diodes
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, Uni-Dir, 400W, 200V, DO-214AC (SMA)
- Peak Pulse Power: 400 watts
- VWM: 200 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Supplier: Littelfuse, Inc.
Description: Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP200A
- VR: 200 volts
- Clamping Voltage (VC): 322 volts
- VBR: 222 volts
- RoHS Compliant: RoHS Compliant
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ULTRAFAST 200V 1.5A SMB PKG
-
Description: DIODE ARR SBR 200V 10A ITO220AB
- VF: 0.86 volts
- VR: 200 volts
- Features: Other, Rectifier Diode
- Package: TO-220
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 200V 30A DO203AB
- VF: 1.45 volts
- VR: 200 volts
- IR: 0.035 mA
- trr: 80 ns
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 200V 324V SMB
- VR: 200 volts
- Tj: -55 to 150 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SBR 200V 10A TO220AB
- VF: 0.86 volts
- IF: 20,000 mA
- VR: 200 volts
- IR: 0.1 mA
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 200V Single 1.07V@3A 2A SOD-57 Avalanche Diodes ROHS
- VF: 1.07 volts
- VR: 200 volts
- IR: 0.1 mA
- trr: 25 ns
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 200V,3A
- VF: 0.9 volts
- IF: 70,000 mA
- VR: 200 volts
- IR: 0.5 mA
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: General Purpose (PN Junction Diodes)
- Package: SMB
-
Supplier: ROHM Semiconductor GmbH
Description: BAS21VM is Switching Diode for general rectification.
- VF: 1 volts
- IF: 100 mA
- VR: 200 volts
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: Allied Electronics, Inc.
Description: Diode,Switching;100V;200mA;DO-35;Cut-Tape
-
Supplier: kTB Solutions
Description: kTB Solutions supplies PIN diode switches work at 0.02~40GHz, with maximum swithing time of 50nS. We provide standard high performance switches, as well as customized switches according to the requirements.
- Features: PIN Diodes, Switching
-
Supplier: Littelfuse, Inc.
Description: The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak
- Clamping Voltage (VC): 329.2 volts
- VBR: 222 to 246 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 8A Single 1.3V@20A 200V TO-220AC-2 Diodes - General Purpose ROHS
- VF: 1.3 volts
- VR: 200 volts
- Features: General Purpose (PN Junction Diodes)
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 1A, 200V, PowerDI-123; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:40A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, RECTIFIER, GPP, 200V, 1A, SMA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 3A, 200V, PowerDI-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:780mV; Forward Surge Current:180A RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
-sensitive designs. Engineers can trust the MBRA340T3G for its fast recovery time of 200mA (Io), which allows it to operate efficiently in high-speed switching applications. The diode is housed in a compact SMA package, making (read more)
Browse Diodes Datasheets for Win Source Electronics -
C junction temperature = safely operate at higher temperatures Multiple configurations and package options available at 700V and 1200V and current ratings of 50A, 200A and 600A. (read more)
Browse Diodes Datasheets for Richardson RFPD -
demonstrating the diodes’ performance in a DC-DC-converter. Learn more: https://www.nexperia.com/products/diodes (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Engineers can optimize the efficiency of their power designs by carefully selecting the correct type of recovery rectifier diode. For the 200 V domain, Nexperia’s high-end hyper-fast PNE series can make the difference in switch-mode power supplies. In this article, a DC-DC converter (read more)
Browse Diodes Datasheets for Nexperia B.V. -
, offering a compact footprint. Dual Diode Configuration: Contains two diodes in series, providing design flexibility for various circuit topologies. Applications: DC/DC Converters Power Management Functions (read more)
Browse Diodes Datasheets for Win Source Electronics -
VMI's K-series epoxy diodes start at 2.5kV and go up to 10kV. Current handling capacity ranges from 1.5 Amps to 3.0 Amps. Select from Trr of 100nS, 200nS or 3000n (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
Double Side Sintered IGBT + FRD, 650V 200A, in a STO247 Package for High Performance Automotive Applications
The reliability requirements for packaged, single die IGBTs and IGBT die + Diode die in a single package are becoming more severe, particularly in demanding applications. Fully sintered packages were subjected to a delta Tj of 110C and demonstrated no signs of failure, even after 350k cycles.