-
Supplier: Accuris
Description: PIN, EXPANSION - ALUMINUM, 2024-T4 AND 2024-T351, LONG
-
Supplier: Accuris
Description: PIN, EXPANSION - ALUMINUM, 2024-T4 AND 2024-T351, SHORT, UNS A92024
-
Supplier: Accuris
Description: (R) PIN, EXPANSION - ALUMINUM, 2024-T4 AND 2024-T351, SHORT, UNS A92024
-
-
Supplier: Accuris
Description: (R) PIN, EXPANSION - ALUMINUM, 2024-T4 AND 2024-T351, LONG (UNS A92024)
-
Supplier: Alcoa North American Rolled Products
Description: 2024 Aluminum Alloy Sheet and Plate Description Alloy 2024 was introduced by Alcoa in 1931 as an alclad sheet in the T3 temper. It was the first Al-Cu-Mg alloy to have a yield strength approaching 50,000-psi and generally replaced 2017-T4 (Duralumin) as the predominant 2XXX
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 60
- Pitch Diameter: 30 mm
- Face Width: 5 mm
- Bore Diameter (if applicable): 5 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 24
- Pitch Diameter: 12 mm
- Face Width: 3 mm
- Bore Diameter (if applicable): 5 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 56
- Pitch Diameter: 44.8 mm
- Face Width: 5 mm
- Bore Diameter (if applicable): 8 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 92
- Pitch Diameter: 73.6 mm
- Face Width: 5 mm
- Bore Diameter (if applicable): 5 mm
-
Supplier: Quality Bearings & Components
Description: Ceramic Coated Aluminum PREDRILLED, ONE-PIECE SUPPORT RAIL – INCH • 6105-T6 Aluminum Base Material • Rc 70 Ceramic Coated Finish • One-Piece Integrated Design Eliminates Assembly Time • Weld Splatter, Paints and Other Contaminants Will Not Stick to the Shaft • Nonmagnetic and
- Guide Width or Diameter: 2.5 inch
- Guide Length: 24 inch
- Material: Aluminum
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: Boker's, Inc.
Description: Boker's maintains over 29,000 stock tools for flat washers, spacers, and shims. You can choose from a wide variety of sizes, thicknesses and materials, including non-metallic. With outside diameters of 0.080" to 5.140" and a wide variety of inside diameters, you have millions of flat washer
- Inside Diameter: 0.81 inch
- Outside Diameter: 2.024 inch
- Thickness / Working Height: 0.03 to 0.05 inch
- Material: Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Hardened Steel, Nickel Base Alloy, Spring Steel, Stainless Steel, Steel, Titanium
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 4200UF, 350V, +50%,-10%, SCREW; Capacitance:4200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.034ohm RoHS Compliant: Yes
-
Supplier: DigiKey
Description: "Hex Standoff Threaded M2.5x0.45 Aluminum 0.433"" (11.00mm)"
- Material: Aluminum
- Type & Shape: Hex, Standoff
- Metric Size: M2.5
-
Supplier: NSI Industries LLC
Description: ALUMINUM MATERIAL TIN PLATED FINISH 4.457 INCH 1.687 INCH 1.525 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG, 14 TO 1/0 AWG (CIRCUIT), 350 KCMIL TO 6 AWG (MAIN LUG) CONDUCTOR SIZE NUMBER OF CIRCUITS 20
-
Supplier: Chatsworth Products, Inc.
Description: CABINET WITH TOP PANEL, WITHOUT SIDE PANEL/DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 23 INCH W X 24 INCH D X 84 INCH H SIZE; ANODIZED, BLACK COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6
- Length / Height: 84 inch
- Width/Diameter: 23 inch
- Depth: 24 inch
- Material: Aluminum
-
Supplier: Hammond Manufacturing Company Inc.
Description: Panel mounts on the rear door of command enclosures. Unfinished aluminum is 0.08" thick. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - H - W ECPP1212 - 10.00 8.25 ECPP1216 - 10.00
-
Supplier: ASTM International
Description: This specification covers aluminum-1 % silicon alloy wire for semiconductor devices lead-bonding and is limited to wire of diameter up to and including 0.0020 in. (0.051 mm). The wire surface shall be clean and free of finger oils, lubricant residues, stains, and particulate matter. The
-
Supplier: General Cable
Description: CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR POLYESTER/ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 5.000000000000016 C
- North American (AWG): 20 AWG
-
Supplier: ASTM International
Description: This specification covers the construction of doors in marine furniture requiring hinged doors. Doors may be flush, right-hand, left-hand, or panel doors. Sheet metal shall be cold-rolled steel, commercial quality, furniture grade. Aluminum extrusions shall be Type 6063-T6 aluminum
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QIA103, 3 Channels Amplifier Module (Aluminum) , DB15 Female Sensor Connection , Material - 2024-T4
- Application: General Lab and Industrial
- Signal Conditioning: Instrumentation Amplifier
-
Supplier: ASTM International
Description: Chemical Composition Limits for Wrought Aluminum and Wrought Aluminum Alloys” (known as the “Teal Sheets”), the composition limits registered with the Aluminum Association and published in the “Teal Sheets” shall be considered the controlling composition. The “Teal Sheets” are
-
Supplier: Win Source Electronics
Description: Parts (Cross-Reference): TKA681M063ST; MAL202128681E3; MAL203733222E3; Introduction Date: April 16, 2008 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
- Capacitance Range: 680.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Surventis Surface Treatment LLC
Description: Chemeon TCP-HF EPA is a non-hazardous liquid additive used with Chemeon TCP-HF trivalent chromium aluminum pretreatments to enhance the corrosion resistance performance of unpainted aluminum, in particular, copper-bearing allows such as 2024T3. Chemeon TCP-HF EPA is listed on the
- Applications: Coatings / Paint
-
Supplier: Win Source Electronics
Description: Voltage Rating DC: 25V Alternative Parts (Cross-Reference): 25YXH2200M12.5X35; 25YXH2200MEFC12.5X35; EEUFR1E222L; Introduction Date: September 12, 2003 ECCN: EAR99 Country of Origin: China, Japan, Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 82 pct.
- Capacitance Range: 2,200.0000000000005 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Win Source Electronics
Description: Seated (Maximum): 0.512" (13.00mm) Introduction Date: November 01, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 200
- Capacitance Range: 1,200 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- AC Rated Voltage (WVAC): 4 volts
-
Supplier: TEKLAM Corporation
Description: FACINGS: 0.020" 2024T3 CLAD ALUMINUM PER QQA 250/5 CORE: 1/4"-5052-0015-3.4 ALUMINUM HONEYCOMB PER AMS-C-7438 ADHESIVE FILM PER AMS-A-25463 PANELS MANUFACTURED PER TEKLAM PROCESS SPECIFICATION TPS-A-A-500
-
Supplier: Win Source Electronics
Description: T491A106K010ZT7111; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 125 C
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: ZAC150, Tension Base Plate , w/ Mounting Hardware for LCF450/LCF451 , Material - 2024-T4 , 5/8-18-Thread , Standard , Max Load 3000 lb (F1469-2)
- Material: Aluminum
- Plate / Block Type: Base Plate
-
Supplier: Hubbell Incorporated
Description: FULLY THREADED TYPE 2024-T4 ALUMINUM ALLOY MATERIAL 6 INCH 6 LENGTH - DECIMAL 6 LENGTH - FRACTIONAL 5/8 INCH THREAD LENGTH UNC-2A THREAD SERIES 11 TPI FINISH/COATING ANODIC COATED LENGTH - DECIMAL - UOM IN
- Length: 6 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: Festo Corporation
Description: 2024. Already available are a maximum stroke of 2.5 m and two slide lengths. Technological highlights Innovative guidance technology Powerful drive elements Innovative stainless steel cover strip solution
- Stroke or X-Axis Travel: 15.74804 inch
- Rated Speed: 22.04724409448819 in/sec
- Rated Force: 209.064 lbs
- Material: Aluminum
-
Supplier: Alcoa North American Rolled Products
Description: Caul Plate Introduction Lightweight but strong, aluminum has been the material of choice for caul plates in the manufacture of plywood, fiberboard, hardboard, and particle board, as well as plastic-and veneer-faced furniture. Aluminum has certain characteristics which make it eminently
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel & Anodized Aluminum Internal Gears
-... and S1E64Z-... series, are offered in 303 stainless steel or 2024-T4 anodized aluminum. The metric gears, identified as the (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
The Lee Company's new VILA is an economical, multi-orifice restrictor designed to offer a range of metered Lohm rates for high flow applications. Rated for working pressures up to 1500 psi differential, the VILA is constructed entirely from 2024-T4 aluminum, resulting in a robust design that is (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Precision Machined - Aluminum: The Series CL6000 is machined from 2024 aluminum as this grade provides the best combination of strength (read more)
Browse Compression Limiters Datasheets for SPIROL
More Information Top
-
Fracture properties of a fiber-metal laminates based on magnesium alloy
Fig. 4 compares the specific tensile strength (tensile strength normalized by density) of the magnesium-based FMLs with a similar system based on a 2024 - T0 aluminum alloy [7].
-
Biomimetic FAA-certifiable, artificial muscle structures for commercial aircraft wings
These pressure adaptive honeycombs (PAH) were designed around conventional, certified aerospace materials like 2024 - T0 aluminum , AISI- 305 stainless steel and Kevlar™-epoxy aramid.
-
Surface texturing of aluminum alloy 2024-T3 via femto- and nanosecond pulse excimer laser irradiation
Fluence dependence of ablation depth (a) for aluminum alloy 2024 -T3 and (b) for aluminum 1100- T0 .
-
Chinese Aluminum Pipes Manufacturers, Chinese Aluminum Pipes Products Directory
High Strength Seamless Aluminium Tube Light weight With Thin Wall 1) Alloy: 1015,1050-H1,1060-H1/1070-H1,2011,2014-T6,2017-T4, 2024 (2A12)-T4,3003-H1,5005,5052-H34-H38,5154,5056-H32- T0 /5083-H22,6106,6201,6011,6351…
-
Sell Embossed aluminum sheet
• Aluminum Decorative Tube / Pipe With 10 - 185mm Dia, 1.5 - 30mm Wall Thickness 1) Alloy: 1015,1050-H1,1060-H1/1070-H1,2011,2014-T6,2017-T4, 2024 (2A12)-T4,3003-H1 … H38,5154,5056-H32- T0 /5083-H22,6106,6201…
-
Design for Thermal Stresses
…cos(π y / h) where Tc = 75◦ C (167◦ F) = center temperature, T0 = 25◦ C (77◦ .... The bar is constructed of 2024 aluminum , with E = 73.4 GPa (10.65 × 106 psi), α = 22.5 × 10−6 ◦ C−1 (12.5 × 10−6 ◦ F−1 ).
-
Friction Stir Welding and Processing
…given by T* = (T – T0)/(Tm – T0), with Tm and T0 being the melt .... Figure 10.6(b) shows the form of this consti- tutive law for aluminum alloy 2024 (neglecting the strain-hardening term for hot deformation of aluminum alloys, i.e., setting B = 0).
-
On the drop-weight testing of alumina/aluminum laminated composites
Improving the mechanical properties of the aluminum plate increases the ballistic resistance of composites. .... AA- 2024 - T0 alloy has poor mechanical properties with respect to AA-2024-T6.
-
The Effect of Base Metal Conditions on the Final Microstructure and Hardness of 2024 Aluminum Alloy Friction-Stir Welds
The liquidus temperature of aluminum alloy 2024 is 911 K (638 °C)[23] ; therefore, it will be reasonable to assume that its recrystallization occurs above 592 K (319 °C). .... As shown in Figure 4, the recrys- tallization time t ¼ t0 À t1ð .
-
General-Purpose Heat Source Safety Verification Test program: Edge-on flyer plate tests
Although the EFP-4 flyer plate was composed of 5052-TO aluminum instead of the desired 2024 -TO. the test results were probably unaffected by the substitution. .... II indicate, there are only minor differences in the mechanical properties of 2024- T0 and 5052-TO.
Indicates content that may require registration and/or purchase.