Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: A concept of combining friction stir spot welding (FSSW) and clinching, denoted as friction stir clinching (FSC), was proposed to join alclad 2024-T3 aluminum sheets. A tool, having a smooth probe and a flat shoulder, and a die, having a circular cavity and a round groove, were
-
Supplier: SAE International
Description: (XFEM) for the estimation of fatigue life and fatigue crack growth predictions has been proved as a good alternative to the expensive experimental methods. In this paper, both experimental and numerical analyses of 2024-T3 aluminum spar of a light aircraft under variable
-
Supplier: Accuris
Description: PIN, EXPANSION - ALUMINUM, 2024-T4 AND 2024-T351, LONG
-
-
Supplier: Accuris
Description: Tube, Aluminum Alloy, Drawn, Seamless, 2024
-
Supplier: Accuris
Description: TUBE, ALUMINUM ALLOY, DRAWN, SEAMLESS, 2024
-
Supplier: Accuris
Description: PIN, EXPANSION - ALUMINUM, 2024-T4 AND 2024-T351, SHORT, UNS A92024
-
Supplier: Alcoa North American Rolled Products
Description: 2024 Aluminum Alloy Sheet and Plate Description Alloy 2024 was introduced by Alcoa in 1931 as an alclad sheet in the T3 temper. It was the first Al-Cu-Mg alloy to have a yield strength approaching 50,000-psi and generally replaced 2017-T4 (Duralumin) as the predominant
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: SAE International
Description: This specification covers the specific requirements for seamless tube drawn from aluminum alloy 2024.
-
Supplier: SAE International
Description: Technical Standard
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to
- Number of Teeth: 25
- Material: Aluminum
- Component Type: Timing Pulley
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to
- Number of Teeth: 85
- Material: Aluminum
- Component Type: Timing Pulley
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to
- Number of Teeth: 19
- Material: Aluminum
- Component Type: Timing Pulley
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 42
- Pitch Diameter: 42 mm
- Face Width: 5 mm
- Bore Diameter (if applicable): 5 mm
-
Supplier: Quality Bearings & Components
Description: Ceramic Coated Aluminum PREDRILLED, ONE-PIECE SUPPORT RAIL – INCH • 6105-T6 Aluminum Base Material • Rc 70 Ceramic Coated Finish • One-Piece Integrated Design Eliminates Assembly Time • Weld Splatter, Paints and Other Contaminants Will Not Stick to the Shaft • Nonmagnetic and
- Guide Width or Diameter: 2.5 inch
- Guide Length: 24 inch
- Material: Aluminum
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QIA103, 3 Channels Amplifier Module (Aluminum) , DB15 Female Sensor Connection , Material - 2024-T4
- Application: General Lab and Industrial
- Signal Conditioning: Instrumentation Amplifier
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ALUM ELEC 3.3UF, 100V, 20%, RADIAL; Capacitance:3.3µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:2.5mm RoHS Compliant: Yes
-
Supplier: Chatsworth Products, Inc.
Description: CABINET WITH TOP PANEL, WITHOUT SIDE PANEL/DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 23 INCH W X 24 INCH D X 84 INCH H SIZE; ANODIZED, BLACK COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6
- Length / Height: 84 inch
- Width/Diameter: 23 inch
- Depth: 24 inch
- Material: Aluminum
-
Supplier: ASTM International
Description: 1.1 This guide covers requirements for hot isostatic pressing (HIP) of aluminum alloy castings. HIPing is a process in which components are subjected to the simultaneous application of heat and high pressure in an inert gas medium. The process is to be used for the reduction of internal
-
Supplier: Win Source Electronics
Description: Parts (Cross-Reference): TKA681M063ST; MAL202128681E3; MAL203733222E3; Introduction Date: April 16, 2008 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
- Capacitance Range: 680.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- Operating Temperature: -40 to 85 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Standoffs & Spacers Female Standoff, 1/8" Hex X 3/8", 256 Thread, Aluminum
- Type & Shape: Standoff
-
Supplier: DigiKey
Description: 100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 105 C
- ESR: 70 milliohms
-
Supplier: Calpipe Industries, Inc.
Description: Bollards • Industrial Piping Products • Structural Steel Bending and Rolling Our Conduit Product Lines • CalbriteTM– Stainless Steel Conduit & Fittings • CalbondTM– PVC & PPA-Coated Conduit Fittings • CalConduitTM– Steel Conduit & Fittings • CaluminumTM– Aluminum Conduit Fittings
- Conduit Size: 2 inch
- Conduit Type: GRC
- Material: Galvanized Steel
- Fitting Type: Sweep
-
Supplier: General Cable
Description: CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR POLYESTER/ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 5.000000000000016 C
- North American (AWG): 20 AWG
-
Supplier: DuraComm Corporation
Description: RLP Series Premium Features: All RLP Series power supplies are enclosed in a ventilated, gold irridite aluminum chassis (13" deep). Front panels are powder-coated aluminum 3 1/2" (H) by 19" (W) with punchouts for rack mounting. Lightweight, corrosion resistant, excellent heat
- DC Output Voltage: 22 to 29 volts
- DC Output Current: 20 amps
- DC Output Power: 500.00000000000006 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: ASTM International
Description: 1.1 This test method covers all residential pressure connection systems. Detailed examples of application to specific types of connection systems, set-screw neutral bus connectors, and twist-on wire-splicing connectors are provided in Appendix X1 and Appendix X2. 1.2 The purpose of this test method
-
Supplier: ASTM International
Description: 1.1 This test method covers a hydrogen gas and stability test for aluminum emulsified asphalt coatings. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system
-
Supplier: SPIROL
Description: The Series CL6000 is machined from 2024 aluminum as this grade provides the best combination of strength, corrosion resistance, machinability and cost. Additional advantages of aluminum are that it is lightweight (1/3 the weight of brass), it is 40% stronger than brass, and it
- Length: 0.1181103 to 0.3149608 inch
- Inside Diameter: 0.159448905 to 0.438976615 inch
- Material: Aluminum
- Insertion Type: Over-molded, Press-in
-
Supplier: Surventis Surface Treatment LLC
Description: Chemeon TCP-HF EPA is a non-hazardous liquid additive used with Chemeon TCP-HF trivalent chromium aluminum pretreatments to enhance the corrosion resistance performance of unpainted aluminum, in particular, copper-bearing allows such as 2024T3. Chemeon TCP-HF EPA is listed on the
- Applications: Coatings / Paint
-
Supplier: TEKLAM Corporation
Description: FACINGS: 0.020" 2024T3 CLAD ALUMINUM PER QQA 250/5 CORE: 1/4"-5052-0015-3.4 ALUMINUM HONEYCOMB PER AMS-C-7438 ADHESIVE FILM PER AMS-A-25463 PANELS MANUFACTURED PER TEKLAM PROCESS SPECIFICATION TPS-A-A-500
-
Supplier: Win Source Electronics
Description: 594D107X9025R8T; Introduction Date: April 12, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
- Capacitance Range: 33.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: T491A106K010ZT7111; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Hubbell Incorporated
Description: 2024-T4 ALUMINUM ALLOY MATERIAL 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI NEMA APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL CORROSION RESISTANT FINISH/COATING ANODIZED LENGTH - DECIMAL -
- Length: 3 inch
- Inch: 1/2"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: ZAC150, Tension Base Plate , w/ Mounting Hardware for LCF450/LCF451 , Material - 2024-T4 , 5/8-18-Thread , Standard , Max Load 3000 lb (F1469-2)
- Material: Aluminum
- Plate / Block Type: Base Plate
-
Supplier: R&I Manufacturing Co.
Description: Rod material – 1/4” [6.35mm] case hardened ground steel rods Block material - 2024 Aluminum – Hard Coat (black) Type of cylinder – Repairable Double acting Air requirement – 40 to 100 psi MAX [3-7 bar] Thrust Force @80psi / 5.5bar - 24.5 lbs [109 N] Weight – 1.8 lbs [0.82 kg] Cylinder
- Stroke or X-Axis Travel: 0.625 inch
- Orientation: Horizontal
- Features: Non-rotating
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel & Anodized Aluminum Internal Gears
-... and S1E64Z-... series, are offered in 303 stainless steel or 2024-T4 anodized aluminum. The metric gears, identified as the (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
's INS 50 and INS 51, are intended to provide the lowest cost to install with acceptable joint performance for many applications. While brass remains the industry standard for machining due to its material properties, 2024 aluminum offers distinct lightweight advantages at 1/3rd the (read more)
Browse Threaded Inserts Datasheets for SPIROL -
standard for machined Threaded Inserts for Plastics, 2024 aluminum delivers compelling advantages for modern product designs. Aluminum provides significant weight reduction - approximately 1/3 the weight of brass - making it an ideal choice for (read more)
Browse Threaded Inserts Datasheets for SPIROL -
The Lee Company's new VILA is an economical, multi-orifice restrictor designed to offer a range of metered Lohm rates for high flow applications. Rated for working pressures up to 1500 psi differential, the VILA is constructed entirely from 2024-T4 aluminum, resulting in a robust design that is (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Superior Material Properties: Alumina, silicon nitride, aluminum nitride, and silicon carbide ceramics deliver high hardness, corrosion resistance, thermal stability, and insulation. (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
is controlled to ensure positive positioning and perpendicularity of the Insert on the core pin during the molding process. Series 63 is symmetrical eliminating orientation and Series 65 is the same body style in a blind ended version. These Inserts are made from 2024 aluminum, a light (read more)
Browse Threaded Inserts Datasheets for SPIROL -
during the life of the gear train. These gears are offered in both 303 Stainless Steel and 2024 aluminum and are designed to fit shafts ranging from 1/8" to 1/4" diameter. The suggested clearance between the bore and the shaft is .0001"/.0008". Stocked in 120, 96, 80, 72, 64 and 48 (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
of the gear train. The mini-lash gears are available in 303 stainless steel, and in 2024 aluminum, anodized before cutting. The torsion spring is of zinc-plated music wire. The hub, which is of stainless steel, can be mounted on a shaft by means of a pin or the supplied set screw (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Precision Machined - Aluminum: The Series CL6000 is machined from 2024 aluminum as this grade provides the best combination of strength (read more)
Browse Compression Limiters Datasheets for SPIROL
Conduct Research Top
-
CHEMEON TCP-NP Knowledge Base/FAQ
of salt spray exposure. Coating weight: Coating weight analysis was done on CHEMEON TCP-NP processed three 2024- T3 (3x10 in2) and three 7075-T6 (3x10 in2) aluminum alloys in accordance with MIL-DTL-81706. Coating weight for all methods of application is more than 20 mg/ft2 depending on the method
More Information Top
-
The Waterborne Coatings Symposium, 39th symposium, 2012
…and Kathy Allen Tracking Steel Corrosion in Halide Solutions with a pH Stimuli Responsive Polymer.…….139 Joshua S. Hanna and James W. Rawlins Understanding the Change of Thermomechanical Properties of Epoxy Coatings on AA 2024 T3 Aluminum During the Corrosion Process…
-
Active Protective Coatings
M. Curioni, P. Skeldon, E. Koroleva, G.E. Thompson, J. Ferguson, Role of tartaric acid on the anodizing and corrosion behavior of AA 2024 T3 aluminum alloy.
-
Buckling Experiments: Experimental Methods in Buckling of Thin-Walled Structures Volume 2 Shells Built-up Structures Composites and Additional Topics Complete ...
The beams were constructed from a 2024 T3 aluminum frame (L 20 x 20 x 2 mm~ Hanges and uprights) bonded in a specially designed template by EA-9309.1 adhesive (Hyson comp., IAI code) to composite webs separately fabricated from either…
-
ICAF 2011 Structural Integrity: Influence of Efficiency and Green Imperatives
Bare sheets made from 2024 T3 aluminium alloy with the nominal thickness of 1,27 mm and rivets with the diameter of 3 mm and 3,5 mm made from Polish aluminium alloy PA25 were used.
-
Variable amplitude fatigue crack growth behavior — a short overview
Kermanidis and S. G. Pantelakis, Fatigue crack growth analysis of 2024 T3 aluminium specimens under air- craft spectra, Fatigue and Fracture of Engineering Materials and Strutures, 21 (2001) 699-710.
-
Virtual Testing and Predictive Modeling
Figure 3.8 shows the simulated Paris curve for 2024 T3 aluminum alloy.
-
Electrochemical and salt spray analysis of multilayer ormosil/conversion coating systems for the corrosion resistance of 2024-T3 aluminum alloys
~~ Donley and Vreugdenhal prepared and investigated the use of self- assembled, nano-phase (SNAP) sol-gel derived coatings for the corrosion protection of 2024 T3 aluminum alloys.~1 Our previous work has shown that organic concentra tion, hydrolysis water ratio, and…
-
Buckling Experiments: Experimental Methods in Buckling of Thin-Walled Structures Volume 1 Basic Concepts Columns Beams and Plates Complete Document
All the specimens were manufactured from 2024 T3 aluminum alloy plates and L section type stiffeners.
-
AIAA Journal > Experimental and Numerical Charecterization of the Mechanical Behaviour of Aeronautical Aluminum Alloys
c) Fig. 2 Analysis of a cylindrical tension specimen: experimental stress– strain curves obtained with five specimens considering a load cell speed of 2.5 mm/min for a) 7075 T7351, b) 7050 T7451, and c) 2024 T3 aluminum alloys.
-
Engineering Against Fracture
Fatigue crack growth analysis of 2024 T3 aluminum speci- mens under aircraft service spectra.
Indicates content that may require registration and/or purchase.